STMicroelectronics, Inc. Single FETs, MOSFETs STH15NB50FI

Description
N-Channel 500V 10.5A (Tc) 80W (Tc) Through Hole ISOWATT-218
Request a Quote Datasheet
Description
N-Channel 500V 10.5A (Tc) 80W (Tc) Through Hole ISOWATT-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2783-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2783-5-ND
Single FETs, MOSFETs 497-2783-5-ND
N-Channel 500V 10.5A (Tc) 80W (Tc) Through Hole ISOWATT-218

N-Channel 500V 10.5A (Tc) 80W (Tc) Through Hole ISOWATT-218

Buy Now Datasheet
Singapore, Singapore
N-Channel 10.5A 500V 0.36ohm MOSFET Transistor
278-STH15NB50FI
N-Channel 10.5A 500V 0.36ohm MOSFET Transistor 278-STH15NB50FI
10.5A, 500V, 0.36ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT218, 3 PIN Product overview: STH15NB50FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.36ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.36ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH15NB50FI can be used for catalog matching and distributor lookup.

10.5A, 500V, 0.36ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT218, 3 PIN Product overview: STH15NB50FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.5A, 500V, 0.36ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.5A, 500V, 0.36ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH15NB50FI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH15NB50FI - 212288-STH15NB50FI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH15NB50FI
212288-STH15NB50FI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH15NB50FI 212288-STH15NB50FI
Manufacturer: STMicroelectronics Win Source Part Number: 212288-STH15NB50FI Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ISOWATT-218 Dimension: ISOWATT-218-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212288-STH15NB50FI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218
Dimension: ISOWATT-218-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 66768005 - Radwell International
Willingboro, NJ, United States
Transistor
66768005
Transistor 66768005
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, MOS, 500V, 0.36OHM, 9.3 A, N-CHANNEL, ISOWATT-218-3, 14.9X16.2X5.65MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, MOS, 500V, 0.36OHM, 9.3 A, N-CHANNEL, ISOWATT-218-3, 14.9X16.2X5.65MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH15NB50FI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH15NB50FI
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH15NB50FI
MOSFET N-CH 500V 10.5A ISOWAT218

MOSFET N-CH 500V 10.5A ISOWAT218

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-2783-5-ND 278-STH15NB50FI 212288-STH15NB50FI 66768005 STH15NB50FI
Product Name Single FETs, MOSFETs N-Channel 10.5A 500V 0.36ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH15NB50FI Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type ISOWATT-218-3 SOT3; ISOWATT-218 ISOWATT-218-3
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details