Radwell International Datasheets for Insertion and Tapping Valves
Insertion and tapping valves are used to isolate media within the existing line while an additional connection is made.
Insertion and Tapping Valves: Learn more
| Product Name | Notes |
|---|---|
| DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT... | |
| GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5"... |