Radwell International Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
(50000553), ENERGETIC DIFFUSE SENSOR, SPECIAL DESIGN: V-OPTICS, OPERATING RANGE LIMIT: 0 ... 0.065 M, LIGHT SOURCE: LED, INFRARED, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S),...
(PRICE/ TC)MOSFET, DUAL, NP, 30V, 5/4.5A, SOIC-8; TRANSISTOR POLARITY:N AND P CHANNEL; CONTINUOUS DRAIN CURRENT ID:5A; DRAIN SOURCE VOLTAGE VDS:30V; O. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET, N CHANNEL, 650V, 11A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:650V; ON R. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET, N CHANNEL, 650V, 20.7A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20.7A; DRAIN SOURCE VOLTAGE VDS:650V;. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET, N CHANNEL, 650V, 7.3A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.3A; DRAIN SOURCE VOLTAGE VDS:650V;. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET, N CHANNEL, 800V, 17A, TO-220-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:800V; ON R. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET, N CHANNEL, 800V, 6A, TO-220-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6A; DRAIN SOURCE VOLTAGE VDS:800V; ON RES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) N CHANNEL MOSFET, 800V, 17A, P-TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:800V; ON RE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), QUAD NAND GATE, 2I/P, DIP-14; LOGIC FUNCTION:NAND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74F00; LOGIC IC FAMILY:74F; SUPPLY VOLTAGE MIN:4.5V; SUPPLY...
(PRICE/TC) BUS SWITCH, 10CH, QSOP-24, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET TRANSISTOR, P CHANNEL, -9 A, -30 V, 0.026 OHM, -10 V, -2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, AEC-Q101, N-CH, 30V, SOP, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:10A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0095OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, COMPLEMENTARY, 40V, 30A, 48W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, DUAL N-CH, 40V, 9.2A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:9.2A; ON RESISTANCE RDS(ON):0.0165OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS...
(PRICE/TC) MOSFET, N CHANNEL, 600V, 15A, TO-263-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.23OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT:...
(PRICE/TC) MOSFET, N CHANNEL, 600V, 20A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:600V; ON RES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, N CHANNEL, 650V, 6.2A, TO-252-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.2A; DRAIN SOURCE VOLTAGE VDS:650V; ON. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, N-CH, 30V, 11A, HUML2020, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:11A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0087OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, N-CH, 600V, 1.7A, 150DEG C, 26W, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:1.7A, DRAIN SOURCE VOLTAGE VDS:600V, ON RESISTANCE RDS(ON):2.8OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER...
(PRICE/TC) MOSFET, N-CH, 60V, 12A, 175DEG C, 6.8W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, NN CHANNEL, W/D, 60V, 6A, SO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.4A; DRAIN SOURCE VOLTAGE VDS:60V; ON RE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, P CHANNEL, 60V, 80A, TO-263; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-80A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, P-CH, -30V, -27.8A, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-27.8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-2.2V; POWER ROHS COMPLIAN.
(PRICE/TC) MOSFET, P-CH, -45V, -16A, TO-252, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-16A, DRAIN SOURCE VOLTAGE VDS:-45V, ON RESISTANCE RDS(ON):0.035OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-3V, POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, P-CH, 60V, 110A, 175DEG C, 230W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, PP-CH, 30V, 8A, SO8; TRANSISTOR POLARITY:DUAL P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.024OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V; POWER ROHS...
(PRICE/TC) MOSFET,N CHANNEL,40V,90A,LFPA K, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 40V, CONTINUOUS DRAIN CURRENT ID 90A, ON RESISTANCE RDS(ON) 0.0044OHM, TRANSISTOR MOUNTING SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS...
(PRICE/TC) MOSFET,N CHANNEL,W DIODE,100V,40A,TO-25 2; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:40A; DRAIN SOURCE VOLTAGE VDS:100V; ON. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) N CHANNEL MOSFET, 30V, 18.2A, SOIC; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:18.2A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5V ROHS COMPLIANT:.
(PRICE/TC) N CHANNEL MOSFET, 650V, 20.7A, P-TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20.7A; DRAIN SOURCE VOLTAGE VDS:650V; O. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) N CHANNEL MOSFET, 650V, 20.7A, P-TO-263; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:20.7A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLI.
(PRICE/TC) P CHANNEL MOSFET, -100V, 28A, SOIC; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:28A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
(PRICE/TC), IC, QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74LS86; LOGIC TYPE:XOR; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF...
(PRICE/TC), NAND GATE, QUAD, 2 I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS00; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO.
(PRICE/TC), NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AC00; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO.
74LVC, SMD, 74LVC08, SOIC14, 3.6V; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:-; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC...
74LVC, SMD, 74LVC32, SOIC14, 3.6V; LOGIC FAMILY / BASE NUMBER:74LVC32; LOGIC TYPE:OR GATE; OUTPUT CURRENT:50MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY
; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:PN; CONTINUOUS DRAIN CURRENT. FREE 2 YEAR RADWELL WARRANTY
AND GATE, HC/UH SERIES, 2-FUNC, 4-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
AND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
AND GATE, QUAD, 2 I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF...
BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 100 V, 20 A, 225 W, TO-3, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, 15V, DC COLLECTOR CURRENT 200MA. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, BJT, PNP, 25VCBO, 25VCEO, 4.0VEBO, 10PF, TO92-3. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR,BJT PNP TRANSISTOR, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
BLOCK, 10 A/600 V. FREE 2 YEAR RADWELL WARRANTY
BUFFER/LINE DRIVER, 1 OUPUT/INPUT, 5.5 VOLTS AMX, CUT TAPE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DARLINGTON TRANSISTOR, 12AMP, 150W, TO-3. FREE 2 YEAR RADWELL WARRANTY
DARLINGTON TRANSISTOR, NPN, SI, AF, 65W, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/01/2014, TRANSISTOR KIT, 150-200 HP, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 140578, SAME AS: 1336-140578, SAME AS: PN-140578. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2014, KIT TRANSISTOR, 25-30 HP, 460 VAC, MOUNTABLE, SAME AS: 135769, SAME AS: PN-135769. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2014, KIT TRANSISTOR, SNUBBER, 5-21 AMP, 1336VT, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME AS: 140141, SAME AS: 1336-140141, SAME AS: PN-140141. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER TRIAC, 600V V(DRM), 25A I(T)RMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 4 CHANNEL, 2 COMPARATOR, METAL CAN, 10 PIN, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 4A I(T)RMS, TO-202. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 60A, HYBRID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, 18 V, 20 A, SCREW MOUNT, M111 PACKAGE, 270 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLOCK, PLANAR IGBT CHIP, 3F 50A, 1200V, CURRENT-SENSE IGBT FOR 15KHZ SWITCHING, 15A, 1200V CURRENT-SENSE REGENERATIVE BRAKE IGBT, ACOUSTIC NOISE-LESS 5.5/7.5KW CLASS INVERTER APPLICATION, 110X89X22MM. FREE 2...
DISCONTINUED BY MANUFACTURER, BRAKING TRANSISTOR ASSEMBLY, 1.5 OHM, 460 VAC, ALSO KNOWN AS R-RTA4-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKING TRANSISTOR ASSEMBLY, 10 OHMS RESISTOR REQUIRED, FOR USE WITH 460 VAC DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST DIODE, 30A 1.2KV TO-220AC, COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 4.8V MIN, 5.2V MAX, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC CHIP, OR GATE, 4 CHANNEL, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE + PERSONALITY BOARD, 300A, 600V, DUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE + PERSONALITY BOARD, 75A, 1200V, DUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 75A. 3 PHASE, POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3 PHASE INVERTER, 50 AMP, 600 V, 142 W, 100 C, DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 15 AMP, 35- POWERDIP, 3 PHASE, THROUGH HOLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 15A, DUAL-IN-LINE PACKAGE, LOW-LOSS CSTBT INVERTER BRIDGE, THREE PHASE, DC-TO-AC POWER CONVERSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 5A, DIP; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:5A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 75A, 1200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 75A, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, AC MOTOR CONTROLLER, 10A, HYBRID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, BLADE TERMINAL, METAL PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, INTELLIMOD SERIES, 3-PHASE, N CHANNEL, 50A, CHASSIS MOUNT, 2500VRMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, POWER DRIVE, 3 PHASE, 600V, 20A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, PP15012HS, 5 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS COLLECTOR CURRENTIC:30A, COLLECTOR EMITTER SATURATION VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT SILICON MODULE, PCB MOUNT, 600 VOLTS, 75 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, NPT, 1200V, 6.2A, 62W, TO220-3, 3 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, POWER MODULE, DARLINGTON MODULE, TRANSISTOR MODULE 50AMP 1200V 750VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL, TO-220F, G5N150UF MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 23A I(C), 600V V(BR)CES, N-CHANNEL, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 9.4A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUITS, IC, LOGIC GATE, HEX BUFFER, ALS-TTL DIP, 14PIN PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT POWER MODULE, 600V (CSE), 30A (IC), 83W COLLECTOR DISSIPATION, INTELLIMOD, FLAT-BASED, N-CHANNEL POLARITY, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT POWER MODULE, IPM, 2X7X11CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET ARRAY, 5 N-CHANNEL, 60 V, 10 AMP, 5 W, THROUGH HOLE MOUNTING, 12-SIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, CONTINUOUS DRAIN CURRENT ID:14 AMP, DRAIN SOURCE VOLTAGE VDS:50V, ON RESISTANCE RDS(ON):100MOHM, RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, N-CH, 100V, 35A, TO220-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, N-CHANNEL, 30V, 6.2A (TA), 1.5W (TA), SMD, 8-SOIC, 9410B MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, N-CHANNEL, SILICON POWER, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, P-CH, 30V, 7A, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, TO-220-3, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 4 AMP, DRAIN SOURCE VOLTAGE VDS: 800 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, OP AMP, 8 PIN CAN TO-99. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 100V V(BR)CEO, 7-ELEMENT, NPN, SILICON, MS-001BB, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 17 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 400A I(C), 1-ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BLOCK MODULE, 10A, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER DRIVER MODULE IGBT 3 PHASE 600 V 20 A 25-POWERDIP MODULE (1.134", 28.80MM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER DRIVER MODULE IGBT, H-BRIDGE CONFIGURATION, MOD IPM, L-SERIES, 600 V, 75 A POWER, 2500 VDC VOLTAGE-ISOLATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 900V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 600V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 800V, 0.45OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB FULLY ISOLATED, 11N80C3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 30V, 0.014OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 16A, 50V, 0.056OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 100V, 0.15OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 200V, 0.18OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20.7A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20.7A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 22A I(D), 20V, 0.0045OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.3A I(D), 50V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.6A I(D), 100V, 1.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.7A I(D), 60V, 0.08OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 60V, 0.065OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 34.1A, 600V, 0.118OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AA, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 35A I(D), 30V, 0.006OHM, 1-ELEMENT, N-CHANNEL, FET, POWERPACK-8, TM-402. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 600V, 0.95OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 60V, 0.055OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FE, SO-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 600V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.7A, 30V, 0.03OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6.2A I(D), 20V, 0.033OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SMD-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 100V, 0.6OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8.8A I(D), 60V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 50V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 30V, 0.0095OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, IGBT INVERTER BRIDGE, 3 PHASE, DC TO AC POWER CONVERSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 2 PIN, NPN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 400V V(RRM), SILICON, MTO-3P, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR THYRISTOR; CURRENT, 400V, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 10A I(T)RMS, 10000MA I(T), 100V V(DRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 10A I(T)RMS, 10000MA I(T), 200V V(DRM), 200V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 25A I(T)RMS, 25000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 10V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 25V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 15A I(C), 550V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 15V, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 2.7A, 150V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.6A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.7A I(D), 30V, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4.5A I(D), 30V, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4.8A I(D), 12V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 75KHZ SWITCHING FREQ-MAX, BICMOS, SOT-23-6, PB-FREE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, IC POSITIVE OR NEGATIVE, ADJUSTABLE 1.26V, 1 OUTPUT 3.5A, TO-220-5, FORMED LEADS.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TBU BRIDGE, TOP THYRISTOR STACK P1, BOTTOM THYRISTOR STACK N1, 2000AAC 660VAC CENTER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANISTOR BLOCK, 75AMP, 5 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK, IC-200 AMP, VCEX-600 V, HFE-75 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK, MEDIUM POWER SWITCHING USE, INSULATED TYPE, 50 AMP COLLECTOR CURRENT, 600 V COLLECTOR-EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 150 AMP I(C) DC, 1000 V, 75 HFE DC CURRENT GAIN, 7 V EMITTER-BASE VOLTAGE, * ALSO KD421K15 *. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 50A, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 600V, 200 AMP, UL RECOGNISED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, IC-15 AMP, VCEX-600 V, HFE-75. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, INSULATED TYPE, HIGH POWER, 200 AMP, 1000 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, MED POWER SWITCHING, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, MEDIUM POWER, SWITCHING, INSULATED, 15 AMP, 1000 VOLT, 250 VDC CURRENT GAIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, POWER BIPOLAR TRANSISTOR, 75A I(C), 2-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 7 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, QM SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, SMD/SMT, SOT-223-10, 4 CHANNEL, 1768 VRMS, OUTPUT TYPE: NPN PHOTOTRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR SMD, MOSFET, 1000MA 200V, N-CHANNEL, MOSFET SOIC-8, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 650V, 20.7A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 8 PINS, 300 MV, 50 MA, 120 MW, 5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR JUNCTION, NPN, TYPE TO-39. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, BJT, NPN, GENERAL PURPOSE, SW, TO92-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP TYPE, 600 MA, 60 V, 625 MW, 200 MHZ, -65 TO 150 DEG. C, THROUGH HOLE, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, DARLINGTON POWER, NPN, 12A 120V, 30KHZ FREQUENCY, TO-3 PACKAGE, SEALED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, HV, SILICON, ROHS, TO 205. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, HYBRID, SIP-10P, 10 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 600V, 15A, 139W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 600V, 23A, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 100V, 47 AMP, 33MOHMS, 175W, THROUGH HOLE, 15.65MM X 10MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN POLARITY, 12 AMP COLLECTOR MAX, 450 V COLLECTOR EMITTER MAX, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, HIGH VOLTAGE, 650V, 15A, TO-218AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, SILICON,1.8W, 0.8A, AF/RF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, P CHANNEL MOSFET, -30V, 9.2A, SOIC, TRANSISTOR POLARITY P CHANNEL, CONTINUOUS DRAIN CURRENT ID-9.2A, DRAIN SOURCE VOLTAGE VDS 30V, ON RESISTANCE RDS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, SILICON, 1 AMP, 0.6 W, 60 V, 200 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP-SI, AF OUTPUT STAGES, 2 AMP, 100 VAC, 175 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, SILICON, CONTROLLED, 5 AMP, 200 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, TO-92, TRANSISTOR POLARITY: NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 40V, POWER DISSIPATION PD: 625MW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, TV COLOR/VIDEO AMP, 10 W, 0.5 AMP, 300 VAC, 80 MHZ, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC, 600V V(DRM), 16A I(T)RMS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC, 600V V(DRM), 8A I(T)RMS 3-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, LOW POWER-LOSS, 2AMP / 12V OUTPUT, 2.5% PRECISION. FREE 2 YEAR RADWELL WARRANTY
DUAL MOSFET, N-CH/100V/36.7A/POWE RPAK SO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:36.7A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; THRESHOLD VOLTAGE VGS:3.5V ROHS COMPLIANT: YES. FREE 2...
DUAL N CHANNEL MOSFET, 60V, 8 PIN SOIC, TRANSISTOR POLARITY, N -CHANNEL, CONTINUOUS DRAIN CURRENT ID 4A, DRAIN SOURCE VOLTAGE VDS 60V, ON RESISTANCE RDS ON 40MOHM. FREE 2 YEAR...
DUAL N CHANNEL MOSFET, 60V, SOIC; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2.4V ROHS COMPLIANT:...
DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC20; LOGIC TYPE:NAND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC...
DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC...
DUAL P CHANNEL MOSFET, -30V, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-3.7A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD SEMICONDUCTOR Semiconductors PN5434
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 23.04V MIN, 24.96V MAX, 1V DROPOUT TO-220F 5 PIN. FREE 2 YEAR RADWELL WARRANTY
GBT 600V 40A 178.5W THROUGH HOLE TO-3P . FREE 2 YEAR RADWELL WARRANTY
IC CHIP, LOGIC GATE, LOGIC FUNCTION: NOR, 3 GATE, 3 INPUT, 1 OUTPUT, 3 BIT, 4.75 TO 5.25 V SUPPLY, 14-PIN, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
IC, AND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74ALS08; LOGIC TYPE:AND; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
IC, BUFFER GATE, QUAD 3STATE, SMD; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVC126; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC...
IC, DUAL NAND GATE; LOGIC FAMILY / BASE NUMBER:74ALS20; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC...
IC, EX-OR GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74AC86; LOGIC TYPE:XOR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
IC, GATE; LOGIC FAMILY / BASE NUMBER:74ALS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC...
IC, LOGIC, 13-IN NAND GATE, 16DIP, OUTPUT CURRENT 8MA, INPUTS 13, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, DIP-16, LOGIC IC, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY...
IC, LOGIC, EX-NOR GATE, 14 PDIP. FREE 2 YEAR RADWELL WARRANTY
IC, LOGIC, QUAD AND GATE, 14DIP, OUTPUT CURRENT 5.2MA, 2 INPUTS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, NAND GATE, QUAD CIRCUIT, 2 INPUTS, 4.5V-5.5V SUPPLY VOLTAGE, 4 MA OUTPUT CURRENT, 14 PIN-SOIC CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, OR GATE, BIPOLAR, 4 CHANNEL, SUPPLY: 4.5 - 5.5 VOLT, 8 MA, 2 INPUTS, DIP-14, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, QUAD OR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LV32; LOGIC TYPE:OR; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO.
IC, TRANSISTOR, MOSFET, N-CHANNEL, 40V, 19A, 6W, 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IGBT . FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, 600V, 50A, 42-DIP. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, MINI, IPM, 2.5KV, DIP; IPM POWER DEVICE: IGBT, VOLTAGE RATING (VCES / VDSS):600 VAC, CURRENT RATING (IC / ID):50 AMP, ISOLATION VOLTAGE:2.5KV, IPM CASE STYLE:DIP, IPM SERIES:DIPIPM, IPM...
IGBT MODULE, SERIES DIPIPM, 3 PHASE, 1.2KV, 25A, THROUGH HOLE, DIP, 2500VDC, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 1.9V, POWER DISSIPATION PD, 1.404" (35.67MM). FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTORS FAST IGBT NPT TECH 600V 30A . FREE 2 YEAR RADWELL WARRANTY
IGBT, 1200V, 2A, 62W, TO-263. FREE 2 YEAR RADWELL WARRANTY
IGBT, 650V, 14A, 175DEG C, 32W, DC COLLECTOR CURRENT:14A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:32W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-220NFM, NO. OF PINS:3PINS, ROHS COMPLIANT: YES.
IGBT, NPT, 1200V, 16.5A, 125W, TO247; TRANSISTOR TYPE:IGBT; DC COLLECTOR CURRENT:16.5A; COLLECTOR EMITTER VOLTAGE VCES:3.1V; POWER DISSIPATION PD:125W. FREE 2 YEAR RADWELL WARRANTY
IGBT, NPT, 1200V, 6.2A, 62W, TO220-3; DC COLLECTOR CURRENT:6.2A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3.1V; POWER DISSIPATION PD:62W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; ROHS COMPLIANT: YES.
IGBT, SINGLE, 650V, 30A, TO-263S-3, DC COLLECTOR CURRENT:30A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:133W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-263S, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE...
IGBT, SINGLE, 650V, 40A, TO-247N-3, DC COLLECTOR CURRENT:40A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION PD:144W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V, TRANSISTOR CASE STYLE:TO-247N, NO. OF PINS:3PINS, ROHS COMPLIANT: YES. FREE...
IGBT, TRANSISTORS, NPT,1200V, 2A, TO-252-3,SMD. FREE 2 YEAR RADWELL WARRANTY
IGBT. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL, TO-3PF, G5N150UF MARKING. FREE 2 YEAR RADWELL WARRANTY
INTELLIGENT POWER MODULE (IPM), IGBT, 600 V, 10 A, 1.5 KV, DIP, DIPIPM. FREE 2 YEAR RADWELL WARRANTY
JFET N-CHANNEL SWITCH. FREE 2 YEAR RADWELL WARRANTY
KIT TRANSISTORS W/ SNUBBERS 100/125HP. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC, NAND GATE, SINGLE, 8 INPUTS, 8 MA, 4.75 V TO 5.25 V, 14 PINS, DIP, 74LS30. FREE 2 YEAR RADWELL WARRANTY
LOGIC INVERTER GATE, HEX, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LV04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:-; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; FAMILY...
LOGIC, GATE AND QUAD 2INP, 14SOIC; LOGIC FAMILY / BASE NUMBER:74ALVC08; LOGIC TYPE:AND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
LOGIC, GATE NAND POS 13INPUT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74ALS133; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA; NO. OF INPUTS:13; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS;
LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC21; LOGIC TYPE:AND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS;
LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC86; LOGIC TYPE:XOR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS;
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHC86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74LS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT02; LOGIC TYPE:NOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
LOGIC, QUAD POS-NAND GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT132; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC...
LOGIC, QUAD, 2-INPUT, NAND GATE, 14DIP, AS SERIES, TTL, PDIP-14. FREE 2 YEAR RADWELL WARRANTY
LOGIC, TRIPLE 3-IN AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74F11; LOGIC TYPE:AND; OUTPUT CURRENT:20MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS;
MIN QTY 2500 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET ARRAY, 5 P-CHANNEL, 60 V, 5 AMP, 5 W, THROUGH HOLE MOUNTING, 12-SIP. FREE 2 YEAR RADWELL WARRANTY
MOSFET JET SERIES MOSFET 60V LFPAK PB-F HF, LFPAK-5. FREE 2 YEAR RADWELL WARRANTY
MOSFET RAIL PWR-MOS, TO-220-3, 1 CHANNEL, 35A. FREE 2 YEAR RADWELL WARRANTY
MOSFET TO-220. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR , SCRS 10A HIGH TEMP . FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 10 A, 400 V, 0.5 OHM, 10 V, 3 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 21 A, 600 V, 0.15 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 30 A, 500 V, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 40 A, 40 V, 5400 OHM, 10 V, 1.2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 50 A, 60 V, 22 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 7.3 A, 650 V, 0.54 OHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, P CHANNEL, -15 A, -100 V, 0.14 OHM, -10 V, -1.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, P-CHANNEL, TO-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 10V, DRIVE N-CH TO-263-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 500V, 40A, 200W, TO-3P. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 800 VAC, 2 AMP, TO-220, 2.7 OHMS, TRANSISTOR POLARITY: N CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
MOSFET, AEC-Q101, P-CH, -60V, TO-220- 3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:80A; ON RESISTANCE RDS(ON):0.021OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N CH, 80V, 67A, SURFACE MOUNT, LFPAK56, POWER SO8, SOT-669-5. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 30V, 20A, POWERPAK SO-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):0.00425OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.1V ROHS COMPLIANT:...
MOSFET, N CHANNEL, 30V, 28A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 560V, 16A, TO-247-3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:560V; CONTINUOUS DRAIN CURRENT ID:16A; ON RESISTANCE RDS(ON):0.25OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N CHANNEL, 600V, 4.5A, D2PAK-2, TO-263-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 600V, 47A, TO-247AD-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:47A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.053OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2.5V ROHS COMPLIANT: YES.
MOSFET, N CHANNEL, 650V, 4.5A, DPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:650V, CONTINUOUS DRAIN CURRENT ID:4.5A, ON RESISTANCE RDS(ON):0.85OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N, 600V, I-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.5A; DRAIN SOURCE VOLTAGE VDS:650V; ON RESISTANCE RDS(ON) :950MOHM. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, 600V, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:34.6A; DRAIN SOURCE VOLTAGE VDS:650V; ON RESISTANCE RDS(ON) :100MO. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CH, 500V, 32A, 284W, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:32A, ON RESISTANCE RDS(ON):0.09OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N-CH, 600V, 20.7A, 208W, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:20.7A, ON RESISTANCE RDS(ON):0.16OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N-CH, 60V, 11.3 AMP, SOIC, TRANSISTOR POLARITY:N CHANNEL, ON RESISTANCE RDS(ON):0.016OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.8V. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CH, 800V, 12A, 150DEG C, 179W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):0.38OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS...
MOSFET, N-CH, 80V, 17.3A, SO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17.3A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):1. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CHANNEL, 30V, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY
MOSFET, NN CH, 60V, 4.5A, SOP8; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
MOSFET, P-CH, 60V, 120A, 175DEG C, 300W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, P-CH, 8V, 13.7A, 150DEG C, 6.5W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:8V; CONTINUOUS DRAIN CURRENT ID:13.7A; ON RESISTANCE RDS(ON):0.0075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5VROHS COMPLIANT: YES.
MOSFET, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:3.7A, DRAIN SOURCE VOLTAGE VDS:1.7KV, ON RESISTANCE RDS(ON):1.15OHM, RDS(ON) TEST VOLTAGE VGS:18V, THRESHOLD VOLTAGE VGS:2.8V, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES.
MOSFET,N CHANNEL,W DIODE,60V,50A,TO-252 ; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE R. FREE 2 YEAR RADWELL WARRANTY
MOSFET,P CHANNEL,DIODE,30V,14 .9A,8-SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-14.9A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT: YES. FREE 2 YEAR...
N CHANNEL JFET, -30V, TO-92; TRANSISTOR TYPE:JFET; BREAKDOWN VOLTAGE VBR:-30V; GATE-SOURCE CUTOFF VOLTAGE VGS(OFF) MAX:-5V; POWER DISSIPATION PD:625MW. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL JFET, -30V, TO-92; TRANSISTOR TYPE:JFET; BREAKDOWN VOLTAGE VBR:-30V; ZERO GATE VOLTAGE DRAIN CURRENT IDSS:5MA TO 30MA; GATE-SOURCE CUTOFF VO. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL JFET, -55V, SOT-23 BREAKDOWN VOLTAGE VBR-55V GATE-SOURCE CUTOFF VOLTAGE VGSOFF MAX-3V POWER DISSIPATION PD350MW OPERATING TEMPERATURE RANGE-. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 12 AMP, TO-220AB, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING: THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, ROHS COMPLIANT: YES. FREE 2...
N CHANNEL MOSFET, 60V, 11A TO-251AA; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.107OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:3V; PRODUCT RANGE:-ROHS COMPLIANT:...
N CHANNEL MOSFET, 60V, 70A TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:70A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.014OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET, 800V, 8A P-TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):0.65OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.005OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2.5V; POWER DISSIPATION PD:6.25W ROHS COMPLIANT: YES.
N-CH MOSFET SO-8 30V 8.5MOHM @ 10V QG=25NC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
N-CHANNEL 60V 85A (TA) 100W (TC) SURFACE MOUNT 4-LDPAK. FREE 2 YEAR RADWELL WARRANTY
NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:TSSOP; NO. OF...
NEC Semiconductors PS2505-2-A
NEC Semiconductors PS7142-1A
NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC...
NPN SI TRANSISTOR, AF/RF PREAMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE (48807) Q23 SERIES: EMITTER, RANGE: 8 M, INPUT: 10-30V DC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, 1-CHANNEL, 5000 VRMS ISOLATION VOLTAGE, TRANSISTOR OUTPUT, 1 CHANNEL, 4-PIN DIP. FREE 2 YEAR RADWELL WARRANTY
OPTOISOLATOR TRANSISTOR, OUTPUT 5000VRMS, 1 CHANNEL, 4-SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY
P CH MOSFET, 60V, 18.6A, TO220 TRANSISTOR POLARITYP CHANNEL CONTINUOUS DRAIN CURRENT ID18.6A DRAIN SOURCE VOLTAGE VDS60V ON RESISTANCE RDS(ON)130MOHM. FREE 2 YEAR RADWELL WARRANTY
P CH MOSFET; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:3.5A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RESISTANCE RDS(ON):150MOHM; RDS(ON) TE. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -60V, 12.6A, SOIC; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:12.6A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT: YES.
P CHANNEL MOSFET; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:4.1A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:8PINS ROHS COMPLIANT: YES.
PHOTOELECTRIC AMPLIFIER 4-CHANNEL 12-18VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOTRANSISTOR 3-142MA RISE TIME 350US. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 6 PIN, E2 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 6 PIN, E3 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 1.8A I(D), N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK 1212. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.14OHM, 6-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SIP-12. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 600V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 800V, 0.45OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 11N80C3 MARKING. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 11A, 600V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 15A, 600V, 0.28OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 19A I(D), 500V, 0.184OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 20.7A, 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 60V, 0.031OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 24.3A I(D), 600V, 0.16OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 12V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 40V, 0.0105OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 31A I(D), 1200V, 0.104OHM, 1-ELEMENT, N-CHANNEL, SILICON CARBIDE, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 600V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 100V, 0.034OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-SO-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 6.9A I(D), 30V, 0.025OHM, 2-ELEMENT, N-CHANNEL, SILICON, METALOXIDE SEMICONDUCTOR FET, SO-8 . FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 60V, 0.018OHM, 1-ELEMENT, N-CHANNEL TO-220. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 600V, 1.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 600V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA D-PACK (CUT TAPE). FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 45V, 0.035OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.115OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY
POWER LOAD SWITCH, 5.5V, SOIC-8, POWER LOAD SWITCH TYPE: HIGH SIDE, INPUT VOLTAGE: 5.5V, CURRENT LIMIT: 1.2 AMP, ON STATE RESISTANCE :0.75OHM, DISTRIBUTION SWITCH CASE STYLE: SOIC, NO. OF PINS:...
POWER MODULE, 7W, 12.5V, 520MHZ. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE, SERIES S1, 600V, 50A MAX. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
POWER MOSFET, N CHANNEL, 800 V, 8 A, 0.56 OHM, TO-262 . FREE 2 YEAR RADWELL WARRANTY
POWER TRANSISTOR 8AMP 60V 6CHANNEEL NPN PNP. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 12) - IGBT MODULE, 600V, 3A, DIP; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:3A; COLLECTOR EMITTER VOLTAGE VCES:600V; PO. FREE 2 YEAR RADWELL WARRANTY
QUAD 2-INPUT NAND LOGIC GATE, 14 PIN, 4 ELEMENTS, 2 INPUTS PER GATE, PDIP, SUPPLY VOLTAGE 5.25V, MAX HIGH LEVEL OUTPUT CURRENT -0.1MA, MAX DELAY TIME 32NS @ 5V, MAX...
QUAD 2-INPUT POSITIVE-NAND GA, SMD; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC...
QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74ACT08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS...
QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS...
QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF...
QUAD BUS BUFFER GATE, SMD, 74LV125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV125; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC...
RCA Semiconductors SK3027
RCA, S5800B, TRANSISTOR, 3PIN. FREE 2 YEAR RADWELL WARRANTY
RCA, SK3836, TRANSISTOR,2PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 50V V(RRM), SILICON, TO-247AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, DUAL, 30AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI QM200HA-H, TRANSISTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY
SC1864 TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
SCR, 400V, 25A, TO-220-2. FREE 2 YEAR RADWELL WARRANTY
SILICON NPN EPITAXIAL PLANAR TRANSISTOR, PKG TO-92. FREE 2 YEAR RADWELL WARRANTY
SILICONE TRIAC, TRANSISTORS, SK SERIES, 1/4 INCH THREAD, 600 VAC, 40 AMP, MALE. FREE 2 YEAR RADWELL WARRANTY
SILICONIX Semiconductors SMP60N03-10L
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 14A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 16.8A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 18.4A I(D), 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 19A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MS-012AA. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4.7A I(D), 60V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4.9A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 4A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 5.3A I(D), 60V, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 5.8A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR, MS-012AA, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 8A I(D), 20V, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
SWITCHING REGULATOR, 1.2A, 330KHZ SWITCHING FREQ-MAX, PSSO5. FREE 2 YEAR RADWELL WARRANTY
SWITCHING VOLTAGE REGULATORS NON ROHS SMD/SMT 1.235 V TO 35 V 1.5 A. FREE 2 YEAR RADWELL WARRANTY
TRANISITOR, NPN, SI, W/ INTEGRAL DAMPNER DIODE, 50W, 7AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, SMDA05C SERIES, BIDIRECTIONAL, 5 V, SOIC, 8, 6 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISITOR DISCRETE 4PNP 100V 5A 12SIP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR .5-20V 500MW. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 12 PRONGED. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 12V 1.5PERCENT 2PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 15AMP NPN 2PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 16PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 18AMP 200V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 21AMP 500V .19OHM N-CHANNEL 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 2PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 2POLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 30V IV VOLTAGE REGULATOR SYSTEM. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 3PIN 7.3A 600V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 3PIN, 100V, 18AMP, 0.10 OHM.. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 5AMP 500V 50W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 5PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR ARRAY, NPN, PNP, COMMON COLLECTOR, 8 PIN SIP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR BIDIRECTIONAL TRIODE SILICON. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR BIPOLAR PNP/GE POWER SWITCHING. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR BLOCK, MEDIUM POWER SWITCHING, USE INSULATED TYPE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR HIGH POWER SILICON NPN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR JFET N-CH 40V 0.625W TO92. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE 30AMP 600V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE 30AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, 100 AMP, 1000 V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, 1200V, 50A, 94X34MM. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, HIGH POWER SWITCHING USE, INSULATED TYPE, 300A, 1000V, 75 VDC CURRENT GAIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULES, HIGH POWER SWITCHING, 150A 1200V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR N-CHANNEL JUNCTION FET 30V 5-15MA 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN 150W 30AMP 90V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN SI POWER AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN SILICON 4AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN SILICON DARLINGTON 5A 500V 40W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN, 70 V, 1.5A, T0-39 GOLD LEADS, 150 MHZ . FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR NPN/SI DARLING POWER AMP STAGE 12A 150W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OPTOISOLTR 2.5KV 4CH DARL 16SOIC. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OPTOISOLTR, 2.5KV, 4CH, 16SOIC. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR PHOTOELECTRIC, 45V, 10MA. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR PNP GERMANIUM 15AMP 150W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR PNP SI 3PIN 10W .5AMP 300V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR POWER-SUPPLY, NPN SILICON HOLLOW EMITTER TRANSISTOR INTENDED AS FAST POWER SWITCH,. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR SILICON NPN 15V TO-72. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR SILICON NPN 75W 15AMP 100V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR SILICON NPNM HIGH POWER 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR TO-220 V(CES): 1200V; V(CEO): 600V; V(EBO): 7V; 7A; 85W; HIGH VOLTAGE FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR TO-252. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR(LOW VOLTAGE DC,DIN RAIL), (SINKING) RACK. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 1 N-CHANNEL, 17 AMP, 800 V, 227 W, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 1200V, 5A, 100W, TO-247. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 400V, 12A. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 450V, 3A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 6.25W, 300V, 80MHZ. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 60V, 2A, BIPOLAR, NPN, SINGLE, SOT-223-4, 651 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 7AMP, 50W, 400V CEO, 1200V CBO. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BI-POLAR, SMD/SMT, NPN, PNP, 30V 2A 500MW, SOT-25-5. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR (BJT), NPN, 400V, 8 AMP, 80W, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR, BJT, NPN, GENERAL PURPOSE, SW, TO92-3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR, NPN, 60V, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, POWER DISSIPATION PD:625MW, THROUGH HOLE, TO-92, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR, PNP, 3 W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, DUAL N CHANNEL, MOSFET, 8.5A CONTINUOUS DRAIN, 30 V DRAIN SOURCE, 0.0195 OHM ON RESISTANCE, 10V TEST VOLTAGE, 2.5V THRESHOLD VOLTAGE, 8 PIN-SOIC CASE. FREE 2 YEAR RADWELL WARRANTY...
TRANSISTOR, HIGH SPEED N-CHANNEL, LATERAL DMO. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, 50AMP, 50VAC. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, 600V V(BR)CES, 12A, HIGH SPEED SWITCHING, HIGH INPUT IMPEDANCE, TO-3PF-3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, ISOLATORS, 2500 VRMS, 2 CHANNNEL 8-SSOP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET N-CH 800V 6A TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, DISCRETE SEMICONDUCTOR, N-CHANNEL, 600 V, 4 A, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, 500 V, 36 AMP, TO-274AA. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, 800V, 17A, 20VGS, 227W, 12NS FALL, 15NS RISE, 72NS TURN-OFF, 25NS TURN-ON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, P-CHANNEL, 1 CHANNEL, 30V, 8.8A, 2.5W, 42NS TURN-OFF, 13NS TURN-ON, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, N CHANNEL, 11A, 600V, 380MOHM, 10V, THRESHOLD VOLTAGE VGS:4.5V, POWER DISSIPATION PD:125W, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, N CHANNEL, MOSFET TECHNOLOGY, 60 VOLT DRAIN SOURCE MAX VOLTAGE, 8.5 AMP MAX CONTINUOUS DRAIN CURRENT, SOIC-8 PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, N CHANNEL, MOSFET, 20.7 AMP, TO-247, DRAIN SOURCE VOLTAGE VDS: 650 VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN POWER, HIGH VOLTAGE SWITCHING, 1200V, 4A, TO-220. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, 80V, 1.5A, 1W, TO-237 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, SILICON, 10AMP, 550V, 350V, 150W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, SILICON, 6W, 15AMP, 300V, 25MHZ. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, SILICON, POWER OUTPUT/SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, SOT-223; POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1.2W; DC C. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V; POWER DISSIPATION PD:75W; DC COLLECTOR CURRENT:4A; DC CURRE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, OUTPUT OPTOCOUPLER,S HI-ISO DARLING, 1-CH. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, P CHANNEL MOSFET, -60V, 4.7A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PNP SILICON, 1.5W, 80V, 1AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PNP, MAX VOLTAGE: 80V, MAX CURRENT: 10AMP, DISSIPATION: 100 WATT, PACKAGE: TO-3 STEEL, P/N: SK3183A, NOTE: SILICON DARLINGTON.. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PNP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, POWER BIPOLAR TRANSISTOR, 4A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, POWER FIELD-EFFECT, 20.7 AMP, 600 V, 0.19 OHM, 1 ELEMENT, N-CHANNEL, TO-262-3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PRE-BIASED, 50 V, 100 MA, SOT-323 SC-70. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, REGULAR VOLTAGE, 2 HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, REGULATOR, DROPPER, 45V, 2A, 5W, TO-3P. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, SILICON MATERIAL, PNP POLARITY, 500 MA, 100 TO-92 V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, SK SERIES, 4 AMP, 40WATT, 80WOLTS, NPN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, SOCKETED, FOR PS-5X11 CONTROLLER, FOR PS-XX44 CONTROLLER, FOR PS-4100-12-P32 OUTPUT RACKS. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, TO-220AB PKG, SILICON, CONTROLLED RECTIFIER, 200-VOLT, 8.0-AMP.. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, TO-3P, 3 TERMINAL, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, PSFM3.. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, TOP-3, HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR,MOSFET,MA TCHED PAIR,P-CHANNEL,12V V(BR)DSS,5A I(D),SO. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR,NPN, SI, 30W, 2AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
TRIAC 6AMP 50MA. FREE 2 YEAR RADWELL WARRANTY
TRIAC-400VRM 4A TO-225 . FREE 2 YEAR RADWELL WARRANTY
TRIACS, 800V, 25A, 35MA, D2-PAK ,TO263;MOUNTING STYLE: SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:3; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO.
VOLTAGE REGULATOR, LOW POWER LOSS, BI-POLAR, 12V, 1.5A, 5%, 18W, TO-220PH-4. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>