STMicroelectronics, Inc. Single FETs, MOSFETs STB75NF20

Description
N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5957-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5957-1-ND
Single FETs, MOSFETs 497-5957-1-ND
N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5957-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5957-2-ND
Single FETs, MOSFETs 497-5957-2-ND
N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5957-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5957-6-ND
Single FETs, MOSFETs 497-5957-6-ND
N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

N-Channel 200V 75A (Tc) 190W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
200V 75A MOSFET Transistor
278-STB75NF20
200V 75A MOSFET Transistor 278-STB75NF20
200V 75A N-CH MOSFET D2PAK, 34mR Rds(on) Product overview: STB75NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF20 can be used for catalog matching and distributor lookup.

200V 75A N-CH MOSFET D2PAK, 34mR Rds(on) Product overview: STB75NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB75NF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 151920P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151920P
MOSFETs 151920P
N-channel MOSFET

N-channel MOSFET

Supplier's Site
MOSFETs - 151920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151920
MOSFETs 151920
N-channel MOSFET

N-channel MOSFET

Supplier's Site
MOSFETs - 151918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151918
MOSFETs 151918
N-channel MOSFET

N-channel MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF20 - 1260692-STB75NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF20
1260692-STB75NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF20 1260692-STB75NF20
Manufacturer: STMicroelectronics Win Source Part Number: 1260692-STB75NF20 Series: STripFET Packaging: Reel - TR Operating Temperature Range: -50°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Family Name: STB75NF20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 84nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3260pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 34 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): SUM36N20-54P-E3; IRFS38N20DTRLP; SUM52N20-39P-E3; Introduction Date: April 27, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260692-STB75NF20
Series: STripFET
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Family Name: STB75NF20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 84nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3260pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 34 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): SUM36N20-54P-E3; IRFS38N20DTRLP; SUM52N20-39P-E3;
Introduction Date: April 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 38972497 - Radwell International
Willingboro, NJ, United States
Transistor
38972497
Transistor 38972497
(PRICE/TR), MOSFET, N CH, 200V, 75A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.028OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; NO. OF PINS:3PINS ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), MOSFET, N CH, 200V, 75A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.028OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; NO. OF PINS:3PINS ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Low charge STripFET

MOSFET Low charge STripFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB75NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB75NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB75NF20
MOSFET N-CH 200V 75A D2PAK

MOSFET N-CH 200V 75A D2PAK

Supplier's Site
Mosfet, N Ch, 200V, 75A, D2Pak; Channel Type Stmicroelectronics - 33R1133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 200V, 75A, D2Pak; Channel Type Stmicroelectronics
33R1133
Mosfet, N Ch, 200V, 75A, D2Pak; Channel Type Stmicroelectronics 33R1133
MOSFET, N CH, 200V, 75A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 200V, 75A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STB75NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB75NF20
Single FETs, MOSFETs STB75NF20
MOSFET N-CH 200V 75A D2PAK

MOSFET N-CH 200V 75A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-5957-1-ND 278-STB75NF20 151920P 1260692-STB75NF20 38972497 STB75NF20 STB75NF20 33R1133 STB75NF20
Product Name Single FETs, MOSFETs 200V 75A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB75NF20 Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 200V, 75A, D2Pak; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-220; TO-247; TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
QG 84 nC
Unlock Full Specs
to access all available technical data