Toshiba America Electronic Components, Inc. 30V 34A MOSFET Transistor TPCA8128

Description
MOSFET P-CH 30V 34A 8SOP-ADV Product overview: TPCA8128 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 34A 8SOP-ADV Product overview: TPCA8128 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 34A MOSFET Transistor
285-TPCA8128
30V 34A MOSFET Transistor 285-TPCA8128
MOSFET P-CH 30V 34A 8SOP-ADV Product overview: TPCA8128 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8128 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 34A 8SOP-ADV Product overview: TPCA8128 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8128 - 056836-TPCA8128 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8128
056836-TPCA8128
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8128 056836-TPCA8128
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056836-TPCA8128 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta) Gate-Source Threshold Voltage: 2V @ 500μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 4800pF @ 10V Maximum Gate-Source Voltage: +20V, -25V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): SI7149DP-T1-GE3; BSC060P03NS3E G; RS1E220ATTB1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056836-TPCA8128
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 34A (Ta)
Gate-Source Threshold Voltage: 2V @ 500μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 4800pF @ 10V
Maximum Gate-Source Voltage: +20V, -25V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): SI7149DP-T1-GE3; BSC060P03NS3E G; RS1E220ATTB1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 39068048 - Radwell International
Willingboro, NJ, United States
Transistor
39068048
Transistor 39068048
MOSFET TRANSISTOR, P CHANNEL, -34 A, -30 V, 0.0037 OHM, -10 V, -800 MV. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, P CHANNEL, -34 A, -30 V, 0.0037 OHM, -10 V, -800 MV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-TPCA8128 056836-TPCA8128 39068048
Product Name 30V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8128 Transistor
Polarity P-Channel P-Channel; P-Channel
PD 1600 milliwatts 1600 to 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
150V 171A MOSFET Transistor - 278-AUIRFP4568 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
8 suppliers