STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK60ZFP STP4NK60ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 094003-STP4NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Family Name: STP4NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): 2SK3567(Q); 2SK3567(STA4,Q); 2SK3567(S5TETV,A,X; TK3A65DA(Q); Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 094003-STP4NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Family Name: STP4NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): 2SK3567(Q); 2SK3567(STA4,Q); 2SK3567(S5TETV,A,X; TK3A65DA(Q); Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK60ZFP - 094003-STP4NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK60ZFP
094003-STP4NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK60ZFP 094003-STP4NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 094003-STP4NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Family Name: STP4NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): 2SK3567(Q); 2SK3567(STA4,Q); 2SK3567(S5TETV,A,X; TK3A65DA(Q); Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 094003-STP4NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STP4NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): 2SK3567(Q); 2SK3567(STA4,Q); 2SK3567(S5TETV,A,X; TK3A65DA(Q);
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-5980-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5980-5-ND
Single FETs, MOSFETs 497-5980-5-ND
N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 4A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 4862313 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862313
MOSFETs 4862313
MOSFET N-Channel 600V 4A TO220FP

MOSFET N-Channel 600V 4A TO220FP

Supplier's Site
Singapore, Singapore
600V 4A 2 Ohm MOSFET Transistor
278-STP4NK60ZFP
600V 4A 2 Ohm MOSFET Transistor 278-STP4NK60ZFP
600V 4A N-CH MOSFET TO-220FP, 2 Ohm Rds(on) Product overview: STP4NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK60ZFP can be used for catalog matching and distributor lookup.

600V 4A N-CH MOSFET TO-220FP, 2 Ohm Rds(on) Product overview: STP4NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP4NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 600V 4A TO-220FP - 761-STP4NK60ZFP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 4A TO-220FP
761-STP4NK60ZFP
MOSFET N-CH 600V 4A TO-220FP 761-STP4NK60ZFP
MOSFET N-CH 600V 4A TO-220FP

MOSFET N-CH 600V 4A TO-220FP

Supplier's Site
Transistor - 38985273 - Radwell International
Willingboro, NJ, United States
Transistor
38985273
Transistor 38985273
MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:4A; ON RESISTANCE RDS(ON):2OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; POWER DISSIPATION PD:25W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:4A; ON RESISTANCE RDS(ON):2OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; POWER DISSIPATION PD:25W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics - 26M3693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics
26M3693
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics 26M3693
MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:25W RoHS Compliant: Yes

MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:25W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP4NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP4NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP4NK60ZFP
MOSFET N-CH 600V 4A TO220FP

MOSFET N-CH 600V 4A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP4NK60ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP4NK60ZFP
Single FETs, MOSFETs STP4NK60ZFP
MOSFET N-CH 600V 4A TO220FP

MOSFET N-CH 600V 4A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PowerMESH Zener SuperMESH

MOSFET PowerMESH Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094003-STP4NK60ZFP 497-5980-5-ND 4862313 278-STP4NK60ZFP 761-STP4NK60ZFP 38985273 26M3693 STP4NK60ZFP STP4NK60ZFP STP4NK60ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP4NK60ZFP Single FETs, MOSFETs MOSFETs 600V 4A 2 Ohm MOSFET Transistor MOSFET N-CH 600V 4A TO-220FP Transistor Mosfet, N, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data