Radwell International Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (PRICE/TC) LED, SMD, PLCC4, EM.GRN, LED COLOUR:GREEN, LED MOUNTING:SMD, LED CASE SIZE:PLCC-4, FORWARD CURRENT IF:50MA, FORWARD VOLTAGE:2.2V, WAVELENGTH TYP:567NM, LUMINOUS INTENSITY:112.5MCD, VIEWING ANGLE:120, LENS SHAPE:ROUND, PRODUCT ROHS COMPLIANT: Y. FREE... | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 10.1 INCH, LCD DISPLAY, 1280X800, 20 PIN CONNECTOR, TRANMISSIVE, LED BACK LAMP SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 10.1 INCH, LCD DISPLAY, 1280X800, TRANSMISSIVE, WLED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 10.4 INCH, LCD DISPLAY, 800X600, LVDS, I CHANNEL, 6/8 BIT, 20 PIN CONNECTOR, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 10.4 INCH, LCD PANEL, 800X600, COLOR, 262K/16.2M, 2 PIECE CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 12.1 INCH, LCD DISPLAY, 800X600, ANTIGLARE, TRANSMISSIVE, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 15 INCH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| 15 INCH, LCD DISPLAY, 1024(RGB)768 [XGA], CCFL BACKLIGHT SYSTEM, LIFE = 50K HOURS, 180 REVERSE, 6/8 BIT, MATTE. FREE 2 YEAR RADWELL WARRANTY | |
| 18.5 INCH LED DISPLAY, BACKLIT, INCLUDES LED BCKLIGHT DRIVING BOARD, 1366-768, INTEGRATED CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| 19 INCH, LCD DISPLAY, 1280X1024, SXGA 86PPI, 30 PIN CONNECTOR, TRANSMISSIVE, LED BACKLIGHT SYSTEM, WITH DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| 3.5 DIGIT, LCD VOLTMETER. 0.63-INCH DIGIT HEIGHT, FULL-SCALE READING OF 200MVDC, ACCURACY OF 0.25 PERCENT +/-2 COUNT, 7 - 12VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, 320X240, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, 320X240, TFT DIGITAL, 142 X 113 MM, CCFL BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, 640X480, LVDS, 1 CHANNEL, 8 BIT, 20 PIN CONNECTOR, TRANSMISSIVE, LED BACK LIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, 640X480, VGA, 141PPI, TRANSMISSIVE, 33 PIN CONNECTOR, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, 640X480, VGA141PPI, 54 PIN CONNECTOR, FPC, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 5.7 INCH, LCD DISPLAY, DUE TO CHANGES IN THE LCD PRODUCTION PROCESS AND THE CIRCUITS/ICS OF DIFFERENT BATCHES OF PRODUCTS, THERE MAY BE CHANGES, BUT THE SIZES, SCREENS, INTERFACES, AND... | |
| 5.7 INCH, LCD DISPLAY, STN-LCD, LCM 320×240 [QVGA], 167.1(H)×109(V)×11(D ) MM . FREE 2 YEAR RADWELL WARRANTY | |
| 7 INCH, LCD DISPLAY, GRAPHIC, 800X400, 24 BIT, RGB, TRANSMISSIVE, 40 PIN CONNECTOR, 165.4X104.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| 7 SEG NUMERIC DISPLAY, GREEN, .56INCH DIGIT HEIGHT, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| 7 SEGMENT DISPLAY, 1 DIGIT, GREEN, COMMON CATHODE, SMD, 2.2 V, 8 MM X 14.22 MM CHARACTER SIZE,12.4 MM X 19 MM X 3.75 MM MODULE SIZE. FREE 2 YEAR... | |
| ALLEN BRADLEY Components 2080-REMLCD | |
| AU OPTRONICS Components G185XW01 V1 | |
| AZ DISPLAYS Components ACM1602S-FL-GBH-0202 | |
| AZ DISPLAYS Components ATM0350D19-T | |
| BACK LIGHT, 2" X 2", RED LED, PACKAGE INCLUDES LIGHT, AND 4 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| BACK LIGHT, 4" X 4", RED LED, PACKAGE INCLUDES LIGHT, AND 4 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTER DISPLAY MODULE TRANSFLECTIVE 7-SEGMENT TN - TWISTED NEMATIC - - 50.80MM X 30.48MM X 2.80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTER LCD DISPLAY MODULE REFLECTIVE 7-SEGMENT TN - TWISTED NEMATIC 50.80MM X 30.48MM X 2.80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTER LCD DISPLAY MODULE TRANSFLECTIVE 7-SEGMENT TN - TWISTED NEMATIC 50.80MM X 30.48MM X 2.80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTER LCD DISPLAY MODULE TRANSMISSIVE 5 X 8 DOTS STN - SUPER-TWISTED NEMATIC LED - WHITE PARALLEL 122.00MM X 44.00MM X 13.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTER LED DISPLAY MODULE GREEN 7-SEGMENT 1 CHARACTER COMMON ANODE 2.1V 20MA 0.669" H X 0.488" W X 0.148" D (17.00MM X 12.40MM X 3.75MM) 10-SMD. FREE 2 YEAR RADWELL... | |
| CIRCUIT BOARD FOR 40LIGHT LED DISPLAY ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, LCD, RED, 0-10V, 1”, 3½ DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITRIP MV TRIP UNIT 120/240VAC 48/250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 10.1 INCH, LCD DISPLAY, 1024X600, WSGA, 117PPI, 40 PIN CONNECTOR, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 10.1 INCH, LCD DISPLAY. 1024X600, TRANSMISSIVE, LVDS, 1 CHANNEL, 6 BIT, 30 PIN CONNECTOR, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 12.1 INCH, LCD DISPLAY, 800X600 SVGA 82PPI, LVDS, 20 PIN CONNECTOR, TRANSMISSIVE, 2 STRING LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 12.1 INCH, LCD DISPLAY, 800X600 SVGA, 82PPI, 41 PIN CONNECTOR, CCFL BACKLAMP SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 15 INCH, LCD DISPLAY, 1024X764, 20 PIN CONNECTOR, TRANSMISSIVE, LED BACK LAMP SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 15 INCH, LCD DISPLAY, 1024X768, 16.7M COLOR, TRANSMISSIVE, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 15 INCH, LCD DISPLAY, 1024X768, TRANSMISSIVE, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 15 INCH, LCD DISPLAY, 1024X768, XGA 85PPI, 20 PIN CONNECTOR, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 17 INCH, LCD DISPLAY, 1280X1024, TRANSMISSIVE, 4 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 17 INCH, LCD DISPLAY, 1280X1024, TRANSMISSIVE, LVDS, 2 CHANNEL, 8 BIT, 30 PIN CONNECTOR, 4 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 19 INCH, LCD DISPLAY, 1280X1024, ANTIGLARE, TRANSMISSIVE, 4 PC CCFL BACK LIGHT SYSTEMSPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 22.5MM PB LATCH MNT.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3.5 INCH, 320*240, A-SI, TFT-LCD, LONG PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4.3 INCH, LCD DISPLAY, 480X272, COLOR 16.7M, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4.3 INCH, LCD DISPLAY, 480X272, TRANSMISSIVE, NORMALLY WHITE, 40 PIN CABLE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4.3 INCH, LCD DISPLAY, 480X272, TRANSMISSIVE, PARALLEL RGB, 1 CHANNEL, 40 PIN, FPC, LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4.3 INCH, LCD DISPLAY, 480X272, TRANSMISSIVE, PARALLEL RGB, 1 CHANNEL, 8 BIT, 40 PIN, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4.3" LCD, 480X272 [WQVGA] 128PPI, TFT, LED, TN, NORMALLY WHITE, TRANSMISSIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.6 INCH, LCD DISPLAY, 320X234, 26 PINS FPC, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 320X240, CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 320X240, MONOCHROME, TRANSMISSIVE, LCD FOR IHI 0881223UA, 14 PIN FPC, CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 320X240, TRANSFLECTIVE, 26 PIN FFC CABLE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 320X240. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 640X480, W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5.7 INCH, LCD DISPLAY, 640X480. LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 6.5 INCH, LCD DISPLAY, 640X480, TRANSMISSIVE, ANTIREFLECTION, 20 PIN CONNECTOR, WITH WLED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 1024X600, TRANSMISSIVE, 60 PIN, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480 RGB, 40 PIN CONNECTOR, TRANSMISSIVE, 165X106.4MM, LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480, 60 PIN CONNECTOR, LED BACKLAMP SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480, 60 PIN, TRANSMISSIVE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480, TFT, 50 PIN, TRANSMISSIVE, LED BACK LAMP SYSTEM, 164.9X100X5.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480, TRANSMISSIVE, TN TFT, 165X100X5.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCD DISPLAY, 800X480, WVGA, 134PPI, PARALLEL RGB, 60 PIN, TRANSMISSIVE, LED BACKLAMP SYSTEM, 4 WIRE RESISTIVE TOUCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7 INCH, LCM DISPLAY, 800 X 480, TRANSMISSIVE, ANTIGLARE, WLED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 8 INCH, LCD DISPLAY, 800X480, CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 9.4 INCH, LCD DISPLAY, 640X480, VGA 84PPI, 29 PIN CONNECTOR, TRANSMISSIVE, CCFL BACK LIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARACTER LCD DISPLAY MODULE, TRANSFLECTIVE, 5 X 8 DOTS, FSTN, LED, WHITE PARALLEL, 98.50X61X15.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARACTER LCD MODULE, 16X4, STN, 87X60X14 MM, YELLOW-GREEN, LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARACTER LCD, 40 X 2 FORMAT, YELLOW GREEN LED BACKLIGHT, STN FLUID, TRANSFLECTIVE POLARIZATION, 3.9-4.9 VOLT SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD AND DISPLAY ASSEMBLY, FOR OPTREX POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL DISPLAY PANEL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER DISPLAY, LED DISPLAY, 10 INPUTS, VDC, 15.2 MM, 1DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER DISPLAY, LED DISPLAY, 10 INPUTS, VDC, 15.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL DISPLAY MODULE, LCD, 4 SCREW MOUNT, 3 BUTTON, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL DISPLAY, ICROPULSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL DISPLAY, LCD 2 LINE, 20 CHARACTER, WITH CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL READOUT, LCD . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY BOARD, 2 ROW, 32 DIGITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY BOARD, DIGITAL DISPLAY, LCD PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY BOARD, VACUUM FLUORESCENT, 40 CHARACTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY BOARD, VACUUM, FLOURESCENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY GRAY LCD YELLOW BACKLIGHT VERSION: R1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, LARGE FORMAT, LIQUID CRYSTAL, MOUNTS TO 3-CPU(1/3), REQUIRES 4 CONTROL/DISPLAY SPACES ON OPERATOR LAYER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, LED, RED DIGIT, 7 SEGMENT NUMERIC DISPLAY, 10 MA, 10 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, LIQUID CRYSTAL, MOUNTS OVER 3-ANNCPU, 40 MA @ 24 VDC (STANDBY), 42 MA @ 24 VDC (ALARM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY MONITOR, LCD COLOUR, 8.4 INCH, ANALOG SVGA, 1 AMP, 24 VDC, 800 (W) X 600 (H), 60 HZ, IP65F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY SCREEN, 5.7" LCD GRAPHICS DISPLAY, RESOLUTION: 256 X 128, DISPLAY MODE: TRANSFLECTIVE, FLUID TYPE: FSTN, BACKLIGHTING: LED BLUE, W/O TOUCH PANEL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DISPLAY VACUUM, FLUORESCENT DISPLAY, 240 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, 121X92MM, 2 WIRE, 4 POSITION CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, 4-20MA, 1-5VDC, FOR 644 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, HIGH CONTRAST AND WIDE VIEWING ANGLE, TOTAL LENGTH 115 MM, SCREEN LENGTH 93 MM, SCREEN HEIGHT 10 MM, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, INDOOR USE, SCROLLING TEXT, LED, RED, 1 LINE, 20 CHARACTER, 7X120 PIXEL, 5 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, KEYPAD, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, LCD DISPLAY, OPERATOR INTERFACE 10.4INCH COLOR LCD, 10.4" COLOR LCD , CNC, PLEASE USE A61L-0001-0168-SUB-L CD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, LCD MODULE, 240X128, STN / FSTN LCD, BEZEL, HEAT SEAL, ZEBRA AND PCB, 29 PIN, OPTIONAL LED/EL, W/TOUCH GLASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, LCD MODULE, TRANSFLECTIVE, YELLOW/GREEN BACK LIGHT, 128X64, 2.75" W, 1.68" H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, LCD PANEL, 6 INCH SCREEN, COLOR, CCFL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, LCD, 5.7 IN, RESOLUTION 320 X 240, LUMINANCE 150 CD/M2, OPERATING TEMPERATURE: 0 X 140.0 F.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, PANAPLEX, 2DIGIT, 20PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, SCREEN LENGTH 105 MM, SCREEN HEIGHT 5 MM, SCREEN WIDTH 25 MM, BOARD LENGTH 120 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, SCREEN LENGTH 123 MM, SCREEN HEIGHT 10 MM, SCREEN WIDTH 73 MM, BOARD LENGTH 144 MM, BOARD HEIGHT 105 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, SCREEN LENGTH 134 MM, SCREEN WIDTH 55 MM, SCREEN HEIGHT 5 MM, BOARD LENGTH, 145 MM, BOARD WIDTH 63 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, SCROLLING MESSAGE, LED, 2 LINE, TRICOLOR, RED/GREEN/AMBER, 75 WATTS, 16X128 PIXEL DISPLAY, 100-240 VAC INPUT, REMOTE CAPABLE, HANGING/SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY, THREE DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE KEYPAD, LCD DISPLAY, FOR MC SERIES DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC DISPLAY, LED 2.25 IN HIGH NUMBERS, COUNTS IN MINUTES, FOUR DIGIT MODEL, 120 VAC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRAPHIC LCD, CHIP-ON-BOARD, 192 X 32 RESOLUTION, USES THE ST7920 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GREEN CLEAR LED INDICATION, DISCRETE, 2.1V, 2-SMD, GULL WING, 2.7X3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDICATOR / DIGITAL VOLTAGE, 3 1/2 DIGIT LED, 4-20 MA, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDOOR STATIC/FIXED MESSAGE DISPLAY, 20 CHARACTERS, 120 VAC, 60 HZ, 1.5 AMP, RED, RS232 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVIEW MESSAGE DISPLAY. 1 TO 4 LINE 12 TO 24 CHAR, 7.2 OR 1.5 HIGH. TRI-COLOR LED, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LC DISPLAY,TRANSFLECTIV E,5V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD CHARACTER DISPLAY, 16X2, 84X44MM, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DIGITAL DISPLAY MODULE, 3IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY BOARD, 8-1/4 INCH DISPLAY, STATIC DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE, 6800-8BIT, CONTROLLER: ST7066U OR COMPATIBLE, 400 CHARACTERS PER LINE, 4 LINES, YELLOW-GREEN BACKLIGHT, STN POSITIVE GREY, TRANSFLECTIVE, 6H VIEWING DIRECTION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE, PANEL MOUNT, RS-232/RS-485 INPUT CONNECTIONS, LED STATUS INDICATORS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE, PARALLEL, 240X64, 5 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE,STN - SUPER-TWISTED NEMATIC, TRANSMISSIVE, .3-7.0/13.0 VAC, 5 X 8 DOTS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY PANEL SCREEN, CONTROL PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY SCREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 10.4 INCH, 640 X 480, TRANSMISSIVE, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 128X64, TRANSMISSIVE, 20 PIN, LED BACK LIGHT, 93X70MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 15 INCH, 1024X768, XGA 85PPI, 20 PIN CONNECTOR, TRANSMISSIVE, 4 PC CCFL BACK LIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 15.4 INCH, 1280X800 PIXELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 16 X 2 CHARACTER, 5 X 8 DOTS INCLUDES CURSOR, BUILT IN CONTROLLER, +5 V POWER SUPPY, LED CAN BE DRIVEN BY PIN1, PIN2, PIN15,... | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 1920X1080, 27 IN PANEL SIZE, 24 VDC, 55 W, 2.7 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 4X20 CHARACTER, YELLOW GREEN, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 5 X 8 DOT MATRIX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 7.0 INCH, 480X234. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 8.4 IN, COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 8.4 INCH SCREEN, VGA LED, BRIGHTNESS 800CD/M2, CONTRAST RATIO 600:1, TTL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, 8.4 INCH, 800 X 600 PIXELS, WITHOUT TOUCH PANEL, SVGA RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, ALPHANUMERIC, STN POSITIVE, 20X4, 146X62.5X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, CHARACTER, 20X2, LCM, TRANSFLECTIVE, YELLOW/GREEN, LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, FOR VIPER, WITH PLUS MINUS BAR GRAPH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, MONOCHROME, BLACK/BLUE, 64 X 240 PIXEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, NEG IMAGE, IBN, SEG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY, OPERATOR INTERFACE 10.4INCH COLOR LCD, 10.4" COLOR LCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD DOT MATRIX DISPLAY, 16X2, 16-CHARACTER, 2-LINE, DOT-MATRIX, LCD PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD GRAPHIC DISPLAY, 9.4 INCH, 640X480, TRANSMISSIVE, MONOCHROME, CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD MODULE DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD MODULE, 17-INCH SCREEN, 1280 X 1024, 350 [CD/M2] WHITE LUMINANCE, 800:1 CONTRAST RATIO, LVDS (2 CH; 8-BIT) SIGNAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD PANEL, 10.4 INCH, V.0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD PANEL, 5.5", WITH A 320X240 MAXIMUM RESOLUTION, CCFL BACKLIGHT, 4 WIRE 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD SCREEN, 15 INCH DISPLAY, 3.3V, 60HZ, IBM 40N6737, DISPLAY PC-GF10FR, USED IN MANY APPLICATIONS LIKE, MX-7600DR, MX-5300XP, MX-7600FFL, MX-5600 ATM AND GVISION P15BX-OB-459M. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LCD SCREEN, 15 INCH, INDUSTRIAL, 1024(RGB)768, XGA 85PPI, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD SCREEN, 4.3 INCH, BLACK FRONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD SCREEN, 5 INCH, BLACK FRONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD TOUCH SCREEN, 7 INCH, WHITE FRONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 128X64, YELLOW-GREEN LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 15 INCH, 1024 X 768, 262K/16.7M COLOR, TRANSMISSIVE, 4 PC CCFL BACKLIGHT SYSTEM, 3.3 V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 5.7 INCH, 320 X 240 CSTN-LCD DISPLAY PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 5.7", 640480, TFT, TRANSMISSIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 6.4 INCH, 640X480, 262K COLOR, TRANSMISSIVE, TTL, 1 CHANNEL, 6 BIT, 31 PIN CONNECTOR, 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, 7.0", 800X480, WVGA, 134PPI, TN, NORMALLY WHITE, TRANSMISSIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD, INDUSTRIAL DISPLAY TERMINAL, 3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LCD/LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY BOARD, 7 INCH SIZE, 640 X 200 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY MODULE, 4 BUTTON, 0.5 W, 24 VDC, 2-1/2IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, 1 LINE, TRI-COLOR LED, 12V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, 100V, BACKLIGHT WHITE, PARALLEL INPUT DATA, STN POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, 120 VAC, 12-28 VDC, 64 KB MEMORY, 8 BIT CPU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, 7 SEGMENT, NUMERIC, HIGH EFFICIENCY RED, 10.9MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, BOARD, 16PINS, 2 WIRE LEAD W/CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, SCROLLING MESSAGE DISPLAY, TRICOLOR (RED/GREEN/AMBER), 75W, 100-240VAC, 2 LINES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DISPLAY, SINGLE DIGIT, 7 SEGMENT, 0.56. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED FLAT PANEL DISPLAY BOARD, 80 FLAT LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED MESSAGE DISPLAY BOARD7.5 VDC, 3.25 AMPS, FOR INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED PANEL MOUNT INDICATOR, GREEN, 5 MM LED, TURRET MOUNT, DIFFUSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED, NEUTRAL WHITE, 3.01W, 125LM, NEUTRAL WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODLIGHT70 LED MODUL CLEAR, INPUT 24VDC, PROTECTION DEGREE IP65, REPLACEMENT PART 4000-76070-1015000, POSSIBLE REPLACEMENT # 4000-76070-1015000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE LCD GRAPHIC, 240X64, PIXEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE PANEL LCD/MDI UNIT, 9.5 INCH LCD, 16-W OPERATOR PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL DISPLAY BOARD, PUSHBUTTON CONTROLS, REPLACED BY 166819G1S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, LED 7 SEGMENT DISPLAY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELF SCAN DISPLAY PANEL, 256 CHARACTER DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TFT-LCD PANEL, SIZE: 10.4", TYPE OF DISPLAY: LCD, BRIGHTNESS: 450 CD/M2 (TYP.), CONTRAST RATIO: 600 : 1 (TYP.) (TRANSMISSIVE), RESOLUTION: 640 X 480 (VGA), ASPECT RATIO: 4:3... | |
| DISCONTINUED BY MANUFACTURER, VACUUM FLUORESCENT DISPLAY, 20 DIGIT X 4 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM FLUORESCENT DISPLAY, 7 X 5, 4 ROWS X 20 CHARACTERS, ASCII. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM GAUGE, DIGITAL DISPLAY, 85-242VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VFD DOT MATRIX DISPLAY, 20 X 2 CHARACTERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,10.4IN, LCM DISPLAY, 640(RGB)480 (VGA), WIDE TEMPERATURE, LAMP REPACEABLE, WLED BACKLIGHT, LIFE = 100K HOURS, WITH LED DRIVER, 180 REVERSE, MATTE. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY 1DIGIT 7SEGMENT LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY ANALOG 4-20MA DC 0-100PERCENT FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY ASSEMBLY, LCD DISPLAY, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY BOARD, AVAILABLE, REBUILT SURPLUS, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY . FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY KIT, SUGGESTED REPLACEMENT FOR 031-02889-000, 15" X 9" X 2". FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY LCD MONOCHROME. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY LCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY MODULE 20 CHARACTER 5V 164.X11.5MM VIEW. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY MODULE, 4X20 CHARACTER FORMAT, 5 VDC SOURCE, 450 MA RATING, ILLUMINATED, -20 TO 70 C (-4 TO 158 F) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY MODULE, LED CHARACTER, NUMERIC, 7-SEGMENT, 3 CHARACTER COMMON ANODE, 2V, 20MA., 7.60MM X 19.00MM X 8.10MM, 12-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY PANEL, 2DIGIT, 30LED, SUP. RED CA, 18-PIN DIP MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY UNIT LED 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY UNIT, 12-24DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY UNIT, DIGITAL DISPLAY, FUNCTION=ANALOG VALUE DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY UNIT, LCD, PHOTOLITH GLASS, ELECTROLUMINESCENT BACKLIGHT, 1LINE, 16CHARACTER, 9.2MM HIGH, PARALLEL INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, 7 SEGMENT, WITH ELEMENTS AND SYMBOLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, 7-SEGMENT, NUMERIC LED, 1-CHARACTER, RED, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, LCD, 16X2, 4/8 BIT PARALLEL, 85X36X13.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, LCD, 21.5 INCH SCREEN SIZE, 1920 X 1080 PIXELS, ANTI-GLARE, 1000 :1 CONTRAST, 60 HZ, 5 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, LCD, 3.2V, 4-DIGIT, FLUKE-11 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR: RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION:COMMON ANODE, ROHS COMPLIANT: YES. FREE 2... | |
| DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION: COMMON ANODE, ROHS COMPLIANT: YES. FREE 2... | |
| DISPLAY, SEVEN SEGMENT, 10.9MM, RED, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, LED COLOR:RED, COMMON CONNECTION:COMMON ANODE, LUMINOUS INTENSITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, SEVEN SEGMENT, 14.2MM, RED, 1 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, SEVEN SEGMENT, 7.6MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:3.6MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH ,ROHS COMPLIANT: YES. FREE 2... | |
| DISPLAY, TFT, 12 INCHES, LED BACKLIGHT, INTEGRATED CONVERTER, LVDS INTERFACES, 9.95 WATTS, 400 CD/M2 LUMINANCE WHITE, -0.3 TO 4.0 VCCS POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY: LCD; ALPHANUMERIC; STN NEGATIVE; 20X4; 98X60X14.5MM; LED. FREE 2 YEAR RADWELL WARRANTY | |
| DOVER CORPORATION, 35146.BA, 35146BA, LCD DISPLAY, . FREE 2 YEAR RADWELL WARRANTY | |
| EAO Components 10-2K12.1079 | |
| EDWARDS EST 3-RLCM/D SYSTEM-3 SERIES FACP OUTER DOOR PANEL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| EDWARDS SIGNALING Components 3-LCD | |
| ELO, 1002L 10.1-INCH WIDE LCD MONITOR, HD 1280 X 800, PROJECTED CAPACITIVE 10-TOUCH, USB CONTROLLER, ANTI-GLARE, ZERO-BEZEL, NO STAND, USB-C, HDMI AND VGA INPUTS, BLACK, WORLDWIDE. FREE 2 YEAR RADWELL... | |
| FGRMS22-24. FREE 2 YEAR RADWELL WARRANTY | |
| FOR USE WITH:HONEYWELL AML11, AML21, AML31 PUSHBUTTON SWITCHES AND AML41 INDICATORS, ACTUATOR / CAP COLOUR:RED, GREEN, PRODUCT RANGE:AML51 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| GRAPHIC LCD DISPLAY MODULE, 122X32, YELLOW-GREEN BACKLIGHT, AVANT SBN1661G CONTROLLER, 80X36X13.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| GRAPHICS METER, PANEL PILOT SERIES, MULTIFUNCTION, 2.4" TFT SCREEN, 320 X 240 PIXELS, 4-30 VDC, USB INTERFACE, 0 TO +40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| HEWLETT PACKARD COMPUTER Components 5082-7340 | |
| IEE Components 03601-26-240 | |
| IEE Components 03601-90-080R | |
| INDICATION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR LIGHT, ORANGE, VISIBLE SIGNAL, REPLACEMENT LED BULB, FOR USE WITH BEACON. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR LIGHT, RECTANGULAR, 1 LAMP, PANEL MOUNT,AML SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR-ELEMENT 24VDC/10MA SINGLE CHIP LED GREEN, ST/PT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR-ELEMENT 24VDC/10MA SINGLE CHIP LED RED, ST/PT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL DISPLAY, 15IN COLOR TFT LCD, 1024 X 768 PIXEL, XGA, LED BACKLIGHT, 1X VGA INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| KEYPAD/DISPLAY, 2 LINE X 16 CHARACTERS, , VACUUM FLUORESCENT DISPLAY (VFD), WITH CABLE. OPERATES -40F (-40C) TO 140F (+60C).. FREE 2 YEAR RADWELL WARRANTY | |
| LAMP, INDICATOR, INCANDESCENT, 19MM, LAMP BASE TYPE:QUICK CONNECT, MOUNTING HOLE DIA:-, CURRENT RATING:-, SUPPLY VOLTAGE:-, LENS SHAPE:-, PRODUCT RANGE:-, BULB SIZE:T-1 3/4 (5MM) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| LCD CHARACTER DISPLAY 40X2 YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY MODULE, 1 LINE UP TO 16 CHARACTERS, 80X36X10MM, BACKGROUND COLOR:GREY, REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY MODULE, 122MM X 44MM X 15MM, LED YELLOW, 16X2 CHARACTER. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY MODULES & ACCESSORIES GRAY TRANSFLECTIVE YL/GRN LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY, 16X2, TRANSMISSIVE, FSTN, GREEN, LED BACKLIGHT, 80X36X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARACTER DISPLAY, 5V, 8-BIT PARALLEL, 2X20 CHARACTERS. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CHARARCTER, DISPLAY MODULE, 98MMX60MM,VIEWING AREA 76MMX25.2MM, YELLOW LED BACKLIGHT, YELLOW TRANSFLECTIVE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LCD CPT 20.1/WSXGA/HC. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY . FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY 4IN 2X16. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY 5.7IN FSTN 320X240 QVGA. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY MODULE 85.0X18.5 VIEW AREA. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY MODULE BLUE BACKLIGHT FOR ARDUINO. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY MODULE, 7-SEGMENT TN - TWISTED NEMATIC 50.80MM X 30.48MM X 2.80MM . FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY SCREEN, 10.4 INCH, 800X600, TRANSMISSIVE, ANTIGLARE, WITH AN INTEGRAL WLED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY SCREEN, A-SI TFT, 17.0 INCH PANEL SIZE, SXGA COLOR, -20 TO 60 C. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY SCREEN. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 10.1", WXGA, IPS, TFT, HIGH BRIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 15 INCH, 1024X768, ANTIGLARE, TRANSMISSIVE, LED BACKLIGHT SYSTEM, LUMINANCE (CD/M) 600, CONTRAST RATIO 600:1, COLOUR GAMUT 60%, SURFACE AG, INTERFACE LVDS, BACKLIGHT LIFETIME 70(KHRS). FREE 2 YEAR RADWELL... | |
| LCD DISPLAY, 15 INCH, LVDS, 600/1 CONTRAST RATIO, OPERATING TEMP -20 TO 70. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 640X480, COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 7 SEGMENT, BLACK ON GREYONE ROW, 6 DIGITS, REFLECTIVE, EDS809DC1P8. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 7.0-INCH, 800480. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, 8 INCH TFT, 800 X 600 RESOLUTION, LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY, FOR FLUKE 233, REMOTE DISPLAY DIGITAL, MULTIMETER REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| LCD FRONT PANEL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| LCD GRAPHIC DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| LCD METER, LARGE 4-20MA, 3.9 VDC SUPPLY VOLTAGE, LOOP POWERED, DIGIT HEIGHT:19MM, PANEL CUTOUT HEIGHT:40MM, PANEL CUTOUT WIDTH:72MM. FREE 2 YEAR RADWELL WARRANTY | |
| LCD MODULE 5V. FREE 2 YEAR RADWELL WARRANTY | |
| LCD MODULE, CHARACTER MODULE, 20 CHARACTERS PER LINE, 4 LINES, LED BACKLIGHT YELLOW-GREEN, STANDARD CONNECTION, STN POSITIVE GRAY, SAMSUNG, TRANSFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD MONITOR, 9.7 INCH DISPLAY, 30 WATT MAX, INFRARED REMOTE CONTROL, 4:3 NATIVE ASPECT RATIO, 1000:1 CONTRAST RATIO, METAL CASE, WIDE VIEWING ANGLE (89/89/89/89), 2 SPEAKER. FREE 2 YEAR RADWELL... | |
| LCD PANEL DISPLAY, 15 INCHES, SCREEN DISPLAY PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| LCD PANEL STOCK, SIZE: 12.1", PANEL TYPE: A-SI TFT-LCD, RESOLUTION: 1280 X 800, PIXEL FORMAT: RGB VERTICAL STRIPE, FREQUENCY: 60 HZ, INPUT VOLTAGE: 3.3 VOLT. FREE 2 YEAR RADWELL WARRANTY... | |
| LCD PANEL, 5.7IN, 320RGB X 240Q VGA RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| LCD PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| LCD SCREEN 10-1/2INCH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| LCD SCREEN 240X160PIXEL. FREE 2 YEAR RADWELL WARRANTY | |
| LCD SCREEN REPLACEMENT 5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LCD SCREEN, MESSAGE RUNNER, MATSUSHITA ELECTRIC , AKP30002 , 24 V, 1.1 W. FREE 2 YEAR RADWELL WARRANTY | |
| LCD, 192X32 SERIAL GRAPHIC, YELLOW-GREEN LED, . FREE 2 YEAR RADWELL WARRANTY | |
| LCD, 5.7 INCH, 320X240, 262K COLOR, TRANSMISSIVE, PARALLEL RGB, 1 CHANNEL, 6 BIT, 33 PIN CONNECTOR, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| LCD, CHARACTER DISPLAY MODULE, 20X4 LINES,YELLOW / GREEN BACKLIGHT. 98X60MM. FREE 2 YEAR RADWELL WARRANTY | |
| LCD, NUMERIC, 4 DIGIT, 40 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| LCD, TFT, 5" PANEL, 800(H)X3(RGB)X480(V) , 108X64.8MM ACTIVE AREA, 120.8X75.85X4.6 OUTER DIMENSION. FREE 2 YEAR RADWELL WARRANTY | |
| LCD,REFLECTIVE DISPLAY,5V,COG. FREE 2 YEAR RADWELL WARRANTY | |
| LCD. FREE 2 YEAR RADWELL WARRANTY | |
| LCD; CHARACTER MODULE; 20X4; TRANSFLECTIVE; LED BACKLIGHT; GRAY MODE STN; BOTTOM VIEW . FREE 2 YEAR RADWELL WARRANTY | |
| LED 12V LED ONLY FOR SERIES 70 SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LED 7-SEG DISPLAY, 10MM, RED, 450UCD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED 7-SEG DISPLAY, 8MM, RED, 5.39MCD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE... | |
| LED BAR GRAPH ARRAY, GREEN, 2.2 V, 20 MA, 4, 50 MCD, 19.05MM X 3.81MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED BAR GRAPH ARRAY, RED, 2 V, 20 MA, 4, 45 MCD, 19.05MM X 3.81MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED BAR GRAPH ARRAY, RED, 20 MA, 2.1 V, 3.5 MCD, 10 LEDS, 25.4MM X 10.16MM, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| LED BAR GRAPH ARRAY, YELLOW, 2.1 V, 20 MA, 4, 38 MCD, 19.05MM X 3.81MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED BAR GRAPH ARRAY, YELLOW, 2.1 V, 20 MA, 4, 38 MCD, 8.89MM X 8.89MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LED BULB, WHITE, 110/130VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LED CIRCUIT BOARD INDICATOR, SINGLE GREEN, TINTED, 2.1V, 10MA, ROUND WITH DOMED TOP, 3MM, T-1 THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LED CIRCUIT BOARD INDICATOR, SINGLE RED, DIFFUSED, 2V, 20MA, ROUND WITH DOMED TOP, 5.00MM THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LED CONVERTER BOARD, LED CONSTANT CURRENT, INPUT: 10-30VDC, OUTPUT: 9V , 7 X 2CM. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY 2DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY ACCESSORIES, 7 SEGMENT, YELLOW, THROUGH HOLE MOUNTING STYLE, 7.01 MM X 10.92 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY MODULE - 24 RED. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY MODULE GREEN 7-SEGMEN. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY MODULE RED 7.6MM DIGIT 7SEG 11PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY SUPPORT MODULE, RAIL MOUNT, 3-LCDXL1. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 0.3, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:6.8MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE... | |
| LED DISPLAY, 0.3, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:5.39MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. | |
| LED DISPLAY, 0.4, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:10MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.5MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. | |
| LED DISPLAY, 0.4, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:1.2MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE... | |
| LED DISPLAY, 0.4, RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:15MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE... | |
| LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE... | |
| LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. | |
| LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE... | |
| LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-,,ROHS COMPLIANT: YES. FREE 2... | |
| LED DISPLAY, 1 DIGIT, 20 MA FORWARD CURRENT, 1.8V FORWARD VOLTAGE, 4.2 MCD LUMINOUS INTENSITY, 14.22 MM CHARACTER SIZE, COMMON ANODE COMMON CONNECTION, RED COLOR, ROHS COMPLIANT. FREE 2 YEAR... | |
| LED DISPLAY, 5.7 INCH, 320X240 RESOLUTION, TFT. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 7 SEGMENT, 10 LEAD, DUAL IN LINE, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 7 SEGMENT, NUMERIC, 1-CHARACTER, HIGH EFFICIENCY RED, 10.92MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 7 SEGMENT, RED, 20 MA, 1.8 V, 3.6 MCD, 1 DIGIT, 7.6 MM, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 7 SEGMENT, SINGLE DIGIT, RED LED (622 NM WAVELENGTH), 14.22 MM CHARACTER SIZE, 2.1 V FORWARD VOLTAGE, 20 MA FORWARD CURRENT IF, COMMON ANODE, -40 TO +100 DEGREE... | |
| LED DISPLAY, 7-SEGMENT, ORANGE, 14 MM, 3-DIGIT, COMMON CATHODE, RHDP, 12 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 7-SEGMENT, RED, 0.30INCH, COMMON ANODE, LHDP/RHDP, 2.5MCD. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, 8 CHAR, 0.2, RED; LED COLOUR:RED; FORWARD VOLTAGE:-; LUMINOUS INTENSITY:230µCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:42.93MM X 11.43MM; PEAK WAVELENGTH:645NM; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (27-JUN-2018); | |
| LED DISPLAY, SERIES AFY, 7" SIZE, TFT-COLOR, TRANSMISSIVE, CAPACITIVE TOUCHSCREEN, 800 X 480 PIXELS, 24-BIT RGB INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY/CONTROL MODULE, 12 SWITCHES, 1 RED, 1 YELLOW LED PER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAYS & ACCESSORIES 88:88 CLOCK MODULE 0.56IN 4 DIGITS CC, GREEN 7 SEGMENT. FREE 2 YEAR RADWELL WARRANTY | |
| LED LIGHT PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| LED LIGHT PIPES RA 3MM FLAT LENS . FREE 2 YEAR RADWELL WARRANTY | |
| LED MACHINE, VISION LIGHT, POWER 12V---2W. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED 110 V AC, GREEN, SCREW TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED 24 V AC/DC, AMBER, SCREW TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, AMBER, SCREW TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, BLUE, SPRING-TYPE TERMINAL, FOR FLOOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, GREEN, SPRING-TYPE TERMINAL, FOR FLOOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, RED, SPRING-TYPE TERMINAL, FOR FLOOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, WHITE, SPRING-TYPE TERMINAL, FOR FLOOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, 24-240 V AC/DC, YELLOW, SCREW TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE WITH INTEGRATED LED, SCREW TERMINAL, FOR FRONT PLATE MOUNTING, 110 VAC, WHITE, POSSIBLE REPLACEMENT FOR 3SB3400-1QE. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, 24 VAC/DC, YELLOW LIGHT SOURCE, SCREW TERMINAL, FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, 3SU1 SERIES, YELLOW, 24 VOLTS, SCREW TERMINAL, LAMP BLOCK AND HOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, GRN, 24-240VAC, W/CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, W/INTEGRATED LED, AMBER, 110 VAC, SCREW TERMINAL, FOR FRONT PLATE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, WITH INTEGRATED LED, 110 VAC, RED, SCREW TERMINAL, FOR FRONT PLATE MOUNTING, REPLACES 3SB3400-1QB. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, WITH INTEGRATED LED, 6-24V AC/DC AMBER, SCREW TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, WITH INTEGRATED LED, 6-24V AC/DC RED, SCREW TERMINAL, FOR FRONT PLATE MOUNTING, REPLACEMENT FOR3SB3901-1CA. FREE 2 YEAR RADWELL WARRANTY | |
| LED, 1.9 MM, 635NM, RED DIFFUSED, AXIAL, ROUND WITH DOMED TOP. FREE 2 YEAR RADWELL WARRANTY | |
| LED, 119.9 INCH, RED, 7 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LED, 119.9 INCH, WHITE, FLYING/TINNED LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| LED, 5MM, RED/GREEN, 2.1/4.2(MCD), LED COLOR:GREEN, RED, LED MOUNTING:THROUGH HOLE, BULB SIZE:T-1 3/4 (5MM), VIEWING ANGLE:65 , LENS SHAPE:RECTANGULAR, FORWARD CURRENT / COLOR:R 10MA, G 10MA, FORWARD VOLTAGE / COLOR:R... | |
| LED, 7-SEGMENT DISPLAY, RED, SMD, COMMON CATHODE, 7.3 MM 12 MM X 3.75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LED, GREEN, 525NM, DISCRETE 2.85V 0201 (0603 METRIC) . FREE 2 YEAR RADWELL WARRANTY | |
| LED, GREEN, THROUGH HOLE, 1.9MM, 30 MA, 2.1 V, 569 NMV, Z-BEND LEAD . FREE 2 YEAR RADWELL WARRANTY | |
| LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:30MA; FORWARD VOLTAGE:1.7V; WAVELENGTH TYP:660NM; LUMINOUS INTENSITY:2CD; VIEWING ANGLE:24; LENS SHAPE:ROUND ROHS... | |
| LED, RED, THROUGH HOLE, T-1 3/4 (5MM), 20 MA, 2.1 V, 650 NM. FREE 2 YEAR RADWELL WARRANTY | |
| LED, T1, 3/4, MG, 24VAC, 12VDC, RED; LAMP BASE TYPE:MIDGET GROOVE; LED COLOUR:RED; WAVELENGTH TYP:630NM; LUMINOUS INTENSITY:24MCD; BULB SIZE:6MM; SUPP. FREE 2 YEAR RADWELL WARRANTY | |
| LED, ZPOWER WARM WHITE 3000K 2SMD, 8MM DI ROUND . FREE 2 YEAR RADWELL WARRANTY | |
| LENS 5MM ROUND RED LED 8-12MA 24-28V. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHT BAR, 8-LED, GREEN, 100MCD, 135MW; LED CONFIGURATION:BAR; LED COLOR:GREEN; FORWARD VOLTAGE:2.2V; FORWARD CURRENT IF:20MA; NO. OF LEDS:8; LUMINOUS. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHT BAR, 8-LED, RED, 80MCD, 135MW, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:80MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:RED, LED CONFIGURATION:BAR ARRAY ROHS COMPLIANT:... | |
| LIGHT BAR, 8-LED, YELLOW, 70MCD, 85MW, LED COLOR:YELLOW, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:70MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:YELLOW, WAVELENGTH TYP:583NM ROHS COMPLIANT: YES. | |
| LM2000, ANALOG OUTPUT 24VOLT, 13W. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, LD9400, POLE DISPLAY, DK GRAY, 9.5MM 2X20, EPSON COMMAND SET, PORT POWERED USB. FREE 2 YEAR RADWELL WARRANTY | |
| NMC DISPLAY, 2U CABLE MANAGER, HORIZONTAL, 7 INCH, (SPARE PART). FREE 2 YEAR RADWELL WARRANTY | |
| NORITAKE Components CU16025-UW2J | |
| ONE PLANE READOUT, 345 SERIES, 5 V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNT INDICATOR, AMBER, 8 MM MOUNTING HOLE, 110 V . FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:20MA, LUMINOUS INTENSITY:70MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, COLOUR:GREEN ROHS COMPLIANT: YES. FREE... | |
| PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:6MA, LUMINOUS INTENSITY:34MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, BULB SIZE:10MM, COLOUR:GREEN ROHS COMPLIANT:... | |
| PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED COLOR:GREEN; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:20MA; LUMINOUS INTENSITY:23CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:GREEN ROHS COMPLIANT: YES. | |
| PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED COLOR:RED; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:11CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:RED ROHS COMPLIANT: YES. | |
| PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:16CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:YELLOW ROHS COMPLIANT: YES. | |
| PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V, LED COLOR:GREEN, OPERATING VOLTAGE:24V, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:17MA, LUMINOUS INTENSITY:1.3CD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT:... | |
| PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V, LED COLOR:RED, OPERATING VOLTAGE:24V, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:17MA, LUMINOUS INTENSITY:1.2CD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:RED ROHS COMPLIANT:... | |
| PANEL VIEW 7INCH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, LCD SCREEN DISPLAY PANEL, 5.7 INCH DISPLAY, 320/240. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 350) - LED, HIGH BRIGHTNESS, WHITE, 1.4W, 73LM; SERIES:MOONSTONE; LED COLOR:COOL WHITE; LUMINOUS FLUX @ TEST:60LM; CCT:10000K; LU. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 640) - DISPLAY, SEVEN SEGMENT, 14.2MM, RED; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:14.2MM; LED COLOR:RED; COMMON CONNECTION:COMM. FREE 2 YEAR RADWELL WARRANTY | |
| PYROTRONICS Components FS-RD2 | |
| RADWELL VERIFIED SUBSTITUTE Components 20-20318-3-SUB | |
| RADWELL VERIFIED SUBSTITUTE Components 22110399-SUB-LCD | |
| RADWELL VERIFIED SUBSTITUTE Components 6AV2124-0MC01-0AX0-S UB-LCD | |
| RADWELL VERIFIED SUBSTITUTE Components G303M000-SUB-LCD | |
| REMOTE LCD DISPLAY FOR FS-250. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE LCD DISPLAY, MICRO 800, 3.5 INCH VIEWABLE, EMBEDDED KEY PAD. FREE 2 YEAR RADWELL WARRANTY | |
| SCREEN DISPLAY PANEL, LCD, 15-INCH, 1024 X 768 PIXELS, 4:3 ASPECT RATIO, 8MS RESPONSE TIME, COLOR TFT, ANTI-GLARE. FREE 2 YEAR RADWELL WARRANTY | |
| SCREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SEGMENTED ALPHANUMERIC LED, LEADED PROCESS COMPATIBLE:YES ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Components 3SU1401-1BB20-1AA0 | |
| SIEMENS Components 3SU1401-1BB30-1AA0 | |
| SIEMENS Components 3SU1401-1BB40-1AA0 | |
| SIEMENS Components 3SU1401-1BC60-1AA0 | |
| SIEMENS Components 3SU1401-1BF40-1AA0 | |
| SIEMENS Components 3SU1401-1BH00-1AA0 | |
| SIEMENS Components 3SU1401-1BH20-1AA0 | |
| SIEMENS Components HD1131R | |
| SINGLE COLOR LED, RED, RADIAL, DIFFUSED, T-1, 3MM. FREE 2 YEAR RADWELL WARRANTY | |
| SMART/NORMAL 7 SEG NUMERIC LED DISPLAY, 1-CHARACTER, HIGH EFFICIENCY RED, 14.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR 8907-CCFL-A173, LCD DISPLAY, 5.7", BLUE MODE STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AMPIRE AG320240A4, LCD DISPLAY, 5.7 INCH, TFT, 320X240 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR APEX HG322431, LCD SCREEN DISPLAY PANEL, 5.7" . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AU OPTRONICS A070VW08 V2, LCD DISPLAY, 7 INCH, LCM DISPLAY, 800X480, TRANSMISSIVE, ANTIGLARE, WLED BACKLIGHT, 165X104X5.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EPSON EG4401B-QR-3, LCD DISPLAY, UNIVERSAL, INCLUDES BACKLIGHT & RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR FEMA ELECTRONICS GM320240D-57-CNX1NCW -TP-Z, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HANTRONIX HDM3224-1, LCD DISPLAY, 320X240 PIXEL, 5.700 INCH, CCFL BACKLIGHT, 167X109X11. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HLM6323, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HLM8619, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR INNOLUX AT070TN94, LCD DISPLAY. 7", 800X480, CABLE W/ 50 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KYOCERA DMF50316N, LCD, GRAPHIC DISPLAY MODULE, 240X64, TRANSMISSIVE, 180X70X14, 1 CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 6AV6640-0CA11-0AX1, LCD DISPLAY , 5.7". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 6AV6642-0AA11-0AX1, LCD DISPLAY, 5.7". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SYLVANIA 79279, BULB, 6 WATT, 120V, PAR20 - MEDIUM SCREW E26 BASE, 3000K, REFLECTOR WIDE FLOOD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE INVERTER BOARD FOR TDK CXA-0271, LCD INVERTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE INVERTER BOARD FOR XYCOM 2880045-01, LCD INVERTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE INVERTER BOARD FOR XYCOM GP2500-TC41-24V, LCD INVERTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD DISPLAY FOR EXOR UNIOP CP01R-04-0045, LCD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR , LCD DISPLAY, 12.1 INCH, RESOLUTION 800X600. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR ADVANTECH AWS-8124T-T, LCD DISPLAY, 12.1 INCH, RESOLUTION 800X600. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR ADVANTECH AWS-8420TP, LCD DISPLAY, 12.1 INCH, RESOLUTION 800X600. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR ASEA BROWN BOVERI 3HAC028357-001, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR ASEA BROWN BOVERI DSQC679, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR AUTOMATION DIRECT EA7-T8C, LCD DISPLAY, 640 X 480, TRANSMISSIVE, ANTIGLARE, INTEGRAL 2 PC CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR AUTOMATION DIRECT EA9-T15CL, LCD SCREEN DISPLAY PANEL, 15'', 1024X768. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR B&R 4PP045.0571-062, LCD DISPLAY, 320 X 240 PIXELS, SCREW MOUNTING, RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR B&R 4PP220.0571-K04, LCD DISPLAY, 5.7 INCH, VGA 320 X 240, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR BEIJER ELECTRONICS E600, LCD DISPLAY, 5.4" 240X128. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR COMARK 68-10987-001, LCD DISPLAY, 17 INCH, 1280(RGB)×1024. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR DELTA ELECTRONICS DOP-B05S101, LCD DISPLAY, PANEL SIZE: 5.6", RESOLUTION: 320*234, MODE: TN/ NORMALLY WHITE/TRANSMISSIVE, FULL COLOR, LAMP TYPE: LED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR EASON TECHNOLOGY 1100, LCD DISPLAY MODULE, 240X64 PIXEL, 5.2". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR EASON TECHNOLOGY 900, LCD DISPLAY MODULE, 240X64 PIXEL, 5.2". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR EASON TECHOLOGY 1000, LCD DISPLAY, 5.2 IN240X64MONOCHROMEST NTRANSFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR EMERGING DISPLAY ET057010DMU, LCD DISPLAY, 5.7", 640X480 TFT, TRANSMISSIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR EZ AUTOMATION EZ-S6W-RS, DISPLAY, 5.7:, 320X240, VGA GRAPHIC, CCFT BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR FANUC A05B-2255-C101, DISPLAY, 6.5 INCH, 640480, TFT-LCD PANEL, LED BACKLIGHT, WORKS W/ THE FOLLOWING A05B-2255-C101 MODELS:, #EAW / AWE2/ GNE2/ EMH/ MHE2/ SGL/ GLS1/ ESW/ SWE2. FREE... | |
| SUBSTITUTE LCD FOR FANUC A05B-2301-C370, LCD DISPLAY, W/ BOARD ASSEMBLY, 5.8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR FANUC A05B-2301-C375, LCD DISPLAY, W/ BOARD ASSEMBLY, 5.8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR FANUC A05B-2518-C370, LCD DISPLAY, W/ BOARD ASSEMBLY, 5.8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR FIFE CORP 202570-001, LCD DISPLAY, 5.7 INCH, TFT, 320X240 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR MAPLE SYSTEMS HMI5070TH, LCD DISPLAY, 7 INCH, LCM DISPLAY, 800X480, TRANSMISSIVE, ANTIGLARE, WLED BACKLIGHT, 165X104X5.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR MITSUBISHI GT1030-HBD-C, LCD. 4.5", MONO. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR PLAST CONTROL GT3, LCD DISPLAY, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR PROFACE 5019T, LCD PANEL, 19 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR RED LION CONTROLS G308C100, LCD DISPLAY, 7.5 INCH, LCM DISPLAY, 640 (RGB)X480(VGA), WLED BACKLIGHT, LIFE = 50K HOURS, U/D,L/R REVERSE, GLOSSY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SCHNEIDER ELECTRIC 7798-C, LCD DISPLAY MODULE, 240X64 PIXEL, 5.2". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SCHNEIDER ELECTRIC 7798B1-C, LCD DISPLAY MODULE, 240X64 PIXEL, 5.2". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SCHNEIDER ELECTRIC HMIGTW7354, LCD DISPLAY, 15", LED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AG1642-0BC01-4AX0, LCD DISPLAY, 5.7 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AG1642-0DA01-4AX0, LCD DISPLAY, 5.7 INCH, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AG1642-0DA01-4AX1, LCD DISPLAY, 5.7 INCH, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AG1642-0DC01-4AX0, LCD DISPLAY, 5.7 INCH, BLUE MODE STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AG1642-0DC01-4AX1, LCD DISPLAY, 5.7 INCH, BLUE MODE STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV2124-0MC01-0AX0, DISPLAY, TFT, 12 INCHES, LED BACKLIGHT, INTEGRATED CONVERTER, LVDS INTERFACES, 9.95 WATTS, 400 CD/M2 LUMINANCE WHITE, -0.3 TO 4.0 VCCS POWER SUPPLY. FREE 2 YEAR... | |
| SUBSTITUTE LCD FOR SIEMENS 6AV2125-2JB23-0AX0, LCD DISPLAY, 9 INCH, COLOR, 800X480 WVGA, 1 PORT LVDS INTERFACE, 20 PIN CONNECTOR, TRANSMISSIVE, ANTIGLARE, LED BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3-637-1LL00-0FX1, LCD DISPLAY, 10.4 INCH, 640 X 480 MAX RESOLUTION, CCFL LAMP, 2 LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-1EA01-0AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-1EA01-1AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-1EA41-0AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-1EA41-0AX1, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-3EA0-10AX, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-3EA01-0AX0-Z A04, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-4EA01-0AX0-Z A03, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3525-7EA01-ZA01, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3572-2FM00, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP25/OP27 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3627-1JK00-0AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP27. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3627-1LK00-1AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP27 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3627-6LK00-0AA0, LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME, OP27 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV3637-1LL00-0BX0, LCD DISPLAY, 10.4", TRANSMISSIVE, 640(RGB)×480, VG. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6545-0CA10-0AX0, LCD DISPLAY, 5.7 IN., FLAT PANEL, COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6551-2HA01-1AA0, LCD DISPLAY, 5.7 INCH, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0BA01-0AX0 , LCD DISPLAY, 5.7 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0BA01-1AX0, LCD DISPLAY, 5.7 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0BB01-1AX0, LCD DISPLAY, 5.7 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0BC01-1AX0, LCD DISPLAY, 5.7 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0DA01-1AX0, LCD DISPLAY, 5.7 INCH, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0DA01-1AX1, LCD DISPLAY, 5.7 INCH, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0DC01-1AX0, LCD DISPLAY, 5.7 INCH, BLUE MODE STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-0DC01-1AX1, LCD DISPLAY, 5.7 INCH, BLUE MODE STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV6642-5DC10-1AC0, LCD DISPLAY, 5.7 INCH, STN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6AV7862-2TA00-1AA0, LCD DISPLAY, 19". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR SIEMENS 6FC5203-0AF02-0AA1, LCD DISPLAY, 800X600 PIXELS, RGB, 246MMX184.5MM 31CM DIAGONAL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD FOR XYCOM 3510843642P, LCD DISPLAY, 10.4 INCH COLOR, DISPLAY MODE: TN, NORMALLY WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LCD SCREEN FOR OKUMA EO105-800-035-1, LCD SCREEN UPGRADE, 10.4", REPLACES 12" CRT MONITOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LED FOR 28PSB, LAMP, LED VERSION, T2, #5 SLIDE, 28V, 40MA, 100K HRS (20X MORE THAN INCANDESCENT VERSION). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LED FOR 308, LED LAMP, 28V, 6.5W, SHINES BRIGHTER, USES LESS ENERGY, LASTS OVER 10X LONGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LED LAMP FOR CHICAGO MINIATURE CM-7371, LAMP, LED, 12V, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE LED REPLACMENT FOR CHICAGO MINIATURE CM8-A237, LAMP, MINIATURE, LED, 120V, 7W, .06A, T6, LASTS LONGER, SHINES BRIGHTER. FREE 2 YEAR RADWELL WARRANTY | |
| TFT DISPLAY 3.5" VIEWING AREA DISPLAY AREA 53.64X71.52 MM . FREE 2 YEAR RADWELL WARRANTY | |
| TFT DISPLAYS & ACCESSORIES 10.1 IN TFT LCD WXGA 1280 X 800 1000 NIT. FREE 2 YEAR RADWELL WARRANTY | |
| TIANMA 4.3 INCH TFT LCD SCREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| TOUCHSCREEN DISPLAY, 1915L SERIES, 19IN (482.6MM) DISPLAY, ACTIVE MATRIX TFT LCD, ACCUTOUCH TECHNOLOGY, USB & RS232 CONTROLLER, ANTI-GLARE, 5:4 ASPECT RATIO, 1280 X 1024, 100-240 VAC INPUT, 50/60 HZ, VESA... | |
| VGA QUARTER DISPLAY, 5.6" (142 MM) DIAGONAL, OPERATING TEMPERATURE: 0 TO 55C, (996-0273-01). FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE METER; NO. OF DIGITS / ALPHA:3-1/2; METER FUNCTION:DC VOLTMETER; METER RANGE:0MV TO 200MV; DIGIT HEIGHT:12.5MM; OPERATING TEMPERATURE RANGE:0C. FREE 2 YEAR RADWELL WARRANTY | |
| YELLOW GREEN 7 SEGMENT DISPLAY, COMMON CATHODE, 12.9 M X 9.63 MM X 6.36 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |