STMicroelectronics, Inc. Single FETs, MOSFETs STP9NK50ZFP

Description
N-Channel 500V 7.2A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 500V 7.2A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12057-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12057-5-ND
Single FETs, MOSFETs 497-12057-5-ND
N-Channel 500V 7.2A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 500V 7.2A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
500V 7.2A MOSFET Transistor
278-STP9NK50ZFP
500V 7.2A MOSFET Transistor 278-STP9NK50ZFP
500V 7.2A N-CH MOSFET TO-220FP, 850mR RdsOn Product overview: STP9NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK50ZFP can be used for catalog matching and distributor lookup.

500V 7.2A N-CH MOSFET TO-220FP, 850mR RdsOn Product overview: STP9NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK50ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50ZFP - 026361-STP9NK50ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50ZFP
026361-STP9NK50ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50ZFP 026361-STP9NK50ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026361-STP9NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026361-STP9NK50ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 4862379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862379
MOSFETs 4862379
MOSFET N-Channel 500V 7.2A TO220FP

MOSFET N-Channel 500V 7.2A TO220FP

Supplier's Site
MOSFETs - 9208701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208701
MOSFETs 9208701
MOSFET N-Channel 500V 7.2A TO220FP

MOSFET N-Channel 500V 7.2A TO220FP

Supplier's Site
Mosfet, N Channel, 500V, 7.2A, To-220Fp-3; Channel Type Stmicroelectronics - 26M3715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 7.2A, To-220Fp-3; Channel Type Stmicroelectronics
26M3715
Mosfet, N Channel, 500V, 7.2A, To-220Fp-3; Channel Type Stmicroelectronics 26M3715
MOSFET, N CHANNEL, 500V, 7.2A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 7.2A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP9NK50ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9NK50ZFP
Single FETs, MOSFETs STP9NK50ZFP
MOSFET N-CH 500V 7.2A TO220FP

MOSFET N-CH 500V 7.2A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK50ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK50ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK50ZFP
MOSFET N-CH 500V 7.2A TO220FP

MOSFET N-CH 500V 7.2A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 500V-0.72ohms 7.2A

MOSFET N-Ch, 500V-0.72ohms 7.2A

Buy Now Datasheet
Transistor - 38979271 - Radwell International
Willingboro, NJ, United States
Transistor
38979271
Transistor 38979271
MOSFET, N CHANNEL, 500V, 7.2A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:7.2A; ON RESISTANCE RDS(ON):0.72OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 500V, 7.2A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:7.2A; ON RESISTANCE RDS(ON):0.72OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12057-5-ND 278-STP9NK50ZFP 026361-STP9NK50ZFP 4862379 26M3715 STP9NK50ZFP STP9NK50ZFP STP9NK50ZFP 38979271
Product Name Single FETs, MOSFETs 500V 7.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50ZFP MOSFETs Mosfet, N Channel, 500V, 7.2A, To-220Fp-3; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; To-220fp TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data