Radwell International Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| 381 ERGONOMIC LIFTING EQUIPMENT PART, PRESSURE PIN-3 BAND GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORY KIT FOR JGP-300 GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, 180 DEGREE ANGULAR STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, 2 FINGER, 12 MM BORE SIZE, DOUBLE ACTING, SHORT STROKE, SIDE PIPING, LOW PROFILE, PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, 3 FINGER, PARALLEL STYLE, MHS. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, LOW PROFILE, 12 MM BORE, DOUBLE ACTING, MEDIUM STROKE, SIDE PIPING BODY, PARALLEL-2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, LOW PROFILE, DOUBLE ACTING, 16 MM BORE, MEDIUM STROKE, SIDE PIPING BODY, 2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, LOW PROFILE, SERIES MHF2, 2 FINGER, 16 MM BORE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, MHC2 SERIES, ANGULAR STYLE, 25 MM BORE, DOUBLE ACTING, 2X AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, MHS SERIES, PARRALLEL STYLE, 0.1-0.6 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, PARALLEL, HIGH RIGIDITY, DOUBLE ACTING, 32MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPER, PARRALLEL STYLE, 3-FINGER, LONG STK. FREE 2 YEAR RADWELL WARRANTY | |
| AIR GRIPPERMHS, PARRALLEL STYLE, 3 FINGER, W/ DUST COVER. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE GRIPPER, SIZE 8, 2 - 8 BAR, 4 HZ, 0.006 NM SPRING RETURN, M3 CONNECTION, SINGLE ACTION, COMPRESSED AIR, 5 TO +60 DEGREE C, 185697. FREE 2 YEAR RADWELL... | |
| ANGLED GRIPPER, HGWM SERIES, SIZE 12, SINGLE-ACTING, INCLINED PLANE, 2-8 BAR OPERATING PRESSURE, M3 PNEUMATIC CONNECTION, 185703. FREE 2 YEAR RADWELL WARRANTY | |
| ANGULAR GRIPPER, 8 DEGREE OPENING ANGLE, 4.95NM, 90 DEGREE MAX AMBIENT TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| ANGULAR GRIPPER, FRONT 60 DEGREE DOVETAIL, 2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| ANGULAR GRIPPER, SWG, SIZE: 16, PNEUMATIC, WITH GRIPPING FORCE MAINTENANCE: AS OPENING ANGLE: 15 ° CLOSING MOMENT: 0.058 NM MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE 2 YEAR RADWELL... | |
| ANGULAR STYLE AIR GRIPPER, CAM STYLE, SERIES MHY2, 180. FREE 2 YEAR RADWELL WARRANTY | |
| DESTACO Pneumatics RPM-1M | |
| DISCONTINUED BY MANUFACTURER, GRIPPER, EURO-SERIES, BORE SIZE 16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRIPPER, FINGER ASSY, MHZ-AA1002, MHZ2 GRIPPER, PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PARALLEL GRIPPER, ROBOTIC, ERG SERIES, 25 MM BORE, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL GRIPPER, 4 BAR MIN OPERATING PRESSURE, 6.5 BAR MAX OPERATING PRESSURE, 2 MM STROKE PER JAW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC GRIPPER, GRIP-LOK, 5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC GRIPPER, PARALLEL, 2 FINGER, 6MM STROKE PER FINGER, 370N CLOSING FORCE, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC GRIPPER, UNIVERSAL, PPG SERIES, 2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC GRIPPER, WBG SERIES, SHORT STROKE, MODEL 200, SYNCHRONOUS, BUNA SEALS, NO SENSING, METRIC OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PARALLEL GRIPPER, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY GRIPPER, PARALLEL TYPE, 2 FINGERS, 20 MM BORE, DOUBLE ACTING, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL GRIPPER, JGP, SIZE: 125, PNEUMATIC STROKE PER JAW: 13 MM CLOSING FORCE: 1080 N OPENING FORCE: 1170 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE... | |
| DOUBLE ACTION AIR GRIPPER, INTERNAL & EXTERNAL PARALLEL GRIPPER, 15 TO 102 PSI, M5X0.8. FREE 2 YEAR RADWELL WARRANTY | |
| ESCAPEMENT, DOUBLE FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| ESCAPEMENT, SERIES MIW, BORE SIZE 20MM, DOUBLE FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| ESCAPEMENT, SERIES MIW, DBL FINGER, BORE SIZE 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| ESCAPEMENT, SINGLE FINGER, FINGER TAPPED ON ALL SURFACES, 8 MM BORE, 10 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ESCAPEMENT, SINGLE FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION GRIPPER MFD27 28-37MM RANGE, 2837MM GRIP DIAMETER, M17X1 MOUNTING THREAD WITH G1/8" AIR PORT, STANDARD TOP PORT STYLE, SILICONE ELASTIC EXPANDER WITH 392F MAX TEMP.. FREE 2 YEAR RADWELL... | |
| EXPANSION GRIPPER MFD27 28-37MM RANGE, 2837MM GRIP DIAMETER, M17X1 MOUNTING THREAD WITH G1/8" AIR PORT, STANDARD TOP PORT STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics HGRT-16-A | |
| FINGER ASSEMBLY, TWO FINGER, 4 BOLT HOLES, FOR USE WITH MHZ2 GRIPPER MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| GIMATIC Pneumatics GS-20 | |
| GRIPPER HEAVY DUTY PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER PARALLEL *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, 2-FINGER, ANGULAR, 4-6 PAR PRESSURE, M5 MOUTNING THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, 3-FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, AIR, 20MM BORE, 0.15-0.7MPA, 2 FLAT FINGERS. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, AIR. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, DOUBLE ACTING, AIR FLUID, 3 FINGER, LONG STROKE, 16 MM BORE, PARALLEL, 0.2-0.6 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, FOR SMALL COMPONENTS KTG, SIZE: 50, PNEUMATIC STROKE PER JAW: 4.5 MM CLOSING FORCE: 13 N OPENING FORCE: 13 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE 2... | |
| GRIPPER, FOR SMALL COMPONENTS MPZ, SIZE: 20, PNEUMATIC STROKE PER JAW: 1.5 MM CLOSING FORCE: 26 N OPENING FORCE: 30 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE 2... | |
| GRIPPER, FOR SMALL COMPONENTS, SIZE 32, 4 MM STROKE PER JAW, 105 N CLOSING FORCE, 90 C MAX AMBIENT TEMPERATURE, GRIPPING FORCE MAINTENANCE: AS, 4-6.5 BAR, IP30 PROTECTION CLASS. FREE... | |
| GRIPPER, MHC2 SERIES, DOUBLE ACTING, MINI ANGULAR STYLE, 16 MM BORE SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHK, WEDGE CAM SLIDE GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHS3, AIR GRIPPER, 3 FINGER, PARALLEL STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 10 MM BORE SIZE, 11 N EXTERNAL GRIPPING FORCE, 17 N INTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE, NARROW STYLE SIDE TAPPED FINGERS. | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 10 MM BORE SIZE, 11 N EXTERNAL GRIPPING FORCE, 17 N INTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE, NARROW TYPE FINGERS, SIDE PORTED... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 10 MM BORE SIZE, 11 N EXTERNAL GRIPPING FORCE, 17 N INTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 16 MM BORE SIZE, 34 N EXTERNAL GRIPPING FORCE, 45 N INTERNAL GRIPPING FORCE, 6 MM OPENING/CLOSING STROKE, NARROW TYPE FINGERS. FREE 2... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 16 MM BORE SIZE, 34 N EXTERNAL GRIPPING FORCE, 45 N INTERNAL GRIPPING FORCE, 6 MM OPENING/CLOSING STROKE, THROUGH-HOLE FINGERS, W/ COAXIAL ONE-TOUCH... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 20 MM BORE SIZE, 42 N EXTERNAL GRIPPING FORCE, 66 N INTERNAL GRIPPING FORCE, 10 MM OPENING/CLOSING STROKE, NARROW STYLE THROUGH HOLE FINGERS,... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 20 MM BORE SIZE, 42 N EXTERNAL GRIPPING FORCE, 66 N INTERNAL GRIPPING FORCE, 10 MM OPENING/CLOSING STROKE, NARROW TYPE FINGERS. FREE 2... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 25 MM BORE SIZE, 65 N EXTERNAL GRIPPING FORCE, 104 N INTERNAL GRIPPING FORCE, 14 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 32 MM BORE SIZE, 158 N EXTERNAL GRIPPING FORCE, 193 N INTERNAL GRIPPING FORCE, 22 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 40 MM BORE SIZE, 254 N EXTERNAL GRIPPING FORCE, 318 N INTERNAL GRIPPING FORCE, 30 MM OPENING/CLOSING STROKE, THROUGH HOLE FINGERS. FREE 2... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 40 MM BORE SIZE, 254 N EXTERNAL GRIPPING FORCE, 318 N INTERNAL GRIPPING FORCE, 30 MM OPENING/CLOSING STROKE, W/ AUTO SWITCH, 3 M... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 40 MM BORE SIZE, 254 N EXTERNAL GRIPPING FORCE, 318 N INTERNAL GRIPPING FORCE, 30 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, DOUBLE ACTING, 6 MM BORE SIZE, 3.3 N EXTERNAL GRIPPING FORCE, 6.1 N INTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY CLOSED, 32 MM BORE SIZE, 161 N INTERNAL GRIPPING FORCE, 22 MM OPENING/CLOSING STROKE, W/ AUTO SWITCH, M12; 4-PIN; 0.5M LEAD WIRE. | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY CLOSED, 32 MM BORE SIZE, 161 N INTERNAL GRIPPING FORCE, 22 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY OPEN, 10 MM BORE SIZE, 7.1 N EXTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY OPEN, 16 MM BORE SIZE, 27 N EXTERNAL GRIPPING FORCE, 6 MM OPENING/CLOSING STROKE, NARROW TYPE FINGERS. FREE 2 YEAR RADWELL WARRANTY... | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY OPEN, 20 MM BORE SIZE, 33 N EXTERNAL GRIPPING FORCE, 10 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ SERIES, PARALLEL STYLE, SINGLE ACTING, NORMALLY OPEN, 6 MM BORE SIZE, 1.9 N EXTERNAL GRIPPING FORCE, 4 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZ, PARALLEL STYLE AIR GRIPPER,WO/AUTO SWITCH,6MM BORE,SINGLE ACTING,FLAT TYPE FINGERS. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MHZJ2 SERIES, PARALLEL STYLE, WITH DUST COVER, DOUBLE ACTING, 16 MM BORE SIZE, 30 N EXTERNAL GRIPPING FORCE, 40 N INTERNAL GRIPPING FORCE, 6 MM OPENING / CLOSING STROKE,... | |
| GRIPPER, MHZJ2 SERIES, PARALLEL STYLE, WITH DUST COVER, DOUBLE ACTING, 16 MM BORE SIZE, 30 N EXTERNAL GRIPPING FORCE, 40 N INTERNAL GRIPPING FORCE, 6 MM OPENING / CLOSING STROKE. | |
| GRIPPER, MHZJ2 SERIES, PARALLEL STYLE, WITH DUST COVER, DOUBLE ACTING, 25 MM BORE SIZE, 65 N EXTERNAL GRIPPING FORCE, 104 N INTERNAL GRIPPING FORCE, 14 MM OPENING / CLOSING STROKE. | |
| GRIPPER, MHZJ2 SERIES, PARALLEL STYLE, WITH DUST COVER, DOUBLE ACTING, 6 MM BORE SIZE, 3.3 N EXTERNAL GRIPPING FORCE, 6.1 N INTERNAL GRIPPING FORCE, 4 MM OPENING / CLOSING STROKE. | |
| GRIPPER, MHZL2 SERIES, PARALLEL STYLE, LONG STROKE, DOUBLE ACTING, 16 MM BORE SIZE, 34 N EXTERNAL GRIPPING FORCE, 45 N INTERNAL GRIPPING FORCE, 12 MM OPENING/CLOSING STROKE. FREE 2 YEAR... | |
| GRIPPER, MHZL2 SERIES, PARALLEL STYLE, LONG STROKE, DOUBLE ACTING, 25 MM BORE SIZE, 65 N EXTERNAL GRIPPING FORCE, 104 N INTERNAL GRIPPING FORCE, 22 MM OPENING/CLOSING STROKE. FREE 2 YEAR... | |
| GRIPPER, MHZL2 SERIES, PARALLEL STYLE, LONG STROKE, SINGLE ACTING, NORMALLY CLOSED, 10 MM BORE SIZE, 13 N INTERNAL GRIPPING FORCE, 8 MM OPENING / CLOSING STROKE. FREE 2 YEAR RADWELL... | |
| GRIPPER, MHZL2 SERIES, PARALLEL STYLE, LONG STROKE, SINGLE ACTING, NORMALLY CLOSED, 25 MM BORE SIZE, 85 N INTERNAL GRIPPING FORCE, 22 MM OPENING / CLOSING STROKE. FREE 2 YEAR RADWELL... | |
| GRIPPER, MHZL2 SERIES, PARALLEL STYLE, LONG STROKE, SINGLE ACTING, NORMALLY OPEN, 10 MM BORE SIZE, 7.1 N EXTERNAL GRIPPING FORCE, 8 MM OPENING/CLOSING STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, MINI ANGULAR STYLE, DOUBLE ACTING, 10 MM BORE, 0.1-0.6 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, ORE SIZES: 8, 12, 16, AND 20MM, SHORT OVERALL LENGTH, COMPACT AND LIGHTWEIGHT, HIGH RIGIDITY AND PRECISION ARE ACHIEVED BY INTEGRATING THE GUIDE AND FINGER IN ONE PIECE, HIGH-PRECISION... | |
| GRIPPER, PARALLEL WEDGE CAM, 25MM BORE DIAMETER, EXTERNAL GRIP: 79N, INTERNAL GRIP: 90N, OPENING/CLOSING STROKE: 22MM, WIDTH AT CLOSING: 19MM, WIDTH AT OEPNING: 41MM. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, PNEUMATIC GRIPPER, 3-FINGER, PARALLEL STYLE, 32 MM BORE, RC THREAD, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, PNEUMATIC GRIPPER, ANGULAR, 180 DEGREE, RACK & PINION STYLE, 2-FINGER, 32 MM BORE, DOUBLE ACTING, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, SIZE:100, STROKE PER JAW:40MM, CLOSING FORECE:175N, OPENING FORCE 220N, MAX AMBIENT TEMP 90DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER-JAW. FREE 2 YEAR RADWELL WARRANTY | |
| HHT I TECHNOLOGY, GP400 SERIES, (111030), GRIPPER, PNEUMATIC, PARALLEL, 2-JAW. FREE 2 YEAR RADWELL WARRANTY | |
| LEHS, ELECTRIC GRIPPER, 3-FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| LONG-STROKE GRIPPER, PFH-MINI, SIZE: 50, PNEUMATIC STROKE PER JAW: 100 MM CLOSING FORCE: 2600 N OPENING FORCE: 2330 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE 2 YEAR RADWELL... | |
| LOW PROFILE AIR GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| M3X0.5 DOUBLE ACTION AIR GRIPPER INTERNAL & EXTERNAL PARALLEL GRIPPER, 29 TO 102 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| M5X0.8 DOUBLE ACTION AIR GRIPPER INTERNAL & EXTERNAL ANGULAR GRIPPER, 15 TO 87 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MAN ROLAND , 5A-2171-90, 5A217190, GRIPPER TIP. FREE 2 YEAR RADWELL WARRANTY | |
| MHF2, AIR GRIPPER, 2 FINGER, LOW PROFILE, PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| MHS, PARRALLEL STYLE AIR GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| MHS3, AIR GRIPPER, 3 FINGER, PARALLEL STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| MHS4, AIR GRIPPER, 4 FINGER, PARALLEL STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PNEUMATIC GRIPPER, ROBOHAND, PARALLEL GRIPPER, 2 JAW, 0.13 INCH STROKE, 1.5 INCH FINGER LENGTH MAX, 40-100 PSI, 8.0 LBF GRIP FORCE, 0.39 INCH CYLINDER BORE. FREE 2 YEAR RADWELL... | |
| PARALLEL GRIPPER D2, DOUBLE ACTING, AIR CONNECTIONS: 2 X M5, STROKE: 2 X 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER W/ROBUST T-SOLT GUIDANCE, 2-FINGER, 10MM STROKE, 0370452. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, DOUBLE ACTION, SIZE: 20 MM, W/O COMPRESSION SPRING, 1254046. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER, HGPP SERIES, SIZE 10, 2 MM STROKE PER JAW, DOUBLE-ACTING, GEAR RACK/PINION, 2-8 BAR OPERATING PRESSURE, M3 PNEUMATIC CONNECTION, 525658. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ANGULAR GRIPPER, 2 FINGER , 4-6 MM BAR, 7.5 MM STROKE, -10 TO +90 DEGREES C, IP20, (0302611). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CLAMPING ELEMENT, UBPS SERIES, LT TECHNOLOGY, PROFILE RAIL GUIDE, 5.5 BAR MIN, 35 MM RAIL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, 2 FINGER PARALLEL, 8 MM STROKE, CLOSING FORCE 360 N, OPEN FORCE: 400 N, PRESSURE RANGE: 2...8 BAR, IP40, (0370101). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, DOUBLE INSERT / FIXED NARROW UPPER, PT1 CONVEX UPPER INSERT, BUNA SEAL, MM4: POSITION 2 OR 4 ROD / 25 MM DIA. / NPT ENDCAP PORTS MOUNT, POSITION... | |
| PNEUMATIC GRIPPER, FKHL, WIDE, PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, MHSH3 SERIES, 3-FINGER, THROUGH HOLE TYPE, DOUBLE ACTING, 12 MM OPENING/CLOSING STROKE, 0.1-0.6 MPA, 50 MM BORE, 16-63 M THREAD, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, PARALLEL TYPE, 40 MM BORE, DOUBLE ACTING, 0.1-0.6 MPA PRESSURE, 2 FINGER, HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 10 MM BORE, M THREAD, STANDARD STROKE, NO SWITCH, WITH ADJUSTER BOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 10 MM BORE, M THREAD, WIDE STROKE, 3 WIRE NPN IN-LINE AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 10MM BORE, M THREAD, STANDARD STROKE, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 16 MM BORE, M THREAD, STANDARD STROKE, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 20 MM BORE, M THREAD, EXTRA WIDE STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 20 MM BORE, M THREAD, STANDARD STROKE, 3 WIRE NPN IN-LINE AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 20 MM BORE, M THREAD, STANDARD STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 20 MM BORE, M THREAD, STANDARD STROKE, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 25 MM BORE, M THREAD, STANDARD STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 32 MM BORE, RC THREAD, EXTRA WIDE STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 32 MM BORE, RC THREAD, WIDE STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 40 MM BORE, NPT THREAD, EXTRA WIDE STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHL2, PARALLEL STYLE, WIDE OPENING, 2 FINGERS, DOUBLE ACTING, 40 MM BORE, RC THREAD, MEDIUM STROKE, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, SERIES MHY2, 180 ANGULAR STYLE, CAM STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, UPG SERIES, 2 FINGER PARALLEL GRIPPER, MAGNETIC PISTON, DOUBLE ACTING, 8 MM STROKE PER FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PARALLEL GRIPPER, DOUBLE ACTING, AIR CONNECTIONS: 2 X M5, STROKE: 2 X 6 MM, CLOSING FORCE AT 6 BAR: 146 N, OPERATING PRESSURE: 2 - 8 BAR. FREE 2... | |
| PNEUMATIC PARALLEL GRIPPER, ROBOHAND, JAW WIDE, 0.87IN BORE, 2IN STROKE, . FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL GRIPPER, 140G, 2X90, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL GRIPPER, DHRS SERIES, 2 TO 8BARS, 5 TO 60 DEG C, 33.4MM OVERALL LENGTH, WROUGHT ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPER, 25MM BORE, DOUBLE ACTING, 90 DEGREE ROTATION ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPER, MRHQ SERIES, 2 FINGER PARALLEL TYPE, 16 MM BORE, DOUBLE ACTING, 90 DEGREE ROTATION ANGLE, SINGLE VANE, WITHOUT AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPER, PARALLEL TYPE, 2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPER, W/O AUTO SWITCH, MRHQ SERIES, 10 MM BORE, DOUBLE ACTING, 180 DEGREE ROTATION ANGLE, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY GRIPPING MODULE, 6 +/- 2 BAR, 90 PERCENT HUMIDITY, PARALLEL GRIPPER W/ ROLLER GUIDES, 0-50 DEGREE C OPERATING TEMPERATURE, (50002138). FREE 2 YEAR RADWELL WARRANTY | |
| RPG8016DX. FREE 2 YEAR RADWELL WARRANTY | |
| SCHUNK Pneumatics SGB 50 | |
| SERIES MHC2, ANGULAR STYLE AIR GRIPPER, STANDARD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES MHK2, WEDGE CAM OPERATION SLIDE GUIDE AIR GRIPPER, 2-FINGER TYPE, LONG STROKE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SMC GRIPPER, DOUBLE ACTING, PARALLEL-2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics MHC2-16D | |
| SMC Pneumatics MHL2-10D2 | |
| SMC Pneumatics MHL2-10D | |
| SMC Pneumatics MHZ2-16DN | |
| SMC Pneumatics MHZA2-6S2K | |
| SUCTION CUP, POLYURETHANE, 30/60, THREAD INSERT: G3/8 INCH MALE, W/ MESH FILTER FOR VACUUM GRIPPER SYSTEM (VGS). FREE 2 YEAR RADWELL WARRANTY | |
| SUCTION GRIPPER, PUSH-IN CONNETOR, BARBED CONNECTOR, SUCTION CUP. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE TYPE AIR GRIPPER, SERIES: MHT2, 63MM BORE, DOUBLE ACTING, OPERATING PRESSURE: 0.1-0.6 MPA, AMBIENT AND FLUID TEMPERATURE: 5 TO 60 DEGREES CELSIUS, 5-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TOOL HOLDER HD63 ELECTRIC FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL GRIPPER, 2-FINGER, PARALLEL GRIP, 4 MM STROKE, 65 N CLOSING FORCE, 55 N OPENING FORCE, FOR SMALL COMPONENTS, (0340011). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL GRIPPER, 8 MM STROKE (PER JAW), 415 N CLOSING FORCE, 465 N OPENING FORCE, (0308800). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL GRIPPER, PGF, SIZE: 80, PNEUMATIC STROKE PER JAW: 16.5 MM CLOSING FORCE: 560 N OPENING FORCE: 590 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &. FREE 2 YEAR RADWELL... | |
| UNIVERSAL GRIPPER, PGN-PLUS, SIZE: 80, PNEUMATIC STROKE PER JAW: 8 MM CLOSING FORCE: 415 N OPENING FORCE: 465 N MAX. AMBIENT TEMPERATURE: 90 °C FUNCTIONS &, 371101. FREE 2 YEAR... | |
| VGS3010.AC.00.BS, VGS & VGS MODUL, CPL. VGS 3010, COAX TECHNOLOGY, VACUUM GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| VGS3040 SERIES, VACUUM GRIPPER, COMBINED VACUUM EJECTOR AND SUCTION CUP, COAX CARTRIDGE INTEGRATED. FREE 2 YEAR RADWELL WARRANTY | |
| VSG 2010 SERIES, VACUUM GRIPPER, COMBINED VACUUM EJECTOR AND SUCTION CUP, PATENTED COAX TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY | |
| Y-TPY GRIPPER, ANGLE STYLE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| ZIMMER Pneumatics GK35N-B | |
| ZIMMER Pneumatics GZ1020-03 | |
| ZIMMER Pneumatics MBPS3505BS1A |