onsemi 40V 3A 3MHz Bipolar Transistor TIP32

Description
PNP BJT Transistor 40V 3A 3MHz TO-220AB Product overview: TIP32 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 40V 3A 3MHz TO-220AB Product overview: TIP32 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A 3MHz Bipolar Transistor
276-TIP32
40V 3A 3MHz Bipolar Transistor 276-TIP32
PNP BJT Transistor 40V 3A 3MHz TO-220AB Product overview: TIP32 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32 can be used for catalog matching and distributor lookup.

PNP BJT Transistor 40V 3A 3MHz TO-220AB Product overview: TIP32 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP32 - 054354-TIP32 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP32
054354-TIP32
TRANSISTORS - Transistors (BJT) - Single - TIP32 054354-TIP32
Manufacturer: ON Semiconductor Win Source Part Number: 054354-TIP32 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 054354-TIP32
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TIP32FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP32FS-ND
Single Bipolar Transistors TIP32FS-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP32
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP32
TRANS PNP 40V 3A TO220-3

TRANS PNP 40V 3A TO220-3

Supplier's Site
Transistor - 16147514 - Radwell International
Willingboro, NJ, United States
Transistor
16147514
Transistor 16147514
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 276-TIP32 054354-TIP32 TIP32FS-ND TIP32 16147514
Product Name 40V 3A 3MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP32 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity PNP PNP; PNP PNP
IC(max) 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts
VCBO -40 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data