Radwell International Datasheets for RF Transmitters
RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Transmitters: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), BUS TRANSCEIVER, 8BIT, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:9.4NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT:. | |
| (PRICE/TC), CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SON; NO. OF PINS:8PINS; OPERATING... | |
| (PRICE/TC), IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF... | |
| (PRICE/TC), IC, RS-232 TRANSCEIVER, 5.5V, VQFN-32; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:QFN; NO. OF... | |
| (PRICE/TC), IC, TRANCEIVER, BUS, SMD; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVT; | |
| (PRICE/TC), IC, TRANSCEIVER, 16BIT BUS, SMD; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ALVC16245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC... | |
| (PRICE/TC), IC, TRANSCEIVER, 20-SSOP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF PINS:20PINS; ROHS... | |
| (PRICE/TC), IC, TRANSCEIVER, 5V, SMD; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:28PINS; | |
| (PRICE/TC), LVDS LINE RECEIVER, 400MBPS, SOIC-16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:-; SUPPLY CURRENT MAX:15MA; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE ROHS COMPL. FREE... | |
| (PRICE/TC), RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVIC; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), RS232 TRANSCEIVER, 500KBPS, TSSOP-28; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT:... | |
| (PRICE/TC), RS485 TRANSCEIVER, 200KBPS, SOIC-8; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS... | |
| (PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE O/P, SSOP-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ABT245; LOGIC CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC... | |
| (PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE, SOIC-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:CD74HCT245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS... | |
| (PRICE/TC), TRANSCEIVER, OCTAL, 3-STATE, SSOP-20; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC CASE STYLE:SSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; LOGIC IC... | |
| (PRICE/TC), USB TRANSCEIVER, 12MBPS, TSSOP-16; USB IC TYPE:UNIVERSAL TRANSCEIVER; USB STANDARD:USB 2.0; SUPPLY VOLTAGE MIN:4V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:TSSOP; NO. OF PINS:16PINS; DATA RATE:12MBPS; NO. OF PORTS:1 PORT; | |
| 0.6 TO 1.5 GBPS TRANSCEIVER, 1501; LOGIC FAMILY / BASE NUMBER:-; NO. OF OUTPUTS:5OUTPUTS; LOGIC CASE STYLE:VQFP; NO. OF PINS:64PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:2.7V; LOGIC IC FAMILY:-; LOGIC... | |
| 16-BIT BUFFER LOGIC 3-STATE, SSOP-48; LOGIC FAMILY / BASE NUMBER:74LVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; PACKAGING:EACH ;ROHS COMPLIANT:... | |
| 8 BIT BUS TRANSCEIVER, SSOP-24, FULL REEL; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:SSOP; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; OPERATING TEMPERATURE MIN:-40 C... | |
| ACTRONIC RF R101.2.S | |
| ANALOG TWO WAY RADIO PORTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ANATECH ELECTRONICS RF AE1543-1643DB5161 | |
| AUDIO COMPONENTS AND ACCESSORIES , AUDIO FIBER LINK, TRANSMITTER FOR MULTIMODE FIBER. CONVERTS LOW LEVEL AUDIO TO FIBER.. FREE 2 YEAR RADWELL WARRANTY | |
| AVAGO BROADCOM RF SFH756V | |
| BUS RECEIVER, DUAL, DIFF, 4.75 V, 50 MA, +70C. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER RS485/422, 65LBC176; DEVICE TYPE:DIFFERENTIAL TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. ROHS COMPLIANT: YES. | |
| BUS TRANSCEIVER, 3 STATE O/P, SOIC-20; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; PACKAGING:EACH;ROHS... | |
| DIFF LINE DRIV/RCVR, RS485, SOIC-14; DEVICE TYPE:DIFFERENTIAL LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE ROHS... | |
| DIFF LINE DRIVER/RECEIVER, 65LBC179; DEVICE TYPE:DIFFERENTIAL LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE ROHS COMPLIANT:... | |
| DIFFERENTIAL BUS TRANSCEIVER, SMD; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:-; LOGIC IC BASE... | |
| DIFFERENTIAL DRIVER/RECEIVER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:-; LOGIC IC FAMILY:-; LOGIC IC... | |
| DIFFERENTIAL LINE RECEIVER, SOIC-16; DEVICE TYPE:LVDS DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:1NS; SUPPLY CURRENT MAX:11MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:4.5V ;ROHS COMPLIANT: YES. FREE... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET TRANSCEIVER, 1-TRNSVR, LQFP-48. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIBER OPTIC RECEIVER, SMA PORT, 650 NM, 10 MBPS, 200 M, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOTPORT WIRELESS MESH NODE, 12VDC, 1.2A, 80.211N MIMO FUNCTIONALITY, 4 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY TRANSMITTER, SPACE, 2%, 24 VAC/DC, JUMPER SELECTABLE OUTPUTS, RH SERIES, FIELD SELECTABLE OUTPUTS, 4-20MA, 0-1 VDC, 0-5 VDC, 0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOIC-16 WIDE, MARKING MAX202C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC, BUS TRANSCVR TRI-ST QD, 14SOIC; LOGIC FAMILY/BASE NUMBER: 74HCT243; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14, SUPPLY VOLTAGE MIN:4.5V, MAX:5.5V; LOGIC IC... | |
| DISCONTINUED BY MANUFACTURER, OB RADIO TRANSMITTER, MULTI-FUNCTION, PUSHBUTTON, REMOTE CONTROL, 6 FUNCTION, 433.92 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEIVER, 635NM MIN, 662NM MAX, 10MBPS, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF TRANSMITTER, UNIVERSAL III,100 KHZ, 30 VDC, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF TRANSMITTER, XFP-RF TRANSMITTER PLUGGABLE, FIBER OPTIC TRANSMITTER W/ DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART TRANSMITTER, UNIVERSAL INPUT, 280VAC OR 5.3AMPS/400VDC OR 7.5AMPS MAX, 12-60VDC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANCEIVER, WIRELESS, RS-232, RS-485/RS-422 INTERFACE AND BUS FOOT, FOR 900MHZ ISM BAND, (2867296), REPLACED BY RAD-900-IFS (2901540). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSMITER / WALL PLATE 4K DIGITALMEDIA 8G+100, BLACK TEXTURED, REPLACED BY DM-TX-4KZ-100-C-1G-B -T. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL LINE RECEIVER/LINEAR, INTERFACE; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC TX, 10MBAUD, 20M, 660NM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| HDMI TO COMPOSITE VIDEO AUDIO CONVERTER F/3XF 480I NTSC 576I PAL. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 74AC CMOS, SMD, 74AC245, SOIC20; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC... | |
| IC, 74LVCC, TRANSCEIVER, TSSOP24; NO. OF INPUTS:8; OUTPUT CURRENT:24MA; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATINGROHS COMPLIANT: YES. FREE... | |
| IC, BUFFER/DRIVER/RECEIV ER, NON INVERTING, DIP-14, SUPPLY VOLTAGE: 4.75 - 5.25 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUFFER/DRIVER/RECEIV ER; LOGIC FAMILY / BASE NUMBER:74S140; LOGIC TYPE:NAND LINE DRIVER; OUTPUT CURRENT:60MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC... | |
| IC, BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, GREEN, PLASTIC, SSOP-24. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUS TRANSCEIVER, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS... | |
| IC, DRIVER, RS-232, 4 DRIVERS, 300KB/S, 15V, PDIP-14, 6.23MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, FLATLINK(TM) RCVR 56-TSSOP; CARRIER FREQUENCY:-; TRANSMISSION RANGE:-; DIRECTIVITY:-; SUPPLY VOLTAGE MAX:3.6V; SUPPLY VOLTAGE MIN:3V; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; SUPPLY CURRENT:-; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| IC, INVERTING TRANSCEIVER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74HC640; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT:... | |
| IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; | |
| IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; ROHS... | |
| IC, LINE RECEIVER, QUAD, SMD, DIFFERENTIAL, LVDS, SUPPLY VOLTAGE:3-3.6 V, SOIC-16, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, NON INVERTING TRANSCEIVER, SOIC-24; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-55Ï¿½C TO +125Ï¿½C; FAMILY TYPE:ACT ;ROHS COMPLIANT:... | |
| IC, NON INVERTING TRANSCEIVER, TSSOP-48; LOGIC FAMILY / BASE NUMBER:74LVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ;ROHS... | |
| IC, NON INVERTING TRANSCEIVER, VOLTAGE LEVEL TRANSLATOR, SERIES 74ALVC, BIDIRECTIONAL, TRI-STATE, 2 CIRCUIT, 8 CHANNEL, SURFACE MOUNT, SSOP-48, 7.5MM W. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OCTAL BUS TRANSCEIVER, 74AHC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AHC245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS... | |
| IC, OCTAL BUS TRANSCEIVER, 74LC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LS245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC ROHS... | |
| IC, RECEIVER; DEVICE TYPE:LVDS RECEIVER; PEAK-TO-PEAK JITTER MAX:150NS; SUPPLY CURRENT MAX:135MA; OPERATING TEMPERATURE MIN:-10°C; OPERATING TEMPERATURE MAX:70°C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE ROHS COMPLIANT: YES. FREE 2... | |
| IC, REGISTERED TRANSCEIVER, SSOP-24; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:1.65V TO 3.6V; LOGIC CASE STYLE:SSOP; NO. OF PINS:24; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; FAMILY TYPE:LVC ;ROHS COMPLIANT: YES. FREE... | |
| IC, RS-232 LINE RECEIVER, 6V, DIP-14; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:6V; DRIVER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE... | |
| IC, RS-422/RS-485 LINE RX, 5.25V, SOIC16; DEVICE TYPE:RS422 / RS485 LINE RECEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; SUPPLY VOLTAGE:5V;ROHS... | |
| IC, SM, LOGIC, 74ABT, BUS BUFFER; LOGIC FAMILY / BASE NUMBER:74ABT126; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC... | |
| IC, TRANCEIVER, FULL DUPLEX, RS-232, 2 DRIVERS, 2 RECEIVERS, 250KB/S, 5.5V, 16-SOP, 3.91MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANCEIVER, NON-INVERTING, 3-STATE, 2 ELEMENTS, 8 BITS, 5.5V, 8MA, 48-TFSOP, 6.1MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANCEIVER, RS232, 2 DRIVERS, 2 RECEIVERS, FULL DUPLEX, 500KBPS, 5.5V, 1MA, 20-SSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSCEIVER, OCTAL 3-STATE, SMD; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LV; | |
| IC, TRANSCEIVER, RS422/RS485 PROTOCOL, 1 DRIVER, 1 RECEIVER, 8-PIN DIP CASE, 4.75V-5.25V SUPPLY VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC,LINE RECEIVER,QUAD,ALS-TT L,DIFFERENTIAL,SOP,1 6PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, NON-INVERTING, 1 ELEMENT, 8 BIT, 3-STATE, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| ISO READER, SIMATIC RF300, MODEL RF380R (GEN 2), -10 - +60 C, 160 X 80 X 41 MM, W/ ANTENNA, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| JCM TECHNOLGIES RF 1003280 | |
| LINE DRIV/RCVR, RS232, 250KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS... | |
| LINE DRIVER, 1FUNCTION, 2 DRIVER, BIPOLAR, CDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 3-5.5V, SMD, TSSOP20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS... | |
| LINE RECEIVER QUAD, 75189, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS... | |
| LINE RECEIVER, 4 FUNC, 4 RCVR, RS232, BIPOLAR, PDIP14, VOLTAGE MIN:4.5V - MAX:5.5V, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, RS232, SOIC-14; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE ROHS COMPLIANT:... | |
| LINE RECEIVER, RS422/RS423/RS485, SOIC16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423, RS485; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT:... | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, CMOS, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 3 FUNC, 3 DRIVER, 3 RCVR, BIMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, BUS TRANSCVR OCTAL, 20DIP; LOGIC FAMILY / BASE NUMBER:74LVC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVC; | |
| LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC FAMILY / BASE NUMBER:74LVT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC FAMILY:74LVT;;ROHS... | |
| LVDS DIFFERENTIAL LINE RECEIVER, SOIC-16; DEVICE TYPE:LVDS DIFFERENTIAL LINE RECEIVER; PEAK-TO-PEAK JITTER MAX:1.5NS; SUPPLY CURRENT MAX:15MA; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:85°C; SUPPLY VOLTAGE MIN:3V ROHS COMPLIANT: NO. FREE 2... | |
| MAGNETEK RF FLEX-8EX2-TX | |
| MINI HDMI FIBER 4K EXTENDER KIT. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, RECEIVER, -109DB, 868MHZ; MODULATION TYPE:FSK; SENSITIVITY:-105DBM; POWER SUPPLY:2.2V TO 5.4V; SUPPLY CURRENT:10.5MA; DATA RATE MAX:256KBPS ;R. FREE 2 YEAR RADWELL WARRANTY | |
| NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LS245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V ;ROHS... | |
| NON INVERTING BUS TRANSCEIVER TVSOP48, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TVSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:3.6V ;ROHS... | |
| NON INVERTING TRANSCEIVER, TSSOP-48, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ALVT16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT:... | |
| NON INVERTING TRANSCEIVER, TSSOP-48; LOGIC FAMILY / BASE NUMBER:74LVC16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; PRODUCT RANGE:- ;ROHS COMPLIANT:... | |
| NON INVERTING TRANSCEIVER, TSSOP-56, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:TSSOP; NO. OF PINS:56PINS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:3.6V; PRODUCT RANGE:- ;ROHS... | |
| OCTAL BUS TRANSCEIVER, 3STATE O/P, TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74HC245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC... | |
| PHOENIX CONTACT RF RAD-ISM-900-DATA-BD | |
| PRESSURE TRANSMITTER, 9-30VDC, 17.5MA, 0-10000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| QUAD LINE DRIVER, 75C188, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT:... | |
| RADIO REMOTE CONTROL PART, FOR SAGA PROTEAN SERIES, TRANSMITTER, SPARE, 4-BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| RF CABLE 21FT. FREE 2 YEAR RADWELL WARRANTY | |
| RF CABLE, 10FEET, N MALE, N MALE. FREE 2 YEAR RADWELL WARRANTY | |
| RF TRANSMITTER, 80 MM OPERATING DISTANCE, 7.8 KBITS/S, 250 KHZ, 022784. FREE 2 YEAR RADWELL WARRANTY | |
| RF TRANSMITTER, PORTABLE, LCD DISPLAY, 6 CHANNEL, 80 DB, DIGITAL SIGNAL OUTPUT, 72 MHZ, BUILT-IN SMART CHARGE. FREE 2 YEAR RADWELL WARRANTY | |
| RFID COMMUNICATION MODULE, 4 AMP, 20.4-28.8 VDC, 10 TO 100 MBIT/S, M12 8 PIN CONNECTION, RF186C FOR PROFINET, ETHERNET, 2 READER CAN BE CONNECTED, IP67. FREE 2 YEAR RADWELL WARRANTY... | |
| RS-232 TRANSCEIVER, 5.5V, DIP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; PACKAGING:EACH ;ROHS COMPLIANT: YES. | |
| RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH ;ROHS COMPLIANT: YES. | |
| RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC ;ROHS COMPLIANT: YES. FREE... | |
| RS-232 TRANSCEIVER, 5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE... | |
| RS-485 TRANSCEIVER, 3.6V, SOIC-8; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;ROHS COMPLIANT:... | |
| RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT:... | |
| RS422/RS485 TRANSCEIVER IC; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVER/RECEIVERS:1/1 ; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:0Ï¿½C TO +70Ï¿½C; PACKAGE/CASE:8-SOIC; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SFP MODULE, SFP-1G SERIES, WITH 1 1000BASESX PORT, WITH LC CONNECTOR FOR 300M/550M TRANSMISSION, 0 TO 60C, MAX. 1 W. FREE 2 YEAR RADWELL WARRANTY | |
| SFP MODULE, SMALL FORM FACTOR PLUGGABLE TRANSCEIVER, WITH 1000BASELHX, LC CONNECTOR, 40 KM, -40 TO 85C. FREE 2 YEAR RADWELL WARRANTY | |
| SFP MODULE, WITH 100BASE SINGLE-MODE, LC CONNECTOR, 40KM, -40 TO 85C, SMALL FORM FACTOR, PLUGGABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL FORM FACTOR PLUGGABLE TRANSCEIVER 10/100BASET(X) PORTS, AND 2 COMBO 10/100/1000BASET(X) OR 1000BASESFP SLOTS FOR ADDING SFP-1G SERIES GIGABIT ETHERNET MODULES, 0 TO 60°C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL... | |
| TELE RADIO RF T60TX-01STL-US | |
| TELE RADIO RF T60TX-08STL | |
| TELERADIO TRANSMITTER, WIRELESS, 1 BUTTON, 433 MHZ 1 CHANNELS, EXCHANGEABLE BATTERY, IP65, TEMPERATURE -20 TO +55 C. FREE 2 YEAR RADWELL WARRANTY | |
| TEXAS INSTRUMENTS SEMI RF UA9638CPE4 | |
| TRANSCEIVER LOGIC IC; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:FCT; NO. OF PINS:48; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; PACKAGE/CASE:48-SSOP ; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| TRANSCEIVER RS-485, SMD, 75HVD1176; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT:... | |
| TRANSCEIVER, FULL-DUPLEX RS485 TXRX, TYPE:RS422, SOIC-16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, NON INVERTING BUS DIP-20, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, NON INVERTING, SOIC-20; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:-; LOGIC ROHS... | |
| TRANSCEIVER, OCTAL, SMD, TSSOP20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74HCT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74HCT;ROHS COMPLIANT:... | |
| TRANSCEIVER, RS232, 120KBPS, DIP-16; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF... | |
| TRANSCEIVER, USB, 480MBPS, QFN-32. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER / DVI LINE, OVER TWISTED PAIR, PICO TOOLS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, (PRICE/TC), DIFF LINE DRIV/RCVR, DUAL, SOIC-16; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSMITTER, STEP BUTTONS, 8X1 BUTTON LAYOUT, 433 MHZ, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSPONDER, RF 350-T, 32 KB FRAM, TRANSPONDER 50X 50X 20 MM INCL. MOUNTING FRAME. FREE 2 YEAR RADWELL WARRANTY |