STMicroelectronics, Inc. 500V 14A MOSFET Transistor STW15NK50Z

Description
500V 14A N-CH MOSFET TO-247 340mR SuperMESH Product overview: STW15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK50Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 14A N-CH MOSFET TO-247 340mR SuperMESH Product overview: STW15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK50Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 14A MOSFET Transistor
278-STW15NK50Z
500V 14A MOSFET Transistor 278-STW15NK50Z
500V 14A N-CH MOSFET TO-247 340mR SuperMESH Product overview: STW15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK50Z can be used for catalog matching and distributor lookup.

500V 14A N-CH MOSFET TO-247 340mR SuperMESH Product overview: STW15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3260-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3260-5-ND
Single FETs, MOSFETs 497-3260-5-ND
N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 151457 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151457
MOSFETs 151457
500V N-channel MOSFET for supcircuits

500V N-channel MOSFET for supcircuits

Supplier's Site
MOSFETs - 151456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151456
MOSFETs 151456
500V N-channel MOSFET for supcircuits

500V N-channel MOSFET for supcircuits

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK50Z - 054319-STW15NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK50Z
054319-STW15NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK50Z 054319-STW15NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 054319-STW15NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): IXTH21N50; STW19NM50N; STW15NK50Z; STW20NK50Z; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054319-STW15NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 2260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): IXTH21N50; STW19NM50N; STW15NK50Z; STW20NK50Z;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 16478009 - Radwell International
Willingboro, NJ, United States
Transistor
16478009
Transistor 16478009
POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.34OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.34OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 500V, 7A, 150Deg C, 160W; Channel Type Stmicroelectronics - 33R1317 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 7A, 150Deg C, 160W; Channel Type Stmicroelectronics
33R1317
Mosfet, N-Ch, 500V, 7A, 150Deg C, 160W; Channel Type Stmicroelectronics 33R1317
MOSFET, N-CH, 500V, 7A, 150DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 7A, 150DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STW15NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW15NK50Z
Single FETs, MOSFETs STW15NK50Z
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW15NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW15NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW15NK50Z
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW15NK50Z 497-3260-5-ND 151457 054319-STW15NK50Z 16478009 33R1317 STW15NK50Z STW15NK50Z STW15NK50Z
Product Name 500V 14A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK50Z Transistor Mosfet, N-Ch, 500V, 7A, 150Deg C, 160W; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ24NSTRL - 111385-AUIRFZ24NSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 3800 to 45000 milliwatts
View Details
8 suppliers