Radwell International Datasheets for V-Belts and V-Ribbed Belts
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more
| Product Name | Notes |
|---|---|
| 1B5V60 1 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.28" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.1 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 2B5V110 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 11.28" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 11.1 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 2B5V62 2 GROOVE, 5/8 TO 2-1/4 BORE DIAM, 6.48" OUTSIDE DIAM, QD BUSHED V BELT SHEAVE 6.3 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BELT, PREMINUM V-BELT, 13RL455. FREE 2 YEAR RADWELL WARRANTY | |
| BUSHING BORE V-BELT PULLEY - 5V, A, B BELT SECTION, 2 GROOVE, 3.8 (A) IN, 4.2 (B) IN, 4.3 (5V) IN PITCH DIA., 4.48 IN O.D., SPLIT TAPER BUSHED, P1... | |
| METRIC V BELT, 2187MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| QD BUSHED V BELT SHEAVE,1 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 10-1/4 INCH OUTSIDE DIAM,9.5 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,1 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 11-3/4 INCH OUTSIDE DIAM,11.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,1 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 13-3/4 INCH OUTSIDE DIAM,13.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,1 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 5-3/4 INCH OUTSIDE DIAM,5.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,1 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 5.45 INCH OUTSIDE DIAM,4.7 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 10-3/4 INCH OUTSIDE DIAM,10.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 13-3/4 INCH OUTSIDE DIAM,13.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 15-3/4 INCH OUTSIDE DIAM,15.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 4.95 INCH OUTSIDE DIAM,4.2 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 5.95 INCH OUTSIDE DIAM,5.2 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/2 BORE DIAM, 6-3/4 INCH OUTSIDE DIAM,6.0 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-1/4 BORE DIAM, 3.15 INCH OUTSIDE DIAM,3.20 3V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-15/16 BORE DIAM, 5.35 INCH OUTSIDE DIAM,4.6 A DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,2 GROOVE, 1/2 TO 1-5/8 BORE DIAM, 4-1/2 INCH OUTSIDE DIAM,4.50 3V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,3 GROOVE, 1/2 TO 1-15/16 BORE DIAM, 6.9 INCH OUTSIDE DIAM,6.90 3V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,3 GROOVE, 1/2 TO 1-5/8 BORE DIAM, 4.12 INCH OUTSIDE DIAM,4.10 3V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,3 GROOVE, 7/8 TO 3-1/2 BORE DIAM, 16 INCH OUTSIDE DIAM,16.0 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHED V BELT SHEAVE,5 GROOVE, 1 TO 3-15/16 BORE DIAM, 23.6 INCH OUTSIDE DIAM,23.6 5V DIAM BELT PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| QD BUSHING SHEAVE, 3V BELT SIZE, 8 GROOVES, 7/16 TO 2 5/8 INCH BORE DIAMETER, 3.53 FACE WIDTH, 6.9 INCH OUTSIDE DIAMETER, 10.55 INCH PITCH DIAMETER, HEAVY DUTY, 455220. FREE... | |
| SHEAVE, BUSHING BORE, FOR V BELT, CAST IRON, 1 GROOVE, 3.15 INCH OUTSIDE DIAMETER, 1.09 INCH WIDTH, 1.0 INCH BORE LENGTH, 1/2 TO 1 1/4 INCH BUSHING BORE RANGE. FREE... | |
| V-BELT SHEAVE 1IN BORE 5.45IN OD LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| V-BELT, 9003-2068, HI-POWER II, B SECTION, 1 BAND, 71.00 INCH OUTSIDE LENGTH, 0.6563 INCH TOP WIDTH, 0.4063 INCH HEIGHT, SMOOTH, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| V-BELT, KEVLAR, BLUE, 1/2 INCH WIDTH, 103 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY |