Radwell International Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Page: 1 2 3 4 5
Product Name Notes
1" LINE REGULATOR (600000 BTU). FREE 2 YEAR RADWELL WARRANTY
1/4 IN SS 3-WAY SMALL WATER PRESSURE REGULATOR, NPT FEMALE, 10-125 PSI, 1/4 SS263APM1 10-125. FREE 2 YEAR RADWELL WARRANTY
1/4 NPT 0 - 60 PSI COMPACT ZINC REGULATOR WITH GAUGE 250 MAX SUPPLY PSI, 60 CFM, 250°F MAX, 2" WIDE X 4" HIGH. FREE 2 YEAR RADWELL WARRANTY
1/8 NPT 2 - 125 PSI MINIATURE BRASS REGULATOR 300 MAX SUPPLY PSI, 32 TO 125°F, 1-1/2" WIDE X 2.87" HIGH. FREE 2 YEAR RADWELL WARRANTY
11-018 REGULATORS, PNEUMATIC REGULATOR, UP TO 175.0 DEGREES FAHRENHEIT, STEEL. FREE 2 YEAR RADWELL WARRANTY
11-018 REGULATORS,PLUG,PIPE ,L,02,E-S-T. FREE 2 YEAR RADWELL WARRANTY
2005 REGULATOR UNIT LESS GAUGE. FREE 2 YEAR RADWELL WARRANTY
2012 SERIES, REGULATOR ASSEMBLY, 5-60 PSIG DOUBLE. FREE 2 YEAR RADWELL WARRANTY
2012 SERIES, REGULATOR ASSEMBLY, S/B DOUBLE 1/4. FREE 2 YEAR RADWELL WARRANTY
2012 SERIES, REGULATOR, S PORT BASE, 3/8NPTF. FREE 2 YEAR RADWELL WARRANTY
3/4" 325-5LX REGULATOR W/ OPD48. FREE 2 YEAR RADWELL WARRANTY
3/4" PIGGYBACK, FILTER/REGULATOR. FREE 2 YEAR RADWELL WARRANTY
3/8 NPT 10 - 400 PSI AIR PILOT OPERATED ZINC/ALUMINUM REGULATOR 400 MAX SUPPLY PSI, 120 CFM, 0 TO 175°F, 4.16" WIDE X 5.07" HIGH. FREE 2 YEAR RADWELL WARRANTY...
363 PISTON PUMP, REGULATOR. FREE 2 YEAR RADWELL WARRANTY
AIR LINE REGULATOR 1/2INCH 130CFM 2-125PSI. FREE 2 YEAR RADWELL WARRANTY
AIR PRESSURE REGULATOR, 1/4IN NPT, 2-120PSI, 0.14-8 BAR. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 1/4IN NPT, INLET 300PSI 21BAR, OUTLET 150PSI 10.3BAR, 70CFM. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 1/8 IN PORT, 100 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 300PSI, 12IN X 6IN X 6IN. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, 300PSI, 21BAR. FREE 2 YEAR RADWELL WARRANTY
ARGON METERING LINE REGULATOR, 1/4IN, 0-100 RANGE. FREE 2 YEAR RADWELL WARRANTY
ARO Pneumatics 104339
ARO Pneumatics 104408
ARO Pneumatics 127122-000
ASCO NUMATICS Pneumatics 031RS700O000000
ASCO NUMATICS Pneumatics 031RS700O
ASCO NUMATICS Pneumatics 091RD700J000000
ASCO NUMATICS Pneumatics 122RS100J000000
ASCO NUMATICS Pneumatics 122RS1Z2JN16W00
ASCO NUMATICS Pneumatics 215-533B
ASCO NUMATICS Valves 081SA402K000030
AVENTICS Pneumatics 0-821-300-300
AVENTICS Pneumatics 0-821-302-400
CHECK REGULATOR, 2012 SERIES, DOUBLE ENDED, 10-130 PSIG, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MAR-1
COMPACTS, PNEUMATIC REGULATOR, MINI, PRESET 4PSI. FREE 2 YEAR RADWELL WARRANTY
COMPRESSED AIR REGULATOR, 300 PSIG/ 21 BAR INLET, 150 PSIG-10 BAR OUTLET, 3/4" INLET / OUTLET, 220 CFM. FREE 2 YEAR RADWELL WARRANTY
CONTROL AIR INC, 300BBK, REGULATOR, 0-60PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROLAIR INC Pneumatics 100-BC
DESCHNER Pneumatics 1002-31-2
DESCHNER Pneumatics 1002-31-3
DESCHNER Pneumatics 1003-31-3
DIAL AIR REGULATOR, RC3/4, PORT SIZE NPT THREAD NOT REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, REGULATOR, PRESSURE REGULATORADJUSTABLE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUERE, REGULATOR, PORT SIZE RC 3/4INCH, LARGE MODEL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR REGULATOR, AR MASS PRO, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VACUUM PRESSURE REGULATOR, CONNECTIONS1/4” NPT W / 1/8” NPT VACUUM SENSING PORT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIT MICRO REGULATOR, 1/4-INCHTHREADED PORT, 0-2H2O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE REGULATOR, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLEAN-ROOM PRESSURE REGULATOR, SERIES 2619, RC1/4 PORT SIZE, PNEUFINE NON-OIL, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMBO COMPRESSED AIR FILTER/REGULATOR, 3/8 IN NPT, MANUAL DRAIN, MAX PRESSURE 250 PSI, MAX TEMPERATURE 175 F, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT PRECISION REGULATOR, 1 TO 60 PSIG, RELIEVING, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL GAUGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, E/P REGULATING VALVE, 0-7 BAR, 24 VDC SUPPLY, 0-10 VDC ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROPNEUMATIC REGULATOR, 0-10 VOLTS, 0-100 PSIG, SUPPLY: 165 PSIG MAX, 3/8 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER / REGULATOR, 1/4 INCH PORTS, W / METAL BOWL GUARD TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 NPT, 112. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, ECOLINE 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, INLET 250PSIG, OUTLET 125PSIG, TEMP. 125 F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, 1/4 INCH NPT, 150 PSIG, 125 DEG/F, 10 BAR, 1 OZ BOWL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 100 PSI, 1/4 INCH NPSM THREAD INPUT, 1/8 INCH NPT(F) THREAD OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM.
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIQUID PRESSURE REGULATOR, MODEL 263A, COMPACT FORM, FOR USE WITH WATER/FUEL OIL, 3/8INCH SIZE, FORGED BRASS BODY, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, OUTPUT RANGE 0.5-30, CHECK VALVE, 1/4 INCH NPT, 250PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH, 250PSI MAX, 1700 KPA, 200 DEGREES FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 10/130 PSIG, 0.7/9 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2005 SERIES, 1/8 INCH PORTS, SINGLE PRESSURE TO PORT, 10-130 PSIG, MANIFOLD BLOCK MOUNTED, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 250PSI MAX, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3500PSIG, 241 BAR, 3 PORTS, OUTLET GAUGE 1/8 INCH NPTF (1), INLET/OUTLET 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, ISO 1 SERIES, SANDWICH BLOCK BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, NON PLUG-IN WIRING, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN BASE, NON PLUG-IN WIRING, NPTF, W/ 11X+16W+47H OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN BASE, SPEED CONTROL, NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, DUAL PRESSURE TO PORTS, 10-30PSIG, PLUG-IN BASE MOUNT, SIDE PORT BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MODEL APR1SC52P4PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SERVICE REGULATOR, 1/4IN NPT 5-30PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSSURE REGULATOR/FILTER, INLET PRESSURE 150PSI MAX, REDUCED OUTPUT PRESSURE 0-30PSI, 5CFM MAX, 5 CUBIC INCH MAX DRIPWELL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 1/2 NPT, INLET 150 PSIG, OUTLET 400 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 250 PSI INLET, 175 PSI OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 80 BAR REGULATION, 4500 PSI (315 BAR) MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATED VALVE, COMPRESSED AIR, PORT RC 1/4, PRESSURE RANGE 0.01-0.25MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, 0-20 PSI, 500 PSI MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, 5 PSIG, 3/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0 - 125 PSI, 3 / 4 NPT INLET / OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-25PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-60 PSI, 250 PSI MAX, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 3/8", 250 PSI, 175 F MAX TEMP, T HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 3WAY, 3/8", 10-125 MAX PRESSURE, REPLACED BY LF263A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5-50 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HIGH CAPACITY, 1/4 INCH NPT, INLET 400 PSIG, 27.6 BAR, ALL METALLIC BODY, SPRING CHAMBERS, LIQUID /GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HYDRAULIC, W/ PISTON, 50-250 BAR, 3/8 INCH BSP, HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LP-GAS, 0-20PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MAX SUPPLY 250 PSI, SPRING RANGE 0-20, W/O GAUGE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MINIATURE, 14R SERIES, 1/4 INCH PIPE, 1/8 INCH GAUGE PORT, 125 PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, 1/4 INCH NPT, 5-35 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, RELIEVING, MODEL 03566, 5-50 PSIG, 3/4" PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, STAINLESS STEEL, 30HG, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE, REDUCING REGULATOR, 3500 PSI, GAUGE 1/2". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR 100PSI AIR IN/100-4500PSI LIQUID OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR AIR VALVE, 250PSI, 125 DEGREE F, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PIGGYBACK 1/4NPT 0-125PSI 150MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PRESSURE FOR OXYGEN G3/8 0.1-3BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 1/2 INCH PORT, 60 PSIG, WITH GAUGE, RELIEVING, NPT PORT TYPE, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 1/8 PORT SIZE, SINGLE PRESSURE TO PORT 1(P), 5-60 PSIG, REGULATOR UNIT ONLY, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 2009, DBL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 3/8 INCH PORTS, 4 PORTS, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 44-3200 SERIES, SINGLE STAGE, GAS, MAXIMUM INLET PRESSURE 500, 3000 PSIG / 34.5, 207 BAR, BRASS, 316 STAINLESS STEEL,PORT SIZE & TYPE 3/8, 1/2IN NPTF 1/2,...
DISCONTINUED BY MANUFACTURER, REGULATOR, AIR, 1/4", NPT-105, 7-120 PSI, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, BRASS, 1/8 INCH, 250 PSIF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, DIAPHRAGM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, MINI, SELF RELIEVING, 2 PORT, 1/4 INCH NPT, 228/1 ISO, 16 BAR, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PNEMATIC, 3/8 INCH NPT PORT SIZE, 60 PSIG, RELIEVING, PRESET NON-ADJUSTABLE, 30 PSIG PRESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION, 1/4INCH, 1/2-30PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE REDUCING, DUCTILE IRON BODY, 1/2 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE, 0-15PSIG OUTPUT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, SERIES 2005, 1/4" PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, MANIFOLD BLOCK W/ SIDE & BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE...
DISCONTINUED BY MANUFACTURER, REGULATOR, SINGLE PRESSURE, 10-130 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, T-HANDLE, 1 IN, 450 CFM, 2-125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, W/ GAUGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, WITH OUT GAUGE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, MK3 SERIES, 1/8 INCH NPTF PORT, 5 PORTED, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE, 8.34-16.21 SCFM, 80 PSIG, 177 TO 345 NI/M,...
DISCONTINUED BY MANUFACTURER, VALVE REGULATOR ASSEMBLY, MINI, 1/4 INCH VALVE PORT, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATOR, 1/2" NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER REGULATING VALVE, 3/8 INCH FPT, CAPILLARY 30 INCH, TYPE 56. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUSED BY MANUFACTURER, REGULATOR, PORT SIZE RC 1/4INCH, STANDARD . FREE 2 YEAR RADWELL WARRANTY
DOUBLE PRESSURE REGULATOR, SERIES 2005, W/ELBOW GAUGE, 10-30PSI. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE REGULATOR, 2005 SERIES, 10-130PSIG, JUMPER ON 12. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE REGULATOR, 3/8 INCH PORT, 130 PSIG, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL , 60612, 60612, PRESSURE REGULATOR, 20PSI. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD Pneumatics 10222
FAIRCHILD INDUSTRIAL PROD Pneumatics 10232
FAIRCHILD INDUSTRIAL PROD Pneumatics 10262
FAIRCHILD INDUSTRIAL PROD Pneumatics 10263
FAIRCHILD INDUSTRIAL PROD Pneumatics 10292
FAIRCHILD INDUSTRIAL PROD Pneumatics 30222
FAIRCHILD INDUSTRIAL PROD Pneumatics 30232
FAIRCHILD INDUSTRIAL PROD Pneumatics 30242
FAIRCHILD INDUSTRIAL PROD Pneumatics 30252
FAIRCHILD INDUSTRIAL PROD Pneumatics 30253
FAIRCHILD INDUSTRIAL PROD, 64342, PRESSURE REGULATOR, MODEL 64AMP, 1-60PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD, 64432, PRESSURE REGULATOR, 64A MODEL, 1/3-30PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, ARO-FLO SERIES, REGULATOR, LUBRICATOR, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR 1/4IN NPT 5-30PSIG W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR ALUMINUM 1/4INCH NPT 0-10PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR LUBRICATOR, 104339 : KIT SERVICE LUBRICATOR BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR LUBRICATOR, C-TYPE WALL BRACKET, 1500 SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR LUBRICATOR, KIT, TAMPER. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR LUBRICATOR, LOCK-OUT VALVE, 3000SERIES NPT, 3/4"- NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 0-120 PSI, 20 MICRON, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4 INCH NPT, 150 PSI, 40 MICRON, 80 CFM. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4 INCH, 4 012 RMSA. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4IN, 5 0-8 , BOWL PROTECT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4NPT, BRAC. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 12 BAR, 2 BRASS, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 3/8 PT AUTO, 5 MICRON FILTER. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODEL 65, 0.5-30 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NPT THREADS, TAMPER PROOF ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, PP3 SERIES PIGGYBACK FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, W/ LUBRICATOR, 5 MICRONS OF FILTRATION, MANUAL ROTARY, 1-16 BAR WORKING PRESSURE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FILTER, 1/8" PIGGYBACK REGULATUR, 0-125PSI, 5 MICRONS. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, 0-12 BAR RANGE, THREADED PORT 3/8, DEGREE OF FILTRATION: 20 UM, -10 TO 50 DEGREES C, VERTICAL MOUNTING, DRAIN WITH MANUAL CONDENSATE DISCHARGE AND AUTOMATIC DISCHARGE AT ZERO PRESSURE.
FILTER-REGULATOR, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172...
FILTER-REGULATOR, PNEUMATIC, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 250 PSI MAX, PARTICULATE FILTER, METAL BOWL, W. SIGHT GAUGE, RELIEVING, KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, W/ GAUGE, NON-RISING, 40 MICRON, 1/4 INCH GAUGE PTF, 3/4 INCH NPT FEMALE CONNECTION, 212 CFM, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR FRL UNIT 90 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN, 3/4 NPT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/4 INCH, 80 CFM MAX FLOW, 250 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/8IN DRAIN POLYBOWL,TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR/LUB RICATOR 2PIECE 2-125PSIG. FREE 2 YEAR RADWELL WARRANTY
FISHER ROSEMOUNT Pneumatics 1301F-2
FLAMEBUSTER FUEL REGULATOR, "B" 9/16"-18 LH (CGA 023). FREE 2 YEAR RADWELL WARRANTY
FLUID PRESSURE REGULATOR, 363 PISTON PUMP, 3/8 INCH NPTF PORT SIZE, 200 PSIG, 13.7 BAR, STAINLESS STEEL BASE HOUSING, TUNGSTEN CARBIDE SEAT, DOWNSTREAM. FREE 2 YEAR RADWELL WARRANTY
FLUID PRESSURE REGULATOR, HIGH FLOW CAPACITY, ARO REGULATOR, REMOTE MODELS. FREE 2 YEAR RADWELL WARRANTY
GAS APPLIANCE REGULATOR, 210 SERIES, 210D, 1" X 1 INCH NPT PIPE SIZE, OUTSIDE DIAMETER: 1.24 INCH (1-1/4"), 10 PSI MAX INLET PRESSURE, 3-8" WC OUTLET PRESSURE, BALANCED VALVE DESIGN,...
GAS LINE PRESSURE REGULATOR, 1780 SERIES, HEAVY-DUTY, 40-110 PSIG, 1/2 INCH FNPT, 3.1 CV, 20000 SCFM, FORGED BRASS / NITRILE. FREE 2 YEAR RADWELL WARRANTY
GAS LINE PRESSURE REGULATOR, 5PSI (345MBAR), 7-11INCH PRESSURE RANGE, -40DEGREE - 205DEGREE(F) (-40DEGREE - 96DEGREE(C)). FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3", 26000000BTU, 10PSI, 3-6IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3/4" NPT, 1/2" ORIFICE, BLACK SPRING, 2-6 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, HIGH PRESSURE QUICK DISCONNECT, 1/4 INCH QUICK DISCONNECT X 9/16-18 MALE LEFT HAND WELD, MAX FLOW CAPACITY: 50,000 BTU LP GAS AT 1/2 INCH PSIG WORKING PRESSURE, PRESSURE...
GAS VALVE, 24 VAC COIL, NATURAL GAS TYPE, 3/4 X 3/4 INCH PIPE SIZE, 3.5 INCH REGULATOR SETTING, 2.5-5 INCH REGULATOR ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE AIR REGULATOR, 3/4 INCH, 0-125 PSI, 90 CFM MAX. FLOW - REGULATORS. FREE 2 YEAR RADWELL WARRANTY
GRAINGER, 4ZM19, REGULATOR, 300PSIG, 1/4IN NPT, 21BAR. FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE REGULATOR, 4-17 PSI, 1/2IN MPT INLET, 3/8IN FPT OUTLET, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
HOT GAS REGULATOR, 1/2IN ODF KVC-12. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, FLOW REGULATOR TYPE, FAR1-12-S-0, 0.375 GAL/MIN MINIMUM FLOW, 10 GAL/MIN MAXIMUM FLOW. FREE 2 YEAR RADWELL WARRANTY
IN-LINE REGULATOR, HIGH-CAPACITY SERIES, REVERSE FLOW, 0-100 PSIG (0-6.9 BAR), T-HANDLE ADJUSTMENT, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Pneumatics 104327
INTERPOSED PRESSURE REGULATOR, ISO SIZE 1, SINGLE REGULATOR, LEFT HAND, 10-130 PSIG (0.68-9 BAR). FREE 2 YEAR RADWELL WARRANTY
KIT ELECTROSTATIC REGULATOR W/SPECIAL NEEDLE VALV. FREE 2 YEAR RADWELL WARRANTY
KIT SERVICE, REGULATOR, RELIEVING, OEM. FREE 2 YEAR RADWELL WARRANTY
LARGE BORE REVERSE REGULATOR, RC1, PORT SIZE NPT THREAD REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
LINDE 7621 MINI STAINLESS-STEEL HIGH PURITY SINGLE-STAGE REGULATOR FOR 6AMP CYLINDER, CGA 180 (0-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
MAXITROL HVAC 325-3LX
METAL WORK PNEUMATIC Pneumatics 1225053
METAL WORK PNEUMATIC Pneumatics 1226054U
METAL WORK PNEUMATIC Pneumatics 1425030U
METAL WORK PNEUMATIC Pneumatics 5107003
METAL WORK PNEUMATIC Pneumatics 5207003
METAL WORK PNEUMATIC Pneumatics 5207003U
MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR BIT, 1/8", 08 DESIGNATION, QUICK RELIEF. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR, 1/4 MR 0-4 BIT, 2 BAR. FREE 2 YEAR RADWELL WARRANTY
MICRO REGULATOR, THREADED 1/8 INCH,1/4 INCH, GAUGE PORT 1/8 INCH, MAX INLET PRESSURE: 13 BAR. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-10 PSIG, LOW FLOW, 0-0.7 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING, SCREWDRIVER ADJUST. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30R, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30R, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MINI REGULATOR, 1/4 NPT, 10.3 BAR MAX 0-2.1 BAR ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY
MINIATURE PRESSURE REGULATOR, 10 BAR MAX INLET PRESSURE, 340 NI / MINUTE MAX FLOW RATE, 60 MM TUBE DIAMETER, 0-8 BAR REGULATION RANGE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY
MINITURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR ASSEMBLY, SINGLE PRESSURE (P) 5-60 PSIG, 1/4 INCH NO MOUNT. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR JUMPER PLT KT. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR UNIT 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR, 10-130 PSIG, WITH MANIFOLD,TERMINAL STRIP MOUNTING, CONDUIT COVER. FREE 2 YEAR RADWELL WARRANTY
MK15 SINGLE REGULATOR S/B PORTS. FREE 2 YEAR RADWELL WARRANTY
MODEL 64A PRESSURE REGULATOR WITH A 1-60PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY
MODEL 65A PRESSURE REGULATOR WITH A 2-120PSIG RANGE, 1/4IN BPST PORTS AND SECOND GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-12. FREE 2 YEAR RADWELL WARRANTY
MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-8,FEMALE THREAD 1/4 GAS. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 3/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY
MONNIER Pneumatics 101-3000-1
MONNIER Pneumatics 101-3002-2
NORGREN Pneumatics 11-018-110
NORGREN Pneumatics 11-044-019
NORGREN Pneumatics 11-044-102
NUMATICS SANDWICH REGULATOR 2035 SERIES , 2035 REGULATOR ASSEMBLY 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
PARKER, PRESSURE REGULATOR, 1/4 INCH PORTS, METAL BOWL GUARD, TWIST DRAIN, 5 MICRON, NON-RISING KNOB/RELIEVING, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY
PIGGYBACK FILTER/REGULATOR, 14 INCH SERIES ONE-PIECE, 1/4 NPT, 18 SCFM, POLYCARBONATE BOWL, TWIST DRAIN. FREE 2 YEAR RADWELL WARRANTY
PLUNGER VALVE METAL FOR MECHANICAL BACK PRESSURE REGULATOR,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
PNEUAMATIC REGULATOR , GENERAL PURPOSE, NONRISING, 1/4 INCH NPT, 0-125 PSI, 53 CFM, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC 2005 REGULATOR KIT, 3 - 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, ONE-WAY FLOW REGULATOR, STRAIGHT DESIGN, RFU SERIES, ORIFICE SIZE DN 3, OPERRATING PRESSURE 0,2 TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, CV.6 REGULATOR, 0-160 PSIG, 2009 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, REGULATOR, DOUBLE SOLENOID, 2012 SERIES, 1/4 IN, 10/130 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, SERIES ED05, 3/3, INTERNAL CONNECTION, 24 VDC< 0-10 V, IP65, (ED05-000-060-010-2D ICA). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE REGULATOR, TYPE 100 HR, MAX. SUPPLY: 150 PSIG, RANGE: 2 - 120 PSIG, 3/8 INCH NPT, 110-CC (MOD). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 1/4IN 250PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 3/8 NPT 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR AIR GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR ASSEMBLY, DUAL PRESSURE WITH NON-RELIEVING CHECKS, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR ASSEMBLY, MARK 15 SERIES, 3/8 IN PORT SIZE, SINGLE PRESSURE TO VALVE P1, 5-60 PSIG, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS, FITTING FOR TOP FACING GAUGE. FREE...
PNEUMATIC REGULATOR, 0-100 PSI GAUGE, 150 PSI, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1 INCH NPT, 480CFM, 300PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2" FILTER, 150 PSI, 1000 KPA, 125°F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2IN, 0-125/GAGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4 INCH NPT, 21 SCFM, 60 PSIG, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4 INCH PORT, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), REGULATOR UNIT ONLY, PLUG-IN, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1301 SERIES, 1/4 INCH NPT, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2005 SERIES, 10-130 PSIG, REGULATOR ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC REGULATOR, 2012 SERIES, 10-130 PSI, RIGHT ANGLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, 3/8" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY,...
PNEUMATIC REGULATOR, 2012 SERIES, REGULATOR, SINGLE PRESSURE TO PORT 1, 1/4 INCH NPTF, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTED W/ SIDE AND BOTTOM PORTS, PLUG-IN, W/O OPTIONS. FREE 2...
PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2035 SERIES, 1/2 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTING, PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3 INCH STROKE, STANDARD SPEED, MAX CAPACITY 1200 LBS,13.87 INCH LENGTH , 0.937 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/4" FILTER, 150 PSI, 1000 KPA, 125°F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/8 INCH PORT SIZE, 0-125 PSI, W/O GAUGE, 60 SCFM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/8" FILTER, 150 PSI, 1000 KPS, 125°F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/8", 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300 PSI, 144 CFM, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 400PSIG, 1/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ED05-000-060-420-2DI CA, 24 VDC, 4/20 MA INPUT, 4/20 MA OUTPUT, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, FR+L, 1/4, 20, 012, RMSA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, HIGH PRECISION, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MARK 15 SERIES, 1/4 INCH NPTF PORTS, SINGLE PRESSURE TO VALVE P(1), 10-130 PSIG, 0.7-9 BAR, PLUG-IN RECEPTACLE ASSEMBLY, FITTINGS FOR TOP FACING GAUGE, REGULATOR UNIT WITHOUT MOUNTING.
PNEUMATIC REGULATOR, MARK3, DUAL PRESSURE, 0-100PSIG,1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MAX PRESSURE:300 PSI, 21 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MINIATURE, 300 PSI, 125 DEG F MAX, 1/4 IN PORTS, W/O GAUGE RELIEVING, YELLOW KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK 15 SERIES, 3/8" PORT SIZE, SINGLE PRESSURE TO VALVE, 10-130 PSIG, MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF PRESSURE PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK 8 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE W/ NON-RELIEVING CHECKS, 5-60 PSIG, REGULATOR UNIT ONLY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK15 SERIES, 10-130 PSIG, W/ KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK3 SERIES, 1/8" PORT SIZE, DUAL PRESSURE TO PORTS 3 (EB) & 5 (EA), 0-100 PSIG (0-6.9 BAR), REGULATOR UNIT ONLY, NON PLUG-IN, NPTF, JUMPER ON (A) 14...
PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE W/RELIEVING CHECKS, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), INDIVIDUAL BASE, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, SPEED CONTROL, LONG RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, 16N + 16W OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, JUMPER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), LONG RECEPTACLE, NPTF, PLUGGED REGULATOR GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 0-2 PSIG, 0-0.15 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 0-2 PSIG, 0-0.15 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 1/2-30 PSIG, 0-1.5 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 1/2-30 PSIG, 0-1.5 BAR, 3-200 KPA, 3/8" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 5-300 PSIG, 0.3-21 BAR, 35-2100 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10, 5-400 PSIG, 0.3-28 BAR, 35-2800 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10BP, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10BP, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10C, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 10R, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODEL 11, LOW PRESSURE, 0-12 PSI, 1/4" INLET/OUTLET PORT SIZE, NPTF THREADS, NITRILE, KNOB, RELIEVING NORMAL BLEED, STRAIGHT, BONNET (2 X 1/4-20 UNC). FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC REGULATOR, OLD STYLE, 1/2IN NPT, NON-RELIEVING, 125PSI, GAUGE, 11 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PREP-AIR II, 06E SERIES 1/4", 3/8", 1/2" – BASIC 3/8" BODY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SOLENOID OPERATED, 12 BAR MAX, 1.4 AMP, 24 VDC, 1000 L/MIN, IP65, (ED07-000-100-DDL-G7 A-ATEX). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, W/JUMPER AND PRESSURE GUAGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATORS, 1/4" PORT, 1/4" DISPLAY, 1700 NL/MIN, REGTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS, SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 17109B.C
PNEUMAX Pneumatics 17304BBC
PNEUMAX Pneumatics 17522A6.C
PRECISION AIR PRESSURE REGULATOR, 1/8" NPT,RANGE 2-40 PSI. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 1/4" NPT PORTS, 8 TO 150 P.S.I, 32 TO 160 DEG F. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 30BP, COMPACT, BACK PRESSURE, MIDGET, 1-60 PSI, 0.1-4 BAR, 10-400 KPA, 1/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 1-60 PSIG, 0.07-4 BAR, 7-400 KPA, 3/4" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 1/2" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 3/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PREESURE REGULATOR 65 1/2-30PSIG/OP 300/PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESET REGULATOR, 1/4". FREE 2 YEAR RADWELL WARRANTY
PRESSURE FILTER REGULATOR, 250PSI MAX INLET, ALUM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING REGULATOR, 10000 PSIG / 690 BAR MAX. INLET PRESSURE, 10-1500 PSIG / 0.69-103 BAR OUTLET PRESSURE RANGE, .06 CV FLOW, 35 IN.-LB. (3.95 NM) MAX. TORQUE, 1/4 IN.
PRESSURE REGULATING VALVE, 32. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, EB45, 10-70PSI RANGE, 1IN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, MODEL 90, 3/4 INCH, 300PSI MAX, 140 DEG F MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR , 2/60PSI, 1/4IN PORT, TYPE 100. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR KIT - OLD STYLE,KIT-NEOP.-1/2- N.R.. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR KIT, GAS VALVE REGULATOR, ADD-ON, 11.0 INCH, WC-LP GAS, FOR 700 SERIES GAS VALVES, (82446). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR REPAIR KIT D50RK/17082. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR VALVE, SENTRONIC, 3-WAY PROPORTIONAL, 0-10 BAR, 24 VDC, 145 PSI, CURRENT CONSUMPTION: 1.4A, POWER CONSUMPTION: 34 W, 7-PIN DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, #10-32 PORTS, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 06R SERIES, TAMPER PROOF, 0-60 PSI, 1X 3/8 INCH NPT FEMALE PORT, 1X 1/4 INCH NPT FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 11 SERIES, 1/4" NPTF THREAD, 3 TO 150 PSI PRESSURE RANGE, 200 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 2 PSI, 7 IN , L SERIES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 2-150PSI, RANGE 500PSI MAX, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 2012 SERIES, 10-130 PSIG, 0.7-9 BAR, SANDWICH PNEUMATIC PRESSURE DOUBLE REGULATOR BLOCK, DUAL PRESSURE TO PORTS 3 AND 5. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 250 PSI, RANGE 0-60 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 3 SCFM, 250 PSI, 5-125 PSIG, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 44-32 SERIES, 316 STAINLESS STEEL, OUTLET PRESSURE: 0-200 PSIG (0-13.8 BAR), PTFE SEAT, PTFE O-RING SEAL, 3/8 INCH NPTF, 500 PSIG (34.5 BAR) MAX INLET PRESSURE, NO GAUGE...
PRESSURE REGULATOR, 67C SERIES, FILTER, 250PSI, 0-35PSI RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ADJUSTABLE, 3/8NPT, 2 TO 120 PSI, 100HR TYPE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, BRASS, LARGE PISTON SENSOR, MAX PRESSURE 3750 PSIG, OUTLET PRESSURE 0-600 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, BRV2S, DIRECT OPERATED, DUCTILE IRON, 1 INCH NPT, 20-60 PSIG RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, FILTER, WITHOUT GLASS, NL4-FRE-G012-GAU-100 -PBS-HO-05, 00. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 1, SINGLE TYPE FOR PORT 1 REGULATION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MK3, 1-1003, SINGLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 1000, PRECISION, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 1000, PRECISION, 2-150 PSIG, 0.15-10.0 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 10 PSIG, VACUUM -0.7 BAR, VACUUM - 70 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 2 PSIG, VACUUM -0.15 BAR, VACUUM - 15 KPA, 1/4" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ORIFICE SIZE = 1/4 INCH, MAX INLET PRESSURE = 60 PSIG, 3/4" NPT, GREEN 6-14". FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PANEL MOUNTING,13 BAR, FLOW RATE: 730 NL/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MK8 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE, 3-30 PSIG (0.2-2 BAR), PLUG-IN, REGULATOR UNIT ONLY, NPTF THREAD, PLUGGED GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, NPT 3/8. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, RELIEVING TYPE, 150 PSI, 125F MAX, 1/2 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES 2012, DUAL REGULATOR, 10-130 PSIG, PLUG IN, 1/4 INCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES NL2-RGS, CONTROL VALVE, WITH GAUGE, 7.3/145 PSI, 0.5/10 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, VENTING, 26-1000 SERIES, 10000PSI MAX IN, 4000PSI MAX OUT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, W/ ELECTRIC BYPASS, 1-5/8 INCH CONNECTION, 31 BAR, 450 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, WITH 1/4 INCH NPT CONNECTION, 6-200 INCH H2O. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL REGULATOR, 1/4 INCH NPT, DN4, 0-100 PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL REGULATOR, 1/4'', 4-20 MA, 0.2 - 5 BAR, + DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL REGULATOR, SIZE 1, PRESSURE RANGE 0/5 BAR, 0-10V. FREE 2 YEAR RADWELL WARRANTY
REGO Pneumatics 1784B
REGULATOR 1/8INCH NPT 400PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 2" R41-CC-000. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 3/8" R21-03-L00. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ACCESSORY ORIFICE, 3/4 - 1 INCH, METAL SEAT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR AIR VALVE 250PSI 125DEG F 1/4IN PORTS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, 10-130 PSI, 1H1, BLACK. FREE 2 YEAR RADWELL WARRANTY
REGULATOR CONTROL VALVE 1/4INCH FNPT 0-100PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR FOR SOLENOID VALVE ASSEMBLY, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
REGULATOR GAUGE, 1/8", 29850. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INTEGRAL FILTER 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR KIT, MARK 15, 5-60PSIG, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MINIATURE,10-130PSI, 0-160 GAUGE RANGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MODULE UNIT 12V. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PRESSURE 1 SIZE DOUBLE 10-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR REPAIR KIT, FOR USE WITH 250 SERIES VALVES, MARK 55. FREE 2 YEAR RADWELL WARRANTY
REGULATOR SERVICE KIT, MARK 8 SERIES, W. DIAPHRAGM, REGULATOR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR SERVICE KIT, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR UNIT, DUAL PRESSURE, PRESSURE SELECTION, SERIES 2005, 10-130 PSI, DUAL GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, GAS, 1.5INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1 - 4.1 BAR, 150PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1-1/2IN NPT, 2-5PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1.5"STD, 3/4"ORF, 6/14"GREEN, 10'. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/2 INCH, 0-125 / GAGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/2"IRV,1/4"ORIF,GRE EN 6-14". FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/2IN, 300PSIG INLET, 150PSIG, 175DEG F, MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4IN NPT, 6-150PSIG, 70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 200-300PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 27 SERIES, 3/4 INCH PORT, NPT, 0-125 PSI, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8 INCH CONNECTION SIZE, 2 PSI, FOR FUEL GASES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8 INCH NPT, 250 PSI (1700 KPA), MAX TEMPERATURE 25 F (52 C). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8", R21-03-000, SCFM 180, 2-40 PSIG, MAXIMUM SUPLY PRESSURE 300 PSIG, MAXIMUM OPERATING TEMPERATURE 150F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 300 PSI, 1/8 IN, MAX TEMPERATURE 125 F/52 C. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR PRESSURE, TYPE 100, 2-120 PSI, 1/4 INCH NPT, 3 NL/MINUTE, PIPE/PANEL/BRACKET MOUNTING OPTIONS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR REGULATOR, GAUGE MPA 0-1, SET PRESS. 0.1-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, FLEXFLO, MODEL 900TE, TOP ENTRY, STANDARD, 100% CV, ANSI CLASS 150 RF, 2 INCH / 50 MM, 10 X 6 INCH FLANGE, WCB CAST STEEL, HYDRIN 893 MATERIAL, 285...
REGULATOR, G1/2IN, 20MICRON, 0-8BAR, G 1/2" CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS LINE, HEAVY DUTY, 1780 SERIES, 1 INCH FNPT, 100-200 PSIG, I IN NOMINAL, 30000 SCF. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS PRESSURE VALVE, 10 PSIG, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GENERAL PURPOSE,15 CFM MAX. FLOW, 0-300 PSIG, 1/4 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANUALLY CONTROLLED, STANDARD, SERIES 20, WITHOUT GAUGE, PORT SIZE 1/4 INCH, 1.25 GAL/MIN, PRESSURE RANGE 0-125 PSIG, R364-02CX76X28. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MARK 15, 3/8 INCH NPT PORTS, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MARK 8 SERIES, SINGLE PRESSURE, 10-130 PSIG, JUMPER FOR SUPPLY PRESSURE TO VALVE, PLUG IN RECEPTACLE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MK15, 10-30 PSIG, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR, CLEAN ROOM, SERIES AR, PORT SIZE: 1/4. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, OLD STYLE, 0.3-3.5, NPT1/2IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, OLD STYLE, 3/8IN PTF, 0.3-8.6BAR,. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, OLD STYLE, INLINE, 1/2 IN NPTF, 400 PSIG 28 BAR MAX, 125 PSIG 8.6 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, OLD STYLE, INLINE, 3/4. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PNEUMATIC, 15R SERIES, 60PSI, RELIEVING, MAX 250 PSI, 1700KPA, MAX 125 DEGREE F (52 DEGREE C), 3/8 INCH NPT, PRESET INLET: 100PSIG, OUTLET: 30 PSIG. FREE 2 YEAR RADWELL...
REGULATOR, PNEUMATIC, THREADED PORT, 1/8 INCH NPT, 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PREP-AIR II, 14 SERIES, MANUALLY CONTROLLED, 1/4IN NPT, 15CFM, 15PSIG, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PREP-AIR II, 14R SERIES, WITHOUT GAUGE, 1/4" PORT SIZE, 1/8" GAUGE PORT, 125 PSIG, RELIEVING, ENGINEERING LEVEL C, REPLACES 14R113FB. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REDUCING, 44-3200 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-50 PSIG / 0-3.4 BAR OUTLET1/2 INCH PORT, O-RING, TEFLON, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
REGULATOR, SEMI-PRECISION, DIAL, 1/2" PORT, 195 (92) SCFM (DM3/S), 2 TO 40 PSIG (0 TO 2.8 BAR)5 TO 160 PSIG (0 TO 11.0 BAR), 300 PSIG (20.7 BAR) MAX, R21-04-000.
REGULATOR, SINGLE PRESSURE TO VALVE P, 5-60 PSIG, 0.3-4.1 BAR, REGULATOR UNIT ONLY WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, W/ FILTER, 0.5-10 BAR, 1/4 IN NPT PORTS, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,1/2" PORT,07 SERIES,250PSIG,90 DCFM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,150PSI,120 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,300PSI,20B AR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,LOCKING W/KEY, 0-100PSI,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,PIGGYBACK FILTER, 3/8 NPT,TWIST DRAIN,55 SCFM,POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,R364-02BKX 28, SERIES R364, PORT SIZE 1/4 INCH, PRESSURE RANGE 0-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR/MIST SEPARATOR ELEMENT NAMR6000. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2 16BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
REGULATORS, ECONOMY, 1/4INCH, PORT, W/ OUT GAUGE, RELIEVING, CURRENT, PRESSURE MAX 250 PSI, TEMP MAX 125F. FREE 2 YEAR RADWELL WARRANTY
REGULATORS, OLD STYLE,REG 400 PSI IN,125 PSI OUT. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE LOW PRESSURE REGULATOR 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MK55 REGULATOR, CONTAINS SPRING/VALVE PRODUCTION ASSEMBLY/O-RING/ORIG INAL POPPET SEAT/DIAPHRAGM SUB ASSEMBLY, WASHER. FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Pneumatics 5211B4017
ROSS CONTROLS Pneumatics 5X00B2081
SANDWICH REGULATOR, MK3 SERIES, 1/8 INCH NPTF PORT, 5 PORTED, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE, 8.34-16.21 SCFM, 80 PSIG, 177 TO 345 NI/M, VACUUM TO 150...
SANDWICH REGULATOR, SERIES 2035, REGULATOR ASSEMBLY, 10-130 PSIG / 0.7-9 BAR, PLUG-IN WIRING, DUAL PRESSURE, SINGLE SUPPLY, NO OPTIONS ADDED. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Hydraulics 15R213FB
SCHRADER BELLOWS Pneumatics 05R213AC
SCHRADER BELLOWS Pneumatics 06R213AC
SCHRADER BELLOWS Pneumatics 07E44B15AC
SCHRADER BELLOWS Pneumatics 14E01B13FC
SCHRADER BELLOWS Pneumatics 14R110FC
SCHRADER BELLOWS Pneumatics 14R113FC
SCHRADER BELLOWS Pneumatics 15R111FB
SCHRADER BELLOWS Pneumatics 15R113FB
SCHRADER BELLOWS Pneumatics 20R113FC
SCHRADER BELLOWS Pneumatics 52R326RA
SERIES 14R, ZINC MINIATURE, FRL SYSTEM, AIR PRESSURE REGULATOR WITHOUT GAUGE, YELLOW KNOB, 30 PSIG PRESSURE, RELIEVING RELIEF, 1/4" NPT PIPE X 1/8" NPT GAUGE PORT. FREE 2 YEAR RADWELL...
SIEMENS,41A50S,REGUL ATOR,AIR PRESSURE,1-50PSI,1/8 IN NPTF PORTS,NULLMATIC REGULATOR,SERIES 41. FREE 2 YEAR RADWELL WARRANTY
SOLENOID REGULATOR VALVE 24VDC 5.4W 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REGULATOR, SLOTTED LOCKING STEM,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY AIR PILOTED ACTUATED VALVES, SANDWICH REGULATOR, PILOT PRESSURE: 26-120 PSI, PORT SIZES: 1/4IN,3/8IN,8MM,10MM PUSH-IN/NPTF AND G TAP, 5 PORTED, 2 AND 3 POSITION, SPOOL AND SLEEVE. FREE...
SOLENOID VALVE, 45 SERIES, BASE MOUNT BODY WITH GAUGE PORT, 1/8 INCH NPT PORT SIZE, MANIFOLD WITH REGULATOR WITH SLOTTED STEM, 24 VDC, 7.3 W, VAC TO 120 PSI, 4...
SOLENOID VALVE, 45 SERIES, SINGLE OPERATOR, 24 VDC, 5.4 W, 120 PSI, 1/8 INCH NPT PORTS, LOCKING EXTENDED MANUAL OPERATOR, W/ REGULATOR WITH ADJUSTABLE KNOB, 18 INCH LEAD WIRES. FREE...
SOLENOID VALVE, 46 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN W/ REGULATORS & FLOW CONTROLS, VALVE LESS BASE, BOTTOM PORTS, 24 VDC (2.4W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE...
SOLENOID VALVE, MARK 8 SERIES, SINGLE UNIT WITH PLUG, 110/120 VAC, 50/60 HZ, .15 AMP, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON LOCKING OVERRIDE, 2 POSITION, 4 WAY, WITH...
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, REGULATOR W/LOCKING SLOTTED STEM, 24VDC, 1.8W, VAC-120PSI, 1/8NPTF, MINI PLUG-IN (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 45, SINGLE OPERATOR, NON-LOCKING RECESSED, WITH REGULATOR, 110/120 VAC, 50/60 HZ, 5.4 WATT, VAC-150 PSI, 4/2-WAY, 1/8 INCH NPTF, SQUARE CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY...
SPEED REGULATOR, 2INCH STROKE, STANDARD SPEED, MAX. CAPACITY 1200 LBS.. FREE 2 YEAR RADWELL WARRANTY
SPEED REGULATOR, 3" STROKE, FAST SPEED, MAX. CAPACITY 1200 LBS. , LENGTH (IN.) 13.87, DIAMETER (IN.) 0.937, MOUNTING DIAMETER (IN.) 0.937, MAX. FREE 2 YEAR RADWELL WARRANTY
SPEEDAIRE Pneumatics 4ZM06
SPEEDAIRE Pneumatics 4ZM08
TESCOM , 44-1610-24, 44161024, PRESSURE REDUCING REGULATOR. FREE 2 YEAR RADWELL WARRANTY
UNIDIRECTIONAL MICROREGULATOR QUICK EXHAUST. FREE 2 YEAR RADWELL WARRANTY
VALVE PRESSURE REGULATOR KIT, MANUAL FLOW, BLEED CONTROL,150 PSI INLET MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, 2" NPT, 10 PSI MAX INLET, 3-8" WC OUTLET PRESSURE, BALANCED DESIGN, LOCK UP STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, DIFFERENTIAL PRESSURE, 0.25 INCH NPT, 200 TO 400 PSI OPERATING PRESSURE RANGE, 600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, SS-263AP SERIES, 1/2 INCH NPT, PRESSURE REGULATOR, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, SANDWICH REGULATOR, ISO2 5599/2 SERIES, 5-60 PSI/ 0.3-4.1 BAR, SINGLE PRESSURE TO PORT P1, SINGLE REGULATOR BLOCK, PLUG IN RECEPTACLE, 3/8 INCH NPTF FEMALE THREADED PNEUMATIC PORT, NEMA...
VALVE, PRESSURE REGULATOR, 3/4 IN SIZE, 0.25-4.4 GPM, 43 PSI OUT, 145 PSI MAX, INLINE, LOW FLOW, THREADED, FEMALE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE REGULATOR, 40 PSI, INLET PRESS, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE REGULATOR, RANGE B, 1-1/4IN PORT SIZE, 400 PSIG, DUCTILE IRON BODY. FREE 2 YEAR RADWELL WARRANTY
WATER PRESSURE REGULATING VALVE, HIGH CAPACITY, 3/ 4 INCH PIPE SIZE, 10-70 PSI OUTLET RANGE, 400 PSI MAX INLET PRESSURE, 180 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY...
WATER PRESSURE REGULATOR VALVE, HIGH CAPACITY, W/ BYPASS SEALED SRPING CAGE, 1/2IN NPT, 160 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
WHITE RODGERS Valves 36C03-433
WILKERSON PNEUMATIC Pneumatics 15R213FB

Next >>