Radwell International Datasheets for Thermocouple Elements

Thermocouple elements are temperature sensors that are useful over a wide range of temperatures.  Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more

Page: 1 2
Product Name Notes
(PRICE/PK OF 10), TERMINAL BLOCK, J THERMOCOUPLE, 2P, 10PK; PRODUCT RANGE:DRTB-2 SERIES; NO. OF CONTACTS:2CONTACTS; PITCH SPACING:-; CONNECTOR TYPE:THERMOCOUPLE; CONNECTOR MOUNTING:DIN RAIL MOUNT; WIRE SIZE AWG MAX:-; WIRE SIZE AWG...
(PRICE/PK OF 5) PFA INSULATED T/C'S 5/PK. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH -...
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE LENGTH -...
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 20AWG, 1M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:3.3FT; LENGTH - METRIC:1M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:20AWG; CONDUCTOR AREA CSA:-;
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:J; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-;
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 1M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:3.3FT; LENGTH - METRIC:1M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-;
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-;
(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 1M, 480 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:480°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:40; LEAD LENGTH - METRIC:1M; PROBE...
(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 300MM; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:-; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:12; LEAD LENGTH - METRIC:300MM; PROBE LENGTH - IMPERIAL:-;
(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 20AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:20AWG, CONDUCTOR AREA CSA, PRODUCT...
(PRICE/PK OF 5)THERMOCOUPLE WIRE, TYPE J, 24AWG, 1M, THERMOCOUPLE WIRE TYPE:J, LENGTH - IMPERIAL:3.3FT, LENGTH - METRIC:1M, NO. OF MAX STRANDS X STRAND SIZE:-, WIRE GAUGE:24AWG, CONDUCTOR AREA CSA:-, PRODUCT...
(PRICE/SP) INSULATED T/C WIRE. FREE 2 YEAR RADWELL WARRANTY
(TC086) THERMOCOUPLE, PROBE SENSOR. FREE 2 YEAR RADWELL WARRANTY
10K-2 QS [UNIQ/700-300/CL], ROOM TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
18 INCH THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
1980 SERIES T-46 THERMOCOUPLE, 18IN, THREADED NUT, TINNERMAN CLIP. FREE 2 YEAR RADWELL WARRANTY
1K[375]-STP, TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
24 INCH THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
36"THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
60 INCH THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
72 INCH THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
8" RTD 1/4" TUBE DIA. 316SS 3/4. FREE 2 YEAR RADWELL WARRANTY
ABS HOUSING, 1:1 FO, LIGHT DUTY MODEL, NYLON LOCKNUTS. FREE 2 YEAR RADWELL WARRANTY
ABS HOUSING; 1:1 FOV; LIGHT DUTY MODEL WITH NYLON LOCKNUTS; *JKTE. FREE 2 YEAR RADWELL WARRANTY
ADJ DEPTH THERMOCOUPLE PROBE, SPADE LUGS, J TYPE, 0 °C TO 720 °C, 0.28 " X 0.5 " (DXL) PROBE, 304 SS, IMMERSION, UNGROUNDED, FIBERGLASS, 48 " CABLE, BAYONET, 20...
AIR TEMPERATURE SENSOR, 22.8 K OHM, WITH 6 INCH INSERTION, FAST REACTING, TEMPERATURE RANGE (F): 40 DEGREE F - 240 DEGREE F, RUGGED ALUMINUM INSERTION PROBE, MOUNTS ON DUCT OR...
AUTOMATIC TEMPERATURE COMPENSATION PROBE, ORION, STAINLESS-STEEL. FREE 2 YEAR RADWELL WARRANTY
B&B INSTRUMENTS INC , THERMOCOUPLE, 12IN LONG. FREE 2 YEAR RADWELL WARRANTY
BALLUFF Sensors & Switches BIC 2B0-ITA50-Q40KFU-SM4 A5A
BAPI Sensors & Switches BA/10K-2-I-4"-SS-BB
BAPI Sensors & Switches BA/10K-2-RPFEP-15'-B B
BAPI Sensors & Switches BA/T1K[32 TO 212F]-XOR-STM-TS
BARBER-COLEMAN THERMOCOUPLE, TYPE K, CERAMIC. FREE 2 YEAR RADWELL WARRANTY
BARE LEADS MI CABLE PROBE. FREE 2 YEAR RADWELL WARRANTY
BAYONET STYLE THERMOCOUPLE PROBE, WITH 304 STAINLESS STEEL CABLE. FREE 2 YEAR RADWELL WARRANTY
BAYONET STYLE THERMOCOUPLE, STAINLESS STEEL CABLE, BT SERIES, 90 DEGREE ANGLE PROBE, J TYPE THERMOCOUPLE, 2 1/4" PROBE LENGTH, OSTW MALE CONNECTOR WITH CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY...
BAYONET STYLE THERMOCOUPLE, STAINLESS STEEL CABLE, BT SERIES, 90 DEGREE ANGLE PROBE, J TYPE THERMOCOUPLE, 3 1/2" PROBE LENGTH, OSTW MALE CONNECTOR WITH CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY...
BURNS,15123-21-2-1-2 .0-3,151232121203,TE MPERATURE PROBE. FREE 2 YEAR RADWELL WARRANTY
C011-160 TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SINGLE FOR ENH/ENR/ENM THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
CONVECTION GAUGE TUBE, NICKEL-PLATED BRASS, 4A, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
CP1L/H 2 THERMOCOUPLE OPT MOD, OPTION CARD, INPUT CP1 SERIES. FREE 2 YEAR RADWELL WARRANTY
DCT AVG. TEMP, 100K OHM, 72" FLEX. FREE 2 YEAR RADWELL WARRANTY
DELTA STYLE ROOM SENSOR | AD592 SEMICONDUCTOR | OUTPUT SIGNAL RESISTANCE | MUST SPECIFY [1] SETPOINT RANGE [2] SETPOINT LEGEND [3] OVERRIDE [4] COMM J. FREE 2 YEAR RADWELL WARRANTY...
DETECTOR, RESISTANCE TEMPERATURE, P-STYLE, BAYONET. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE AIR TEMPERATURE SENSOR, 12 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIMETAL THERMOMETER WITH ELECTRIC CONTACT, TEMPERATURE RANGE 0-400 DEGREE C, DIAL DIAMETER 100MM, BOTTOM CONNECTION, PROCESS CONNECTION FITTING 1/2 NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CARTRIDGE HEATER, 1000 WATT, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC E-MITTER, 500W, 230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HEAD, FOR THERMOCOUPLE TEMP PROBE, 3/4 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE TUBE, THERMOCOUPLE, 531, 1/8 IN. NPT, 304L STAINLESS STEEL, LASER WELDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GORDONTHERMOCOUPLE16 INCH STEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL TEMP SENSORS, ROHS: N, SERIES: E52, THERMOCOUPLES, EXPOSED LEAD WIRES, 0 ~ 400C TEMP RANGE, 1 (UNLIMITED), LENGTH 100MM, LENGTH - LEAD WIRE 3.281' (1M), LEAD...
DISCONTINUED BY MANUFACTURER, INFRARED THERMOCOUPLE, STAINLESS STEEL, IRT/C SERIES, -50/1200 DEGREE F RANGE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, ANALOG, 4-20MA, HART, (12P2532X092). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MODEL KJ3202X1-BA1, HIGH SIDE CARD, SERIES 2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATOR, 0-10 VDC INPUT, 4-20 MA DC OUTPUT, 100-110 VAC SOURCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MARSHALL 701-T-24-43-RY THERMOCOUPLE SET OF 5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINERAL INSULTAED THERMOCOUPLES, WITH CONNECTION HEAD, STYLE AR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE JACK, 1.5 MM GROMMET, 2 PIN, 20 - 30 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, ACCUTECH, LED DISPLAY, 2-BUTTON, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE KWIK-FIT FIELD CUTTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RING TERMINAL TUBE AND THERMOCOUPLE, TYPE K, TWO LEAD WIRES IN BRAIDED STAINLESS STEEL, 120 AMPS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, SET POINT, DIGITAL DISPLAY UP/DOWN CONTROL PUSHBUTTONS, STPT: 0-10 VOLTS AT 65-85 DEGREES FARENHEIT, THERMISOTR 20K AT 77 DEGREES FARENHEIT, 15-40 VDC/15-24 VAC, IVORY.
DISCONTINUED BY MANUFACTURER, RTD / RESISTANCE INPUT CHARM, DELTAV SERIES, 24 VDC AT 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD INPUT MODULE, DUAL, 3-WIRE, PT100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD MODULE, 120-240 VAC, 50/60 HZ, 5 AMP, 500 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD TERMINAL BLOCK, 200MA, 5VDC, (12P1811X032). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, 100/200 VAC 50/60 HZ, 6 VA, 0 TO +500C, DETECTION ELEMENTS: THERMOPILE, DETECTION WAVELENGTH: 6 TO 12UM, CONTROL OUTPUT (ALARM OUTPUT): NPN: MAX. 100 MA...
DISCONTINUED BY MANUFACTURER, SERIES 183 THERMOCOUPLE SENSOR WITH THERMOWELL, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING L. SENSORS, COUPLE TYPE K, 0 TO 1150^C, 316 SST, 4INCH THERMOWELL, THREADED, 3/4 - 14 ANPT,...
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL, 5:1 FOV, AIRPURGE/AIRCOOL, MOUNTING HOLES W/SCREWS, *JKTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL, GROUNDED, SINGLE, PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD AND MINIATURE PLUGS AND JACKS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD CONNECTOR, MALE STYLE PLUG, TYPE J, WITHOUT NAME LABEL, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T21-MU-18J-CS. T-COUPLE, J TYPE, 0.125IN. OD X 18IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T21-SG-24K-DI-TPRL, THERMOCOUPLES, T21 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T21-SU-24K-DI-TPRLTH ERMOCOUPLES, T21 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, THERMOSTAT, THERMOCOUPLE/RTD, 120/240 VAC, 200-390 DEG F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 6 INCH LEAD WIRE TERMINATION W /1/2 NPT ADAPTER, (-58 TO 392F), 1.40 INCH IMMERSION LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, A99B SERIES, IMMERSION APPLICATION, 2.1 KOHM PTC, -40 TO 248 DEGREE F, .85 X 5.9 X 5.4 INCH, 9-3/4 FT LENGTH, GRAY, REPLACED BY A99BC-300.
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, INFARED, 2WIRE, 6 METER CABLE, EXERTHERM, E302971. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THEMOCOUPLE, TEMPERATURE PROBE SENSOR, 1-1/2 INCH PROBE, 16FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE & TRANSMITTER TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ALARM, 24VDC, SINGLE TRIP, ADJUSTABLE DEADBAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE AMPLIFIER, 0-600 DEGREES C, NICR-NIAL, 6 PIN, 15V, 1-5MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONNECTOR, TYPE J JACK, BLACK, 11.1MM PIN SPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE EXTENSION CABLE, TYPE C, FEMALE-TO-FEMALE CONNECTIONS, 15INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE EXTENSION CABLE, TYPE C, FEMALE-TO-FEMALE CONNECTIONS, 92INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE GENERATOR, R BUSHING, 60 INCH LEADS, W / 9237A CLIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PATCH CABLE, FEMALE-TO-FEMALE CONNECTIONS, 15INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PATCH CABLE, FEMALE-TO-FEMALE CONNECTIONS, 92INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 0 - 1000F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 14INCH STEM LENGTHSTEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 3.5 INCH , 2 INCH CAP, 16 AMP CAP - TRI-CLAMP® 316SS, WHITE POLYPROPYLENE SCREW-COVER HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 3/16SS, TYPE-J, 3INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 500 WATT, 240 VOLT, 2 WIRE, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 6 INCH PROBE LENGTH, 0.020 INCH PROBE DIAMETER, TYPE K, WITH MOLDED MINIATURE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR PROBE, LENGTH 32 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SINGLE/UNGROUNDED SPRING LOADED SNESOR, 0 TO 1150^C, 316 SST, 6INCH IMMERSION LENGTH, 9INCH THERMOWELL, THREADED, 1-11.5 ANPT, STEPPED. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, 3/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR,28 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TERMINAL BLOCK, SERIES 2, (12P4367X012). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE W/ POLARIZED MALE PLUG, 120IN LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 0 TO 150DEG. C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 150 WATT, 120 VOLTS, TYPE K, 1260 CELSIUS/2300 FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 16" LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 1876001E2US10000XXX0 0002940014. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 1876001E2US10000XXX0 0002940043. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 1876001E2US10000XXX0 0002940054. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 2 IN PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 2 METER BRAIDED CORD, COILED, 2 WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 24" PROBE LENGTH, T21 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 2FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 3 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 316SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 36 INCH, SCREW IN, FITS BRAND MULTIPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 6 INCH LENGTH, 1/2 INCH NPT STAINLESS STEEL BUSHING, 316 L STAINLESS STEEL SCEW COVER HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 600 SERIES, MINIATURE PLUG, 2 PINS, 2-30 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, 88F, SNAP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, BAYONET TYPE, FOR USE TO 800F, WITH ADJUSTABLE LENGTH SPRING, DUAL ELEMENT, CALIBRATION J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, CONFIGURED TUBE & WIRE, 0.125 INCH DIA, 0.50 INCH SHEATH LENGTH, FIBERGLASS W / SS OVERBRAID 24 GA STRANDED, 8 INCH LEAD LENGTH,/ SPLIT W 1/2...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, DESC. # 1910-J-12-1/2-W2, 10 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, EXPOSED SHIELDED JUNCTION, STANDARD FEMALE JACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, G727499. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, GENERAL PURPOSE, TUBE AND WIRE, SINGLE, STRAIGHT, 12 INCH LENGTH, NO FITTING, FIBERGLASS INSULATION, STRANDED CONDUCTOR, STAINLESS STEEL OVERBRAID, 2 INCH SPLIT LEADS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, HOOKED ROD, 11 INCH LENGTH, 2-1/2 INCH HOOK LENGTH, 1 INCH HOOK GAP, BRAIDED STAINLESS STEEL 10 FOOT CABLE, TWO WIRE LEADS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, J-TYPE CALIBRATION, BLACK, MOLDED ON MINI PLUG, 18 INCH PROBE, PROBE MAX TEMP RATING 1650 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, K-TYPE, GROUNDED, SINGLE ELEMENT, PROBE INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, MINI-CUP FILTER, 4 FOOT 10 INCH CORD, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, MV FINAL ASSEMBLY, INPUT MODULE, 8 POINT, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, PROBE, 6 INCH PROBE, QUICK DISCONNECT, SAFETY CLIP ATTACHMENT, 316 STAINLESS STEEL, STANDARD PLUG, GROUNDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, R5T185L SERIES, -30 TO 150 DEGREE C, CLASS B, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, R5T185L SERIES, 3/16 IN OUTER DIAMETER, 3 WIRE, 3 IN PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, R5T285L SERIES, 3/16 IN SHEATH DIAMETER, STAINLESS STEEL, 3 WIRE, 3 IN PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, R5T285L SERIES, 3/16 SHEATH DIAMETER, STAINLESS STGEEL, 7 IN PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, ROUND CERAMIC INSULATOR, 1 INCH THREADED NPT, 1 INCH THREADED PORT, ALUMINUM EXPLOSION PROOF HEAD, 12 INCH LENGTH, 8 POSITIONS, K TYPE, DUPLEX . FREE 2...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD ASSEMBLY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD, 90 DEGREE BEND, TYPE C, SS SHEATH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, SINGLE, 1/4 INCH DIAMETER, 316 STAINLESS STEEL, GROUNDED JUNCTION, 20 INCH SHEATH, EXTENSION LEADWIRE TRANSITION W/ RELIEF SPRING, FIBERGLASS INSULATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 2 INCH PROBE, 5FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 4 INCH PROBE, 11FT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 4 INCH PROBE, 16FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 4 INCH PROBE, 4FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 5 INCH PROBE, 16FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 5 INCH PROBE, 4FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR, 6 INCH PROBE, 12FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TEMPERATURE PROBE SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TJ PROBES T/CS, 3IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TYPE J, 36 INCH LEAD LENGTH, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TYPE K, CLASS 2, 1.6MM BORE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TYPE K, TWO-PRONGED PLUG-IN, 3 FOOT CABLE, EXHAUST GAS TEMPERATURE SENSOR PROBE TYPE, 1/4 INCH DIAMETER PROBE, 1-1/8 INCH PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, TYPE-U, 2-WIRE. SHEATHED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, VARIABLE DEPTH, ADJUSTABLE SPRING, TYPE J, 72 INCH LEAD LENGTH, STANDARD CAP, 6 INCH SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, W/BRAIDED CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, WASHER TYPE, BX CONNECTOR, 1/4 INCH HOLE, 36 INCHES LONG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE- RTD, BLACK, 3.2 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLES, T21 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 2 WIRE, 10-40 VDC, 4-20 MA, -40°C TO +85°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE DEPTH/ADJUSTABLE SPRING STYLE THERMOCOUPLE, TYPE J 42 IN. LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,THERMOC OUPLE ASSEMBLY,36IN CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED, THERMOCOUPLE SENSOR 3/4"NPT0183D23K2N00A 025T26E5XA. FREE 2 YEAR RADWELL WARRANTY
DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 2.5INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR...
DISCOUNTINUED BY MANUFACTURER, SERIES 68, THERMOCOUPLE SENSOR, 1/2INCH ENTRIES, SPRING LOADED STYLE, 316 SST, 3INCH IMMERSION LENGTH, 4INCH THERMOWELL, THREADE, 3/4 - 14 ANPT, FM EXPLOSION PROOF. FREE 2 YEAR...
DL05/06 TEMPERATURE INPUT MODULE, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): J, E, K, R, S, T, B, N, C.. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, 20-120 DEGREE F, 4MA TO 20MA, 2 WIRE, 3 TO 35VDC, 1K OHM PLATINUM RTD WITH 4-20 MA OUTPUT,| 8" STAINLESS STEEL PROBE, OUTPUT SIGNAL RESISTANCE. FREE...
DUCT TEMPERATURE SENSOR, STAINLESS STEEL PROBE, T1K TEMPERATURE TRANSMITTER, BAPI-BOX 4 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, STAINLESS STEEL PROBE, T1K TEMPERATURE TRANSMITTER,BAPI-BOX 2 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, STAINLESS STEEL PROBE, THERMISTOR SENSOR TYPE 10K-2 ,BAPI-BOX ENCLOSURE IP66 RATED. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, STAINLESS STEEL PROBE, THERMISTOR SENSOR TYPE 10K-3 ,BAPI-BOX ENCLOSURE IP66 RATED. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, STAINLESS STEEL PROBE, THERMISTOR, SENSOR TYPE: 10K-4 ,BAPI-BOX 4 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE TRANSMITTER, 10K-OHM RTD THERMOWELL SENSOR, STAINLESS STEEL PROBE MATERIAL, IP66 RATED ENCLOSURE, 8INCH IMMERSION PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DUCT THERMISTOR AND RTD SENSOR HANDY BOX HOUSING. FREE 2 YEAR RADWELL WARRANTY
DWYER Sensors & Switches 122095-04
E-TYPE, STANDARD JACK (FEMALE) 2.5MM, RATED @ 204C/394F, ANSI COLOR PURPLE. FREE 2 YEAR RADWELL WARRANTY
EAST COAST SENSORS Sensors & Switches BT08-15-B72-J
ELECTRICAL TEST EQUIPMENT EXTENSION WIRE KIT USE WITH J-TYPE THERMOMETERS. FREE 2 YEAR RADWELL WARRANTY
EXERGEN Sensors & Switches IRT/C.06-EM
EXTRUDER THERMOCOUPLE PROBE, 90 ° ANGLE, CM FITTING, 1/8 " NPT, STD CONN, K TYPE, 0 °C TO 480 °C (32 °F TO 900 °F), 0.187 " X 2 "...
FIBERGLASS MELT-BOLT THERMOCOUPLE, SINGLE,. FREE 2 YEAR RADWELL WARRANTY
FLAME SENSOR, 1800 F MAX TEMP, 90 DEGREE OFFSET ANGLE, ALUMINA CERAMIC INSULATOR. FREE 2 YEAR RADWELL WARRANTY
FLAME SENSOR. FREE 2 YEAR RADWELL WARRANTY
GAS FURNACE WATER HEATER 24 INCH THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
GAUGE TUBE, 2A SERIES, THERMOCOUPLE, 1/8" MALE THREAD NPT PORT, 0-1000 MICRONS. FREE 2 YEAR RADWELL WARRANTY
HIGH TEMPERATURE THERMOCOUPLE PROBE, WITH QUICK DISCONNECT NHX CERAMIC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
HOLLOW TUBE THERMOCOUPLE PROBE, STRIPPED LEADS, J TYPE, 0 °C TO 230 °C (32 °F TO 450 °F), 0.187 " X 6 " PROBE, 40 " CABLE, 20 AWG, 304...
HONEYWELL SENSING SOLUTIONS Sensors & Switches 701-102BAB-B00
IMMERSION THERMOCOUPLE, 0.50IN NPT SCREW THREAD DIAMETER, 14 THREADS PER INCH. ACCESS FITTING E30640. FREE 2 YEAR RADWELL WARRANTY
IMMERSION TMP SNSR, 4-20MA, 30-250F, 6". FREE 2 YEAR RADWELL WARRANTY
IMMERSION WELL, 1/2 INCH COPPERWELL, 3 INCH INSERTION LENGTH, CAPILLARY DIAMETER: 5/64 INCH, BULB SIZE: 3/8 INCH X 3 INCH, COPPER. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL PROBE, TEMP/RH CHART RECORDER; TEST PROBE FUNCTIONS:HUMIDITY, TEMPERATURE; FOR USE WITH:OMEGA ITHX SERIES TEMPERATURE & HUMIDITY VIRTUAL CHART RECORDERS; PRODUCT RANGE:ITHX SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
INFRARED TEMPERATURE SENSOR, INFRARED, 260 TO 1370 DEGREES C SENSING RANGE, METAL TARGET SURFACE TYPE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
INFRARED TEMPERATURE SENSOR, SELF POWERED, -50 TO 550 F SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
INFRARED TEMPERATURE SENSOR, THERMOCOUPLE, IRT SERIES, NON CONTACT, SELF POWERED, 280-370 FAHRENHEIT, 140-190 CELSIUS. FREE 2 YEAR RADWELL WARRANTY
INFRARED THERMOCOUPLE IRTC.3X-J-340F. FREE 2 YEAR RADWELL WARRANTY
INFRARED THERMOCOUPLE, IRT/C.01 SERIES, RESPONSE TIME: 100 MS, UNSHIELDED PVC CABLE, 3 KOHMS, 140 DEGREES FAHRENHEIT, 114110. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CURRENT RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
INPUT,ISOLATED,RTD,P TT100,4CH. FREE 2 YEAR RADWELL WARRANTY
INSULATED THERMOCOUPLE, SINGLE, 1/4 IN SHEATH DIA, 316 SS, GROUNDED JUNCTION, 1 INCH SHEATH LENGTH, EXTENSION LEAD W/HIGH TEMPERATURE POTTING, HI-TEMP FIBERGLASS INSULATION, SOLID CONDUCTOR, FLEX ARMOR, 18 FT (216...
INVENSYS, 1970-048, 1970048, THERMOCOUPLE, 48IN. FREE 2 YEAR RADWELL WARRANTY
INVENSYS, 1980-036, 1980036, THERMOCOUPLE, SNAP FIT, 36IN. FREE 2 YEAR RADWELL WARRANTY
ISOLATED THERMOCOPULE INPUT, 4 X INPUTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
ISOLATED THERMOCOUPLE INPUT UNIT, 4 X INPUTS. FREE 2 YEAR RADWELL WARRANTY
ISOLATED THERMOCOUPLE INPUT, -60 TO 640 DEGREE F, 1-5 VOLTS OUTPUT, 6 PIN, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
J-TYPE THERMO COUPLE SENSOR. FREE 2 YEAR RADWELL WARRANTY
J14H-00018000-0-00, BARE, INSULATED MULTI-PAIR THEMOCOUPLE EXTENSION WIRE. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Sensors & Switches A99BC-25
JUMO Sensors & Switches 00416120
K-TYPE, THERMOCOUPLE PROBE MODULE, 24VAC, 60VDC. FREE 2 YEAR RADWELL WARRANTY
LCD TEMP PANEL METER, RANGE -50-1768 C,CUT-OUT 2.68X1.3,5 DIGIT,0.48 H , THERMOCOUPLE METER WITH REFLECTIVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
LIMIT CONTROLLER, 115 VAC, °C, BRIGHT RED LED, 3- DIGIT, THERMOCOUPLE INPUT J, FRONT KEY RESET BUTTON, INTERNAL AUDIBLE BUZZER. FREE 2 YEAR RADWELL WARRANTY
MELT BOLT THERMOCOUPLE, FIXED IMMERSION DEPTH, SINGLE ELEMENT, FIBERGLASS INSULATION, FLEXIBLE ARMOR, 4IN BOLT LENGTH. FREE 2 YEAR RADWELL WARRANTY
MINI JACK, 600 SERIES, 20-30 AWG, 1.5 MM, DUAL SCREW CAP, 2-PIN POLARIZED FLAT PINS, GLASS-FILLED THERMOPLASTIC NYLON. FREE 2 YEAR RADWELL WARRANTY
MINIATURE THERMOCOUPLE CONNECTOR, HIGH TEMP, 2 PINS, FEMALE, K TYPE, -29 °C TO 260 °C (-20 °F TO 500 °F), ANSI, WRITE-ON WINDOW, HMPW SERIES, EACH. FREE 2 YEAR RADWELL...
NON-ISOLATED, TYPE J, GROUNDED, THERMOCOUPLE AMPLIFIER, 10/24VDC. FREE 2 YEAR RADWELL WARRANTY
NOZZLE THERMOCOUPLE, TYPE J, PFA W / SS OVERBRAID 24 GAUGE STRANDED, GROUNDED, 1/4 INCH X 28 UNF, 3/8 INCH THREAD OPEN, 48 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
OMEGA ENGINEERING Sensors & Switches 5TC-GG-J-30-72
OMEGA ENGINEERING Sensors & Switches 5TC-TT-J-36-36
OMEGA ENGINEERING Sensors & Switches 660
OMEGA ENGINEERING Sensors & Switches BTH-090-T-3 1/2-204-1
OMEGA ENGINEERING Sensors & Switches CO1-T
OMEGA ENGINEERING Sensors & Switches HH-25U
OMEGA ENGINEERING Sensors & Switches HMPW-K-M
OMEGA ENGINEERING Sensors & Switches JTSS-HH
OMEGA ENGINEERING Sensors & Switches KMQSS-062G-6
OMEGA, ICIN-116U-12-DUAL, ICIN116U12DUAL, THERMOCOUPLE, DUAL, 12IN. FREE 2 YEAR RADWELL WARRANTY
OMEGA,J300-ICSS-18G- 10-CC-XC1B-LUG,J300I CSS18G10CCXC1BLUG,TH ERMOCOUPLE,10IN PROBE,STAINLESS STEEL,I/C ASSEMBLY,W/TRANS JOINT,2 LEADS,. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches E52CA1DYM61M
ORION® 927007 AUTOMATIC TEMPERATURE COMPENSATION PROBE, FOR USE WITH 310, 320, 330, 350, 370, 162A, 535A, 550A & 555A PH METERS, BODY: STAINLESS STEEL, CONNECTION: 3.5-MILLIMETER PHONO TIP. FREE 2...
OUTDOOR AIR TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
OVERRIDE SENSOR, THERMISTOR 1.8K. FREE 2 YEAR RADWELL WARRANTY
PENN THERMOCOUPLE 18". FREE 2 YEAR RADWELL WARRANTY
PENN THERMOCOUPLE 24". FREE 2 YEAR RADWELL WARRANTY
PICO, 02-3046-22-7.5 W/16-0056-6.0-316-RF , 0230462275W160056603 16RF, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
PIPE CLAMP THERMOCOUPLE, TYPE J, FIBERGLASS W / SS OVERBRAID 20 GAUGE STRANDED, GROUNDED,3-1/4 TO 4-1/4 INCH CLAMP DIA. FREE 2 YEAR RADWELL WARRANTY
PIPE CLAMP THERMOCOUPLE, TYPE J, FIBERGLASS W / SS OVERBRAID 24 GAUGE STRANDED, GROUNDED, 1-1/4 - 2 -1/4 INCH CLAMP DIA, 36 INCH LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY...
PIPE CLAMP THERMOCOUPLE, TYPE K, FIBERGLASS W / SS OVERBRAID 20 GAUGE STRANDED, GROUNDED, 11/16 TO 1-1/4 CLAMP DIA, 36 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
PLASTIC PROCESS EQUIPMENT Sensors & Switches ADT-1024
PRESSURE SWITCH, 0-400F OPERATING RANGE, 15AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
PROBE KWIK-FIT FIELD CUTTABLE. FREE 2 YEAR RADWELL WARRANTY
PROBE SENSOR, TE200BB SERIES, SINGLE POINT DUCT TEMPERATURE SENSOR, 4 INCH LENGTH, 10K OHM, TYPE 3 THERMISTOR, 10 FOOT CABLE . FREE 2 YEAR RADWELL WARRANTY
PROBE, 78 INCH LONG, TEMPERATURE SENSOR GLACIER GUARD. FREE 2 YEAR RADWELL WARRANTY
PROCESS CONNECTIONS: G1/2 , ISO 228-1-A, TEMPERATURE RANGE [°C] [MIN]: -50, TEMPERATURE RANGE [°C] [MAX]: 200, INSERTION LENGTH [MM]: 100, SENSOR ELEMENT TYPE: PT, SENSOR ELEM. RESISTANCE [OHM]: 100, PROTECTION...
PROSENSE DIGITAL TEMPERATURE SENSOR, 1/2IN MALE NPT PROCESS CONNECTION, 30MM INSERTION LENGTH, -58 TO 302 DEG F, OUTPUT: SWITCH PNP, N.O./N.C. SELECTABLE OR 4-20 MA, OUTPUT 2: SWITCH PNP, N.O./N.C.
PRTD-CIRCUIT-SCM. FREE 2 YEAR RADWELL WARRANTY
PYROMATION INC Sensors & Switches J38E-006-15A-15HT-F1 B240-2
PYROMATION INC Sensors & Switches J48G-010-00-6HN31
PYROMATION INC Sensors & Switches J48G-012-00-8HN31
PYROMATION INC Sensors & Switches JAA3-F3A012-2
PYROMATION INC Sensors & Switches JP33-03-13A-F1A060-2
PYROMATION INC Sensors & Switches K20R-18-0,341
PYROMATION, J39018E-00-32, 18IN THERMOCOUPLE,. FREE 2 YEAR RADWELL WARRANTY
QUICK DISCONNECT THERMOCOUPLES, WITH REMOVABLE STANDARD SIZE CONNECTORS, THERMOCOUPLE TYPE: K, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Sensors & Switches CUB5TCR0
RED LION CONTROLS Sensors & Switches ITMA3035
REMOTE DIAL AND SENSOR OPERATOR, BRASS SENSOR, HIGH SENSITIVITY, FIBERGLASS VALVE PLUG SHAFT, STAINLESS STEEL CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY
RESISTANCE TEMPERATURE DETECTOR, WITHOUT OPTIONAL THERMOWELL, 7000 SERIES. FREE 2 YEAR RADWELL WARRANTY
RETRACTABLE MELT BOLT TC, W/ EXPOSED TIP, 5 IN STEM, 1/8 IN DIA W/ 1IN IMMERSION RANGE. FREE 2 YEAR RADWELL WARRANTY
RETRACTABLE MELT BOLT THERMOCOUPLES, 3 INCH, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
RING MOUNT, THERMOCOUPLE RING MOUNT, RING GASKET, 1/4 INCH ID, 1/8 INCH OD, 1/8 INCH THICKNESS, 72 INCH LEAD LENGTH, TYPE J, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL TUBE AND WIRE THERMOCOUPLE, TYPE J, 48 INCH LENGTH STAINLESS STEEL BRAID COVERED LEAD WIRES . FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR RTD, 1000 OHM, -40-240 F. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR, FLUSH MOUNT, WHITE. FREE 2 YEAR RADWELL WARRANTY
RTD 214C TEMPERATURE SENSOR, THERMOCOUPLER TYPEK K, 3FOOT LONG ROD THIN-FILM -40 TO 120DEGREE C RANGE, . FREE 2 YEAR RADWELL WARRANTY
RTD INPUT MODULE, DUAL, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SUPPLY VOLTAGE:5VDC ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
RTD INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
RTD PLATINUM SENSOR, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, CLASS A DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60°C; SENSING TEMPERATURE MAX:260°C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, CLASS B DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-60¦C; SENSING TEMPERATURE MAX:260¦C; RESISTANCE:100OHM; PRODUCT RANGE:HSRTD SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-200C; SENSING TEMPERATURE MAX:260C; RESISTANCE:100OHM; PRODUCT RANGE:- ROHS COMPLIANT: YES, 1.5 M. FREE 2 YEAR RADWELL WARRANTY
RTD SINGLE ELEMENT 10OHM 6IN. FREE 2 YEAR RADWELL WARRANTY
RTD TEMPERATURE SENSOR, 300V AC, NEMA-4X RATED, TEMPERATURE MEASURING RANGE: 100 DEGREE F TO 900 DEGREE F, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
RTD THERMOCOUPLE CONNECTOR 3 POL3 JAB IN PLUG. FREE 2 YEAR RADWELL WARRANTY
RTD WIDE RANGING ISOLATING SIGNAL CONDITIONER, 0/300F IN, 4/20MA DC OUT, 120VAC,8 PIN. FREE 2 YEAR RADWELL WARRANTY
RTD WIREWOUND 100OHM -418 TO 1112D-F 1/8IN NPT 6IN. FREE 2 YEAR RADWELL WARRANTY
RTD, 100 OHM, 10 INCH EXTENSION, 6 INCH SHEATH, WIRE, W/S NIPLE, EPOXY COATED HEAD. FREE 2 YEAR RADWELL WARRANTY
RTD, 100 OHM, 3 WIRE, 4 INCH SHEATH, ALUMINUM HEAD. FREE 2 YEAR RADWELL WARRANTY
SELF POWERED INFRARED THERMOCOUPLE (IRT/C). STAINLESS STEEL, 1:1 FOV; J & K TYPE OUTPUT, SHIELDED J T/C CABLE, LINEAR FROM 320-500F. FREE 2 YEAR RADWELL WARRANTY
SENSOR RTD ASSEMBLY, BLUE EPOXY ALUMINUM HEAD, 4-20 MA HART TRANX (NO TEMPERATURE CALIBRATION RANGE SPECIFIED), 3" NOM SPRING LOADED NIPPLE-UNION-NIPPLE, 1/2 NPT, 3 WIRE SINGLE (STANDARD), STD TEMP RTD,...
SENSOR RTD ASSEMBLY, BLUE EPOXY ALUMINUM HEAD, 4-20 MA HART TRANX (NO TEMPERATURE CALIBRATION RANGE SPECIFIED), 3" NOM SPRING LOADED NIPPLE-UNION-NIPPLE, 1/2" NPT, 4 WIRE SINGLE, STD TEMP RTD, 1/4"...
SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY
SENSOR, PT100, TYPE: RTD, WITH LUG ADAPTOR, SUUNT INTSTALLATION, 3/8" TO 1/2" BOLT ENTRYRFACE MO. FREE 2 YEAR RADWELL WARRANTY
SENSOR, T-COUPLE TYPE K, L=100MM,1M. FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Sensors & Switches 536-767-60
SINGLE SCREW MINIATURE PLUG, TYPE E, SERIES 500, 20-30 AWG, 2 PINS, SINGLE CAP. FREE 2 YEAR RADWELL WARRANTY
SPACE TEMPERATURE SENSOR, -40-100F, HORIZONTAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL; 5:1 FOV; AIRPURGE/AIRCOOL; MOUNTING HOLES W/SCREWS; *JKTE. FREE 2 YEAR RADWELL WARRANTY
STANDARD JACK, THERMOCOUPLE, TYPE J, BLACK. FREE 2 YEAR RADWELL WARRANTY
STANDARD THERMOCOUPLE CONNECTOR, HIGH TEMP, 2 PINS, MALE, K TYPE, -29 °C TO 120 °C (-20 °F TO 248 °F), ANSI, FERRITE CORE FOR EMI/RFI SUPPRESSION, HFSTW SERIES, EACH. FREE...
SUPERLOGICS, 8018R, THERMOCOUPLE INPUT MODULE, 240V, 16BIT. FREE 2 YEAR RADWELL WARRANTY
SURFACE THERMOCOUPLE, FAST RESPONSE, CEMENT-ON POLYIMIDE, TYPE K, 0 °C TO 260 °C (32 °F TO 500 °F), STYLE 1, BUTT WELD, FIBERGLASS, 40 ", STRIPPED LEADS, ANSI, CO-K SERIES,...
TELEVAC Sensors & Switches 2-2100-10
TEMPERATURE CONTROL MODULE, CJ SERIES, 24 VDC, NPN, 4 LOOP, 4 ANALOG INPUTS, 4 DIGITAL OUTPUTS, HEAT/COOL CONTROL FUNCTION, DIN RAIL MOUNT, -200 TO +1800 DEGREES C. FREE 2 YEAR...
TEMPERATURE MONITOR RELAY, THERMOCOUPLE, 24-240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITORING RELAY PT100, OVERSHOOT 2 THRESHOLD VALUES, WIDTH 22.5 MM 0 °C TO 200 °C 24 V AC/DC 1 NO + 1 CO, LOAD AND QUIESCENT CURRENT SCREW TERMINAL...
TEMPERATURE PROBE, AFEM0AA020UJ020. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR MP PLUG. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR THERMOCOUPLE 4METER. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR THERMOCOUPLE K 1METER. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 0-180DEG F, AVERAGING FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 0-95 PRECENT HUMIDITY, NON-CONDENSING, 32-120 DEGREE F, ALTERNATE SPACE, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 120 OHM RTD (TANK) 48" LEAD REPLACEMENT RTD LONG LEAD. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 20K, NON LINEAR, DUCT MOUNT . FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 4 INCH DUCT, ACC: +/- 0.2C, 10K OHM THERMISTOR, I/NET, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 6.5IN ROD. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 6IN ROD. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, CLAMP ON. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, CLASS B ACCURACY, PT100, THIN-FILM, SINGLE, 4 -WIRE, 37 MM INSERTION LENGTH, -50-450 C / -58-842 F, ENGLISH/U.S, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, CLASS B, THIN-FILM, SINGLE ELEMENT, 4 WIRE, UNION STYLE EXTENSION, ENGLISH, STAINLESS STEEL, SPRING LOADED ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, DISCHARGE DUCT, 40-240 DEG F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, OUTDOOR, 20 K OHM, -40 TO 158 DEGREES F RANGE, POLY HOUSING MATERIAL, 5 INCH PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, TRANSMITTER, C02, W/ LCD DISPLAY, DELUXE HIGH IMPACT, 24-14 AWG, 24 VAC, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, TYPE J, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR,DUCT, 20-120 DEGREES F, 4 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-150 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, 4INCH IMMERSION PROBE LENGTH, 5-POINT NIST CERTIFICATION. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, 24VDC, 4-20MA, 0/50 CELSIUS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, RTD -20-180 DEGREES F, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
THERMAL CORP, CPN7753, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
THERMAL COUPLE, SHEATH LENGTH 12 IN, 1/2 IN X 1/2 IN NPT, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
THERMAL COUPLE, TYPE J SERIES, 200 INCH LENGTH, 0.266 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY
THERMAL COUPLE, TYPE J SERIES, 60 INCH LENGTH, 0.144 INCH HOLE DIA., STYLE 70, 24 AWG, RING CONNECTION, FLYING LENDS, UNGROUNDED ROUND TIP. FREE 2 YEAR RADWELL WARRANTY
THERMAL PROTECTOR, LOW SENSITVITY, 277 VAC, 3 LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMCOUPLE SENSOR, 2 LEADS, J TYPE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE - ADJUSTABLE LENGTH SPRING BAYONET STYLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 1/4IN DIA 12FT LEAD 28BOLT STYLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 1/4IN DIA 48IN LEAD 28BOLT STYLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 12IN 14AWG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 16IN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 24IN COPPER TUBING. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 2WIRE 12FT. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 3/16IN MOUNT 1/16IN PROBE 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 36AWG 36INCH PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 6-1/2INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE 9MM DIA 200MM PROBE 2X-FE-CUNI-J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE ADJUSTABLE FLEX HOSE, 8FT, MALE PLUG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE ARMORED 2M. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE ASSEMBLY 304SS IRON-CONSTANTAN PROBE 3/16IN DIA 16IN LONG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CABLE W/ PLUG , 5FT . FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONDITIONER, WITH MATING CONNECTOR, QUAD ISOLATED. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR TYPE J MALE/FEMALE BLACK. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, K TYPE, HMPW SERIES, FLAT 2-PIN, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, MINIATURE, IN-LINE, TYPE T, FEMALE CONNECTION, 4 MM PROBE DIAMETER, -35 TO +220 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE ELEMENT, CERAMIC, 240V 500WATT MAX, LENGTH 11-5/8 INCH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE FEMALE JACKS BLACK. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE FIXED-SHEATH W/ GP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE FOR LAYERED SURFACE, THIN LEAF, HANDHELD, TYPE K, 0 °C TO 210 °C (32 °F TO 410 °F), MINIATURE CONNECTOR, ANSI, OVERALL FOIL LENGTH 4.44 ", 88000-THINFOIL SERIES, EACH.
THERMOCOUPLE GAUGE TUBE, COMPACT 2A, VACUGUARD, MV2A.. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE GENERATOR, A TYPE TERMINAL, 36 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE HANDLE PROBE, THIN LEAF SURFACE, K TYPE, 0 °C TO 300 °C, 60 " CABLE, TPE, FLAT LEAF DESIGN, MINIATURE CONN, ANSI, ELEMENT DIMENSION 3 ", EACH. FREE 2...
THERMOCOUPLE HEAD,GENERAL PURPOSE ALUMINUM HEAD WITH HINGED COVER 1/2” X 1/2” CONNECTION (STANDARD). FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE INFRARED 4000F NON-METAL LONG VIEW. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE INPUT MODULE, 8 CHANNEL, ISOLATED, 1500 V CHANNEL TO PLC BACKPLANE, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE J-TYPE 12"L 1/2-CONN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE JACK, YELLOW, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE K. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE MALE TYPE K YELLOW. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG 2PIN YELLOW W/11IN PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG 3PIN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG BLK. TYPE-J MALE IRON CONSTANTAN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG TYPE J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG, MINI, FULL SIZE, HIGH-TEMPERATURE, 2-POLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PLUG, THERMOCOUPLE TYPE: K, PLUG OR CONNECTOR TYPE: STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE MAX 752DEG F. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE MAX 932DEG F. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE, BAYONET STYLE, TYPE T, 3 1/2 INCH PROBE LENGTH, 2 1/2 INCH HOLE DEPTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.062; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE, STAINLESS STEEL, 6; LENGTH:6; EXTERNAL DIAMETER:0.125; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:MQSS FINE SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE, W/ LOW NOISE STANDARD SIZE CONNECTOR, 0-1070°C, 12" PROBE LENGTH, 0.125" PROBE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PROBE, W/MOLDED STANDARD SIZE CONNECTOR-MALE, 3/16 IN SHEATH DIA, QUICK DISCONNECT, IMMERSION PROBE SENSOR APP, 4 IN PROBE LENGTH, 0.187 IN PROBE DIA, UNGROUNDED JUNCTION, HIGH STRENGTH BENDABLE DESIGN.
THERMOCOUPLE PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE REFERENCE, 0 DEG CELCIUS, RHENIUM C TYPE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SENSOR PROBE, PYRO, MC, CLASS ZSPA, (173762). FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SENSOR PROBE, PYRO. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SENSOR TUBE, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SENSOR, 12 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SENSOR, ECONOMICAL, WALL-MOUNT, J-TYPE, -15 °C TO 60 °C (5 °F TO 140 °F), 5 % TO 95 %, 4 MA TO 20 MA/1 VDC TO 5 VDC, 12...
THERMOCOUPLE SENSOR, T/C .125D, 6" LG, 10 FT, LDS "J", T121HTFJAB06OU120LB. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SHEATH OPEN 18FT 6IN PROBE SS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE STRIP PANEL, FULL SIZE, 6X CIRCUITS, CONNECTOR TYPE J, 2-POLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TECHNOLOGY Sensors & Switches 1060-J-48-SG-B
THERMOCOUPLE TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE 7 55 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE J GROUNDED 48IN LEAD. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE J SS 2IN PROBE 8FT CABLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE K .20IN DIA 36IN LONG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TYPE-K. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE W/ MINI HEAD 14IN PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 1000W, 280V. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 13.5INCH, 3/4INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 18-1/4 INCH ROD, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 18.5INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 24 AWG, K CALIBRATION, SINGLE TEMP RATING 500F, TEMP RATING CONTIUOUS 400F. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 24 INCH LENGTH, T46. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 2WIRE, RING TERMINAL. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 3/4IN PORT, 2FT 4IN STEM LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 30 IN, STAINLESS STEEL ELEMENT, UNIVERSAL ADAPTER FITTINGS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 30IN,12CM, 1980 SERIES,SNAP-FIT. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 36 INCH,18-30MV, LP/NG, STANDARD COAXIAL. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 36IN LENGTH, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 48 INCH, ADAPTER FITTINGS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 5TC SERIES, T TYPE, INSULATED, 2 M / 6.56 FT, 20 AWG, CONDUCTOR AREA CSA 0.52 MM, (EACH). FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, 650W, 280V. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, A510, J-T/C, 120"F/G+S/S-ARMOUR, MALE 2PIN PLUG, GROUNDED. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, ADAPTER, 10-24 V DC, 1MA. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, BAYONET CAP WITH SPRING, 90° BEND, 3/16 IN. SHEATH DIAMETER, TYPE J, FIBERGLASS (24 GAUGE STRANDED), GROUNDED, ROUND TIP, 4 1/2 IN. SHEATH LENGTH, 36 IN. LEAD LENGTH, STANDARD,...
THERMOCOUPLE, BAYONET STYLE WITH STAINLESS STEEL ARMOR CABLE, BT SERIES, (1.5 M) 60 INCH CABLE, TEMPERATURE MAX: (480°C) 900°F. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, CAST ALUMINUM, 1/2IN-NPT, 4-20MA, 316SS, 2.5IN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, CHAL SERIES, CHROMEGA ALOMEGA, TYPE K, UNSHEATHED, FINE GAGE, WIRE DIA 0.005IN, LEAD LENGTH 300MM, ROHS COMPLIANT, PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, FIBERGLASS INSULATED, BRADED. W / PROBE, . FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, GROUNDED, SINGLE, PROBE, 6 IN, STAINLESS STEEL 304. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, GROUNDED, TYPE J, 12 IN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, HEAVY DUTY WIRE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, HIGH PERFORMANCE, 25-35 MV OPEN CIRCUIT MV RANGE, 36" LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, IRT SERIES, INFRARED, STAINLESS STEEL HOUSING, J-TYPE, 140-220 DEGREES FAHRENHEIT (60-105 CELSIUS) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, ITT, 36 INCH LENGTH, PUSH ON TERMINALS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, K TYPE, 0.125IN OD, 6IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, K TYPE, 1M, 250 DEG C; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:250C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-...
THERMOCOUPLE, K,1/4TX10"L,5' TC EXT WIRE, (THERMOCOUPLE, K,1/4TX10"L,5' TC EXT WIRE ). FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, K-TYPE, 12” PROBE LENGTH X 3/16” PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, MINERAL INSULATED, CUT AND STRIPPED, STYLE AB, 0.188 INCH SHEATH O.D., 316/316L SS MATERIAL, 1 INCH SHEATH LENGTH, SINGLE GROUNDED JUNCTION, J CALIBRATION, 3 INCH STRIP LENGTH. FREE 2...
THERMOCOUPLE, MINERAL INSULATED, MINIATURE TRANSITION, STYLE AQ, 0.020 INCH SHEATH O.D., FEP SOLID - 30 GAUGE, MINIATURE MALE PLUG 304/304L SS MATERIAL, 18 INCH SHEATH LENGTH, SINGLE UNGROUNDED JUNCTION, J...
THERMOCOUPLE, MINERAL INSULATED, STYLE AC, 0.032 INCH SHEATH O.D., MINIATURE PLUG, 304/304L SS MATERIAL, 8 INCH SHEATH LENGTH, SINGLE EXPOSED JUNCTION, K CALIBRATION,. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, MINERAL INSULATED, STYLE AC, 0.063 INCH SHEATH O.D., MINIATURE PLUG, ALLOY 600, 6 INCH SHEATH LENGTH, SINGLE UNGROUNDED JUNCTION, K CALIBRATION,. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, MINERAL INSULATED, STYLE AC, 0.125 INCH SHEATH O.D., STANDARD PLUG WITH MATING CONNECTOR, PFA COATED OVER 304/304L SS 12 INCH SHEATH LENGTH, SINGLE UNGROUNDED JUNCTION, J CALIBRATION,. FREE 2...
THERMOCOUPLE, NOZZLE/BOLT TYPE, J TYOUNDED, 1/4 INCH UNF THREAD, 7/16 INCH HEX FITTING, EN60584/IEC584 CLASS 1. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, PIPE CLAMP MOUNT, STAINLESS STEEL CLAMP, TWO LEAD WIRE, BRAIDED METAL COIL, TYPE K CALIBRATION, 60 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, PLAIN SHEATH, 90° BEND, 3/16 IN. SHEATH DIAMETER, TYPE J, FIBERGLASS WITH SS OVERBRAID (20 GAUGE STRANDED), GROUNDED, ROUND TIP , 3 IN. SHEATH LENGTH, 72 IN. LEAD LENGTH,...
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 20GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 60INCH LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 36INCH LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 2INCH, 96INCH LEAD LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, PLAIN SHEATH, STRAIGHT, TYPE J, FIBERGLASS / 24GAUGE / STRANDED, GROUNDED, ROUND TIP / 4INCH, 36INCH LENGTH, STANDARD 2.5INCH SPLIT LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, QUICK DISCONNECT, EXPOSED JUNCTION, 12 INCH LENGTH, IRON CONSTANTAN. 304 SS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, R1T185L, 1/2 IN SHEATH DIAMETER, 1/4 IN TIP OUTER DIAMETER, 1 1/4 IN TIP LENGTH. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, RIGID SHEATH THERMOCOUPLE, TYPE J, 12 INCH LEAD LENGTH, 90 DEGREE BEND, PLAIN SHEATH, .125 SHEATH DIAMETER, 2-1/2 INCH SHEATH LENGTH, FIBERGLASS LEAD PROTECTION: 24 GAUGE STRANDED, JUNCTION: ROUND...
THERMOCOUPLE, RIGID SHEATH THERMOCOUPLE, TYPE J, 24 INCH LEAD, BAYONET CAP WITH SPRING, STRAIGHT, FIBERGLASS LEAD WITH STAINLESS STEEL OVERBRAID, 24 GAUGE STRANDED, 2 INCH PROBE, QUICK DISCONNECT. FREE 2...
THERMOCOUPLE, RIGID SHEATH THERMOCOUPLE, TYPE J, 60 INCH LEAD, BAYONET CAP WITH SPRING, STRAIGHT, FIBERGLASS LEAD WITH STAINLESS STEEL OVERBRAID, 24 GAUGE STRANDED, 2 INCH PROBE, QUICK DISCONNECT. FREE 2...
THERMOCOUPLE, RIGID SHEATH THERMOCOUPLE, TYPE J, FIBERGLASS LEAD PROTECTION WITH STAINLESS STEEL OVERBRAID, 24 GAUGE STRANDED, 2 INCH SHEATH, 36 INCH LEAD LENGTH, GROUNDED, QUICK DISCONNECT. FREE 2 YEAR RADWELL...
THERMOCOUPLE, RIGID SHEATH, 36 INCH BRAIDED STAINLESS STEEL COVERED TWO WIRE LEAD, 3 INCH IMMERSION ROD, TYPE K . FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, RIGID SHEATH, 7-1/4 INCH IMMERSION ROD, 60 INCH LEAD, 2-POSITION LEAD WIRE, 90 DEGREE ANGLE, TYPE J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, RIGID SHEATH, TYPE J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, RIGID SHEATH. 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 12 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE...
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, FIBERGLASS WITH SS OVERBRAID (24 GAUGE STRANDED), GROUNDED, NO. 8 STUD SIZE/HOLE DIAMETER 0.169, 60 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE...
THERMOCOUPLE, RING TERMINAL STYLE, TYPE J, PFA (20 GAUGE STRANDED), GROUNDED, NO. 10 STUD SIZE/HOLE DIAMETER 0.196, 40 IN. LEAD LENGTH, STANDARD MALE PLUG, QUICK DISCONNECT. FREE 2 YEAR RADWELL...
THERMOCOUPLE, RING TERMINAL, NO DIAMETER, TYPE J CALIBRATION, FIBERGLASS (24 GAUGE STRANDED), UNGROUNDED, 1/4 IN. 0.266 STUD SIZE/HOLE DIAMETER, 72 IN. LEAD LENGTH, STANDARD, 21/2 IN. SPLIT LEADS. FREE 2...
THERMOCOUPLE, SINGLE CAP,2.5MM, PLUG,14-30 AWG, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, STAINLESS STEEL SPADE, FIBERGLASS INSULATION, STANDED CONDUCTOR, SS OVERBRAID, 2IN SPLIT LEADS, 1/4IN STRIPPED. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, STAINLESS STEEL, 300MM; LENGTH:300MM; EXTERNAL DIAMETER:3MM; PROBE BODY MATERIAL:STAINLESS STEEL; PRODUCT RANGE:ICSS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, STAINLESS STEEL, BRADED, W / 2 PIN QUICK DISCONNECT PLUG & PROBE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, SUPER SLIM JIM UNIVERSAL REPLACEMENT, SPRING CLIP, 25-35 MV OPEN CIRCUIT MV RANGE, 48 " LENGTH, USED IN STANDING PILOT IGNITION SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, TUBE AND WIRE, PLAIN SHEATH, STRAIGHT, 1/8 INCH SHEATH DIAMETER, TYPE J CALIBRATION, FIBERGLASS 24 GAUGE STRANDED, GROUNDED, DRILL POINT, 1 INCH SHEATH, 12 INCH LEAD LENGTH, STANDARD, 2-1/2...
THERMOCOUPLE, TYPE J, 6 INCH STEM, 3 INCH FLEX. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, TYPE K, . FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, TYPE K, 48 IN LENGTH, GROMMET, MINIATURE MALE PLUG, QUICK DISCONNECT, GROUNDED, FIBERGLASS, 24 GAUGE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, TYPE K, INCONNEL .062IN, GROUNDED, 12IN. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, UNSHEATHED FINE GAGE, J TYPE, 0.005 INCH WIRE DIAMETER, 12 INCH LENGTH, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE, W/FLANGE, STYLE 25, SHEATH DIAMETER (IN.) 316 SS: 3/16 INCH, TYPE J, FIBERGLASS W/STAINLESS STEEL OVERBRAID (24 GAUGE STRANDED), GROUNDED, ROUND TIP, 5 INCH SHEATH LENGTH, 360 INCH LEAD...
THERMOCOUPLE,36". FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE,REPLACE MENT, 48IN LONG. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE,T/CS MOUNTED IN HEADS,1/2IN NPT,5IN STEM. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLES WITH SPECIAL-SERVICE COMPOSITE PROTECTION TUBES, ALLOY 601, NPT THREAD SIZE 1/2 INCH,CAST-IRON SCREW-COVER HEAD. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLES, 4" PROBE, STAINLESS STEEL, 1/2" NPT, OR 3/4" NPT, 450C. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLES, HAND HELD T/C PROBES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLES, SERIES: T21, CALIBRATION TYPE: K, JUNCTION TYPE: GROUNDED, INPUT TYPE: PROBE, SINGLE/DUAL ELEMENT: SINGLE. FREE 2 YEAR RADWELL WARRANTY
THERMOPILE ASSEMBLY 7728. FREE 2 YEAR RADWELL WARRANTY
THERMOWELL 1/2INPT 1.125INCH INSERTION SS. FREE 2 YEAR RADWELL WARRANTY
THERMOWELL. FREE 2 YEAR RADWELL WARRANTY
THEROCOUPLE TEMP PROBE 7FT. FREE 2 YEAR RADWELL WARRANTY
THERRMOCOUPLE 15CM 3.2DIAMETER. FREE 2 YEAR RADWELL WARRANTY
TRANSITION JUNCTION STYLE THERMOCOUPLE PROBES, (0.010) INCH TO 0.125 INCH DIAMETER), WITH HIGH TEMP MOLDED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE C, 0-1650 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE D, 0-1650 C TEMP RANGE, 9-30 VDC POWER. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE J, 0-200 C TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, THERMOCOUPLE TO DC, API4130 SERIES, 10 VDC OUTPUT MAX, THERMOCOUPLE J, 0-750 F TEMP RANGE, 115 V POWER. FREE 2 YEAR RADWELL WARRANTY
TYPE J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL THERMOCOUPLE, 24IN. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL THERMOCOUPLE, GENERAL CONTROLS HOTSHOT SERIES. FREE 2 YEAR RADWELL WARRANTY
WATLOW Sensors & Switches 20DJBGD060A
WATLOW Sensors & Switches 20DKFUJ048A
WATLOW Sensors & Switches 5750
WATLOW Sensors & Switches 70XJPGC048A
WATLOW Sensors & Switches 70XJSGB048A
WATLOW Sensors & Switches 70XJVGC040D
WATLOW,12DJCGB142D,A DJUSTABLE ARMOR THERMOCOUPLE,7/16IN ID,SINGLE SLOT STANDARD CAP,SHEATH DIA 3/16IN, SHEATH LENGTH 1IN,GROUNDED ROUND TIP,STANDARD MALE PLUG, TYPE J CALABRATION,12FT. FREE 2 YEAR RADWELL WARRANTY
WELL ASSEMBLY, 1/2 INCH, 3 INCH INSERTION. FREE 2 YEAR RADWELL WARRANTY
WELL ASSEMBLY, COPPER, 3/4IN NPT, 3/8IN INTERNAL X 3IN. FREE 2 YEAR RADWELL WARRANTY
WILSON MOHR, JJ29GA1-12-6C10-31, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY

Next >>