Radwell International Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| (10144143), ABSOLUTE ROTARY ENCODERS MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| (1030006) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K12X 12 ENCODER, ATM60-A1K12X12 ABSOLU. FREE 2 YEAR RADWELL WARRANTY | |
| (1033696) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K0-K 02 ENCODER, ATM60-A1K0-K02 ABSOLU. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 32.768 MAX RESOLUTION, 40 S INITIALIZATION TIME, MALE CONNECTOR, RADIAL, 3/8 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 360PPR, 10-BIT, 5-12 VDC SUPPLY, BCD OUTPUT CODE, NPN OUTPUT, 10 MM SHAFT DIAMETER, 2M CABLE LENGTH, H8PR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, 4096 X 4096 SSI, 12 X12 BIT, 10-32 VDC, 10 MM SHAFT DIAMETER, 19 MM SHAFT LENGTH, SOLID SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, CAN OPEN FIELDBUS, RADIAL CABLE GLAND, 10-30 VDC, 10 X 20 MM SHAFT, IP65, CLAMPING FLANGE, SET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ENCODER, SINGE-TURN, 10-30 V, SQUARE FLANGE, 3/8 INCH SHAFT WITH FLAT, RADIAL CONNECTOR, MS 19 PIN, 2048 RESOLUTION, 7102211. FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ROTARY ENCODER, (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE ROTARY ENCODER, 8192 STEPS PER REVOLUTION, STANDARD, ALUMINUM, POWDER COATED, RECESSED HOLLOW SHAFT 12MM BY 30MM, SINGLE TURN, PROFIBUS INTERFACE, RADIAL EXIT POSITION, BINARY OUTPUT, TEMPERATURE NOT EXPANDED, 10-30V. | |
| ABSOLUTE ROTARY ENCODERS, OPTICAL SINGLETURN, SOLID SHAFT, 13 BIT, 10...30 VDC, (11030152). FREE 2 YEAR RADWELL WARRANTY | |
| ABSOLUTE VALUE ENCODER 6FX2001-5FS24 MULTITURN 25 BIT WITH SSI, OPERAT. VOLT. 10-30 V SYNCHROFLANGE SHAFT 6MM RADIAL FLANGE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE,... | |
| ENCODER ABSOLUTE 10MM SHAFT -40 TO +100DEG-C. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER CABLE, ASSEMBLY WITH MATING CONNECTOR FOR 10/12 BIT AI25 ABSOLUTE ENCODERS, 17 PIN END-MOUNT CONNECTOR, FEMALE CONNECTION TO FLYING LEADS, 24AWG, 30 FOOT LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCODER, ABSOLUTE, SIZE 25, NEMA 4, SQUARE FLANGE, 3/8 INCH SHAFT, 8-24 V DC UNREGULATED, NPN OPEN COLLECTOR 24 V DC MAX, NO LATCH, GRAY CODE, 1024 PPR, RADIAL CONNECTOR... | |
| ENCODER, ABSOLUTE, SIZE 25, SQUARE FLANGE, GRAY CODE, 8-24VDC, HIGH TRUE, NPN OPEN COLLECTOR, 24VDC MAX, 8 BIT/0-255, RADIAL 19-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCODER, MOTOR FEEDBACK SYSTEM, ROTARY HIPERFACE, SFS / SFM60, 1024 SINE / COSINE PERIODS PER REVOLUTION, 1 ABSOLUTE ASCERTAINABLE REVOLUTION, 32768 TOTAL NUMBER OF STEPS, M23 MALE CONNECTOR, 12-PIN, RADIAL,... | |
| ENCODER, PULSECODER, ABSOLUTE PULSECODER IA4000, FOR AI-B SERIES MOTORS, IP67 PROTECTION, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROL, 1-STAGE, 091:1, ENDAT 2.1 ABSOLUTE ENCODER, MULTI-TURN, 560 VDC / 460 VAC, KTY, WITH BREAK, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| MULTITURN ABSOLUTE ENCODER, 40N AXIAL SHAFT LOAD, 110N RADIAL SHAFT LOAD, 10-30VDC, 2.5W, <1000 MS. FREE 2 YEAR RADWELL WARRANTY | |
| RCS2 SERIES, ROBO CYLINDER, SLIDER TYPE ACTUATOR, ABSOLUTE ENCODER, SERVO MOTOR 30W, LEAD 3MM, 150MM STROKE, 5M MOTOR/ENCODER CABLES, BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, ABSOLUTE, 10-30 VDC SUPPLY, 115-50 MA CURRENT CONSUMPTION, PROFIBUS DP, 0.02 DEGREES (OPTICAL), SOLID SHAFT# 58 MM, SYNCHRO 6 MM SHAFT DOUBLE FLAT, 12 BIT RESOLUTION, 4096 STEPS,... | |
| ROTARY ENCODER, ABSOLUTE, 10-30 VDC, OPTICAL, 12 BIT, 12000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, MOTOR FEEDBACK SYSTEMS, HIPERFACE, 128 SIN/COSINE PPR, 4096 ABSOLUTE REVS, BINARY CODE, 7-12 VDC, 8 PIN RADIAL MALE CONNECTOR, 1036558. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ENCODER, OPTICAL, ABSOLUTE, 256 PPR, 0 DETENTS, HORIZONTAL, WITHOUT PUSH SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 100W MOTOR, ABSOLUTE ENCODER, NPN I/O, 2M CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, DEVICENET, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, EXISTING TYPE, 60W MOTOR, ABSOLUTE ENCODER, NPN I/O, 2M CABLE, SINGLE PHASE AC100V. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVE, COMPAX3 SERIES, 15 A (RMS), 120 - 240 VAC, 50/60 HZ, 3 PHASE, ABSOLUTE ENCODER/SINCOS®/ STEGMANN/HIPERFACE, PROFIBUS DP V0/V1/V2 (12 MBAUD), POSITIONING, NO OPTIONS. FREE 2 YEAR RADWELL... | |
| STEPPER MOTOR, ABSOLUTE MECHANICAL ENCODER, 24-48 VDC., 420 OZ-IN HOLDING, . FREE 2 YEAR RADWELL WARRANTY |