Radwell International Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
(20761), SOLENOID VALVE, 110/120V, 50/60HZ, 10.1W, 85PSI GAS/WATER/OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
1 1/4" AUTO DIAPH GAS VALVE, 24V. FREE 2 YEAR RADWELL WARRANTY
1 IN FEMALE NPT THROUGH BODY, 0.5 IN EQUAL PERCENTAGE TRIM, PROCESS FLUID LIQUID AND GAS, FACE-TO-FACE LENGTH 4.38 . FREE 2 YEAR RADWELL WARRANTY
1" 24V GAS VALVE, 1 PSI MAX.. FREE 2 YEAR RADWELL WARRANTY
1" 4"WC NAT 720CFH UNIVGASVLV. FREE 2 YEAR RADWELL WARRANTY
1/2 INCH 240V PILOT GAS VALVE 200,000. FREE 2 YEAR RADWELL WARRANTY
2 STAGE GAS VALVE.1" 24V.8-3.5" WC. FREE 2 YEAR RADWELL WARRANTY
3/4" , GAS VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
3/4"240V COMB.GAS VLV,3.5"WC. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY AND SPARE PART FOR ASCO SERIES 374 SET&&FOR NF DC JMX WITHOUT MANUAL OVERRIDE NBR&&CORE/DISC SET + SPRING + GASKET + CLIP. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR REPAIR KIT, SIZE 30, TYPE 667, CONTAINS GASKET, 3 O-RINGS. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 40 PSI AIR/INERT GAS, 40 PSI WATER, 40 PSI LT OIL, 1/4IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
AIR OR GAS, GENERAL PURPOSE VALVE, MOUNT SPOOL HORIZONTALLY, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Valves MK10-K1
ASCO Valves V710FAS
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR,...
ASCO, V710FAS, ACTUATOR OPERATED GAS VALVE, 1IN NPT, 15PSI, -40DEG F TO 150DEG F. FREE 2 YEAR RADWELL WARRANTY
AUTO PILOT VALVE, SHUT-OFF, FOR NATURAL AND LP GAS UP TO 0.5 PSI, W/ BUSHINGS, 3/4 INCH, 1/8"-27 NPT, NO PRESSURE TAP. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC GAS VALVE, 120V, 60HZ, 5WATT, 1/2IN FNPT PORTS, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC GAS VALVE, 208/240 VAC, 50/60 HZ, 10.5 WATTS, .055 AMPS, 1/2 P.S.I. . FREE 2 YEAR RADWELL WARRANTY
BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY...
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, GAS, BRASS, 3/4 IN FNPT, 1 PIECE STEM, 600 PSI. FREE 2 YEAR RADWELL WARRANTY
BASO GAS PRODUCTS LLC, H17CB-5, H17CB5, PILOT VALVE, AUTO SHUTOFF, HIGH TEMPERATURE, 3/8 INCH , 40 KW,133,000 BTU. FREE 2 YEAR RADWELL WARRANTY
BELLOFRAM Valves MHS-FFG-14
BELLOWS SEALED VALVE, STAINLESS STEEL, GASKETED, PCTFE STEM TIP, 3/8 IN. TSW AND 1/2 IN. TBW, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BINARY VALVE, 35-100 PSI, 4 SCFM @ 100 PSI, AIR/INERT GAS, 10-120 DEG F. FREE 2 YEAR RADWELL WARRANTY
BLEED VALVE, BREATHER, BRASS, MANUAL BLEED BUTTON, AIR/INERT GAS, 0-200 PSI, 0-13.8 BAR. FREE 2 YEAR RADWELL WARRANTY
BLOW OFF VALVE, INCLUDES GASKET, BRASS VALVE SEAT, LEVER RELEASE. FREE 2 YEAR RADWELL WARRANTY
BODY SERVICE KIT, 2 POSITION H3 VALVE SIZE, SPOOL ASSEMBLY WITH SEALS, ALL PISTON SEALS, RETURN SPRING, PILOT SELECTOR GASKET, COIL TO END CAP GASKET. FREE 2 YEAR RADWELL WARRANTY...
BRAY Valves 630250-21524536
BUBBLER VALVE, FLEX GUARD, FEMALE THREADED INLET, 3/8 INCH NPT, 1X GASKET, 1X FRICTION RING. FREE 2 YEAR RADWELL WARRANTY
BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL...
CHECK VALVE, 377 SERIES, 2 INCH SIZE,4.3 INCH TOP TO INLET CENTER, 150-600 PRESSURE CLASS 150 LBS PRESSURE CLASS, 8 INCH INLET TO OUTLET LENGTH, PTFE GASKET, RAISED FACE FLANGED...
CHECK VALVE, FLOW CONTROL OF FLUIDS AND GASES. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE ,1/2 PSI ,24 VAC, 60 HZ, 0.160 AMP. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, 24 VDC, 50/60 HZ, 0.80 AMP, 1/2 PSI, 3.5 IN WC. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, 700 SERIES, WALL THERMOSTAT ACTUATED, 1/2 PSI MAX, 250-750 MILLIVOLT. FREE 2 YEAR RADWELL WARRANTY
COMBINATION GAS VALVE, SLOW OPENING, LP GAS CONVERSION KIT. FREE 2 YEAR RADWELL WARRANTY
COMMERCIAL GAS SAFETY VALVE, 11/64" RESET BUTTON LENGTH, INLET: 3/8" PIPE, OUTLET: 3/8" PIPE, 48" CAPILLARY, BUSHING TYPE 1 & 2, PILOT OUTLET 1/4" TUBING. FREE 2 YEAR RADWELL WARRANTY...
COMPACT SOLENOID DIRECTIONAL VALVE, DUAL FREQUENCY, 2 TERMINAL COILS, 50/60 HZ, HARDWARE AND GASKETS AS SHOWN IN IMAGE ABOVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3/4IN FEMALE X 3/4IN FEMALE SOUR GAS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, STAINLESS, BELLOW, 1/4IN SEALED GASKET. FREE 2 YEAR RADWELL WARRANTY
CONTROLE VALVE, 3 PORTS, 2 WAY, AIR/INERT GAS, NORMALLY OPEN, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
CWH-3D, BLEED GAS CONTROLLER, 195F, 2-7/8IN SHANK, 8-1/4IN ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CYLINDER REPAIR KIT, GASKETS, BLACK, RUBBER. FREE 2 YEAR RADWELL WARRANTY
DAIKIN INDUSTRIES Hydraulics KSO-G02-2DA-30-EN
DAIKIN INDUSTRIES, 258951301, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM GAS VALVE, 12-AMP, 1-INCH NPT, 1PSI, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM GAS VALVE, 3/4 NPT, BODY PATTERN: STRAIGHT-THROUGH, CAPACITY: 668 CFH, 24 V GAS VALVE 1 # MAX.. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM GAS VALVE, NORMALLY CLOSED, 1-1/2" NPT PIPE SIZE, 1/2 MAX. PSI, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, PILOTED, 120 VAC 60 HZ, 110 VAC 50 HZ, 125 MAX PSI, 3/8 NPT, GAS/AIR. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 3-WAY, 3-POS, BLOCKED CENTER, AIR/INERT GAS, NATURAL GAS, 3.4 CV, VAC-200 PSI, VAC-13.8 BAR, V SERIES - 1/2" BRASS, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUE BY MANUFACTURER, GAS VALVE, 60 MBAR, 220/240V, 50HZ, CLASS B+D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ELECTRO=THERMAL SHUT OFF, HEAT, SMOKE, GAS, OR FLAME ENERGY ACTIVATED, BALL/STEM SS, BODY CS, SEAT/SEAL PTFE, WOG N/A, WSP 150, VALVE SIZE 1/2 INCH, TORQUE...
DISCONTINUED BY MANUFACTURER, BALL VALVE, FORGED BRASS, FULL PORT, 1 INCH NPT, FEMALE X FEMALE, OIL/GAS/WATER, LEVER ACTUATION, PTFE SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE REPAIR KIT, O-RINGS, GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMBINATION GAS CONTROL VALVE, TWO STAGE, 1/2 INCH NPT IN X 3/4 INCH NPT OUT, 3-5 INCH ADJUSTABLE RANGE, 24 VOLTS, 60 HZ, 4 TERMINALS. FREE 2...
DISCONTINUED BY MANUFACTURER, COMBINATION PILOT VALVE, 24 VOLTS, .28 AMPS, 60 HZ, NATURAL AND LP GAS PILOT VALVE, INLET SIZE: 1/8 INCH NPT, OUTLET SIZE: 1/8 INCH NPT, MAX PRESSURE:...
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FEED CONTROL VALVE, UCF1 SERIES, SINGLE FEED, GASKET MOUNTING, FLOW RANGE - 0.05-4 L/MIN, DESIGN NUMBER 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FURNACE VALVE, ENSURES PROPER GAS PRESSURE, MANUAL SHUT OFF, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 2 INCH PIPE, 1PSI MAX PRESURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 24 VAC COIL, 60 HZ, 0.60 AMP, 3.5 INCH WATER COLUMN REG. SETTING, 3/4 X 3/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, GAS MANIFOLD, 24V, 60HZ, .6 AMP, 1/2 PSI,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULAOR, 1/2", FOR USE WITH LP, 10LB, 2 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR W/VALVE, 220-240V, 50/60HZ, 200MBAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM.
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 7PSI MAX, P1: 2-80" WC, P2: -4-60" WC, 5F-158F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, S202 SERIES, 2-4.5 INCH WC SPRING VALVE, 13 PSIG, 1 3/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SHUTOFF VALVE, 110-120V, 50/60HZ, 0.260 AMP, 17.5 WATT, 25 PSI MAX, 4.5IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, 74 VA, IP54, 2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, MAX INLET PRESSURE 500 MBAR (7 PSIG (CSA 5 PSIG), BODY WITH PROOF OF CLOSURE, RIGHT VIEWING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, ONE-STAGE, SINGLE AUTOMATIC SHUT-OFF, 500 MBAR, 230 VAC, RP 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVES, SAFETY SHUT-OFF FOR GASEOUS FUELS, 500 MBAR (500 HPA/7 PSIG), BLUE LED, SUITABLE FOR HIGH-DUTY CYCLING, FM, CSA, UL AND AGA APPROVED (230 V...
DISCONTINUED BY MANUFACTURER, GAS VALVE ASSEMBLY, 3/4 INCH NPT, 5 PSI MAX PRESSURE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE PILOT THERMOCOUPLE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 0.42 AMP, 24 V, 5-158 DEG, .5 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 2 STAGE, 24 V AC, 60 HZ, 3/4 NPT, 1/2 PSI, NAT/LP GAS TYPE, SOLENOID INTERRUPTER, RELAY OPERATOR, REPLACED BY 36H64-463. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, GAS VALVE, 2 STAGE, 24 VAC, 60 HZ, 0.7 AMP, (AKA: 47485-003), (SUGGESTED REPLACEMENT: LENNOX 83W12). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24 V, 60 HZ, 0.36 AMP, REG. 3.3" W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24V, 60HZ, .36 AMP, REG. 3.3" W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24VAC, 50/60HZ, 1/2INCH NPT INLET, 3/4INCH NPT OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 3 POSITION, 24 V DC, 0.2 A, 1/2 PSI, 3/4 FPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, FOR NATURAL GAS ONLY, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, RESIDENTIAL GAS WATER, FOR NATURAL GAS ONLY HEATER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, SOLENOID VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL GAS VALVE, 1-1/4IN NPT, 5PSI OPERATING PRESSURE, LOW PRESSURE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL GAS VALVE, COMPONENT, VISUAL POSITION INDICATOR FOR V4297A, AMBIENT TEMPERATURE RANGE: -40 TO +130 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC GAS VALVE, 3/8 INCH NPT, 10 PSI, 110/120 VAC, 50/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN AUTOMATIC GAS VALVE, 120 VOLTS, 50/60HZ, 485,000 BTU, 3/4 INCH NPT INLET BY 3/4 INCH NPT OUTLET, OIL-FILLED OPERATOR, WITH PRESSURE TAP AND PLUG. FREE 2...
DISCONTINUED BY MANUFACTURER, MANIFOLD REGULATOR, GAS OXYGEN, ACET, C RH INLET, B RH OUTLET, MAX INLET PRESSURE 200 PSIG, MAX DELIVERY PRESSURE 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, TOGGLE LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, 3 POSITION TWIST SELECTOR, RED PUSH BUTTON. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, FLUSH PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, MUSHROOM PUSH BUTTON, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PARTS KIT, FOR BALL VALVES, COMPONENT QUANTITY 8, INDUSTRIAL, GASKET AND SEATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT GENERATOR, PORT-C, 180 DEGREES, 0.10 ORIFICE LPG GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC DIAPHRAGM VALVE, SUITABLE FOR INERT AND CORROSIVE* LIQUID AND GASEOUS MEDIA, COMPACT DESIGN, CIP/SIP CLEANING AND STERILIZING CAPABILITIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, LOW TEMPERATURE GAS VALVE, 24 VDC, 14 W MAX, 150 PSI MAX, TWO-LEADS, 1 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, GASKET TYPE, SIZE 3, A PORT, 80L/MIN, 0.8 TO 7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HIGH CAPACITY, 1/4 INCH NPT, INLET 400 PSIG, 27.6 BAR, ALL METALLIC BODY, SPRING CHAMBERS, LIQUID /GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LP-GAS, 0-20PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE VALVE, 2INCH, GPAK-2 SERIES, AIR OR GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 1500-2250 PSIG, SET FOR 2000 PSIG, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 5000-6000 PSIG, SET FOR 5500 PSI, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, REFRIDGERATION STRAINER BAG KIT, 1/PACK SLEEVE RING, 1/PACK GASKET RING, 1/PACK SPECIAL CLOTH R/S STRAINER BAG, 1/PACK TAG & INSTRUCTION PAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 44-3200 SERIES, SINGLE STAGE, GAS, MAXIMUM INLET PRESSURE 500, 3000 PSIG / 34.5, 207 BAR, BRASS, 316 STAINLESS STEEL,PORT SIZE & TYPE 3/8, 1/2IN NPTF 1/2,...
DISCONTINUED BY MANUFACTURER, REPAIR KIT, GASKET REPLACEMENT KIT, 2-1/2 - 3 INCH, RK 909 RT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, VZ3000 SOLENOID VALVE SERIES, 4/5 PORT, 4 SCREWS, GASKET, SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACED BY V800A1070, STANDARD PILOT GAS VALVE, 24V, 1/2IN NPT INLET, 3/4IN NPT OUTLET, STRAIGHT THROUGH, SET FOR NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SHUTOFF VALVE, SINGLE, AUTOMATIC, ELECTRICALLY OPERATED, NC, 24VDC, 20VA, FOR GAS BURNERS/APPLIANCES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY VALVE, 6000 SERIES, MODEL 6186, H ORIFICE, 1-1/2 INCH INLET, METAL SEAT, PLAIN LEVER, AIR/GAS, STAINLESS STEEL SPRING, BRONZE/BRASS TRIM, 150 PSIG MAX SET PRESSURE, OEM...
DISCONTINUED BY MANUFACTURER, SERIES 8320, GENERAL SERVICE SOLENOID VALVE,3/2,120VAC/60H Z,10.1 W,NO,SS BODY,1/4IN NPT PORTS,DRY NATURAL GAS SAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOFT COMPONENTS KIT, SERIES 80 VALVE GASKET REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1/2IN NPT, 0.4 AMPS, 24V, 60HZ, 1/2 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 25 VAC, 1/2 PSI, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED GAS VALVE, 0.58 AMP, 25 VAC, 60 HZ, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPLACEMENT COIL, FOR TYPE D N-1044 VALVE, GASOLINE VAPOUR RESISTANT, 2 WIRE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT PORTS, 5-150 PSI AIR INERT GAS, 24 VDC, ENCLOSURE TYPE 3/3S/4/4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VAC 50/60 HZ COIL, 1/4 INCH PIPE, 10.1 WATT, 100 PSI AIR/GAS, 100 PSI WATER, 100 PSI LIGHT OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 W, 1/4 INCH NPT PORTS, 90 PSI INERT GAS, 100 PSI WATER/LT.OIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 20W, 150PSI AIR/INERT GAS/WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, AIR/GAS / STEAM 110 PSI, WATER/LIGHT OIL 100 PSI, 2 WAY, DIRECT ACTING, NORMALLY CLOSED, 1/4 INCH AND 3/8 INCH NPT.
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 6 WATTS, 3 N/O, 1/16 INCH ORIFICE, 1/4 INCH PIPE, AIR & GAS 125 PSI, WATER 125 PSI, LT OIL 125...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 50/60HZ, 10.1 W, 250PSI AIR/INERT GAS, 200PSI WATER, 200PSI LT OIL, 3/8IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 6.1/8.1W, 50/60HZ, 5-150PSI AIR/INERT GAS, 1-125PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 17.1W, 5-300PSI AIR/INERT GAS, 5-300PSI WATER, 5-300PSI LT OIL, 3/8IN NPT, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 8 BAR MAX PRESSURE, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NORMALLY OPEN, .31 AMP, 110-120VAC, 50/60HZ, 30PSI GAS, 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-99VAC/DC, 50/60HZ, 2W, 3WAY, 205PSI AIR/INERT GAS, 205PSI WATER, 205PSI LT OIL, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V, 11.6W, 25PSI AIR/INERT GAS, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 110/120V, 50/60HZ, 6.1/8.1W, 10-150 PSI AIR/INERT GAS, 10-125 PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 120V, 28W, 60HZ, 250PSI AIR/INERT GAS/ WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 110/120V, 50/60HZ, 10.5W, 10-250 PSI AIR/INERT GAS, 10-250 PSI WATER, 25-200 PSI LT OIL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8210 SERIES, BRASS BODY, 1 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 WATTS, PRESSURE: 5-125 AIR, INERT GAS, WATER, 5-100 LT. OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR / INERT GAS, 125 PSI, 110/120 V, 50/60 HZ, 6 WATTS, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL: 110 - 120 VAC 50/60 HZ, 1/4 INCH PIPE SIZE, AIR/GAS 140 PSI, WATER 165 PSI, LIGHT OIL 90 PSI, 6 WATT. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, COIL RATED VOLTAGE: 12, 24VDC;, RESPONSE TIME (MS) STANDARD 1W, H 1.5W:. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FOR GAS, INLET DN 40 (1 1/2"), WITHOUT OUTLET FLANGE, RP INTERNAL THREAD, MAINS VOLTAGE 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS SHUTOFF, 24 V DC, 2-WAY, 3/4" NPT, NORMALLY CLOSED, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS VALVE, 110/120 VAC COIL, 50/60 HZ, 2 WAY, 2 INCH PIPE SIZE, REPLACED BY JB8214280CSA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW PRESSURE, AIR, INSERT GAS PSI 7, WATER PSI 5, PIPE 3/8, WATTS 6.1, 60HZ, WATTS 8.1, 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINIATURE SIZE, BULLETIN 8320, 3 WAY, BRASS BODY, 1/4 INCH PIPE SIZE, TYPE 1 ENCLOSURE, 120 VAC/60 HZ 110 VAC/50 HZ, 6 WATTS, AIR-IERT GAS:...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, AC COIL, 50/60 HZ, 9.1-11.1 WATTS, AIR INERT GAS 30 PSI, WATER 30 PSI, 1/8 PIPE, LT OIL 30 PSI. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8214, RED HAT, 2 WAY INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 20W, 5PSI FUEL GAS, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLOENOID VALVE, SERIES 8262, 480V, 60HZ, 2 WAY, 6.1/8.1W, 185PSI AIR/INERT GAS, 180PSI WATER, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/2 IN. MALE SWAGELOK VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN. MALE VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT...
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, FOR 8320 VALVE, WITH SPRING/GASKET/O-RING /ROD/RED CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, INCLUDES; ENCLOSING TUBE, PLUNGER AND SPRING ASSEMBLY, GASKET, O-RINGAND COOLAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, O-RINGS, GASKETS, SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPLACEMENT PARTS KIT, VALVE PLATE DIAPHRAGM, FOR SERIES MPU1859 PUMP, O-RING SEAL GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, "DO" VALVE, SERVICE / AIR / GAS, 15 LBS / IN PRESSURE, 3/4 INCH PIPE SIZE, 120 V, 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BELLOWS-SEALED, GASKETED, PCTFE STEM TIP, 1/4 INCH, FEMALE, VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE...
DISCONTINUED BY MANUFACTURER, VALVE, SOUR GAS, 6000PSIG ,100F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, VFS3000 SERIES, SOLENOID, PILOT, 24VDC, 5 PORTS, 14.4 CFM, AIR/ INERT GAS, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, VZM SERIES, FLUID: AIR, INERT GAS, OPERATING PRESSURE: 0.15 TO 1.0MPA, AMBIENT AND FLUID TEMP: -5 TO 60 C (NO FREEZING), EFFECTIVE AREA (CV): 0.55 THREAD:...
DISCONTINUED BY MANUFACTURER, WAFERGARD PHOTO-RESIST HSG FOR 18-STACK GAS FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR, GAS, WATER, LT. OIL 1/2",220V/240V,2-WAY ,BRASS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
EVANS COMPONENTS INC, MG-16-08-GM-6-8T, MG1608GM68T, GAS REGULATOR, STAINLESS STEEL, 500 PSI/INLET MAX, 0-125 PSI/OUTLET. FREE 2 YEAR RADWELL WARRANTY
EXCELON Pneumatics R83-200-RNLA
EXHAUST FILTER, MARTONAIR SERIES, G1/4 THREAD, COMPRESSED AIR NEUTRAL GASES, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, ELECTRONIC, E3V-45 SMART HOT GAS 3/4"-7/8" INCH, W/O SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
FABCO Valves FN-32
FILTER ELEMENT ASSEMBLY, FOR SUPER MIST SEPERATOR, SERIES AME, W/GASKET (1 PC) & O-RING (1 PC). FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, BODY: DIE-CAST ZINC Z410, PROOF PRESSURE: 1.5 MPA, MAX. OPERATING PRESSURE: 1.0 MPA, PRESSURE GAUGE PORT SIZE: G1/8, MEDIA: COMPRESSED AIR, NEUTRAL GASES, SET PRESSURE RANGE: 0.05 TO...
FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY
FURNACE GAS VALVE, 24V, 60HZ, 2 STAGE REDUNDANT, MAX CAP: 12,500 BTU, 1/2 PSI REGULATOR. FREE 2 YEAR RADWELL WARRANTY
GAS APPLIANCE REGULATOR, 210 SERIES, 210D, 1" X 1 INCH NPT PIPE SIZE, OUTSIDE DIAMETER: 1.24 INCH (1-1/4"), 10 PSI MAX INLET PRESSURE, 3-8" WC OUTLET PRESSURE, BALANCED VALVE DESIGN,...
GAS BALL VALVE, 2 PIECE, 1/2 INCH NPT, 600 PSI, FEMALE, THREADED CONNECTION, RED T HANDLE, TRIPLE SEALING STEM, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
GAS CONTROL VALVE 5A 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS CONTROL VALVE, 1/2IN, 24V, DUAL DIRECT IGNITION, REPLACES VR8205A 2065. FREE 2 YEAR RADWELL WARRANTY
GAS CONTROL VALVE, THERMOSTAT, RESIDENTIAL, NATURAL GAS, SHANK 2.625INCH. FREE 2 YEAR RADWELL WARRANTY
GAS ELECTRO-MECHANICAL VALVE, 2 (DN50), STANDARD CAPACITY, AUTOMATIC (MOTORZED) VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
GAS ELECTRO-MECHANICAL VALVE, 2” (DN50), STANDARD CAPACITY, AUTOMATIC (MOTORZED) VALVE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
GAS FITTING,Y CONNECTION VALVE,INERT GAS RH 5/8IN-18 MALE,, OUTLET 2-INERT GAS RH 5/8IN-18 FEMALE,200PSI. FREE 2 YEAR RADWELL WARRANTY
GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5"...
GAS FLOW VALVE, 200 PSIG, NON-CORROSIVE, 1/4 INCH NPT, MALE, BRASS. FREE 2 YEAR RADWELL WARRANTY
GAS LINE PRESSURE REGULATOR, 1780 SERIES, HEAVY-DUTY, 40-110 PSIG, 1/2 INCH FNPT, 3.1 CV, 20000 SCFM, FORGED BRASS / NITRILE. FREE 2 YEAR RADWELL WARRANTY
GAS LINE PRESSURE REGULATOR, 5PSI (345MBAR), 7-11INCH PRESSURE RANGE, -40DEGREE - 205DEGREE(F) (-40DEGREE - 96DEGREE(C)). FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, 3/8 INCH PIPE SIZE, 1/2 PSI, HOUSING MATERIAL: ALUMINUM, OUTLET PRESSURE RANGE: -1.5 INCH TO 1.0 INCH . FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, NPT FLANGE 1' TO 2", ORIFICE DIAMETER 29 MM, MAX PRESSURE 7 PSI(500MBAR). FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 0-25 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1"IRV, 1/2X9/16"ORIF, 6-16"DRKGR. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1-1/4" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6" WC OUTLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2 IN NPT, 5 PSIG, 3-6 IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3", 26000000BTU, 10PSI, 3-6IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3/4" NPT, 1/2" ORIFICE, BLACK SPRING, 2-6 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 7-1/8 PORT SIZE, 150PSI. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, CYLINDER, BEVERAGE PRODUCT LINE, CO2. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, HIGH PRESSURE QUICK DISCONNECT, 1/4 INCH QUICK DISCONNECT X 9/16-18 MALE LEFT HAND WELD, MAX FLOW CAPACITY: 50,000 BTU LP GAS AT 1/2 INCH PSIG WORKING PRESSURE, PRESSURE...
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL...
GAS SHUTOFF VALVE, SERIES 8214, 120 V AC, 60 HZ, 20.1 W, 2IN NPT, 5 PSI FUEL GAS. FREE 2 YEAR RADWELL WARRANTY
GAS SHUTOFF VALVE, SERIES S261, 120VAC 60HZ, 0.60 AMP, 17.5 WATT, 2.50IN PIPE SIZE, 3IN ORIFICE SIZE, 117 CV FLOW, 25 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE 1INCH 25V 60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 120VAC, 50/60 HZ, 36VA, 5 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 3/4 X 1-5/, 2 WAY NORMALLY CLOSED, ALUMINUM, 20.1/F W, PROOF OF CLOSURE, 220 VAC, 18" LEAD . FREE 2 YEAR RADWELL WARRANTY
GAS SPRING, 9.64 INCH, 20LBS, FOR FULL SIZE CAP DOORS. FREE 2 YEAR RADWELL WARRANTY
GAS SPRING, NO END FITTINGS, 12". FREE 2 YEAR RADWELL WARRANTY
GAS SPRING, STEEL, (AF040-032/B0N0F40-0 80-212/80LBS), FORCE 80, CYLINDER DIA.: 0.75 INCH, EXTENDED LENGTH: 8.35 INCH, ROD THREAD SIZE: M8. FREE 2 YEAR RADWELL WARRANTY
GAS SPRING, VALVE, OPENING. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE - DUAL PARALLEL - LP. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 1/2PSI 7.5IN WC 24V 60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 24VAC 50/60HZ .430AMP 2STAGE. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE 50-60HZ 24V. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE CORE FOR HYDRAULIC ACCUMULATOR. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE WITH REGULATOR, 3 INCH TO 6 INCH, ADJ. RANGE 1/2 INCH X 3/4 INCH, NPT UNIVERSAL, INTERNALLY VENTED, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1", 1200MBAR, 13.3M/H, 4XRP 1/4". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1-1/4IN, 24V, SLOWOPEN, NAT, 1/2#MX,. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1/2 INCH NPT CONNECTION, 25 V, 60 HZ, 0.58 A,, 1/2 PSI . FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 2 STAGE, SPARK IGNITION LP, 36D13/36H64. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND...
GAS VALVE, 2-1/2IN BODY W/ DBL SEAT, 5 PSI OPERATING PRESS, 15 PSI CLOSE-OFF PRESS, 1/4IN NPT DOWNSTREAM TAP. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24 VAC COIL, NATURAL GAS TYPE, 3/4 X 3/4 INCH PIPE SIZE, 3.5 INCH REGULATOR SETTING, 2.5-5 INCH REGULATOR ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V 50/60HZ, 2.9" WC,3/4IN PORTS, . FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 3.5" WC, NAT 3/4". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 50/60HZ, 1/2 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 60HZ, 3/4" NPT, 1/2 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 60HZ, MAX PRESSURE 1/2 PSI, FILTER CAP - 2 C.F.H. AIR. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 2WAY, NORMALLY CLOSED, 1-1/2IN NPT, W/ DBL SEAT. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/4 IN INLET, 3/4 IN OUTLET, 24 VOLTS, NATURAL GAS, SINGLE. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/4 IN, 220 - 240 VAC, 50 / 60 HZ, 20 W, IP54, PMAX 200 MBAR, RP 3.4", MADE IN HUNGARY. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/4 INCH INLET, 3/4 INCH OUTLET, 6 AMP, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/8 INCH NPT, N/C, 5 PSI, 120 V, 5# MAX, 230 CFH. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/8IN NPT, 2WAY NC, .26AMP, 110/120VAC, 50/60HZ, 14W, 10PSI MAX, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, DI SERIES, F/HSG, P250AF/P265F, RECOMMENDED CROSS VR8305M4801. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, DOUBLE PORT, 1 1/2". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, ELECTRONIC IGNITION,24 VAC, 60 HZ, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, FLUID POWER ACTUATOR, CONTROL GAS FLOW, FOR COMERCIAL AND INDUSTRIAL BURNERS, USE WITH NATURAL OR LP GASES, MOUNT DIRECTLY IN GAS SUPPLY LINE. FREE 2 YEAR RADWELL WARRANTY...
GAS VALVE, HONEYWELL VR8200H1228, COMBINATION, 1/2IN X 3/4IN PORTS, 24V 60HZ, 1STAGE REDUNDANT, 3-5 ADJ RANGE, . FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, MODEL 60, 1 1/2". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, NATURAL GAS, 1/2"NPT, 24 V, 3.5"WC, DUAL DIRECTION IGNITION. FREE 2 YEAR RADWELL WARRANTY
GASKET BONNET VALVE. FREE 2 YEAR RADWELL WARRANTY
GASKET KIT, ISO/VDMA CYLINDERS, SERVICE KIT, SPARE KIT, COMPATIBLE WITH CYLINDERS FROM PRA/181000/M, PRA/182000/M, AND RA/8000 RANGES. FREE 2 YEAR RADWELL WARRANTY
GASKET REPLACEMENT KIT, SERVICE KIT, ART# 9611920338, EPDM ARC-SB C/0 51. FREE 2 YEAR RADWELL WARRANTY
GASKET SEAT VALVE 800F. FREE 2 YEAR RADWELL WARRANTY
GASKET, VALVE COVER, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, CLASS 800, 1-1/2 ", CONVENTIONAL PORT, 1975 PSI @ 100 DEGREES F, ROUND BOLTED BONNET, SPIRAL WOUND GASKET, OUTSIDE SCREW & YOKE, BOLTED GLAND, SOLID WEDGE, HARD FACED...
GENERAL PURPOSE VALVE, 10-250 PSI INERT GAS, 10-250 PSI WATER, 1.2 WATTS, 12-24 VDC, 1/2 INCH X 5/8 INCH PORTS, 3 NC, BRASS. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE VALVE, 214 SERIES GAS SHUTOFF VALVE, ALUMINUM BODY, FLOW: 4.40CV/3.80KV, 2 WAY FUNCTION: 2/2 NORMALLY CLOSED, NPT 1/2 INCH, COIL CLASS F, MEDIA: FUEL GAS, 3/4 INCH ORIFICE,...
GENERAL SERVICE SOLENOID VALVE, SERIES 8320, 24 VDC COIL, 11.6 WATT, AIR INERT GAS 25 PSI, WATER 25 PSI, LIGHT OIL 25 PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL...
GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY
HANDLE REPAIR KIT, TRIPLE SEAL, INCLUDES SPRING, DELRIN BUSHING, HYCAR SEAR, PLUNGER AND GASKET. FREE 2 YEAR RADWELL WARRANTY
HARNESS ASSEMBLY,LENGTH 36IN, FOR SHUT-OFF GAS VALVE,BLACK. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY BELOWS VALVE, 316L SS, 1/4 IN. FEMALE, VCR METAL GASKET FACE SEAL FITTING, PNEUMATIC ACTUATOR, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Valves V4046C-1047
HONEYWELL Valves V8046C1030
HOT GAS REGULATOR, 1/2IN ODF KVC-12. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Valves QE-4
HYDRAMOTOR GAS VALVE, VALVE BODY, 1" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL GAS VALVE, 1 1/4" NPT, 2 WAY NORMALLY CLOSED, ON-OFF SAFETY SHUT OFF, FOR NATURAL GAS / LIQUEFIED PETROLEUM. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL GAS VALVE, 3/4 INCH BODY, W/ DOUBLE SEAT, 5PSI OPERATING PRESSURE, 15PSI CLOSE-OFF PRESSURE, 1/8 INCH NPT DOWNSTREAM TAP. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED GAS VALVE, LARGE BODY, 3X 1/4 INCH - 18 NPT UPSTEAM, 2X 1/4 INCH - 18 NPT DOWNSTREAM TAPS, 2 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY
INTERFACE SPEED CONTROL, VVQ4000 SERIES, FLUID: AIR/INERT GAS, 0.15/1 MPA, 12/24 VDC, 100/220 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMITING GAS VALVE, 1 1/2 INCH PIPE, CODE IMPERIAL NTP ENDS STANDARD OPTION. FREE 2 YEAR RADWELL WARRANTY
LINCOLN INDUSTRIAL, 244802, VALVE BODY, VALVE 1IN., LIFT EYE W/GASKET & 4SCREWS, NO. 244975. FREE 2 YEAR RADWELL WARRANTY
LP TO NAT GAS CONVERSION KIT. FREE 2 YEAR RADWELL WARRANTY
LP-GAS EQUIPMENT, 3/4" NPT ANGLE VALVE, DUCTILE IRON, 400 PSIG MAX PRESSURE . FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves K-63016
MAGNETIC PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI OPERATING PRESSURE, 1/4 INCH, NC. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2...
MAXITROL HVAC 325-3LX
MEAD Valves USV-100
MECHANICAL VALVE, SERIES VM, 3 PORT, HEAVY DUTY TYPE, AIR/INERT GAS, -100 KPA TO 1 MPA, G 1/8 PORT SIZE, ADJUSTABLE ROD LEVER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR / INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, RED PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, ROLLER PLUNGER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, STRAIGHT PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, G 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, G 1/8 PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, MUSHROOM PUSH BUTTON, RED PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, HEAVY DUTY TYPE, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
MEMBRANE CONTACTOR, LIQUI-CEL, EXF-2.5 X 8 SERIES, POLYPROPYLENE X40, MICROPOROUS, HOLLOW FIBER MEMBRANE, FOR EFFICIENT GAS TRANSFER. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE, MALE X FEMALE, 1/8 INCH NPTF, FOR COMPRESSED AIR, INERT GASES. FREE 2 YEAR RADWELL WARRANTY
MINIATURE NEEDLE VALVE, CONTROLS BOTH WAYS, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, W/ GASKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY
MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY
MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-8,FEMALE THREAD 1/4 GAS. FREE 2 YEAR RADWELL WARRANTY
MODULAR VALVE, PRESSURE REDUCING, GASKET TYPE, SIZE 01. FREE 2 YEAR RADWELL WARRANTY
NAT->LP GAS CONVERSION KIT. FREE 2 YEAR RADWELL WARRANTY
NATURAL GAS VALVE, 1 INCH PORT, .5 AMP, 24 VAC, 720 BTU/H, 700 SERIES. FREE 2 YEAR RADWELL WARRANTY
NATURAL GAS VALVE, 1/2PSI, 4IN. FREE 2 YEAR RADWELL WARRANTY
NATURAL GAS VALVE, SINGLE STAGE, 1/2-INCH. FREE 2 YEAR RADWELL WARRANTY
NDUSTRIAL GAS VALVE, W/ ON-OFF SAFETY SHUT-OFF, 3" NPT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, MINIATURE, BELGAS, 316 STAINLESS STEEL, ALLOY STEEL, 1/4 INCH NPT PORTS, FFG PATTERN. FREE 2 YEAR RADWELL WARRANTY
NORGREN Valves 8450500.0000.00000
ON OFF MANUAL VAVLE, FOR USE WITH NATURAL GAS LOG SETS, VALVE, CONTROL KNOB EXTENSION, CONTROL KNOB AND BURNER ADAPTER. FREE 2 YEAR RADWELL WARRANTY
PILOT GAS VALVE, 110/120V, 50/60HZ, 10 PSI MAX OPER PRESS, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
PILOT GAS VALVE, 24VAC, 3/8", 10PSI, 36" WIRE LENGTH, 1/2" CONDUIT BUSTING, MOUNT DIRECTLY IN PIPE OR ON SUPPORT BRACKET, -40-125 DEGREE OPERATING TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY...
PILOT GAS VALVE, SOLENOID, MAGNETIC, 110-120 V, 50/60 HZ, 10 PSI MAX, 1/4 INCH NPT, CONTACT NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PILOT SOLENOID VALVE KIT COIL ASSY, 100/120V, 50/60HZ, (PURPLE) NEMA 9 GASKET. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ0 SERIES, CLEAN ROOM, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, (HIGH PRESSURE TYPE 0.8MPA), EFFECTIVE AREA MM 2 (CV): METAL SEAL 3.6 (0.2);, RUBBER SEAL:...
PNEUMATIC SOLENOID VALVE, 400 SERIES, 4 WAY SPOOL, 24 VDC, 5.4 W, 50 PSI, MEDIA: GAS, 1/4-1/8 INCH PORT SIZE, INLINE-MANIFOLD, PLUG-IN/NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE COVER, BLANK, KIT WITH GASKET. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE GAS OIL-FILLED 4PUSH TERMINAL 24V. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES 4G SERIES FOR (GASKET). FREE 2 YEAR RADWELL WARRANTY
PRESSURE CHANGE KIT, 1" OR 1-1/4", 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CHANGE KIT, 3/4 INCH OR 1 INCH, 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE LIMITING VALVE, SNUBBER, 10-150 PSI, 1/2 INCH NPT, FOR USE WITH LIQUIDS / GASES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR KIT, GAS VALVE REGULATOR, ADD-ON, 11.0 INCH, WC-LP GAS, FOR 700 SERIES GAS VALVES, (82446). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, COMPRESSED AIR/NEUTRAL GASES, POLYAMIDE HOUSING, G 3/8" PORT, 0.5/16 WORKING PRESSURE MIN/MAX, 0.5-10 ADJUSTMENT RANGE MIN/MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, NATURAL GAS, 1/2 IN NPTF PORTS, 3-6 IN W.C. SPRING RANGE, STRAIGHT-THRU-FLOW, PLATED, 1/8 IN NPTF VENT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE RELIEF VALVE, 1500 PSI AIR / GAS, 1/4 MNPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, PRESSURE DIFFERENTIAL OPERATION, QUICK RELEASE, INLINE/DIRECT PIPING, AIR/INERT GAS MEDIA, 1/2 INCH PORT SIZE NPT, 3/4 INCH EXHAUST PORT / HIGH FLOW, 3 PORTS/2 POSITIONS, 1-150 PSI...
REBUILD KIT, CORE / PLUGNUT GASKET / PUGNUT ASSEMBLY / SOLENOID BASE GASKET / DISC HOLDER SPRING / DIAPHRAGM/SPRING SUB-ASSEMBLY / BODY GASKET. FREE 2 YEAR RADWELL WARRANTY
REDUNDANT DUAL ELECTRIC SOLENOID GAS VALVE, 120VAC, 50/60HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY
REGO Pneumatics 1784B
REGO Valves PRV9432F-060
REGULATOR VALVE, GAS, 1.5INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8 INCH CONNECTION SIZE, 2 PSI, FOR FUEL GASES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 72 SERIES, FILTER, COPRESSED AIT OR NEUTRAL GASES, 1/4 INCH PTF PORT, 1/8 INCH PTF GAUGE PORT, 80 SCFM FLOW RATE, 38 DM3/S FLOW, 5 TO 150 PSI RANGE...
REGULATOR, GAS LINE, HEAVY DUTY, 1780 SERIES, 1 INCH FNPT, 100-200 PSIG, I IN NOMINAL, 30000 SCF. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS PRESSURE VALVE, 10 PSIG, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS, 1/2 PSIG, 3IN-6IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SINGLE STAGE, FIXED GAS FLOW, 0.3L/MIN, OUTLET 3/16INCH BARB/4.8MM, GAGUE 0-1000PSIG/70BAR, FOR USE WITH CALGAZ 34/58/105/AND 116 CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, W/LIMITER, 1/4 INCH NPT, 1/2 PSI MAX INLET PRESSURE, 3-5 INCH WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR...
REGULATOR,GAS, 1/2"REG 5#IN 3-8", SPRING OUT. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, 9400 SERIES, GAS / CRYOGENIC SYSTEMS, 1/4 INCH MALE NPT INLET, BRASS, FLUOROSILICONE SEAT, 60 PSIG. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, MALE X FEMALE NPT, ORIFICE D, 1/2 INCH INLET, METAL TO METAL, THREADED CAP, NON CODE AIR / GAS, SST SPRING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, 3-WAY, NORMALLY CLOSED, (58C SERIES), INCLUDES; 2 SPRINGS, NUT, GASKETS, SEAL. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FOR SOLENOID VALVE, WITH BODY GASKET. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MK15 SERIES, SOLENOID VALVE REPAIR, 5 GASKETS, 6 O-RINGS, 2 NOZZLES. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MK7 SERIES, FOR 12SAD400O, W/ SEALS AND GASKET. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MK7-K2, GASKET SET. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, REGULATOR VALVE ASSEMBLY, SPRING, GASGET. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, SINGLE SOLENOID VALVE, 1/4" & 3/8", V-39 VITON BODY O-RINGS, EMG3 BUNA-N SOLENOID GASKETS. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, SPRING AND GASKETS INCLUDED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT PARTS FOR REFRIGERANT RETROFIT , KE-10/14 , MB/ME10 ENCLOSING TUBE KIT, INCLUDES ENCLOSING TUBE AND GASKET. FREE 2 YEAR RADWELL WARRANTY
REXROTH Valves 5763490920
ROBERTSHAW, AP11879B, GAS VALVE, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1 1/2 IN, 316 STAINLESS STEEL, SILICONE, SANITRX (IS), GAS / VAPOR / LIQUID. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC, 1-1/2 INCH, 316 SS, 18 PSIG, 123 DEGREE C, GAS/VAPOR ONLY. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 120 PSIG PRESSURE.
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 150 PSIG PRESSURE.
SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 50 PSIG PRESSURE.
SCHRADER BELLOWS Valves K663006
SCHRADER BELLOWS Valves PS5386
SE SERIES, SOLENOID VALVE, CENTRAL TERMINAL BOX WITH LOWER-POWER SOLENOID, GASKET TYPE. FREE 2 YEAR RADWELL WARRANTY
SEAL VALVE, BASE GASKET. FREE 2 YEAR RADWELL WARRANTY
SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY
SERIES 8040 GAS SHUTOFF VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES SA, DIN CONNECTOR TYPE SOLENOID VALVE, GASKET INSTALLATION TYPE. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, 361/371, GASKET: 17-62-2 1/2-E 2&1/2 INCH, O-RING:17-1-E. FREE 2 YEAR RADWELL WARRANTY
SHUTOFF VALVE, LIQUID PETROLEUM GAS, 2 WAY - 2/2 NORMALLY CLOSED, SOLENOID, PIPE / PORT SIZE 3/4 ", BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 1/4 PORT SIZE, 200PSI, AIR OR INERT GAS. FREE 2 YEAR RADWELL WARRANTY
SIGHT DOME, REPAIR KIT W/ GASKETS. FREE 2 YEAR RADWELL WARRANTY
SMC Valves VQC4101-51
SOLENID VALVE, 3 WAY, 24 VDC, 28"HG, 100PSIG, 1.7W, CV .05 PROVIDES 3 SCFM @ 100 PSIG, AIR LIQUID AND OTHER GASES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE ,25 VAC 1/2 PSI, 3/4 INCH NPT, PLUG IN PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE 5PSI 110/120VAC 50/60HZ 3/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50-60 HZ, 3 INCH VALVE SIZE, SLOW OPENING / QUCIK CLOSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50/60 HZ, SLOW OPENING, QUICK CLOSING, STANDARD CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, SLOW OPENING, QUICK CLOSING, VALVE SIZE 2, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, KIT INCLUDES: SOLENOID, (2) MACHINE SCREWS, (2) SELF THREADING SCREWS, (1) GASKET, (1) 3-CELL GASKET, (1) L-SHAPED 3-CELL GASKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC AIR/GAS300PSI 3/8P 1/8 ORIF.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24V NATURAL GAS .5PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/4INCH 120VAC FUEL GAS 20PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, .2-1MPA, 5 PORTS, 2 POSITIONS, SINGLE SOLENOID, 24VDC, PLUG-IN, NON-LOCKING PUSH (TOOL REQUIRED), 145PSI MAX OPERATING, 218PSI PROOF, AIR/INERT GAS, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 IN NPT, 17.1 WATT, FUEL GAS 5 PSI, SHUT-OFF, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH PIPE, 17.1W, 10-250 PSI AIR INERT GAS, 10-250 PSI WATER, 110/120 VAC, 50/60 HZ, 5/8 INCH ORIFICE DIAMETER, NITRILE SEAL, BRASS BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/2", 110-120VAC, 50/60HZ, 8W, 50 PSI MAX FOR GAS LIQUID STEAM OR OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 24 VAC COIL, 6 WATT, 3/32 INCH ORIFICE, 275 PSI GAS AIR, 200 PSI WATER, 150 PSI LIGHT OIL, BRASS BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/8 INCH, 2-WAY, BRASS, 110/120 VAC, 50/60 HZ, NORMALLY CLOSED, WATER: 180 PSI, AIR/GAS: 185 PSI, (21962). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10-125 WATER PSI, 10-1250 AIR GAS PSI, 152 VDC, 1 INCH NPT, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 1/8 INCH PIPE, 150 PSI AIR INERT GAS, 150 PSI WATER, 150 PSI LT.OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATTS, FUEL/GAS, 25 PSI, 2 NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 20W, 3 WAY, 1/2IN NPT, 120 PSI WATER, 120 PSI LT OIL, 120 PSI AIR/ INERT GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 16.1 WATT, 3/4 PIPE, 5-250 PSI AIR/GAS, 5-200 WATER/OIL, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 50/60 HZ, GAS-REGLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125 PSI AIR INERT GAS, 24.9 W, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI INERT GAS, 150 PSI WATER, 100 PSI LT.OIL, 10.1 W, 3/4 INCH PIPE, 110/120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, EXPLOSIONPROOF, RED HAT II. FREE...
SOLENOID VALVE, 2 WAY, 100-240VAC/DC, 2W, 150PSI AIR/INERT GAS, 125PSI LT OIL, 150PSI WATER, 3/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 1/2 INCH NPT, 110/120 VAC, 50/60 HZ, 5-135 PSI WATER/OIL, 5-200 PSI AIR/GAS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 120 V, 60 HZ, 16.1 WATT, 5-150 PSI AIR/INERT GAS, 5-150 PSI WATER, 5-125 PSI LT OIL, 1IN NPT, (HT8210G014AC120/60D ). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20 WATT, 100PSI WATER, 125 PSI AIR/GAS, 1/4 INCH NPT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20PSI AIR/GAS, 2/4OIL, 110/120VAC, 50/60HZ, 10WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 DC, 30-150 PSI, WITH GASKETS AND SCREWS AS SHOWN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 60HZ, 125 PSI AIR/GAS/WATER/OIL, 3R ENCLOSURE, 1/4 NPT, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC,3 POSITION,W/GASKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE SIZE, 45 PSI INERT GAS, 25 PSI WATER, 25 PSI LT.OIL, 10.1 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH, PILOT, GAS, 120 V, 10# MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 150PSI, 24VDC, 1.4 WATT, FOR DRY NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 100 PSI WATER/OIL, 125 PSI AIR/GAS, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, 20 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT VALVE, FLUID: AIR/INERT GAS, 0MPA-.7MPA, 12/24 VDC COIL VOLTAGE, RESPONSE TIME: ON 4MS/OFF 2MS, AMBIENT TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN,...
SOLENOID VALVE, 5/3 CENTER OPENED TO EXHAUST, AIR OPERATED, SPRING RETURN, W/ GASKETS, 1100 NI/MIN FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 17.1 WATT, DRY GAS, NON-LUBRICATED AIR, 120 V AC, 60 HZ, 18...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, 120 V AC, 60...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, METERING/STROKE LIMITING DEVICE, SCREW-TYPE...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, SCREW-TYPE MANUAL OPERATOR (W/TOOL),...
SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE...
SOLENOID VALVE, 9.7W, AIR INERT GAS: 10-200PSI, WATER: 10-200PSI, LT OIL: 10-200PSI, 3/8INCH PIPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR / INERT GAS, 5 PORTS, 2 POSITIONS, DOUBLE, 24VDC, DIN TERMINAL, NON-LOCKING PUSH, 145 PSI, 4-WAY FLOW DIRECTION, 41 TO 140 DEGREE F. FREE 2 YEAR RADWELL...
SOLENOID VALVE, AIR GAS, 110-120 VAC, 50/60 HZ, 3/4 INCH PIPE, 11/16 ORIFICE, 10-125 PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR INERT GAS PSI 155, WATER PSI 180, LT. OIL PSI 140, 1/8 PIPE, 6.1/8.1 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET.
SOLENOID VALVE, DIRECT ACTING, 3/2 WAY, 120 VAC, 60HZ, 3/8 INCH NPT, 120 PSI AIR/GAS/WATER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR NATURAL GAS/TOWN GAS/LPG AND AIR, RP INTERNAL THREAD, 120 VAC, 50/60 HZ, QUICK OPENING/QUICK CLOSING, 1.8 BAR MAX PRESSURE, TERMINAL CONNECTION BOX, 3/4 INCH PORT SIZE. FREE...
SOLENOID VALVE, FOR USE W/ AIR/WATER/GAS, DIRECT ACTING, UNVIVERSAL, GENERAL SERVICE, 3/8 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS SHUT-OFF, 3/4 X 3/4 INCHPORT CONNECTION, FEMALE THREADED, DIE-CAST ALUMINUM, 0-15 PSI, 2-WAY/2-POSITION, PUSH-TO-OPEN, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS SHUTOFF VALVE, X8040H007 18969, 120 VOLT AC/60HZ, 110 VOLT AC/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS, 24V, 1/2IN PIPE OUTLET, 3/4IN PIPE OUTLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 1/4 INCH PIPE, 11.6 W, 130 PSI INERT GAS, 125 PSI WATER, 115 PSI LT.OIL, 24 VDC, 18 INCH WIRE LENGTH, NORMALLY CLOSED, BRASS. FREE 2...
SOLENOID VALVE, K SERIES, GASKET MOUNT TYPE, 1/4IN SPOOL, 35MPA, 100L/MIN, COIL 100VAC, W/ SURGE KILLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LOW TEMPERATURE GAS SHUTOFF VALVE, 304 STAINLESS STEEL, 1/2" X 5/8", 4.3 CV FLOW, 120/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK EXHAUST, NC, 3/8 INCH PIPE SIZE, 24VDC, OPERATING PRESSURE DIFFERNTIAL (PSI): AIR-INERT GAS: 10- 200 PSI/WATER: 10-200 PSI/LT. OIL: 10-200 PSI, 10.6 WATTS, SAME AS 8321G2-24DC. FREE...
SOLENOID VALVE, RED HAT, 110/120VAC, 50/60HZ, 125PSI WATER/GAS, 80PSI OIL, 3/8INCH PIPE, 11.6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 125 PSI GAS / WATER, 80 PSI OIL, NORMALLY OPEN, 2-WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SERIES 8210, 240V, 2 WAY, 2W, 150PSI AIR/INERT GAS, 150PSI WATER, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF...
SOLENOID VALVE, SERIES VXD, PILOT 2 PORT, FOR AIR/ GAS/ WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 2-WAY, NORMALLY CLOSED, 1/4 INCH PIPE SIZE, 105 PSI, WATER/GAS/OIL, 12-24 VDC, FLYING LEAD CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE 2, ISO INTERFACE, 100VAC, 4/5 PORT, AIR/NERT GAS, 0.1 TO 1.0MPA, SINGLE OR DOUBLE SOLENOIDS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SL SERIES, GASKET TYPE, SPRING OFFSET, CLOSED FLOW, INDICATOR LIGHT, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBPLATE, 1 / 8 INCH PORT SIZE, AIR / INERT GASES, 0.1 - 0.7 MPA PRESSURE RANGE,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VOLTAGE 100VDC, 36.2 WATT,PIPE 1/4 INCH, PSI PRESSURE: 60 AIR & GAS 60PSI, WATER: 60PSI, LIGHT OIL: 060 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH JUNCTION BOX, 110-120VAC, 50/60HZ, 2WAY VALVE, 1/4 NPT, 10.1W, 105PSI FOR GAS, 85PSI FOR WATER, 60PSI FOR. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, 3/2 MONO NC - G1/4", SOLENOID AIR OPERATED, SPRING RETURN, WITH GASKETS. FREE 2 YEAR RADWELL WARRANTY
SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN. TSW AND 3/8 IN. TBW, SC-11 CLEANED, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE SOLENOID VALVE, 1/8 INCH X 1/8 INCH, FPT X FPT, 24 VDC, 6.9 W, 220 PSI, BRASS, OPEN FRAME, NC, 2-WAY/2-POSITION, DIRECT ACTING, SUBMINIATURE SOLENOID VALVE WITH FKM SEAL...
SUSPA Valves C1618816
THERMOSTATIC OPERATOR,RA 2000 SENSORS, RA 8240, GAS, BUILT-IN SENSOR, 7 °C - 30 °C, . FREE 2 YEAR RADWELL WARRANTY
TURBOCHEF GAS VALVE24 V, 50/60 HZ, 1-37 MBAR. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL GAS VALVE, 36C SERIES, STANDING PILOT, 1/2 INCH, 24 VAC, 60 HZ, FLOW DIRECTION: STRAIGHT THROUGH. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL REPLACEMENT GAS CONTROL, REDUCER BUSHINGS & LP KIT INCLUDED, PIPE SIZE 34" X 3/4", CAPACITY = 280,000BTU/HR AGA GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY SERVICE KIT, FOR GG200B / GGL200B SERIES VALVES, RETURN SPRING, SPRING GUIDE PIN, STEM ASSEMBLY, LIP SEAL, MOLDED GASKET, MOUNTING SCREWS. FREE 2 YEAR RADWELL WARRANTY
VALVE COVER GASKET KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE GAS FAST OPENING 300,00 BTUH. FREE 2 YEAR RADWELL WARRANTY
VALVE GAS, 1/2IN X 3/4IN, 24V 50-60HZ, NATURAL GAS,MAX CAP 125000 BTU, NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE GASKET KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE KIT REPAIR 1-2IN SEAL WASHER GASK. FREE 2 YEAR RADWELL WARRANTY
VALVE MECHANISM ASSEMBLY, TYPE B, INVERTED BUCKET STEAM TRAPS, SEAT BRACKET/SEAT GASKET. FREE 2 YEAR RADWELL WARRANTY
VALVE REBUILD KIT, FOR 6300D, GASKET/SEAL KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, 3 POSITION, W/ SPOOL ASSEMBLY WITH SEALS, ALL PISTON SEALS, RETURN & OPERATOR ADAPTOR SEALS, SOLENOID SEALS, VALVE TO BASE GASKET, GREASE PACKET.. FREE 2 YEAR RADWELL...
VALVE REPAIR KIT, 39 SERIES, INCLUDES GASKETS, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, GASKET, INTERFACE ASSEMBLY PLATE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, MARK 3, 3 POSITION, REPLACEMENT PARTS, O-RING, SPRING, GASKET. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, PLENUM , GASKET SET. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, REMOTE, ISO1, GASKET AND SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, WITH GASKET, THREADED BODY. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAL KIT, SVP 2000, NW080/3" 065-ISO, EPDM DN 3", COMPLETE SET OF GASKETS. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4", 208/240V, GAS VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8" NPT, 1/2 PSI MAX INLET PRESSURE, 2.8-5.2"WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5/2 TYPE, 4- WAY, 2-POSITION, ALUMINUM, 1/4 NPT PORT SIZE, 1/4 INCH ORIFICE SIZE, 150 PSI AIR/INERT GAS OPERATING PRESSURE, 110/120 VAC, 50/60 HZ, 10 WATT, 30-150 PSI, 210-1030...
VALVE, BALL: 1/2 IN THREADED, CARBON STEEL, 316 STAINLESS STEEL BALL AND STEM, CLINCHER GAS HOUSE, PTFE SEAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, BASE MOUNT, 2000 SERIES, 2 POSITION SINGLE, L-TYPE PLUG CONNECTOR W/ LEAD WIRE, HIGH SPEED RESPONSE, FLUID: AIR/INERT GAS, BODY WIDTH 15MM, RUBBER SEAL, 5 PORT, 24 VDC, 0.15-0.7...
VALVE, BASE MOUNT, DC, SOLENOID, 2000 SERIES, 4/5 PORT, FLUID/AIR/GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE, BLEED GAS DIAPHRAGM VALVE, 1 INCH INLET PIPE, 1 INCH OUTLET, 700060HC-87B. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG IN, 5 PORT, AIR/INERT GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE TYPE, OUTSIDE SCREW/YOKE, SELF ALIGNING GLAND, SPIRAL WOUND GASKET, INTEGRAL BACKSEAT, CARBON STEEL, GRPH SEAL, 1/2 INCH NPT FEMALE PORT, 1975 PSIG, CLASS 800. FREE 2 YEAR RADWELL...
VALVE, ISO PLUG-IN, BLUE COIL, 4/5" PORT, AIR, INERTIA GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE, MULTI FUNCTION SERIES, M30 CONNECTION, 10 + 2 BAR, POLYPROPYLENE CONNECTION MATERIAL, EPDM GASKET MATERIAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DIN CONNECTOR, GASKET INSTALLATION, CLOSED PATH, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2...
VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE, AIR: CARBON DIOXIDE/NITROGEN GAS/FREON 11/113/114, ARGON/HELIUM, FLUIDS: TURBINE OIL/HYDRAULIC FLUID, 200V, 1.5MPA. FREE 2 YEAR RADWELL WARRANTY
VQ VALVE, 3 POSITION PLUG-IN, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA-0.7MPA, 12-24 VDC, 100/110/200/220 VAC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY...
WATER CONTROL VALVE, KIT, FITS RHEEM - RUUD - RICHMOND TANKLESS GAS WATER HEATERS. FREE 2 YEAR RADWELL WARRANTY
WHITE RODGERS Valves 36C03-433
WHITE RODGERS Valves 36F22-209