STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60M2 STP24N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1003410-STP24N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1003410-STP24N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number STP24N60M2, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 18A. It features a low on-resistance of 0.19 Ω, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh II Plus,Ñ¢ technology, which provides extremely low gate charge and improved thermal performance. It is suitable for various switching applications and is 100% avalanche tested, ensuring reliability under demanding conditions. The MOSFET is available in a TO-220 package, making it suitable for through-hole mounting. The maximum operating junction temperature is rated at 150°C, with a total power dissipation of 150W at a case temperature of 25°C. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number STP24N60M2, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 18A. It features a low on-resistance of 0.19 Ω, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh II Plus,Ñ¢ technology, which provides extremely low gate charge and improved thermal performance. It is suitable for various switching applications and is 100% avalanche tested, ensuring reliability under demanding conditions. The MOSFET is available in a TO-220 package, making it suitable for through-hole mounting. The maximum operating junction temperature is rated at 150°C, with a total power dissipation of 150W at a case temperature of 25°C. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60M2 - 1003410-STP24N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60M2
1003410-STP24N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60M2 1003410-STP24N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1003410-STP24N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1003410-STP24N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1060pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-13556-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13556-5-ND
Single FETs, MOSFETs 497-13556-5-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 18A TO-220 MOSFET Transistor
278-STP24N60M2
600V 18A TO-220 MOSFET Transistor 278-STP24N60M2
600V 18A N-CH MOSFET TO-220 168mR Rds(on) Product overview: STP24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60M2 can be used for catalog matching and distributor lookup.

600V 18A N-CH MOSFET TO-220 168mR Rds(on) Product overview: STP24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.168 Ohm 18A Mdmesh M2

MOSFET N-Ch 600V 0.168 Ohm 18A Mdmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STP24N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP24N60M2
Single FETs, MOSFETs STP24N60M2
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site Datasheet
Transistor - 110290782 - Radwell International
Willingboro, NJ, United States
Transistor
110290782
Transistor 110290782
MOSFET, N-CH, 600V, 18A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):0.168OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, 18A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):0.168OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics - 45AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics
45AC7710
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics 45AC7710
MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP24N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP24N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP24N60M2
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1003410-STP24N60M2 497-13556-5-ND 278-STP24N60M2 STP24N60M2 STP24N60M2 110290782 45AC7710 STP24N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60M2 Single FETs, MOSFETs 600V 18A TO-220 MOSFET Transistor MOSFET Single FETs, MOSFETs Transistor Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data