STMicroelectronics, Inc. IGBTs STGP7NC60HD

Description
Transistor IGBT N-Ch 600V 25A TO220
Request a Quote
Description
Transistor IGBT N-Ch 600V 25A TO220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IGBT Single Transistor, part number 38K7885, is a high-performance N-channel device rated for a continuous collector current of 25 A and a maximum collector-emitter voltage of 600 V. It features a low on-voltage drop (V_{CE(sat)}) and is designed for high-frequency operation, capable of handling frequencies up to 70 kHz. The transistor has a total power dissipation of 80 W and is equipped with a very soft ultra-fast recovery anti-parallel diode, making it suitable for applications such as high-frequency inverters, switch-mode power supplies (SMPS), and motor drivers. The device is housed in a TO-220 package and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The IGBT Single Transistor, part number 38K7885, is a high-performance N-channel device rated for a continuous collector current of 25 A and a maximum collector-emitter voltage of 600 V. It features a low on-voltage drop (V_{CE(sat)}) and is designed for high-frequency operation, capable of handling frequencies up to 70 kHz. The transistor has a total power dissipation of 80 W and is equipped with a very soft ultra-fast recovery anti-parallel diode, making it suitable for applications such as high-frequency inverters, switch-mode power supplies (SMPS), and motor drivers. The device is housed in a TO-220 package and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 6868366 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868366
IGBTs 6868366
Transistor IGBT N-Ch 600V 25A TO220

Transistor IGBT N-Ch 600V 25A TO220

Supplier's Site
IGBTs - 1781479 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1781479
IGBTs 1781479
Transistor IGBT N-Ch 600V 25A TO220

Transistor IGBT N-Ch 600V 25A TO220

Supplier's Site
IGBTs - Single - STGP7NC60HD - 092085-STGP7NC60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP7NC60HD
092085-STGP7NC60HD
IGBTs - Single - STGP7NC60HD 092085-STGP7NC60HD
Manufacturer: STMicroelectronics Win Source Part Number: 092085-STGP7NC60HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 35nC Family Name: STGP7NC60HD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 95μJ (on), 115μJ (off) Turn-on and Turn-off delay time: 18.5ns/72ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4BC30UDPbF; IGP15N60TXK; HGTP12N60C3D9A; IXGP12N60C; Introduction Date: November 28, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092085-STGP7NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 35nC
Family Name: STGP7NC60HD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A
Total Switching Energy(Ets): 95μJ (on), 115μJ (off)
Turn-on and Turn-off delay time: 18.5ns/72ns
Testing Conditions: 390V, 7A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4BC30UDPbF; IGP15N60TXK; HGTP12N60C3D9A; IXGP12N60C;
Introduction Date: November 28, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 14A TO-220 IGBT Transistor
279-STGP7NC60HD
600V 14A TO-220 IGBT Transistor 279-STGP7NC60HD
600V 14A N-CH IGBT TO-220 Power Transistor Product overview: STGP7NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NC60HD can be used for catalog matching and distributor lookup.

600V 14A N-CH IGBT TO-220 Power Transistor Product overview: STGP7NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-6735-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6735-5-ND
Single IGBTs 497-6735-5-ND
IGBT 600V 25A 80W Through Hole TO-220

IGBT 600V 25A 80W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP7NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP7NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP7NC60HD
IGBT 600V 25A 80W TO220

IGBT 600V 25A 80W TO220

Supplier's Site
IGBT - 32260716 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - STGP7NC60HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP7NC60HD
Single IGBTs STGP7NC60HD
IGBT 600V 25A 80W TO220

IGBT 600V 25A 80W TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP7NC60HD
IGBT Transistors STGP7NC60HD
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGP7NC60HD
Triode/MOS Tube/Transistor >> IGBTs STGP7NC60HD
80W 25A 600V TO-220 IGBTs ROHS

80W 25A 600V TO-220 IGBTs ROHS

Supplier's Site Datasheet
N Channel Igbt, Power Mesh, 600V, 25A, To-220; Dc Collector Current Stmicroelectronics - 57P0985 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Igbt, Power Mesh, 600V, 25A, To-220; Dc Collector Current Stmicroelectronics
57P0985
N Channel Igbt, Power Mesh, 600V, 25A, To-220; Dc Collector Current Stmicroelectronics 57P0985
N CHANNEL IGBT, POWER MESH, 600V, 25A, TO-220; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:80W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

N CHANNEL IGBT, POWER MESH, 600V, 25A, TO-220; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:80W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Igbt Single Transistor, 25 A, 2.5 V, 80 W, 600 V, To-220, 3 Rohs Compliant Stmicroelectronics - 38K7885 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 25 A, 2.5 V, 80 W, 600 V, To-220, 3 Rohs Compliant Stmicroelectronics
38K7885
Igbt Single Transistor, 25 A, 2.5 V, 80 W, 600 V, To-220, 3 Rohs Compliant Stmicroelectronics 38K7885
IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 RoHS Compliant: Yes

IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 6868366 092085-STGP7NC60HD 279-STGP7NC60HD 497-6735-5-ND STGP7NC60HD 32260716 STGP7NC60HD STGP7NC60HD STGP7NC60HD 57P0985 38K7885
Product Name IGBTs IGBTs - Single - STGP7NC60HD 600V 14A TO-220 IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Single IGBTs IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs N Channel Igbt, Power Mesh, 600V, 25A, To-220; Dc Collector Current Stmicroelectronics Igbt Single Transistor, 25 A, 2.5 V, 80 W, 600 V, To-220, 3 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Package Type TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 50 A TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3; TO-220
VCE(on) 2.5 volts
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data