STMicroelectronics, Inc. Single FETs, MOSFETs STD25NF10LT4

Description
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3156-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3156-6-ND
Single FETs, MOSFETs 497-3156-6-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3156-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3156-2-ND
Single FETs, MOSFETs 497-3156-2-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3156-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3156-1-ND
Single FETs, MOSFETs 497-3156-1-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10LT4 - 031125-STD25NF10LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10LT4
031125-STD25NF10LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10LT4 031125-STD25NF10LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031125-STD25NF10LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Family Name: STD25NF10LT4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 52nC @ 5V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): STD25NF10LA; 2SK3482-Z-E1-AZ; 2SK3482-Z; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031125-STD25NF10LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Family Name: STD25NF10LT4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 52nC @ 5V
Max Input Capacitance: 1710pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): STD25NF10LA; 2SK3482-Z-E1-AZ; 2SK3482-Z;
Introduction Date: February 06, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 6875068 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875068
MOSFETs 6875068
MOSFET N-Ch 100V 25A UltraFET II DPAK

MOSFET N-Ch 100V 25A UltraFET II DPAK

Supplier's Site
MOSFETs - 6875068P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875068P
MOSFETs 6875068P
MOSFET N-Ch 100V 25A UltraFET II DPAK

MOSFET N-Ch 100V 25A UltraFET II DPAK

Supplier's Site
MOSFETs - 1657491 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657491
MOSFETs 1657491
MOSFET N-Ch 100V 25A UltraFET II DPAK

MOSFET N-Ch 100V 25A UltraFET II DPAK

Supplier's Site
Singapore, Singapore
100V 25A DPAK MOSFET Transistor
278-STD25NF10LT4
100V 25A DPAK MOSFET Transistor 278-STD25NF10LT4
100V 25A N-Ch MOSFET, 30mR Rds(on), DPAK Product overview: STD25NF10LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10LT4 can be used for catalog matching and distributor lookup.

100V 25A N-Ch MOSFET, 30mR Rds(on), DPAK Product overview: STD25NF10LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD25NF10LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD25NF10LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD25NF10LT4
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site
Single FETs, MOSFETs - STD25NF10LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD25NF10LT4
Single FETs, MOSFETs STD25NF10LT4
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site
Transistor - 16469963 - Radwell International
Willingboro, NJ, United States
Transistor
16469963
Transistor 16469963
POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 100V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3/2. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 100V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3/2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 25A, D-Pak; Channel Type Stmicroelectronics - 89K1547 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 25A, D-Pak; Channel Type Stmicroelectronics
89K1547
N Channel Mosfet, 100V, 25A, D-Pak; Channel Type Stmicroelectronics 89K1547
N CHANNEL MOSFET, 100V, 25A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 25A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 25 Amp

MOSFET N-Ch 100 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3156-6-ND 031125-STD25NF10LT4 6875068 6875068P 278-STD25NF10LT4 STD25NF10LT4 STD25NF10LT4 16469963 89K1547 STD25NF10LT4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10LT4 MOSFETs MOSFETs 100V 25A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor N Channel Mosfet, 100V, 25A, D-Pak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 100 volts 100 volts
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data