Radwell International Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| (PRICE / PK OF 5) NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, MALE ELBOW, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 6 MM TUBE TO M5 MALE THREAD. PACKAGE OF 5.. FREE 2... | |
| (PRICE / PK OF 5) NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, MALE STRAIGHT, 3/8 INCH TUBE TO 1/2 INCH MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS. PACKAGE OF 5.. FREE 2... | |
| (PRICE/EACH), PNEUMATIC FITTING COUPLING, QUICK CONNECT, 1/4IN BODY, 1/4IN THREAD SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4-18 FEMALE NPTF INDUSTRIAL PNEUMATIC HOSE COUPLER BRASS, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4-18 MALE NPT INDUSTRIAL PNEUMATIC HOSE CONNECTOR STEEL, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| 16G STEEL ISO-B INTERCHANGE BALL LOCK PNEUMATIC FITTING, PLUG WITH BLEEDER BALL CHECK, 1/4" HOSE ID, 1/4" BODY. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW CONTROL VALVE, PNEUMATIC AIR FLOW CONTROL VALVE, 8MM TUBE, PT PORT, 1/4"THREAD , PSL8-02A SPEED CONTROLER FITTING (GRAY). FREE 2 YEAR RADWELL WARRANTY | |
| BALL JOINT CONNECTOR, PNEUMATIC AIR DAMPER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| BANJO CORP , M1000075, PNEUMATIC FITTING, FOR MANIFOLD, 1IN MALE MPT, 150PSI AT 75DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| BARBED HOSE FITTING,PNEUMATIC CONNECTION 1 EXTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2 FOR PNEUMATIC TUBING INSIDE DIAMETER 13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BRANCH TEE, PNEUMATIC FITTING, MALE, 4MM TUBING OD, M5X0.8 CONNECTION THREAD, LQA. FREE 2 YEAR RADWELL WARRANTY | |
| BREATHER VENT, PNEUMATIC, 1-1/2INCH NPT, MALE, SINTERED BRONZE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD FITTING, PUSH-IN, 11 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: INTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, NICKEL-PLATED... | |
| BULKHEAD PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 5.3 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: INTERNAL THREAD 1/4 NPT, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTER DIAMETER... | |
| BULKHEAD PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 8.5 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: INTERNAL THREAD 3/8 NPT, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER... | |
| CHECK VALVE, ALUMINUM, NON-RETURN FUNCTION, PNEUMATIC, 4 MM, PUSH IN CONNECTION, LINE INSTALLATION MOUNTING, 136 LITER/ MIN, -1 TO 10 BAR PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMPING MODULE, EV SERIES, 4 MM STROKE, 15X40 CLAMPING AREA, SINGLE-ACTING, 2-6 BAR OPERATING PRESSURE, THROUGH HOLE MOUNTING, M5 PNEUMATIC CONNECTION, DIE-CAST ALUMINUM HOUSING, 13289. FREE 2 YEAR RADWELL WARRANTY... | |
| COMPOSITE PNEUMATIC FITTING UNION Y 1/4IN-TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PNEUMATIC, MALE, 3/8INCH TUBE ,1/4IN, PUSH-TO-CONNECT, NICKEL PLATED , PRESTOLOK, PLP NPT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT PIN MODULE, HAN-MODULAR, TYPE: PNEUMATIC, HEAVY-DUTY CONNECTOR, 1/2 INCH OUTER DIAMETER, 1/4 INCH TUBE INNER DIAMETER, POLYCARBONATE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER / SAFETY, 1/4 FEMALE NPT, EUROPEAN HIGH FLOW PNEUMATIC HOSE, 1/4 INCH BODY DIAMETER, 1/4 INCH HOSE ID, STEEL/BRASS, REPLACES 10-320-1402. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER / SAFETY, SERIES 320, 1/2 INCH MALE NPT EUROPEAN HIGH FLOW PNEUMATIC HOSE, 1/4 INCH BODY DIAMETER, 1/2 INCH HOSE ID, STEEL/BRASS, REPLACES 10-320-1455. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, FITTING STRAIGHT MALE, PNEUMATIC FITTING, 1/8 MALE, QUICK CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING, PNEUMATIC, 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING, PNEUMATIC, 5/32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ONE-TOUCH PNEUMATIC FITTING, 1/4INCH NPT MALE CONNECTION, 1/8INCH COLLAR FITTING, BRASS W/ NICKEL-PLATE MATERIAL, COMPOSITE BODY MATERIAL, THREAD PIPE SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ONE-TOUCH STRAIGHT PNEUMATIC UNION, TUBE X TUBE END STYLE, 316 STAINLESS STEEL, 1/2 X 3/8 INCHES, ONE TOUCH/PUSH-TO-CONNEC T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONNECTOR FITTING, STRAIGHT, 1 INLET, 2 OUTLET, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER COUPLER, SELF ALIGNING ROD COUPLER, CYLINDER TYPE: NO STANDARD, THREAD ROD COUPLER, 3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ELBOW, 1/4 INCH, TUBE X NPT, 90DEG, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING CONNECTOR, MALE, SWIVEL, 90DEG, 1/4X3/8IN NPTF, BRASS, REPLACED BY W169PLP-4-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING COUPLING, TWIST LOCK, QUICK CONNECT, 3/8IN, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, 1/4 INCH, STRAIGHT FEMALE, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, 2 CONNECTION PORTS, FOR A HOSE TO PIPE OR PNEUMATIC COMPONENT, 1/2" MALE THREAD WITH TEFLON COATING, MAX PRESSURE 10 BAR,. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, 90DEGREE ELBOW, 3/8IN TUBE, 3/8IN NPTF, .17IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ADAPTER, 1/4" NPT, THREADED, FLANGED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, BULKHEAD, 1/4" TUBE SIZE, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, COMPRESSION, MALE, BRASS BODY, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ELBOW FITTING KIT, FOR 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ELBOW, 1/4 INCH TUBE, 16MM MODUFLEX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ELBOW, 3/8 INCH TUBE, 16MM MODUFLEX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ELBOW, PRESTOLOK, 1/4 IN X 1/4 IN, PUSH TO CONNECT, 90 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, HOSE BARB TO MALE PIPE, 3/8 INCH CONNECTIONS 1&2 HOSE INNER DIAMETERS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE CONNECTOR, BRASS, 6 MM OUTER DIAMETER, W/ THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE CONNECTOR, BRASS, 8 MM OUTER DIAMETER, W/ THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE ELBOW, QUICK CONNECTOR, THREADED, BRASS, 6MM ADAPTER CONNECTION, 11MM MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE STRAIGHT CONNECTOR, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE/MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ONE-TOUCH, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PANEL-MOUNT STRAIGHT CONNECTOR, 3/8 INCH, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PIPE TO PIPE, 40 MM, 205 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PRESSURE SNUBBER/FILTER REGULATOR, 1/4IN NPT CONNECTION,1500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PRESTOLOK SERIES, NICKEL PLATED BRASS, 300 PSI MAX, 3/8 IN MALE PIPE, 1/4 IN TUBE CONNECTION, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PRESTOLOK, TEE STYLE, SWIVEL, BRASS, 1/8IN NPT MALE, 1/4IN TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, PUSH-IN, STRAIGHT, 3/8 NPT, PUSH/PULL PRINCIPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, QR1-S SERIES, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, QR1-S SERIES, 5/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, SPEED CONTROLLER, ELBOW, 1/2IN THREAD, 10MM TUBING, W/SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, UNION ELBOW ,6MM TUBE OD,90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, UNION TEE, 12MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SPLITTER/REDUCER, BRANCH DOUBLE Y PUSH TO CONNECT FITTINGS, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBE FITTING, PUSH-CONNECT, THERMOPLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE FITTING, THREADED BODY, FLARED PORT, HEX HED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCING NIPPLE, WITH SEALING RING, PNEUMATIC CONNECTION, PORT 1:G3/8, BRASS, (3585). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, Y-FORM/Y-SHAPE PNEUMATIC AIR CONNECTOR, 1 INLET + 2 OUTLETS FITTIN FUNCTION, 1/4" PUSH-IN CONNECTORS X 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC FITTING, 3/8IN X3/8IN, ELBOW,PRESTOLOK,PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE NIPPLE, NPFC SERIES, -0.95-50 BAR OPERATING PRESSURE, G1/4 PNEUMATIC CONNECTIONS, 10 PACK SIZE, 8030272. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE NIPPLE, PNEUMATIC CONNECTION 1: G3/8, PNEUMATIC CONNECTION 2: G1/2, BRASS, NICKEL-PLATED, 15626. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics H-QS-8 | |
| FESTO Pneumatics QSRL-M5-4 | |
| FESTO Pneumatics U-1 | |
| FITTING - MALE BRANCH T 6 HOSE --- REPLACES - PISCO PNEUMATIC PART # PE 6. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING - MALE STRAIGHT 08 HOSE 1/4 THREAD --- REPLACES - PISCO PNEUMATIC PART # PC-8-1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING - MALE STRAIGHT 08 HOSE 3/8 THREAD --- REPLACES - PISCO PNEUMATIC PART # PC-8-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING - MALE STRAIGHT 1/4 HOSE 1/2 NPT --- REPLACES - PISCO PNEUMATIC PART # PC-1/4-N4U. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING - MALE STRAIGHT 6 HOSE 1/4 THREAD --- REPLACES - PISCO PNEUMATIC PART # PC-6-1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING - MALE STRAIGHT 6 HOSE 1/8 THREAD --- REPLACES - PISCO PNEUMATIC PART # PC-6-1/8. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING PNEUMATIC 1/2 TUBE 7/8 HEX MALE. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING PNEUMATIC 90DEG THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING PNEUMATIC MALE CONNECTOR 1/4IN 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING PNEUMATIC MALE CONNECTOR MICROLOCK1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING PNEUMATIC STRAIGHT THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, (PRICE / PK OF 5), NITRA, PNEUMATIC, PUSH-TO-CONNECT BULKHEAD FEMALE, 1/4 INCH TUBE TO 1/4 INCH FNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS. PACKAGE OF 5.. FREE 2... | |
| FITTING, BULKHEAD UNION, PNEUMATIC, 10 MM OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, NITRA PNEUMATIC, PUSH-TO-CONNECT, MALE STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREAD, 12 MM TUBE TO R1/2 MALE BSPT, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PNEUMATIC FITTING, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PNEUMATIC, 1/8 INCH DIAMETER, 1/8 INCH NPT, NICKLE PLATED BRASS, MALE, PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PNEUMATIC, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PNEUMATIC, SWIVEL, MALE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, SERIES QR1, PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, TEE CONNECTOR, 1/4" TUBE OD, PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATING JOINT, SERIES JA, BASIC MOUNT, 32 MM BORE, M10 X 1 CYLINDER THREAD SIZE, 2500 N MAX OPER TENSION & COMP FORCE, 0.5 MM ALLOWABLE ECCENTRICITY, +/-5 DEG ROTATING... | |
| FLOW CONTROL REGULATOR, PNEUMATIC, IN-LINE, UNIDIRECTIONAL, FEMALE, CONNECTION 6 MM OUTER DIAMETER, OPERATING PRESSURE 10 BARG MAX, OPERATING TEMP 70 DEG CELSIUS MAX, EXTERNAL ADJUSTMENT, TECHNICAL POLYMER BODY, STAINLESS STEEL... | |
| FLOW CONTROL W/ FITTING, ONE-TOUCH, PNEUMATIC, FLOW CONTROL UNIFIT INCH TUBE, SPEED CONTROLLER W/ UNI. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE BARB INDUSTRIAL PNEUMATIC HOSE SAFETY COUPLER STEEL/BRASS, 1/4" BODY DIAM, 3/8" HOSE ID, REPLACES 10-310-1004. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE BARB TRU-FLATE AUTOMOTIVE PNEUMATIC HOSE COUPLER BRASS, 1/4" BODY DIAM, 3/8" HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| J-SERIES AUTOMOTIVE PNEUMATIC FEMALE THREADED COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| LEGRIS Pneumatics 3101 04 19 | |
| LEGRIS Pneumatics 3109 08 13 | |
| LEGRIS Pneumatics 3118 06 10 | |
| LEGRIS Pneumatics 3175 60 14 | |
| LEGRIS Pneumatics 3199 06 60 | |
| MALE ELBOW 90°, 5/16IN, PUSH-TO-CONNECT, INSTANT PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| MALE ELBOW, SWIVEL 90 PUSH-TO-CONNECT INSTANT PNEUMATIC FITTING, 10MM X 1/4BSPP, PRICE PER UNIT.. FREE 2 YEAR RADWELL WARRANTY | |
| MALE Y CONNECTOR PUSH-TO-CONNECT INSTANT PNEUMATIC FITTING, 8MM, 3/8 BSPT, SERIES LF3000, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| MDC VACUUM PRODUCTS, PNEUMATIC FITTING, NW16 TO 1/4IN, . FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Pneumatics DMA-375 | |
| MODULAR INSERT, MIXO SERIES, 2 POLES, PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 2.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 2.9 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 2.9 MM NOMINAL WIIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 3.2 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 4.2 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM,... | |
| MULTIPLE DISTRIBUTOR, QSLV SERIES, STANDARD SIZE, 5.2 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM,... | |
| MULTIPLE DISTRIBUTOR, QSQ SERIES, STANDARD SIZE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 2.5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, BULKHEAD UNION, NICKEL-PLATED BRASS BODY, (2) 1/2IN TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, INLINE FLOW CONTROL VALVE, THERMOPLASTIC (PBT) BODY, (2) 5/32IN (4MM) TUBE CONNECTION(S). PACKAGE OF 2.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION STRAIGHT MANUAL HAND VALVE, 3-WAY, (2) 1/2 INCH TUBE CONNECTION, THERMOPLASTIC (PBT) BODY. PACKAGE OF 2.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION STRAIGHT REDUCER, THERMOPLASTIC (PBT) BODY, 10MM TUBE TO 5/16IN (8MM) TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION STRAIGHT REDUCER, THERMOPLASTIC (PBT) BODY, 12MM TUBE TO 10MM TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION TEE, (3) 5/32 INCH (4MM EQUIVALENT) TUBE CONNECTION, THERMOPLASTIC (PBT) BODY. PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION TEE, 316 STAINLESS STEEL BODY, (3) 3/8IN TUBE CONNECTION(S).. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION TEE, THERMOPLASTIC (PBT) BODY, (3) 1/4IN TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATICS Pneumatics ME14-10N | |
| ONE WAY SHUT OFF QUICK DISCONNECT PLUG, 1/8' MPT MALE THREAD, PNEUMATIC PLUG - STEEL BODY, 1/8 IN NPT, 1/8 – 27 MALE THREAD, 300 PSI, 1/8 IN BODY SIZE,... | |
| OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONNECTION 2: G, PNEUMATIC CONNECTION 3: G1/4, 1170 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 6.5 MM NOMINAL WIDTH,... | |
| PLUG, MALE THREADED, PNEUMATIC, BODY SIZE: 1/4 IN, BRASS, NPTF THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR LINKAGE KIT FOR MOUNTING MK-46XX TO VB-9XXX (1/2"-1 1/4") AND VB-7XXX (1/2"-2"). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ADAPTER, STRAIGHT TUBE TO TUBE, PUSH IN, 4MM, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ADAPTER/FITTING, 50 KG HANDLING PAYLOAD, 2XG 1/8 INCH PNEUMATIC CONNECITON, .5 MM ACCURACY, WITH PNEUMATIC MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTION, NON-RETURN FUNCTION, -1 TO 10 BAR, 2 X QS-8 PORTS, 681 L/MIN FLOW RATE, 0 TO +60 DEGREE C, 153464. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR 1/4IN BSPP W/SQUARE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, 90 DEGREE ELBOW,1X R1/8 CONNECTION, MALE BSPT, 4 MM OUTER DIAMETER, COMPRESSED AIR, STAINLESS STEEL, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, PUSH IN FITTING, VACUUM TO 20 BAR, 6 MM OUTSIDE DIAMETER, 11 HEX SIZE, R 1/8 TO MALE BSPT CONNECTION, NICKEL PLATED BRASS BODY, NBR SEAL, -20 TO... | |
| PNEUMATIC CONNECTOR, PUSH-IN FITTING, 20 BAR, 4 MM OUTSIDE DIAMETER, R1/8 BSPT THREAD, MALE, COMPRESSED AIR, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, PUSH-IN FITTING, 8 MM TUBE TO R3/8 MALE BSPT CONNECTION, 17 HEX SIZE, 90 DEGREE ELBOW, STAINLESS STEEL/ POLYMER BODY, NBR SEAL, COMPRESSED AIR MEDIUM, -20 TO +80... | |
| PNEUMATIC CONNECTOR, PUSH-IN FITTING, 90 DEGREE ELBOW, 20 BAR, THREAD-TO-TUBE, 1/4 BSPT THREAD, MALE, 8 MM OUTSIDE DIAMETER, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, PUSH-IN FITTING, 90 DEGREE ELBOW, THREAD-TO-TUBE, 6 MM OD, R1/4 MALE THREAD, 20 BAR, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, SOCKECT, FEMALE, 2-INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC COUPLER, 1/4 INCH 18" THREAD, NPT, FEMALE, 300 PSI, BRASS, MANUAL CONNECT, TRU-FLATE AUTOMOTIVE INTERCHANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIVISION Pneumatics PVLC1216097 | |
| PNEUMATIC ELBOW FITTING MALE 6MMX1/8BSPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ELBOW FITTING, PUSH-IN, MALE BSPP CONNECTION TYPE, G 1/4 INCH CONNECTION SIZE, 66 MM OUTSIDE DIAMETER, 90 DEGREE, TECHNICAL POLYMER BODY MATERIAL, NBR SEAL MATERIAL. FREE 2 YEAR RADWELL... | |
| PNEUMATIC ELBOW THREADED-TO-TUBE ADAPTER, M5 X 0.8 MALE, BARBED 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITINGS, 4MM TUBE, M5, UNF THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ,CONNECTOR, 5/32, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/2INCH THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/2X3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/4IN ORANGE KEY BULKHEAD BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/4IN TUBE OD X 1/4IN MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/4IN TUBE TWIN BANJO. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 1/8IN UNION TEE /EACH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 2END 3-1/2X 2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 3/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 3/16MM TUBE 1/4IN NPT ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 3/8IN PLUG 1/4IN MALE NPT SET/2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 3/8IN PRESTOLOK UNION TEE 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 45DEG SOCKET ELBOW 7/16X3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 51X16X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 6MM TUBE 1/4INBSPT TRIPLE BANJO. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 6MM TUBE 5MX0.8THRD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING 7/16 THREAD 1/4IN TUBE OD STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ADAPTER 37FT TO MALE ORB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ADAPTER MALE 37 TO MALE ORB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ADAPTER, TORCH/HOSE CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING BARBED L-SHAPED M-THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING CONNECTOR BANJO 12MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING CYLINDER ROD CLEVIS 25MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ELBOW 1/2IN TUBE 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING ELBOW 1/4-1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING FEMALE ELBOW 4MM TUBE 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING FEMALE M12X1.5MM 1/4IN HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING FEMALE ST M12X1.5MM 1/4INCH HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING MALE 90DEG 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING PLUG-IN ELBOW 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING PUSH-IN PRICE/5PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING SLEEVE 1/8IN /EACH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING UNIVERSAL ELBOW 1/8NPT 8MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 0.82 OD, 1.75 LENGTH,3/8 TUBE 1, 1/4 TUBE 2 . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/2 NPT MALE TO 1/2 NPT MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4 INCH OD, 20 PSI, PUSH-IN FITTING, TEE SHAPE, TUBE TO TUBE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE RUN TEE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4 PIPE THREAD, 3/16 TUBE, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4" OD, STAINLES STEEL PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4IN HOSE SIZE, 3/8IN DIA.. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/4X1/4IN, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1/8IN, HOSE BARB CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 1000 SERIES, ONE WAY, INTERCHANGE BALL LOCK, SOCKET, 1/4"-18 NPTF FEMALE, 1/4" BODY, FLUOROCARBON SEAL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 3/8-INCH, TUBE SINGLE, SPRING RETURN, 3/8" TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 45 DEGREE, TUBE OD- 3/8IN, NPT-1/4IN,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 5/32 INCH TUBE, 10-32 UNF THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 5/8 INCH TUBE OUTSIDE DIAMETER, 2000 MAX PSI, STRAIGHT, BRASS MATERIAL, A-LOK SERIES, DOUBLE FERRULE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 90 DEGREE ELBOW, 1/4IN OD TUBE, 1/4IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 90 DEGREE ELBOW, 1/8IN OD TUBE, 1/8IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 90DEG ELBOW, 1/4IN MALE, 1/4IN FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, 90DEGREE ELBOW, SWIVEL,3/8IN TUBE, 1/4IN NPTF, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ADAPTER, MALE, 3/8 INCH TUBE O/D, 1/4 INCH NPT THRAED, -14...260 PSI, CORROSION RESISTANT, STRAIGHT, NICKEL PLATED BRASS, PNEUFIT SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, AS SERIES, FLOW CONTROL, AS, UNIFIT, METRIC TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, AS SERIES, FLOW CONTROL, M5 STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, AS SERIES, FLOW CONTROL/SPEED CONTROL, UNIFIT, 1/2 INCH, LARGE FLOW IN-LINE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, BARB FITTING, FOR SOFT TUBING, M3 X 0.5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, BULKHEAD MALE CONNECTOR, 1/4-1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, BULKHEAD TUBE-TO-TUBE ADAPTOR, LF3000 SERIES, PUSH IN 6 MM TO PUSH IN 6 MM, TUBE-TO-TUBE CONNECTION STYLE, 20 BAR, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC FITTING, C SERIES, STRAIGHT ADAPTER, 5/16 INCH TUBE, 1/4 INCH NPTF THREAD, NITRILE O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, COMPACT MALE STRAIGHT, 1/8", 10-32 UNF, 0~150 PSI, POLYURETHANE AND NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, D6-8, PLUG-IN REDUCER, BORE SIZE: 6 MM, EXTERNAL DIAMETER: 10.5 MM, 20 BAR, POLYMER, 3166. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, DOUBLE NIPPLE, R 1/4 TO R 1/2, BRASS, REDUCING UNION, (534153). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, EQUAL TEE-CONNECTOR, TUBE-TO-TUBE, PUSH IN 4 MM TO PUSH IN 4 MM, 20 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 1/2-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 1/4-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 3/8 X 1/4 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 3/8 X 1/8 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 3/8-1/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE CONNECTOR, 3/8-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FEMALE, ELBOW, BORE: 6 MM, EXTERNAL DIAMETER: 10.5 MM, M5 X 0.8, 20 BAR, POLYMER, 3199. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FLEXJOINT ELAS., G1/2F G1/2M, 750 N VERTICAL LOAD, 10 NM BENDING MOMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FLOW CONTROL, AS SERIES, 1/4 INCH, UNIFIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FLOW CONTROL, AS SERIES, M5 STANDARD (PT). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FLOW CONTROL, ONE-TOUCH, AS SERIES, 1/8 INCH, STANDARD (NPT), W/ SCALE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FLOW CONTROL, PILOT OPERATED SPEED CONTROLLER, W/ CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, FQPS SERIES, 5/32 INCH OUTER DIAMETER, PORT SIZE 10-32 UNF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, INCREASER, MALE TO FEMALE, BSP PARALLEL, 250 BAR, 25 MPA, 3626 PSI, BRASS, 'O'-RINGS: TECHNICAL POLYMER, SEALING WASHER: TECHNICAL POLYMER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, KC SERIES, W/CHECK, SELF SEALING, 6 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, KR SERIES, MALE CONNECTOR, 0.6 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, L SHAPE, 90 DEG, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, L-SHAPE, 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, LEGRIS LF3000 SERIES, 1/2 BSPT, 6 MM OUTER DIAMETER, MALE, NICKEL-PLATED BRASS, TUBE TO MALE,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, LEGRIS LF3000 SERIES, 10 MM OUTER DIAMETER, 1/4 BSPP THREAD, TUBE TO MALE, Y CONNECTOR, COMPOSITE, NICKEL-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, LEGRIS LF3000 SERIES, 3/8 IN OUTER DIAMETER, 1/4 NPT, TUBE TO MALE, MALE STANDPIPE, COMPOSITE, NICKEL-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, M BRACH TEE, 3/8 INCH X 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, M BRANCH TEE, 3/8 INCH X 1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ADAPTER, 1/4 INCH TUBE O/D, 1/8 INCH NPT THREAD, CORROSION RESISTANT, -14...260 PSI, STRAIGHT, NICKEL PLATED BRASS, PNEUFIT SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ADAPTER, 1/4-1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ADAPTER, 1/4-1/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ADAPTER, 1/4-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE CONNECTOR, 1/4", METAL, 290 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE CONNECTOR, 1/4IN TUBE O.D., 1/2IN NPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE COUPLER TO 1/4 INCH BARB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE COUPLER TO 3/8 BARB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, 1/4IN-OD, 1/8IN-NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, 1/8 INCH CONNECTION THREAD, 6 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, 45 DEGREE, TUBE OD- 3/8IN, NPT-3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, BRASS, SWIVEL, 90DEGREE, 1/8IN TUBE SIZE, 1/8IN PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, NICKEL PLATED BRASS, 7 MM OUTER DIAMETER, W/ THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE ELBOW, SWIVEL, 90 DEGREE,5/32IN TUBE SIZE, 10-32 PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE, 90 DEG ELBOW, 6 MM OUTSIDE DIAMETER CONNECTION 1 SIZE, M10 X 1.0 CONNECTION 2 SIZE, 13 HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE, BSP, STRAIGHT ADAPTOR, M5, 60 BAR, 6 MM, BRASS, 3101. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, MALE, STRAIGHT, 5/32IN TUBE, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, METAL ONE TOUCH, SS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, METAL ONE TOUCH, STAINLESS STEEL, 4MM TUBE FITTING, M5X0.8 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, NPT TO COMPRESSION, 1/8X3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ONE TOUCH, FITTINGS MANIFOLD, 4 MM FA AND 8 MM FB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ONE TOUCH, MANIFOLD STYLE, 3-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ONE TOUCH, STAINLESS STEEL, ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ONE WAY PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PART (0426798), PTC, MALE HEX ELBOW, 10MM X 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PLUG-IN REDUCER, PUSH-TO-CONNECT, 6 MM X 4 MM, TUBE CONNECTION, -29.5 IN HG TO 150 PSI, 32 TO 140 DEG FAHRENHEIT, THERMOPLASTIC (PBT) BODY, FOR USE W/ FLEXIBLE... | |
| PNEUMATIC FITTING, PLUG-IN REDUCER, PUSH-TO-CONNECT, 8 MM X 6 MM, TUBE CONNECTION, -29.5 IN HG TO 150 PSI, 32 TO 140 DEG FAHRENHEIT, THERMOPLASTIC (PBT) BODY, FOR USE W/ FLEXIBLE... | |
| PNEUMATIC FITTING, PNEUFIT C FITTING,6MM G-3/8, FLOW CONTROL, (OUT) G THRD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PNEUFIT SERIES, FEMALE ADAPTER, 1/4 INCH TUBE OUTSIDE DIAMETER, 1/8 INCH NPT PORT, -14 TO 260 PSI, STRAIGHT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PUSH IN, 1/4" OD, 10-32 UNF, NYLON/NICKEL PLATED BRASS, MALE, ELBOW, 290 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PUSH-IN, 8 MM OUTSIDE DIAMETER CONNECTION 1, M 10X1 CONNECTION 2, 90 DEGREE ELBOW, TECHNICAL POLYMER BODY MATERIAL, NBR SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PUSH-IN, SS BODY, 6MM OD TUBE, 5M MALE THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PUSH-TO-CONNECT, ELBOW FLOW CONTROL VALVE, METER-OUT, 5/32 INCH TUBE TO #10-32 THREADED CONNECTION, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, (PRICE/ PK OF 2). FREE 2 YEAR RADWELL... | |
| PNEUMATIC FITTING, PUSH-TO-CONNECT, MALE STRAIGHT, 1/4IN TUBE TO 1/8IN MNPT CONNECTION, NICKEL-PLATED BRASS, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, PUSH-TO-CONNECT, MALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 4 MM TUBE TO M5 MALE THREAD, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK CONNECT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK COUPLINGS, FEMALE PIPE THREAD, SOCKET, FEMALE ½, ½- 14NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, QUICK DISCONNECT, FEMALE END CONNECTION, SOCKET, FEMALE ½, PORT SIZE 3/8, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, R1/8, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 1/2-1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 1/2-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 1/4-1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 1/4-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 3/8-1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, REDUCER, 3/8-1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SERIES: 3166, D4-6, PLUG-IN REDUCER, 20 BAR, TUBING OUTER DIAMTER: 6 MM, FITTING MATERIAL: POLYMER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SERIES: LF3000, MALE, BSP, STRAIGHT ADAPTOR, M5, 60 BAR, 4 MM, BRASS, 3101. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, AS SERIES, ELBOW TYPE, METER-OUT, NPT THREAD, 1/8 INCH NPT PORT SIZE, WITH SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, 1/2 STANDARD, ELBOW, METER-OUT, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, 1/8 TO 1/4 STANDARD, ELBOW, METER-IN, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, 3/8 STANDARD, ELBOW, METER-IN, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, 3/8 STANDARD, ELBOW, METER-OUT, 1/4, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, 3/8 STANDARD, ELBOW, METER-OUT, NPT, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, ELBOW, METER-IN, M3 X 0.5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, ELBOW, METER-OUT, 1/4 TO 3/8 INCH, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, ELBOW, METER-OUT, M3 X 0.5, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, ELBOW, METER-OUT, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, M5 STANDARD, ELBOW, METER-OUT, M5 X 0.8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SS INSTRUMENTATION QUICK-CONNECT BODY, QC4 SERIES, C0.2 CV MAX., 1/4 INCH, BULKHEAD TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, STUD FITTING ROUND BODY, MALE METRIC THREAD, BORE: 6 MM, NICKEL-PLATED BRASS, 3181. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, SWIVEL ELBOW, HEX 8MM TUBE, 3/8 INCH, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, T-SHAPE, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, UNION TEE, 12MM X 12MM, PUSH-TO-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, UNION, TUBE FITTING, UNION, 1/8 IN. TUBE OD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, UNIVERSAL, "L" FITTING, 10-32MM THREAD, BRASS, (PRICE/PK OF 10). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, VQ SERIES, 1/4 INCH TUBE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, VVQ SERIES, 3.2 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, VVQ SERIES, 6 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, VVQ SERIES, FITTING ASSEMBLY, 6 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,1/4IN OD TUBE, ELBOW, SIZE 2, MODUFLEX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,1/4IN,STRAIG HT, SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,ADAPTOR MANIFOLD TAPER,PNEUFIT C,1/4-5/32 1/8,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING, UNION CROSS, 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,0-3/8,FLOW CONTROL, (OUT) GTHRD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,ADAPTOR MANIFOLD TAPER, 3/8-1/4 3/8'. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,BANJO FLOW CONTROL, 3/16X1/4,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,BANJO FLOW CONTROL, 3/16X1/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,INCLINE FLOW CONTROLLER,3/16IN O.D. TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,MALE CONNECTOR, 3/16X1/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C FITTING,MANIFOLD, 5/16-5/32 1/4,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,PNEUFIT C, FITTING, SWIVEL ELBOW ASSEMBLY,3/16. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,SPEED CONTROLLER,0-32UNF,P USH TO LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING,TUBE FITTING, REDUCING UNION, 1/4 X 1/8 IN . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FLOATING JOINT, 50-60 MM BORE, M10 X 1.5 THREAD SIZE, FOR COMPACT CYLINDERS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FLOW CONTROL REGULATOR, IN-LINE UNIDIRECTIONAL, 4 MM OUTER DIAMETER CONNECTION, 10 BAR, W/ EXTERNAL ADJUSTMENT, 0 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FLOW CONTROL REGULATOR, IN-LINE UNIDIRECTIONAL, EXTERNAL ADJUSTMENT, STAINLESS STEEL GRIPPING RING, 10 BAR, 0-70 DEGREES CELSIUS, 3/8" TUBE OUTER DIAMETER, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FLOW CONTROL REGULATOR, MINIATURE BANJO EXHAUST SHAPE, CONNECTION 1: BSPP, G1/8, CONNECTION 2: 4 MM OUTER DIAMETER, 10 BAR, W/ EXTERNAL ADJUSTMENT, 0 TO +70 DEGREES C. FREE 2... | |
| PNEUMATIC FLOW CONTROL REGULATOR, SCREW BANJO EXHAUST SHAPE, CONNECTION 1: BSPP, G1/8, CONNECTION 2: 6 MM OUTER DIAMETER, 10 BAR, W/ RECESSED ADJUSTMENT, 0 TO +70 DEGREES C. FREE 2... | |
| PNEUMATIC FLOW CONTROL REGULATOR, SCREW BANJO EXHAUST SHAPE, CONNECTION 1: BSPP, G3/8, CONNECTION 2: 10 MM OUTER DIAMETER, 10 BAR, W/ RECESSED ADJUSTMENT, 0 TO +70 DEGREES C. FREE 2... | |
| PNEUMATIC FLUID CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GASKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC HOLLOW BOLT HL-1/4. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC HOLLOW BOLT, HL-1/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC INSERT, 4MM, FEMALE; PRODUCT RANGE:HAN-MODULAR; CONTACT GENDER:SOCKET; BORE SIZE:4MM; EXTERNAL DIAMETER:8.2MM ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MALE ADAPTER, 1/4 IN TUBE O.D, 10/32 UNF THREAD, NICKEL PLATED BRASS BODY, SILICON FREE NITRILE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MALE ADAPTER, 1/4" TUBE O/D, 3/8" NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MUFFLER, 1/4 NPT THREAD, 80 DBA, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MUFFLER, M5 THREAD, 0-10 BAR OPERATING PRESSURE, 60 DBA, (165003). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MUFFLER, TYPE CODE U, 0-10 BAR, 1450 L/MIN, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MUFFLER, UOM SERIES, 0-8 BAR OPERATING PRESSURE, SCREW-IN MOUNTING, G3/8 PNEUMATIC CONNECTION, PU FOAM CUSHIONING INSERT MATERIAL, POM HOUSING MATERIAL, 538433. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC NOZZLE GOUGING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PIPE FITTING, STRAIGHT, QUICK SEAL, DK TYPE, BRASS, DC6 SERIES, 6MM TUBE, 1/4 INCH THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG 3PIN FEMALE W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG FITTING 4MM 34.5MM LENGTH THERMOPLA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG IN FITTING, TUBE TO TUBE STEM, CONNECTION 1: 8 MM OUTER DIAMETER, CONNECTION 2: 10 M INNER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC PLUG, 3/8 INCH, MALE THREAD, 300 PSI, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, 4 SERIES, STEEL BODY, 5/16 INCH HOSE BARB, 300 PSI, 3/8 INCH BODY SIZE, BUNA-N SEAL, HOSE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, 6 SERIES, STEEL BODY, 0.5 IN HOSE BARB, 300 PSI, 0.75 IN BODY SIZE, BUNA-N SEAL, HOSE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, BRASS BODY, 0.25 INCH NPT, 1/4 18 MALE THREAD, 300 PSI, 3/8 INCH BODY SIZE, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, BRASS BODY, 1/8IN NPT, 1/8 27 FEMALE THREAD, 300 PSI, 0.25IN BODY, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, STEEL BODY, 0.25IN NPT, 1/4 18 MALE THREAD, 300 PSI, 0,25IN BODY SIZE, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, STEEL BODY, 0.5IN NPT, 1/2 14 MALE THREAD, 300 PSI, 3/8 IN BODY SIZE, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG, STEEL BODY, 1/8 INCH NPT, 1/8 27 MALE THREAD, 300 PSI, 3/8 INCH BODY SIZE, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG-IN FITTING, 90 DEGREE ELBOW, TUBE TO TUBE STEM, CONNECTION 1: 6 MM OUTER DIAMETER, CONNECTION 2: 6 MM INNER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO... | |
| PNEUMATIC PLUG-IN FITTING, STRAIGHT, TUBE TO TUBE STEM, CONNECTION 1: 6 MM OUTER DIAMETER, CONNECTION 2 : 12 MM INNER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80... | |
| PNEUMATIC PLUG-IN FITTING, STRAIGHT, TUBE TO TUBE STEM, CONNECTION 1: 8 MM OUTER DIAMETER, CONNECTION 2: 10 MM INNER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC PLUG-IN FITTING, TUBE STEM TO END STOP, MALE STRAIGHT, 6 MM INNER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PLUG-IN FITTING, TUBE STEM TO END STOP, STRAIGHT MALE, 10 MM INNER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PLUG-IN FITTING, TUBE STEM TO END STOP, STRAIGHT, MALE, 12 MM INNER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PLUG-IN FITTING, TUBE STEM TO END STOP, STRAIGHT, MALE, 14 MM INNER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PLUG-IN FITTING, TUBE TO TUBE STEM, STRAIGHT, 6 MM OUTER DIAMETER CONNECTION 1, 10 MM INNER DIAMETER CONNECTION 2, 20 BAR, 755 MM-HG VACUUM PRESSURE RATING, -20 TO +80... | |
| PNEUMATIC PUSH CONNECTOR ELBOW FITTING,6MM,PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, 3/8 INCH OUTSIDE DIAMETER, TUBE TO PORT, 1/4 INCH NPT, STRAIGHT SHAPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, 4 MM DIAMETER, TUBE TO TUBE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, BANJO STYLE, TUBE TO PORT, MALE, BSPP/ G1/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG CONNECTION, -20 TO +80 DEGREES C. FREE... | |
| PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, TUBE TO TUBE, 2X 8 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, TUBE TO TUBE, 6 MM OUTER DIAMETER, 20 BAR, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, CONFIGURATION:TUBE TO PORT, CONNECTION 1 SIZE: 3 MM, CONNECTION 2 (METRIC THREAD): M 5X0 8, NICKEL PLATED BRASS, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC PUSH-IN FITTING, STRAIGHT, TUBE TO TUBE, 1X 6MM/4MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, STRAIGHT, TUBE TO TUBE, 1X 8MM/10 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, STRAIGHT, TUBE TO TUBE, 2X 10 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, STRAIGHT, TUBE TO TUBE, 2X 8 MM OUTER DIAMETER CONNECTIONS,20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, T SHAPE, TUBE TO TUBE, 2X 10 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC PUSH-IN FITTING, T SHAPE, TUBE TO TUBE,2X 6 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE, 2X 10 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE, 2X 12 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM RATING, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE, 2X 6 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 55 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE, 2X 8 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE, 6/8 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN FITTING, WYE SHAPE, TUBE TO TUBE,2X 4 M OUTER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-IN Y FITTING,1/2IN TUBING OD,WRENCH SIZE 7/8IN,1/2IN THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, ELBOW FLOW CONTROL VALVE (SPEED CONTROLLER), METER-IN, -29.5IN HG TO 150 PSI, 1/4 INCH TUBE TO 1/8 INCH NPT THREADED CONNECTION, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS... | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, ELBOW FLOW CONTROL VALVE (SPEED CONTROLLER), METER-IN, 5/32 INCH TUBE TO 1/8 INCH NPT THREADED CONNECTION, -29.5IN HG TO 150 PSI, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS... | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, FEMALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 3/8IN TUBE TO 3/8IN NPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, INLINE FLOW CONTROL VALVE (SPEED CONTROLLER), 2X 1/4 INCH TUBE CONNECTIONS, THERMOPLASTIC (PBT) BODY, PACKAGE OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, LONG MALE ELBOW, 8MM TUBE TO R1/2 BSPT CONNECTION, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE ELBOW, 1/4 INCH TUBE TO #10-32 MALE THREAD CONNECTION, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE STRAIGHT, 1/8 INCH TUBE TO 1/8 INCH MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 12MM TUBE TO R1/2 BSPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL THREADS, 1/4IN TUBE TO 1/4IN NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, 1/4IN TUBE TO 3/8IN NPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, 12MM TUBE TO R1/2 BSPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, Y, 2X 5/16 INCH (8MM EQUIVALENT) TUBE TO 1/4 INCH MNPT CONNECTION, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC QUICK CONNECT COUPLING, 6MM HOSE BARB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SILENCER 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC STRAIGHT CONNECTOR FITTING, NICKEL-PLATED BRASS, 8MM PUSH-IN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 10 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G3/8, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 12 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/4, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 4 MM OUTER DIAMETER, CONNECTION 2: M3X0.5, METRIC THREAD, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 6 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/8, 20 BAR, 755MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 8 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/8, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, MALE BSPT/ R1/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES. FREE 2 YEAR... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, MALE, BSPT/ R1/8 CONNECTION, 4 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, MALE, BSPT/ R1/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2... | |
| PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, MALE, BSPT/R3/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR... | |
| PNEUMATIC STUD FITTING, HEXAGONAL, MALE, BSP, STRAIGHT ADAPTOR, G1/4, 60 BAR MAXIMUM PRESSURE, 6 MM DIAMETER, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC STUD FITTING, HEXAGONAL, MALE, BSP, STRAIGHT ADAPTOR, G1/4, 60 BAR MAXIMUM PRESSURE, 8 MM DIAMETER, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC STUD FITTING, RUN TEE SHAPE, TUBE TO PORT, CONNECTION 1: 6 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/4, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES... | |
| PNEUMATIC STUD FITTING, STRAIGHT, CONFIGURATION: TUBE TO PORT, MALE, BSPP/ G3/8 CONNECTION, 10 MM OUTER DIAMETER, 20 BAR, NICKEL PLATED BRASS, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC STUD FITTING, STRAIGHT, MALE, CONFIGURATION: TUBE TO PORT, BSPP/ G1/4 CONNECTION, 12 MM OUTER DIAMETER, 20 BAR, NICKEL PLATED BRASS, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC STUD FITTING, STRAIGHT, MALE, CONFIGURATION: TUBE TO PORT, BSPP/ G3/8 CONNECTION, 12 MM OUTER DIAMETER, 20 BAR, NICKEL PLATED BRASS, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC STUD FITTING, STRAIGHT, TUBE TO PORT, M5X0.8 CONNECTION, METRIC THREAD, 4 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PNEUMATIC STUD FITTING, T SHAPE, MALE, TUBE TO PORT, BSPT/R1/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, NICKEL PLATED BRASS, -20 TO +80 DEGREES C. FREE... | |
| PNEUMATIC STUD FITTING, WYE SHAPE, TUBE TO PORT, MALE, BSPT/R1/4 CONNECTOR, 8 MM OUTER DIAMETER CONNECTION, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR... | |
| PNEUMATIC SWIVEL AIR TOOL FITTING, 4TK97, 150PSI MAX, 3/8INNPT, 1/4INNPT, OUTLET DYNA-CON. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SWIVEL ELBOW, 90 DEGREES, POLYBUTYLENE, TUBE X METRIC THREAD CONNECTION, FITTING SIZE M6, 1/8 INCH TUBE, 150PSI MAX PRESSURE, 32-140 DEGREES F, 5/16 HEX SIZE. FREE 2 YEAR RADWELL... | |
| PNEUMATIC T-SHAPED BRANCH CONNECTOR FITTING, TEE SHAPED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TEE FITTLING 5/32IN TUBE 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TEE, BARBED, 1/4" BARBED X 1/4" BARBD X 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TEST PROBE, 43.1 MM LENGTH, 10 AMP LOAD CAPACTITY, 6.0 BAR PRESSURE, 86 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC THREADED FITTING 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC THREADED HEX BUSHING AIR FITTING, BRASS BODY, 1/2 INCH MALE NPT TO 3/8 INCH FEMALE NPT CONNECTIONS, PACKAGE OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TUBE FITTING, GENERAL PIPING USE, ONE TOUCH COUPLING TYPE, SCREW MOUNT, 8 MM TUBE, 1/4 INCH NPT, ELBOW/MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TUBE FITTINGS, STAINLESS STEEL DLN MALE NPT ELBOW, TUBE OD: 1/4 INCH, HEX TUBE NUT: 9/16 INCH, NPT: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TURBINE VIBRATOR,1/8INNPT, 4CFM, SSGT, 10 STAILESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC UNION TEE FITTING, 1/4 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC UNION TEE FITTING, 8.2 OD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE CONTROL 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE FITTING 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, ORANGE, SMC TKS-06, TUBE CUTTER, TK/TG TUBE TOOLS, FITTING ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, PUSH ON FITTING,1/4" HOSE, 90 DEGREE ELBOW, 3/8 NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC,PNEUFIT C FITTING,BANJO FLOW CONTROL, 5/16X1/2,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC/HYDRAULIC FITTING COMPRESSION CONNECTOR MALE 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC/HYDRAULIC FITTING COMPRESSION TEE 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS FITTING, BULKHEAD CONNECTOR, 3/8-3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-IN BULKHEAD CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.7 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD... | |
| PUSH-IN BULKHEAD CONNECTOR, QSK SERIES, STANDARD SIZE, 5.4 MM NOMINAL WIDTH, 20.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM,... | |
| PUSH-IN CONNECTOR, CRQS SERIES, STANDARD SIZE, 6.6 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 12 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 10 MM OD TUBING,... | |
| PUSH-IN CONNECTOR, QS SERIES, STANDARD SIZE, 13 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, 153036. FREE 2 YEAR RADWELL WARRANTY... | |
| PUSH-IN FITTING, 4.191 MM, TYPE OF SEAL ON SCREWED TRUNNION - COATING, -0.95 BAR ... 9.997 BAR, 1 - LOW CORROSION STRESS, 0 C ... 60 C, EXTERNAL THREAD R1/4,... | |
| PUSH-IN FITTING, CRQS SERIES, STANDARD SIZE, 4.1 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/8 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK... | |
| PUSH-IN FITTING, CRQS SERIES, STANDARD SIZE, 4.2 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/4 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK... | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 2.6 MM NOMINAL WIDTH, 0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTER DIAMETER 1/4", 192808. | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 5.309 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 5/16", 183742. | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 6.3 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM,... | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 7.29 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 3/8", 183744. | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 8.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM,... | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 8.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM,... | |
| PUSH-IN FITTING, QS SERIES, STANDARD SIZE, 9 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM,... | |
| PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 1.7 MM NOMINAL WIDTH, 13.7 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 4.3 MM NOMINAL WIDTH, 18.5 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 4.8 MM NOMINAL WIDTH, 21 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN FITTING, QSR SERIES, ROTATABLE, 2.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 500 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN FITTING, QSR SERIES, ROTATABLE, 8 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 250 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 3.5 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 6 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING,... | |
| PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.1 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING,... | |
| PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 2.2 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/8 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 4 MM OD TUBING, 1 PACK... | |
| PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 3.6 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/4 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK... | |
| PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 3.9 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/8 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK... | |
| PUSH-IN L-FITTING, CRQS SERIES, STANDARD SIZE, 5.1 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/4 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING, 1 PACK... | |
| PUSH-IN L-FITTING, QS SERIES, STANDARD SIZE, 10.3 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: R1/2 EXTERNAL THREAD, PNEUMATIC CONNECTION 2: FOR 12 MM OD TUBING, 153054. FREE... | |
| PUSH-IN L-FITTING, QS SERIES, STANDARD SIZE, 13 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD 1/2 NPT, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 5/8",... | |
| PUSH-IN L-FITTING, QS-V0 SERIES, STANDARD SIZE, 10 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: G3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, 186333. FREE... | |
| PUSH-IN L-FITTING, QS-V0 SERIES, STANDARD SIZE, 8.3 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: G1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 10 MM, 186334. FREE... | |
| PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 1.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 500 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 3.1 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 500 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 7.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 250 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN L-FITTING,PNEUMATIC CONNECTION, PORT 1 MALE THREAD NPT1/4-18,PNEUMATIC CONNECTION, PORT 2 FOR TUBING, 1/4IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-IN SLEEVE, QS SERIES, STANDARD SIZE, 7.8 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: PUSH-IN SLEEVE QS-16, PNEUMATIC CONNECTION 2: PUSH-IN SLEEVE QS-12, 153261. FREE 2 YEAR... | |
| PUSH-IN T-CONNECTOR, QS SERIES, STANDARD SIZE, 7.6 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN T-FITTING, QS SERIES, STANDARD SIZE, 13 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM,... | |
| PUSH-IN T-FITTING, QS SERIES, STANDARD SIZE, 5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G1/4, PNEUMATIC CONNECTION 2: INTERNAL THREAD G1/4, 186201. FREE 2 YEAR... | |
| PUSH-IN Y-CONNECTOR, QS SERIES, STANDARD SIZE, 7 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING... | |
| PUSH-IN Y-FITTING, 8.3 MM NOMINAL WIDTH, -0.95 TO 6 BAR, G1/2 EXTERNAL THREAD, PUSH-PULL PRINCIPLE, FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-IN Y-FITTING, QS SERIES, STANDARD SIZE, 3.3 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM,... | |
| PUSH-IN Y-FITTING, QS SERIES, STANDARD SIZE, 9.7 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD G3/8, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM,... | |
| PUSH-TO-CONNECT FITTING, PNEUMATIC, MALE STRAIGHT, 1/4INCTUBE TO 1/4IN MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, (PRICE / PK OF 5). FREE 2 YEAR RADWELL WARRANTY | |
| QUICK CONNECT NIPPLE, NON-VALVED, PNEUMATIC, TRU-FLATE, 1/2 INCH PORT, NPTF MALE, STRAIGHT THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK COUPLING PLUG, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 558 L/MIN STANDARD NOMINAL FLOW RATE, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 531668. FREE 2 YEAR RADWELL WARRANTY... | |
| QUICK COUPLING SOCKET, KD SERIES, 4.95 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 563 L/MIN STANDARD NOMINAL FLOW RATE, EXTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 2142. FREE 2 YEAR RADWELL WARRANTY... | |
| QUICK COUPLING SOCKET, SERIES KD, 2.9 MM NOMINAL WIDTH, -0.95-12 BAR OPERATING PRESSURE, 158 L/MIN NOMINAL FLOW RATE, CK-4 PNEUMATIC CONNECTION, (531629). FREE 2 YEAR RADWELL WARRANTY | |
| QUICK DISCONNECT COUPLING, MALE NPTF PNEUMATIC END CONNECTION, 2RL SERIES, 1/4 INCH, 300 PSI, 1200 PSI BURST PRESSURE, 1350 LITERS PER MINUTE, STRAIGHT BODY, STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| RING PIECE, TK SERIES, PNEUMATIC CONNECTION 1: G1/4; MALE THREAD, PNEUMATIC CONNECTION 2: FOR BARBED FITTING INSIDE DIAMETER OF 4 MM WITH NUT, 4494. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY COUPLER, SERIES 310, 3/8 FEMALE NPT INDUSTRIAL PNEUMATIC HOSE, STEEL/BRASS, 1/4" BODY DIAM, 3/8" HOSE ID, REPLACES 10-310-1404. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, MS6N-EM SERIES, MANUAL ACTUATION, 3/2; BISTABLE VALVE FUNCTION, 0-18 BAR OPERATING PRESSURE, 7000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 541289. FREE 2 YEAR RADWELL... | |
| SILENCER, 0-10 BAR (0-1 MPA) OPERATING PRESSURE, POLYMER DESIGN, BLUE / BLACK, PLASTIC, MALE THREAD, G1 PNEUMATIC CONNECTION, (2312). FREE 2 YEAR RADWELL WARRANTY | |
| SILENCER, U SERIES, 0-10 BAR OPERATING PRESSURE, 15102 L/MIN FLOW RATE WITH RESPECT TO ATMOSPHERE, 80 DB(A) NOISE LEVEL, 1 NPT PNEUMATIC CONNECTION, PE CUSHIONING INSERT MATERIAL, 571280. FREE 2... | |
| SMC Pneumatics AS1201F-M5-04T | |
| SMC Pneumatics M-3AU-4 | |
| SUBSTITUTE FOR PISCO PNEUMATICS PM8, FITTING, BULK HEAD UNION, 08 HOSE. FREE 2 YEAR RADWELL WARRANTY | |
| T-CONNECTOR, PUSH-IN, 13 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1+2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PBT HOUSING MATERIAL, NBR TUBING SEAL, (153133). FREE... | |
| TOOL POCKET, .5 MM PRECISION, 15 KG HANDLING PAYLOAD, 2XG 1/8 INCH PNEUMATIC CONNECTION, 8 PIN, 24 V1 AMP, ELECTRIC M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE FITTING, FOR USE IN PNEUMATIC PLUMBING, MAXIMUM SERVICE PRESSURE FOR PUSH IN STYLE IS 150 PSI, SERVICE TEMP RANGES ARE 32-140 F, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| TUBE FITTING, REDUCER, PNEUMATIC, 3/4 INCH TUBE OD X 1/2 INCH SWAGELOK TUBE ADAPTER, BRASS. FREE 2 YEAR RADWELL WARRANTY |