Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 50V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
50V 1.5A Quad Darlington Switch, NPN, PDIP Product overview: ULN2066B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2066B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1277096-ULN2066B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-PowerDIP (0.300", 7.62mm)
Power - Max: 1W
Transistor Type: 4 NPN Darlington (Quad)
Family Name: ULN2066B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-PowerDIP (20x7.10)
Current - Collector (Ic) (Maximum): 1.75A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 2mA, 1.25A
Alternative Parts (Cross-Reference): TD62064APG(5,J,S); TD62064AP(F,5,J,S); TD62064AP(PP,J,S);
Introduction Date: April 01, 1993
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS ARRAY, 4 NPN, 50V, 1.5A, POWERDIP; Transistor Polarity:Quad NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:1W; DC Collector Current:1.5A; DC Current Gain hFE:-; Transistor Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
Darlington Transistors 1.5 Amp Quad Switch
TRANS 4NPN DARL 50V 1.75A 16DIP
TRANS 4NPN DARL 50V 1.75A 16DIP
POWER BIPOLAR TRANSISTOR, 1.75A I(C), 35V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 497-6788-5-ND | 277-ULN2066B | 1277096-ULN2066B | 07AH7239 | ULN2066B | ULN2066B | ULN2066B | 49022502 |
| Product Name | Bipolar Transistor Arrays | Quad 50V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ULN2066B | Trans Array, 4 Npn, 50V, 1.5A, Powerdip; Transistor Polarity Stmicroelectronics | Darlington Transistors | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN | NPN | 4 NPN Darlington (Quad); NPN | |||
| Package Type | "16-PowerDIP (0.300"", 7.62mm)" | SOT3 | TO-3 | 16-PowerDIP (0.300", 7.62mm) | ||||
| IC(max) | 1750 milliamps | 1750 milliamps | 1750 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 1000 milliwatts |