Radwell International Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) MOSFET DRIVER, -25 TO 125DEG C; NO. OF CHANNELS:-; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:NSOIC; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; SUPPLY VOLTAGE... | |
| (PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT DELAY:220NS; OPERATING... | |
| (PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:360MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:NSOIC; NO. OF PINS:8PINS; INPUT DELAY:680NS; OUTPUT DELAY:150NS; OPERATINGROHS... | |
| 2 CHANNEL AF POWER AMPLIFIER, SIP-12. FREE 2 YEAR RADWELL WARRANTY | |
| AMP, POWER, AUDIO, MONO, CLASS AB; OUTPUT POWER:675MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS... | |
| AUDIO AMPLIFIER, 0.7W, 1 CHANNEL(S), 1 FUNC, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO POWER AMPLIFIER, CLASS AB, 2.5W DIP-14; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; OUTPUT POWER:2W; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; LOAD IMPEDANCE:8OHM; PRODUCT RANGE:-... | |
| AUTOMOTIVE CLASS-AB AUDIO POWER AMPLIFIERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CROUSE HINDS - MTL RF MTL-3043 | |
| DISCONTINUED BY MANUFACTURER, HALF BRIDGE BASED MOSFET DRIVER, 0.36A, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATING POWER AMPLIFIER, 2 CHANNEL, 6-35 VDC, 250 V, 93 MA, FOR VALVE POSITIONERS, W/ FAULT LINE DETECTION, SCREW TYPE TERMINAL, DIN RAIL MOUNT, 60 DEGREES C... | |
| DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 15.0 DBM, RF INPUT POWER, +29.0 PA, -2.9 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 8040-8500 MHZ, RF INPUT AND MONITOR CONNECTORS, DC MONITOR OUPUT CONNECTOR, DC MONITOR ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREAMPILFIER, 100MEG, 15MSEG, 11 PIN, W/ CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RADIO POWER RF AMP AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL AUDIO POWER AMPLIFIER. 6 VOLT, 14 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| HALF BRIDGE BASED MOSFET DRIVER, 0.5A, MOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DRIVER, MOSFET, DUAL 1.5A, DIP8; DEVICE TYPE:MOSFET; MODULE CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:1.5A; OUTPUT RESISTANCE:7OHM; INPUT DELAY:. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MOSFET DRIVER, HALF BRIDGE, SOIC-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE... | |
| IC, OP AMP, SINGLE, 70KHZ; OUTPUT POWER:25W; AMPLIFIER CLASS:B; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:16V TO 60V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:5PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:0C; OPERATINGROHS... | |
| LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET DRIVER, AEC-Q100, H-BRIDGE, SOIC8, DRIVER CONFIGURATION: HALF BRIDGE, PEAK OUTPUT CURRENT: 1 AMP, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX: 15V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 8 PINS,... | |
| MOSFET DRIVER, HALF BRIDGE, DIP-8; NO. OF CHANNELS:2CHANNELS; DRIVER CONFIGURATION:HALF BRIDGE; POWER SWITCH TYPE:IGBT, MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:DIP; INPUT TYPE:-; SOURCE CURRENT:-; SINK CURRENT:-; INPUT DELAY:- ROHS... | |
| MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2... | |
| POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER AMPLIFIER MODULE, 800 MHZ, 100W. FREE 2 YEAR RADWELL WARRANTY |