STMicroelectronics, Inc. Single Bipolar Transistors TIP142

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2541-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2541-5-ND
Single Bipolar Transistors 497-2541-5-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247

Bipolar (BJT) Transistor NPN - Darlington 100V 10A 125W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
100V 10A Bipolar Transistor
276-TIP142
100V 10A Bipolar Transistor 276-TIP142
NPN BJT 100V 10A TO-247 Power Transistor Product overview: TIP142 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142 can be used for catalog matching and distributor lookup.

NPN BJT 100V 10A TO-247 Power Transistor Product overview: TIP142 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142 can be used for catalog matching and distributor lookup.

Supplier's Site
Darlington Pairs - 4860294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
4860294
Darlington Pairs 4860294
Trans Darlington NPN 100V 10A TO247

Trans Darlington NPN 100V 10A TO247

Supplier's Site
Darlington Pairs - 1024091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1024091
Darlington Pairs 1024091
Trans Darlington NPN 100V 10A TO247

Trans Darlington NPN 100V 10A TO247

Supplier's Site
Transistor - 67813346 - Radwell International
Willingboro, NJ, United States
Transistor
67813346
Transistor 67813346
POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - TIP142 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP142
Single Bipolar Transistors TIP142
TRANS NPN DARL 100V 10A TO247

TRANS NPN DARL 100V 10A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP142 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP142
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP142
TRANS NPN DARL 100V 10A TO247

TRANS NPN DARL 100V 10A TO247

Supplier's Site
TRANS NPN DARL 100V 10A TO-247 - TIP142 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN DARL 100V 10A TO-247
TIP142
TRANS NPN DARL 100V 10A TO-247 TIP142
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
TIP142
Darlington Transistors TIP142
Darlington Transistors NPN Power Darlington

Darlington Transistors NPN Power Darlington

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
TIP142
Triode/MOS Tube/Transistor >> Darlington Transistors TIP142
100V 1000@4V,5A NPN 10A 125W TO-247AC-3 Darlington Transistors ROHS

100V 1000@4V,5A NPN 10A 125W TO-247AC-3 Darlington Transistors ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 100V, 10A To247; Transistor Polarity Stmicroelectronics - 89K1078 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V, 10A To247; Transistor Polarity Stmicroelectronics
89K1078
Bipolar Transistor, Npn, 100V, 10A To247; Transistor Polarity Stmicroelectronics 89K1078
BIPOLAR TRANSISTOR, NPN, 100V, 10A TO247; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V, 10A TO247; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Darlington Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 497-2541-5-ND 276-TIP142 4860294 67813346 TIP142 TIP142 TIP142 TIP142 TIP142 89K1078
Product Name Single Bipolar Transistors 100V 10A Bipolar Transistor Darlington Pairs Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN DARL 100V 10A TO-247 Darlington Transistors Triode/MOS Tube/Transistor >> Darlington Transistors Bipolar Transistor, Npn, 100V, 10A To247; Transistor Polarity Stmicroelectronics
Polarity NPN NPN NPN NPN - Darlington; NPN NPN NPN NPN
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247-3 TO-247 TO-247 TO-3
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data