N-Ch MOSFET 800V 6.2A 1.5R TO-247 Power Product overview: STW8NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW8NK80Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 6.2A TO247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 054065-STW8NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1320pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MOSFET N-CH 800V 6.2A TO247-3
MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:140W RoHS Compliant: Yes
MOSFET N-CH 800V 6.2A TO247-3
MOSFET N-Ch 800 Volt 6.2A Zener SuperMESH
TRANSISTOR, MOSFET, TO-247, 10 V. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STW8NK80Z | 497-STW8NK80Z-ND | 054065-STW8NK80Z | STW8NK80Z | 26M3825 | STW8NK80Z | STW8NK80Z | 38979750 |
| Product Name | 800V 6.2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NK80Z | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, To-247; Channel Type Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| PD | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |