Radwell International Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| AC SERVO MOTOR, BRUSHLESS, 24-BIT, 2 KW OUTPUT, 6.36 NM TORQUE, 3000 RPM, 200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 6 NM, 8.6 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 10 NM, 6.1 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 5.2 NM, 4.7 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 150 WINDING CODE, 6.5 NM, 5.3 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 10 NM, 8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 3, 150 WINDING CODE, 34 NM, 21 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 3, 250 WINDING CODE, 34 NM, 14.7 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 0.45 NM, 1.49 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 0.45 NM, 0.79 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 0.9 NM, 2.8 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 1.47 NM, 1.9 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.63 NM, 2.59 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 2.4 NM, 5.2 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 3.2 NM, 3.9 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 4.52 NM, 5.5 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, MOTOR SIZE 2, WINDING CODE: 33, 0.9 NM, 2.87 AMP, 4000-7000 RPM, 160 VAC, 9.91 PEAK CURRENT, NO SHAFT SEAL, INCREMENTAL ENCODER W/COMM (1000... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, STAINLESS STEEL, 67 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 2 NM, 2.8 AMP, 4000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED... | |
| AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV... | |
| AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, ROTARY BRUSHLESS, 200 W OUTPUT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| APEX TOOLS,933872, MOTOR,NUTRUNNER MOTOR,BRUSHLESS,320V ,2.8A, 5000RPM, REVERSIBLE,29/12PIN PLUGS,5000 RPM,300 V,2.8AMP 2BB SERIES,. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH REXROTH CONTROLS, DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.570.020-10.000 . FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH REXROTH CONTROLS, SERVO MOTOR, BRUSHLESS, DESIGN, 4 SIZE, SE-B4.090.030-10.000 . FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC GEARED MOTORSINGLE-ENDED GFS PINION SHAFTFRAME SIZE 5 (90MMX90MM FLANGE)FLANGE MOUNTING24VDC SUPPLY VOLTAGERATED 1/8HP HORSEPOWERRATED 0.1KW / 100W ACTIVE POWERIP65. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR AND SPEED CONTOL DRIVER, 200 TO 2500R/ MIN, 48 PULSE OUTPUT, 24VDC . FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR, 3.54 IN FRAME SIZE,1 AMP, 0-240 V, 0-333 HZ, 200 W 1/4 HP, 3000 R/MIN, IP66, GEAR HEAD SOLD SEPARATLEY. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR, COMPACT, 24 VDC, 8W, 3500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR, SERIES FYD, PINION SHAFT, 10 POLES, 200 TO 2500 R/MIN, 24 VDC, 6 W, USED W/ MIMAKI JV5-130S PRINTERS. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 32 MM, TORQUE 150 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY... | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 32 MM, TORQUE 150 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY... | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 125 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 5000 DIFF. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SPEED CONTROLLER, 200-230 V, 50/60 HZ, 0.75A. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC-SERVOMOTOR, 48VDC, 38,000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTOR W/O WATER COOLING,. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTOR, 3700RPM, 230V, 15/45AMP, 13.7/37.5NM TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTOR, ARMATURE WINDING STYLE Z, 2INCH STACK, ROUND BODY HOUSING, 2000OZ/IN, 6000 MAX RPM, 1INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTOR, W/ INTEGRATED SPEED CONTROLLERS, 0-5V, 2.3IN SQUARE FRAME, 185WATT, 62 OZ-IN TORQUE, 186OZ-IN PEAK, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTORS, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR , WINDING OF 240-480V AC, 5.4A RMS ,115MM MOTOR BODY SQUARE FRAME SIZE.. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR, 24VDC, 0.57AMP, 7500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR, 6 NM TORQUE RANGE, 3000 RPM, 19X40 MM KEYED SHAFT, 90 DEGREE FEMALE CONNECTORS, IP65, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 16 FRAME, 2 STACK MAGNET, NEMA 16 AND 23 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, FLYING LEADS 18 INCH (HOUSED... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 1 STACK MAGNET, NEMA 23 AND 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), KEYWAY (NOT AVAILABLE ON NEMA 16), MILITARY... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 1/2 STACK MAGNET (NEMA 23 ONLY), NEMA 16 AND 23 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE,... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 2 STACK MAGNET, NEMA 16 AND 23 ONLY, 2000 PPR SMART ENCODER, ARIES ONLY. NO HALLS, KEYWAY (NOT AVAILABLE ON NEMA... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 1 STACK MAGNET, NEMA 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE, BRAKE (NEMA 23 AND 34... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 2 STACK MAGNET, NEMA 34 ONLY, 2000 PPR SMART ENCODER, ARIES ONLY. NO HALLS, KEYWAY (NOT AVAILABLE ON NEMA 16), PARKER... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 2 STACK MAGNET, NEMA 34 ONLY, RESOLVER, ROUND SHAFT, PARKER STANDARD CONNECTORS, ALL FEEDBACK OPTIONS, NONE. FREE 2 YEAR RADWELL WARRANTY... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 4 STACK MAGNET (NEMA 16 AND 34 ONLY), NEMA 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), KEYWAY (NOT AVAILABLE ON... | |
| BRUSHLESS SERVO MOTOR, TYPE RPP, RAPID POWER PLUS, FRAME SIZE 23, METRIC, TORQUE 83 NCM, 48 VDC, NO REAR SHAFT, ROUND FRONT SHAFT, FLYING CABLE, 2000 DIFF. FREE 2 YEAR... | |
| DC BRUSHLESS MOTOR, E24I UNIDRIVE MOTOR, 24 VDC, 36 W, 1.5 AMP, 2-1/2" SHAFT , COMMONLY PURCHASED WITH NEW GREEN DRIVE O-RINGS. 090.25582, REPLACEMENT FOR AUTOMATION CONTROLS PART 110574. FREE... | |
| DC BRUSHLESS SERVO MOTOR, AKM SERIES, 52.4MM HEIGHT OPEN KEYWAY SHAFT, WINDING TYPE G, 640VDC MAX BUS VOLTAGE, 4.87ARNS CONTINUOUS, 1.62KW / 2.17HP / 6000RPM @ 640VDC BUS VOLTAGE, 16.4NM... | |
| DC MOTOR, BRUSHLESS, IP65, 1/25 HP, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DC SERVO MOTOR, AKM SERIES, BRUSHLESS, W/ PRE-ASSEMBLED RESOLVER, 1/4 HP, 7.4LB-IN STALL TORQUE, 8000 RPM ROTATIONAL SPEED, 30 MM (HEIGHT) OPEN KEYWAY, WINDING TYPE C, 640 VDC, 2 X... | |
| DC SERVO MOTOR, AKM22E SERIES, BRUSHLESS, 0.79 HP, 320 VDC, 0.59 KW, 0.87 NM, 8000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BRUSHLESS SERVO MOTOR, P/N 35004731, 48LB/IN, 5.5AMP, 3.2 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER - 01/01/2017, PROGRAMMABLE POSITIONING MOTOR, SIMODRIVE POSMO, PRIFIBUS DP, STANDARD BRUSHLESS MOTOR, 24 V, 75 W, WORM GEARBOX L=75, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/28/2012, SERVO MOTOR, 115 VAC, 6000 RPM, 0.5 NM / 4.4 LB-IN TORQUE, NEMA 23, WITH 1000 LINE COUNT OPTICAL ENCODER, 115V DC NEMA 23 BRUSHLESS SERVO... | |
| DISCONTINUED BY MANUFACTURER, AC BRUSHLESS MOTOR, 4.2AMP, 115VAC, 3000RPM, 1.6NM NOMINAL TORQUE, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 3 PHASE, 2.83 KW, 168 V, 6.60 AMP, 3000/3950 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 13 NM, 25 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 14.2 NM, 10.3 AMP, 3000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 4000RPM, 0.45NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 0.45 NM, 1.49 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 0.45 NM, 0.79 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, CABLE,... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.63 NM, 3.78 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AIR CONDITIONER MOTOR, BRUSHLESS, 310 VDC, 50 HZ, 60 WATTS, E CL, 8P, 1400 R/MIN, (DR-8838-807A). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS AC SERVO MOTOR, STALL TORQUE: .55 NM, STALL CURRENT: 3.1 ARMS, 40 DEGREE CELSIUS AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR SPEED CONTROL SYSTEM, CONTROL VOLTAGE 24VDC, 5:1 GEAR RATIO, 1/ HP, 30 WATT, 600 RPM, RATED TORQUE 4.7 LB-IN. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR, .36 VDC, .22 HP, 1.3 AMP, 7400 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR, VOLTAGE: 24 VOLT DC, OUTPUT POWER: 100 W (1/8 HP), DRIVER TYPE: ANALOG, SHAFT/GEAR TYPE: HOLLOW SHAFT FLAT GEARHEAD, SPEED CONTROL RANGE IS 100... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR, W/GEARHEAD, 2500 RPM, 50 WATT, IP65, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC SERVO MOTOR, MINIMOTOR SA, SERIES 2444, SWISS MADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, 10.280 RPM / NO LOAD, 360 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, 125 W, 50000 RPM, 8 PIN, 0.98 INCH OUTER DIAMETER, NEGATIVE CLUTCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, AB SERIES, AUTOMATION DUTY, MOTOR CONNECTOR, SENSOR CONNECTOR MS3112E-14-19P, 10.50 AMP, 17.00 LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, CONTROL VOLTAGE 3 PHASE 240 VRMS, MAX RPM 4000, 1.5 HP, 4.9 AMPS, 3.39 NM FREQUENCY 0-200 HZ, CLASS B, SAME AS 6042-00-802. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 1.0 KW, 3400 RPM, 320 VDC INPUT, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 180 V, 2.5 A, 0.54 W, 6000 RPM, 1NM, 6.6 NM PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 1.10KW, 325V, 3.33AMP, IP64, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 10.5NM @ 6.6A, 98V/KRPM, 1.6NM/A, RESOLVER, 6 POLE, DUTYMAX, RATED VO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 7.9 AMP, 5300 RPM, 276 V, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 0.67 KW, 640 VDC, 3500 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 40 MM, ROTOR LENGTH 1, WINDING TYPE B, IEC WITH TOLERANCE N, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, NEMA, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN HOLLOW SHAFT, WITHOUT... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 4, WINDING TYPE D, ALTERNATIVE IEC STANDARD, OPEN KEYWAY, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2048 INCR./REV,... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58MM FLANGE, ROTOR LENGTH 2, WINDING TYPE G, SMOOTH SHAFT, 2 MOLEX CONECTORS ON 0.5M CABLE, WITHOUT BRAKE, FEEDBACK UNIT COMCORDER 2048... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, SM SERIES, A WINDING, SIZE 23 FRAME, 2 STACK MAGNET, 340V 2.1AMP RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, SQUAREWAVE WAVEFORM, .9 STALL TORQUE, ENCODER TRANSDUCER, LOW MOMENT OF INERTIA, 165MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, SYNCHRONOUS, 1FK6 SERIES, 16 NM, 100 K , 3000 RPM NATURAL AIR COOLING, 3 PHASE, 306 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR;, 3000 RPM;, 1.1KW HP;, 33''/LBS TORQUE;, 7 AMPS;, 25 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC BRUSHLESS FAN, 48 V, 0.6 A, 28.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC BRUSHLESS MOTOR, 320 V, 2.2 AMPS RMS, 3000 RPM, 3 PH, CLASS H INSULATION, ABEC 3 BEARINGS STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC BRUSHLESS MOTOR, 9 - 14 VDC, 0.5 AMP, 70 DEGREE CELSIUS MAX TEMP, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR / BRUSHLESS, L145TC FRAME, 3 HP, 1750 RPM, 11 AMP, 320 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR ONLY, LESS GEARBOX, BRUSHLESS, 100W, PARALLEL SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOOG BRUSHLESS MOTOR, 325 VOLTS, 7.90 AMPS, 1.95 KW, 4500 RPM, 64 IP, 7.5 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1/30HP, 200-230VAC, 25WATT, 2000RPM, IP65, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS DC, SPEED CONTROL SYSTEM, 75W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS, 2000RPM, 60W, DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS, CONTINUOUS DUTY, 184T FRAME, CLASS F, SF 1.0, 7.5HP, 2500RPM, 11.5AMP, 640VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, BRUSHLESS, DC, 50 W, 2500R/MIN, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DC BRUSHLESS, RATED OUTPUT 120 W, RATED SPEED 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DC MOTOR, BRUSHLESS, 30W, 24VDC, 1/25HP, 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, DC MOTOR, BRUSHLESS, 50 WATT, 3000 RPM, 1/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS ,90 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR / BRUSHLESS, R SERIES, 9.2 LB-IN, 3.4 OHM, 4.6 AMP, 25.5 V/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, .9AMP, 57.8 OHM, 40V/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, 2.45 AMP, 172 V, 3000 RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, 3.1 AMP, 17O HMS, 7.3 NM, 283 V/KRPM, 2.70 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, 4.35 AMP, 3000 RPM,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 0.58HP, 0.41KW, 3400RPM, 3 PHASE, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3700RPM, 230VAC, 50/60HZ, 4.47KW, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4500 RPM, TORQUE (IB-IN) 20 CONT, INSULATION CLASS F, SEALING CLASS IP65, AC BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 55 MM FLANGE, 9MM SHAFT,ENCODER MULTITURN, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, NEMA 34, FOR FRAME SIZE 29 (230 VAC DRIVES). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, BRUSHLESS, 81 IB/IN TORQUE, 2200 RPM, INSULATION CLASS F, SEALING CLASS IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 11.25LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 16/9.4NM, 10.6AMP, 300V, 3000/3500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 280 V, 7.33 AMP, 4500 MIN-1, 3.4 NM, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 4000 RPM, 3 PHASE, 2.5 HP, 240V, 6.78 NM, 60 LBS/INCH, (6044-03-802). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 4000RPM, 160V, .19 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 6.8AMP, 2.5OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 600 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 7.8A, 3000RPM, 4096PPR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 8000RPM, 7.6AMP, 350V, XLNT, IP64, IP65, IC400. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, AC, STALL TORQUE 0.40 NM, STALL CURRENT 3.0 ARMA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, C. STALL TORQUE 3 NM, 2.9 AMP, 6000 RPM MAX, 530 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, FRAMELESS, NEMA 34. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, IP65, NEMA MG7, -40C TO 40C, 4800 RPM, 2.55 NM, 1.15 KW, 3.4 ARMS, 325 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, IP65, SIZE 21, FRAMELESS RESOLVER, 27 LB / IN, 3.0 NM, 8.1 OHM, .80 KW, 2800 RPM, 3.7 AMP, 320 VDC, 93 V /... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 3.97 AMPS, 200 V AC, OUTPUT - 450 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 6.47 AMPS, 230 V AC, OUTPUT - 850 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMENANT MAGNET, CLASS 155, RES L/L@ 25 C / 2.32, 69.0 V/KRPM, 2800 RPM, 6.24 / 19.9 NM, 5.8 / 19.5 RMS AMP, 230... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, REGAL, 451 IN-LB, 2000 RPM, 7.1 KW, 60 AMP, .12 OHMS, 320 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, SERIES G400, 0.95 KW, 4.8 A, 325 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, 1-1/2IN STROKE, 1/2INCH BORE DIAMETER, STAINLESS STEEL SHAFT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, RA22L, 1000 W, 2000 RPM, 48.7 TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC, BRUSHLESS, 3.8 AMP, 24 VDC, 2915 RPM, 20.25:1 RATIO, 800 N.CM, SI INTERFACE, ST12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ELECTRO-CRAFT 1326AS SERIES, BRUSHLESS, 0.7 NM / 6 LB-IN, 6000 RPM, 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ELECTRONIC MOTION CONTROLS, BRUSHLESS, CLASS F, 3.17 KW, 4.25 HP, 3000 RPM, 16 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM460, BRUSHLESS, 4000 RPM, 6.9 NM, 61 LBIN TORQUE, 2.5 KW, 12 AMP CONTINUOUS RMS, 0-267 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, G400 BRUSHLESS SERIES, 7400 RPM, 0.5 NM, 0.13 KGCM2, 0.325 KW, 1.2 A, 325 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS SERVO MOTOR, W/ RESOLVER REAR SHAFT EXIT, 3 AMP, 2.44 NM, 230 V, 127 HZ, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAC-E SERIES, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 2" FRAME, 4 STACK LENGTH, A WINDING, SINUSOIDAL, 110 VAC, METRIC, RESOLVER, CONNECTOR, 24V SPRING BRAKE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 3" FRAME, 3 STACK LENGTH, A WINDING, 230VAC, SINUSOIDAL, 230 VAC, ENG, 1000 PPR ENCODER, FLYING LEADS 1.5", NO BRAKE. | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 3" FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 4" FRAME, 1 STACK LENGTH, B WINDING, 230VAC, SINUSOIDAL, 230 VAC, ENG, ENCODER, 2000L, CONNECTOR, NO BRAKE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 4" FRAME, 2 STACK LENGTH, A WINDING, 230VAC, SINUSOIDAL, 230 VAC, ENG, ENCODER, 2000L, CONNECTOR, NO BRAKE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 4" FRAME, 2 STACK LENGTH, B WINDING, 230VAC, SINUSOIDAL, 230 VAC, ENG, ENCODER, 2000L, CONNECTOR, NO BRAKE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 6" FRAME, 2 STACK LENGTH, A WINDING, 230VAC, SINUSOIDAL, 230 VAC, ENG, ENCODER, 2000L, CONNECTOR, NO BRAKE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MAXPLUS BRUSHLESS ROTARY, STANDARD GRADE, 6" FRAME, 2 STACK LENGTH, B WINDING, 230VAC, SINUSOIDAL, 230 VAC, METRIC, G FEEDBACK, CONNECTOR, NO BRAKE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MB-SERIES, BRUSHLESS, STANDARD INERTIA, 3000 RPM, 400 V WINDING, 145 MM FRAME, 22 NM TORQUE, FLANGE, SHAFT WITH KEYWAY, IP64, RESOLVER FEEDBACK, WITHOUT BRAKE /... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, QUANTUM SERIES, BRUSHLESS, NEMA 34 SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 16 FRAME, 1 STACK MAGNET, 340 V, 2.1 AMP, 24 OZ-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 23 FRAME, 1 STACK MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVOMOTOR, BRUSHLESS, 56.2 NM, 12.800 MIN1, 432 MNM, 35 MM DIAMETER, 64 MM LENGTH, 2 POLE, 12-48 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE-AXIS SERVO DRIVE/CONTROLLER, COMPAX3S SERIES, POWER INPUT: 1AC 230V/13A, ETHERCAT INTERFACE, INCREMENTAL ENCODER, 6.3 AMP OUTPUT, COMPATIBLE MOTOR TYPE: BRUSHLESS/DIRECT DRIVE/FRAMELESS/LINE AR SERVOS/SPINDLE/INDUC TION. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER,SPEED CONTROLLER, FOR BRUSHLESS MOTORS,10AMP, 20-50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, BRUSHLESS, 2.8 AMP, 230 VAC, 1.07 HP, 3100 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR MOTOR, BRUSHLESS, 70-1400 RPM, CLASS E. FREE 2 YEAR RADWELL WARRANTY | |
| GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY | |
| HYTROL Motors/GearBox/Clutc h 033.09022 | |
| MOTOR / DC BRUSHLESS, BLWR23 SERIES, 0.38 OHM, 1.00 MH, 56.6 OZ-IN, 4000 RPM, 167 W, 36 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR BRUSHLESS DC SPEED CONTROL SYSTEM 1/25HP 30W. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DC 160V BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DC BRUSHLESS, 100W, PARALLEL SHAFT, 2500RPM, W/GEAR HEAD 20:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, BRUSHLESS, IP55, CLASS F, IE4, S1, 3.30-6.60 KW, 1500-3000 RPM, 8.10-14.5 AMP, 14.0-24.2 ARMS MAX, 3 PHASE, 6 POLE, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Motors/GearBox/Clutc h BLHM230KC-GFS | |
| PARALLEL SHAFT DC GEARMOTOR, 22B-D SERIES, BRUSHLESS, 30:1 GEAR RATIO, 83 RPM, 29 LB-IN, 130 VDC, 0.53 AMP, 1/16 HP, 22B2BEBL-D3. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL SHAFT DC GEARMOTOR, 34B-WX SERIES, BRUSHLESS, 66:1 GEAR RATIO, 38 RPM, 190 LB-IN, 24 VDC, 9 AMP, 1/5 HP, 34B3FEBL-WX3. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER DC BRUSHLESS 10AMP 24-180VDC PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR , BRUSHLESS, NEMA MOUNT, OPEN KEYWAY, VS 640 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 90IN-OZ 4500RPM AC BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS 106LB-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS 3600RPM 230V 17.2AMP 120HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS 3900/4700RPM 480V 2.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS SQ. FRAME EXP. PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS, 6.7AMP, 460VOLTS, 3.90HP, 4000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 12.2AMP, 6000RPM, 380V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 230 VOLTS, 207 HZ, DC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC BRUSHLESS W/OUT BRAKE H WINDING, 35 V, 7.8 AMPS, 1.7 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC BRUSHLESS, 3 KW, 3 PHASE INPUT, 2500 LINES/10000 PPR ENCODER, INTEGRATED BRAKE, SURESERVO, MEDIUM INERTIA, REPLACEMENT FOR SVM-230. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC BRUSHLESS, 6000 R/MIN, 7.81AMP, 300V, 3.6NM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC, BRUSHLESS, 66KW, 2NM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS SERVO MOTOR, PMA SERIES, 240-480 V, AAC 11, 142 MM MOTOR BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 19.0 AMP, 8 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 240 V AC, 320 V DC BUS, 65 LB-IN PEAK, 6630 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 27.6AMP, 320VDC, 3.4KW, 2000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 320 VDC CONTROL VOLTAGE, 48 LB-IN TORQUE, 1.4 KW, 6.7 AMP, 2500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 5.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.320.030-00.016 . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, LOW INERTIA, 2000 OPTICAL ENCODER LINE COUNT, 24V DC BRAKE, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, LOW INERTIA, 2000 OPTICAL ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, MAX RPM 4000, STALL TORQUE 3.39, NM 30 LB-IN, 240 V, 3 PHASE, 1.5 HP, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, MEDIUM INERTIA, 2000 OPTICAL ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 23, 02 LB-IN, 115V AC, 1000 ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 23, 04 LB-IN, 115V AC, 1000 ENCODER LINE COUNT, 24V DC BRAKE, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 23, 04 LB-IN, 115V AC, 5000 ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 34, 06 LB-IN, 230V AC, 2000 ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 34, 12 LB-IN, 230V AC, 2000 ENCODER LINE COUNT, 24V DC BRAKE, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 34, 12 LB-IN, 230V AC, 2000 ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 42, 14 LB-IN, 230V AC, 2000 ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, NEMA SIZE 16 FRAME, 2 STACK MAGNET, B WINDING, 1000 LINE ENCODER, ROUND SHAFT, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET MOTOR, 3000 RPM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, SE-LB3.095.030-10.00 0, 3000 RPM, 2W, 10.5 AMP, 116 NM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, DC24V, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, GOLDLINE XT-SERIES, 230V, 12.2 AMPS, 1500 RPM, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, LOW INERTIA, BRUSHLESS, RARE EARTH, 460V AC, 100 MM, IEC METRIC FLANGE WITH KEYWAY, 10.2 N-M (90 LB IN.) HOLDING BRAKE, 24V DC COIL FOR 1326AS-B4 FRAME SERIES. | |
| SERVO MOTOR, LOW INERTIA, BRUSHLESS, RARE EARTH, 460V AC, 150 MM, IEC METRIC FLANGE WITH KEYWAY, 36.7 N-M (325 LB IN.) HOLDING BRAKE, 24V DC COIL FOR 1326AS-B6 FRAME SERIES. | |
| SERVO MOTOR, PM BRUSHLESS, GOLDLINE, CLASS 155, 4.47-13.6 NM, 54.3 V/KRPM, 3600 RPM MAX, 5.3-16.6 RMS AMP, 230 V. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, ROTARY MOTOR, INSTRUMENT GRADE, BRUSHLESS, PERMANENT MAGNET, 8000 QUAD/REV, W/ NEMA FLANGE, LIGHT-MED DUTY OEM APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, ROTARY, BRUSHLESS, 24-48 VDC, 30 W, 0.02 KW 3000 RPM, PLAIN SHAFT, BUILT IN ABSOLUTE ENCODER, (17 BIT), 0.0955 NM TORQUE, 25X25 MM FLANGE MOUNTING, 0 TO +40... | |
| SERVO MOTOR, SGM SERIES, BRUSHLESS, 200V, 100 WATT, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES BRUSHLESS , A WINDING , SIZE 16 FRAME, 1 STACK MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES BRUSHLESS , B WINDING , SIZE 23 FRAME, 2 STACK MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 162, B WINDING, 1000 PPR ENCODER, FLAT SHAFT, FLYING LEADS, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 231, A WINDING, 1000 PPR ENCODER, NORMAL SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 232, A WINDING, 1000 PPR ENCODER, NORMAL SHAFT, GEMINI AMP SERIES, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 232, B WINDING, 1000 PPR ENCODER, NORMAL SHAFT, 10 FEET CABLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 233, A WINDING, 1000 PPR ENCODER, FLAT SHAFT, GEMINI AMP SERIES, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 233, B WINDING, RESOLVER, NORMAL SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SMB-SERIES, BRUSHLESS, STANDARD INERTIA, LOW-INERTIA, 3000 RPM, 380 V, 142 MM FRAME, 24 MM SHAFT, 15 NM TORQUE, 2 ROTATABLE CONNECTOR, FLANGE, FEMALE CONNECTOR, SHAFT WITH KEYWAY, WITHOUT... | |
| SERVO MOTOR, TYPE: F-4030-Q-H00AN (193489) / FSM430 56C (401-34393-00), 5.7 AMP, 3 PHASE, 0-267 HZ, 4000 RPM , 1.4 KW, 230V BRUSHLESS, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY... | |
| SERVO MOTOR, TYPE: F-4050-Q-H00AN (193494) / FSM460 56C (401-34320-06), BRUSHLESS, SERIES F, NEMA 56C, 4000 RPM, FRAME SIZE 4050, OPTICAL ENCODER 2000 LINE COUNT, 2.5 KW, 6.9 NM, ORIGINAL ELWOOD... | |
| SERVO MOTOR, TYPE: H-3016-N-H00AA (193460) / HSM320 (401-34433-00), H-SERIES, BRUSHLESS, FRAME SIZE 3016, 5000 RPM, 750 WATT, 6.8 AMP CONTINUOUS, 2.26 NM, 20 LB-IN, 2000 LINE COUNT OPTICAL ENCODER, STD... | |
| SERVO MOTOR, TYPE: N-2302-1-F00AA (NSM2302), SERVO MOTOR,N-SERIES, BRUSHLESS, MOTOR WINDING KE DESIGNATOR: 115 VAC, ENCODER LINE COUNT: 1000 (N-2300 STD), STD FLANGE, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY... | |
| SERVO MOTOR, TYPE: N-4214-2-H00AA (NSM4214), BRUSHLESS, NEMA 42, 14 LB/IN, 230 V DRIVE INPUT VOLTAGE, 5000 OPTICAL ENCODER LINE COUNT, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, TYPE: N-5637-2-H00AA (NSM5637), BRUSHLESS, 230V AC, 4000 RPM BASE, 4.5 N-M, 2000 LINE/REVOLUTION ENCODER FEEDBACK, NEMA 56, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MOTOR, BRUSHLESS DC, 4000 RPM, 30-400W. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, SINGLE SHAFT, BRUSHLESS, BIPOLAR WINDING TYPE, 2.8 AMP RATING, 1.8-DEGREE STEP ANGLE, 200 STEPS, 434 OZ-IN HOLDING TORQUE, IP40, NEMA 34 FRAME, BIPOLAR, 4-POSITION MALE. FREE 2 YEAR... | |
| SURESTEP STEPPER MOTOR, BRUSHLESS, 2.8 AMP, 276 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR, REQUIRES STP-EXT-XXX CABLE, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 30A PEAK, 12A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE... | |
| UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE... | |
| VEXTA Motors/GearBox/Clutc h AXHM450KC-GFH |