200V 7A N-CH MOSFET, 350mR RdsOn, DPAK Product overview: STD7NS20T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NS20T4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066327-STD7NS20T4
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: MESH OVERLAY
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 200V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) @ Vds: 540pF @ 25V
Power - Max: 45W
Rds On (Max) @ Id Vgs: 400 mOhm @ 3.5A 10V
Family Name: STD7NS20T4
Alternative Parts (Cross-Reference): AP15T20GH-HF; AP15T20AGH-HF; FQD12N20TM_F080;
Introduction Date: November 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
N-Channel 200V 7A (Tc) 45W (Tc) Surface Mount DPAK
MOSFET N-CH 200V 7A DPAK
MOSFET, N CH, 200V, 7A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
(PRICE/TR), MOSFET, N CH, 200V, 7A, TO-252, FULL REEL; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.35OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD7NS20T4 | 066327-STD7NS20T4 | 497-STD7NS20T4TR-ND | STD7NS20T4 | 57P0820 | 38972805 | STD7NS20T4 | STD7NS20T4 |
| Product Name | 200V 7A DPAK MOSFET Transistor | Discrete Semiconductor Products | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch, 200V, 7A, To-252, Full Reel; Channel Type Stmicroelectronics | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 45000 milliwatts | 45000 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |