Bipolar (BJT) Transistor NPN - Darlington 100V 5A 2W Through Hole TO-220
NPN Darlington Power Transistor, 100V, 5A, TO-220AB Product overview: TIP122 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP122 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 100V 5A TO220AB
TRANSISTOR, DARLINGTON NPN, BIPOLAR (BJT), 100V, 5 AMP, 2W, TO-220, THROUGH HOLE, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | TIP122OS-ND | 276-TIP122 | 598-TIP122 | 67790425 |
| Product Name | Single Bipolar Transistors | 100V 5A Bipolar Transistor | TRANS NPN DARL 100V 5A TO220AB | Transistor |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | |||
| IC(max) | 5000 milliamps | |||
| VCEO | 100 volts |