Radwell International Datasheets for Air Hose and Air Duct Hose

Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more

Product Name Notes
(PRICE / PK OF 100 FT) NITRA PNEUMATIC TUBING, NYLON 12, 12MM OUTSIDE DIAMETER, 10MM INSIDE DIAMETER, BLACK, 100 FT. PACKAGE. FREE 2 YEAR RADWELL WARRANTY
AIR AND MULTI-PURPOSE HOSE, 50FT, 3/4IN ID, 1.15IN OD, . FREE 2 YEAR RADWELL WARRANTY
AIR HOSE ASSEMBLY, MIDLAND, 16INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE ASSEMBLY, MIDLAND, 18INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE ASSEMBLY, MIDLAND, 20INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE ASSEMBLY, MIDLAND, 22INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE, FLEX-LOC, PUSH-ON, 1/4 INCH, BLUE, 250 FT REEL. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE, NYLON, 220 PSI, 12 FT, 1/2 IN INNER DIAMETER, 1/2 IN MPT, SWIVEL, RED, SELF-STORING. FREE 2 YEAR RADWELL WARRANTY
AIR HOSE, NYLON, RECOIL, 360 DEGREE SWIVEL, 3/8 IN INNER DIAMETER, 50 FT LENGTH, 3/8 IN NPT, RED. FREE 2 YEAR RADWELL WARRANTY
BARNES,AF500-X,AF500 X,FERRULE,AIR HOSE FERRULE,1/4IN ,BRASS. FREE 2 YEAR RADWELL WARRANTY
CERAMIC NOZZLE COMBO PACKS NOZZLES: 1-5/8" LONG, 1/2" DIAMETER, COMBO PACK INCLUDES: 5 CERAMIC NOZZLES, 2 AIR JETS, 2 AIR JET GASKETS, AND 1 NOZZLE GASKET. . FREE 2 YEAR...
COILED TUBING, NITRA PNEUMATIC BONDED, ETHER-BASED POLYURETHANE, BLACK AND CLEAR BLUE, DOUBLE 6MM OUTSIDE DIAMETER, 4MM INSIDE DIAMETER, 10 COILS, 2.8FT (0.86M) WORKING LENGTH.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBING, 20 (MM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBING, MAX PRESS-150PSI, (1.0MPA). FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE HOSE BD330, 400, 550, ZP, DESIGNED FOR USE WITH ATLAS COPCO AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
SELF STORING AIR HOSE, RED, NYLON, 1/2 INCH DIAMETER, 25 FT LENGTH, 1/2 INCH MPT FITTINGS, SWIVEL, 18.75 INCH WORKING LENGTH, COMPACT LENGTH 9 INCHES. FREE 2 YEAR RADWELL WARRANTY...
TUBING PNEUMATIC 10BAR 8MM ID 11MM OD BLUE PER/M. FREE 2 YEAR RADWELL WARRANTY