STMicroelectronics, Inc. IGBTs - Single - STGP7NC60H STGP7NC60H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261037-STGP7NC60H Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Current - Collector Pulsed (Icm): 50A Switching Energy: 95μJ (on), 115μJ (off) Input Type: Standard Gate Charge: 35nC Td (on/off) @ 25°C: 18.5ns/72ns Test Condition: 390V, 7A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGP7NC60H Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 7A Alternative Parts (Cross-Reference): IRGB4064DPBF; IRG4BC30U; IRG4BC30W; Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261037-STGP7NC60H Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Current - Collector Pulsed (Icm): 50A Switching Energy: 95μJ (on), 115μJ (off) Input Type: Standard Gate Charge: 35nC Td (on/off) @ 25°C: 18.5ns/72ns Test Condition: 390V, 7A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGP7NC60H Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 7A Alternative Parts (Cross-Reference): IRGB4064DPBF; IRG4BC30U; IRG4BC30W; Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGP7NC60H - 1261037-STGP7NC60H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP7NC60H
1261037-STGP7NC60H
IGBTs - Single - STGP7NC60H 1261037-STGP7NC60H
Manufacturer: STMicroelectronics Win Source Part Number: 1261037-STGP7NC60H Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Current - Collector Pulsed (Icm): 50A Switching Energy: 95μJ (on), 115μJ (off) Input Type: Standard Gate Charge: 35nC Td (on/off) @ 25°C: 18.5ns/72ns Test Condition: 390V, 7A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGP7NC60H Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 7A Alternative Parts (Cross-Reference): IRGB4064DPBF; IRG4BC30U; IRG4BC30W; Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261037-STGP7NC60H
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Current - Collector Pulsed (Icm): 50A
Switching Energy: 95μJ (on), 115μJ (off)
Input Type: Standard
Gate Charge: 35nC
Td (on/off) @ 25°C: 18.5ns/72ns
Test Condition: 390V, 7A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: STGP7NC60H
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 7A
Alternative Parts (Cross-Reference): IRGB4064DPBF; IRG4BC30U; IRG4BC30W;
Introduction Date: September 29, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-4113-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4113-5-ND
Single IGBTs 497-4113-5-ND
IGBT 600V 25A 80W Through Hole TO-220

IGBT 600V 25A 80W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 25A IGBT Transistor
279-STGP7NC60H
N-Channel 600V 25A IGBT Transistor 279-STGP7NC60H
600V 25A N-Channel IGBT TO-220AB Product overview: STGP7NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NC60H can be used for catalog matching and distributor lookup.

600V 25A N-Channel IGBT TO-220AB Product overview: STGP7NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NC60H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16462907 - Radwell International
Willingboro, NJ, United States
Transistor
16462907
Transistor 16462907
MIN ORDER 1000 TRANSISTOR; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

MIN ORDER 1000 TRANSISTOR; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGP7NC60H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP7NC60H
Discrete Semiconductor Products - Transistors - IGBTs STGP7NC60H
IGBT 600V 25A 80W TO220

IGBT 600V 25A 80W TO220

Supplier's Site
STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins - 761-STGP7NC60H - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins
761-STGP7NC60H
STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins 761-STGP7NC60H
STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins

STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261037-STGP7NC60H 497-4113-5-ND 279-STGP7NC60H 16462907 STGP7NC60H 761-STGP7NC60H
Product Name IGBTs - Single - STGP7NC60H Single IGBTs N-Channel 600V 25A IGBT Transistor Transistor Discrete Semiconductor Products - Transistors - IGBTs STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins
VCES 600 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data