STMicroelectronics, Inc. MOSFETs STP7NK80ZFP

Description
MOSFET N-Channel 800V 5.2A TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 800V 5.2A TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7141085 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7141085
MOSFETs 7141085
MOSFET N-Channel 800V 5.2A TO220FP

MOSFET N-Channel 800V 5.2A TO220FP

Supplier's Site
MOSFETs - 7141085P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7141085P
MOSFETs 7141085P
MOSFET N-Channel 800V 5.2A TO220FP

MOSFET N-Channel 800V 5.2A TO220FP

Supplier's Site
MOSFETs - 1686821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686821
MOSFETs 1686821
MOSFET N-Channel 800V 5.2A TO220FP

MOSFET N-Channel 800V 5.2A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80ZFP - 026356-STP7NK80ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80ZFP
026356-STP7NK80ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80ZFP 026356-STP7NK80ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026356-STP7NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1138pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 026356-STP7NK80ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1138pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-11399-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11399-5-ND
Single FETs, MOSFETs 497-11399-5-ND
N-Channel 800V 5.2A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 800V 5.2A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 5.2A MOSFET Transistor
278-STP7NK80ZFP
N-Channel 800V 5.2A MOSFET Transistor 278-STP7NK80ZFP
800V N-Channel MOSFET, 5.2A, 1.8R RdsOn, TO-220FP Product overview: STP7NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80ZFP can be used for catalog matching and distributor lookup.

800V N-Channel MOSFET, 5.2A, 1.8R RdsOn, TO-220FP Product overview: STP7NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7NK80ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7NK80ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7NK80ZFP
MOSFET N-CH 800V 5.2A TO220FP

MOSFET N-CH 800V 5.2A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP7NK80ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP7NK80ZFP
Single FETs, MOSFETs STP7NK80ZFP
MOSFET N-CH 800V 5.2A TO220FP

MOSFET N-CH 800V 5.2A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 5.2 A Zener SuperMESH

MOSFET N-Ch 800 Volt 5.2 A Zener SuperMESH

Buy Now Datasheet
Transistor - 16485238 - Radwell International
Willingboro, NJ, United States
Transistor
16485238
Transistor 16485238
N CHANNEL MOSFET, 800V, 5.2A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.5OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 800V, 5.2A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.5OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 800V, 5.2A, To-220Fp; Channel Type Stmicroelectronics - 26M3709 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 5.2A, To-220Fp; Channel Type Stmicroelectronics
26M3709
N Channel Mosfet, 800V, 5.2A, To-220Fp; Channel Type Stmicroelectronics 26M3709
N CHANNEL MOSFET, 800V, 5.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 5.2A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP7NK80ZFP
Triode/MOS Tube/Transistor >> MOSFETs STP7NK80ZFP
800V 5.2A 30W 1.8Ω@10V,2.6A 4.5V@100uA N Channel TO-220FPAB-3 MOSFETs ROHS

800V 5.2A 30W 1.8Ω@10V,2.6A 4.5V@100uA N Channel TO-220FPAB-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7141085 7141085P 026356-STP7NK80ZFP 497-11399-5-ND 278-STP7NK80ZFP STP7NK80ZFP STP7NK80ZFP STP7NK80ZFP 16485238 26M3709 STP7NK80ZFP
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80ZFP Single FETs, MOSFETs N-Channel 800V 5.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor N Channel Mosfet, 800V, 5.2A, To-220Fp; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220FP TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220
Number of units in IC 1
V(BR)DSS 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data