STMicroelectronics, Inc. Single FETs, MOSFETs STB4NK60ZT4

Description
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB4NK60ZT4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB4NK60ZT4TR-ND
Single FETs, MOSFETs 497-STB4NK60ZT4TR-ND
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB4NK60ZT4DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB4NK60ZT4DKR-ND
Single FETs, MOSFETs 497-STB4NK60ZT4DKR-ND
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB4NK60ZT4CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB4NK60ZT4CT-ND
Single FETs, MOSFETs 497-STB4NK60ZT4CT-ND
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4NK60ZT4 - 031081-STB4NK60ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4NK60ZT4
031081-STB4NK60ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4NK60ZT4 031081-STB4NK60ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031081-STB4NK60ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031081-STB4NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A 2 Ohm MOSFET Transistor
278-STB4NK60ZT4
600V 4A 2 Ohm MOSFET Transistor 278-STB4NK60ZT4
600V 4A N-CH MOSFET D2PAK, 2 Ohm Rds(on) Product overview: STB4NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB4NK60ZT4 can be used for catalog matching and distributor lookup.

600V 4A N-CH MOSFET D2PAK, 2 Ohm Rds(on) Product overview: STB4NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB4NK60ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Transistor, N Channel, 2 A, 600 V, 1.76 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 08X6454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2 A, 600 V, 1.76 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
08X6454
Mosfet Transistor, N Channel, 2 A, 600 V, 1.76 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 08X6454
MOSFET Transistor, N Channel, 2 A, 600 V, 1.76 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2 A, 600 V, 1.76 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB4NK60ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB4NK60ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB4NK60ZT4
MOSFET N-CH 600V 4A D2PAK

MOSFET N-CH 600V 4A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 4 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 4 Amp Zener SuperMESH

Buy Now Datasheet
Transistor - 38972452 - Radwell International
Willingboro, NJ, United States
Transistor
38972452
Transistor 38972452
(PRICE/TR), MOSFET, N CH, 600V, 4A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1.7. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), MOSFET, N CH, 600V, 4A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STB4NK60ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB4NK60ZT4
Single FETs, MOSFETs STB4NK60ZT4
MOSFET N-CH 600V 4A D2PAK

MOSFET N-CH 600V 4A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STB4NK60ZT4TR-ND 031081-STB4NK60ZT4 278-STB4NK60ZT4 08X6454 STB4NK60ZT4 STB4NK60ZT4 38972452 STB4NK60ZT4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4NK60ZT4 600V 4A 2 Ohm MOSFET Transistor Mosfet Transistor, N Channel, 2 A, 600 V, 1.76 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 600 volts 600 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data