Radwell International Datasheets for Electrical Test Probes

Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more

Product Name Notes
(PRICE/PK 2) CONNECTOR ASSEMBLIES, TEST, BLACK, RED, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK OF 10), TEST SPRING PROBE, PCB; CONNECTOR TYPE:SPRING LOADED PROBE; CENTERLINE SPACING:2.54MM; CONNECTOR TIP STYLE:CUP; CURRENT RATING:5A; OVERALL LENGTH:22.73MM; SPRING FORCE INITIAL:2OZ; SPRING FORCE WORKING TRAVEL:2.6OZ ROHS COMPLIANT: YES.
1,000 OHM (TWO WIRES) RTD, BULLET PROBE, 1", 20' PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
114519, AC/DC CURRENT PROBE, SCOPEMETER(R), 0.1-100A DC / 0.1-70A AC. FREE 2 YEAR RADWELL WARRANTY
2149102, RIGID BACKPROBE PIN SET. FREE 2 YEAR RADWELL WARRANTY
3676405, IFLEX 2500A PROBE 18IN. FREE 2 YEAR RADWELL WARRANTY
4962074, PRO3000F PROBE WITH 60HZ FILTER & TONE GENERATOR. FREE 2 YEAR RADWELL WARRANTY
AIR PROBE, HAND HELD, 1.2M COILED CABLE, 4IN SHAFT, 0.125IN SHAFT DIAMETER, -100-500 DEG F. FREE 2 YEAR RADWELL WARRANTY
AIR PROBE, STAINLESS STEEL SHELL WITH 1.5 SILICON CABLE. FREE 2 YEAR RADWELL WARRANTY
ALLIGATOR CLIP TEST LEADS, 24AWG, 5/PK. FREE 2 YEAR RADWELL WARRANTY
ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:BLACK, COLOUR:BLACK, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:RED, COLOUR:RED, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
AMBIENT AIR PROBE, 3.3-5VDC, TEMPERATURE SENSOR: PT100 1/3 DIN CLASS B, ACCURACY +/- 0.8% RH / +/-0.1K. FREE 2 YEAR RADWELL WARRANTY
AMETEK , SOLARTRON , 971130-1, DIGITAL GAUGE PROBE, DP5S, 5MM MEASUREMENT RANGE, SPRING PUSH AXIAL CABLE. FREE 2 YEAR RADWELL WARRANTY
AUTOFLAME BOILER Test Equipment WLCP500
BANANA TEST CONNECTOR, PLUG, 4MM, 24 A, 1 KV, NICKEL PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
BES 12-FA-70, BAM00AZ, PLUNGER PROBE FIXED STOP GENERAL, STEEL, 12X78MM. FREE 2 YEAR RADWELL WARRANTY
BLACK ELECTRICAL TEST EQUIPMENT CLIP USE WITH 0.300" TERMINAL, BANANA PLUGS. FREE 2 YEAR RADWELL WARRANTY
BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH ALLIGATORS TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH MINIGATORS, TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
BLACK/RED ELECTRICAL TEST EQUIPMENT PROBE, USE WITH FLUKE METERS. FREE 2 YEAR RADWELL WARRANTY
BLACK/RED ELECTRICAL TEST EQUIPMENT, LEADS SET USE WITH DIGITAL MULTIMETERS, PROBE TIP SIZE: 2 MM. FREE 2 YEAR RADWELL WARRANTY
BOILER PROBE ASSEMBLY, LMI CONDUCTIVITY SENSOR, FOR USE WITH DC4000 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
CAREL Test Equipment NTC030WH01
CONDUCTIVITY PROBE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 17WAY REAR. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN, SPRING LOADED, SCREW IN, TEST PROBE, 36.6MM. FREE 2 YEAR RADWELL WARRANTY
CONTACT PROBE, S-100 SERIES, SPEAR TIP STYLE, 33.27 MM LENGTH, 3 AMP, 3.5 OZ SPRING FORCE, 4.32 MM TRAVEL, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY
DIGITAL PROBE, 2MM STROKE LENGTH, JET PNEUMATIC ACTUATION, 8MM DIA, 80G TIP FORCE, AXIAL, M2.5 CARBIDE TIP, GAITER INDEPENDENT PNEUMATIC PUSH, (DJ/P), 90° OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC/DC CURRENT PROBE, 200 AMP MAX INPUT, 4800 VAC/600 VDC MAX WORKING V, 2 V RATED OUTPUT @ FULL RANGE, CALIBRATION CYCLE - 1 YEAR, 4 -...
DISCONTINUED BY MANUFACTURER, CLAMP, CURRENT PROBE AC, INPUT: 1A TO 400A, CABLE LENGTH: 5 FT, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT CLAMP PROBE, 600 V, 1000 AMP, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT PROBE, 600 AMP RMS MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSORMER, 150 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL PROBE, 10 MM STROKE LENGTH, SPRING ACTUATION, 8 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL PROBE, LINEAR ENCODER, 9 PIN MALE AND FEMALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION CABLE, SERIES NSV XL 3300, MALE-TO-FEMALE COAXIAL CONNECTION, 4M CABLE LENGTH, STAINLESS STEEL CABLE ARMOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION CALE, DK SERIES, FOR DIGITAL PROBE WITH DISPLAY COMPATABILITY LT30/MG UNIT, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAGING PROBE, 3/8 INCH DIAMETER, +- 0.100 INCHES RANGE, 3 V RMS NOMINAL, 5 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL PROBE, NULL-KOTE, L840 SERIES, 3 ELEMENT DEVICES, 316 SS/TEFLON , 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SENSOR, GUIDE PULSE TYPE, PROBE LENGTH 400, MEASUREMENT RANGE 365. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC-( MB60-12GM50-E2-V1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOISTURE PROBE, 5-1/2IN LENGTH, 6IN PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ORP PROBE, GENERAL PURPOSE, DOUBLE JUNCTION, COMBINATION ELECTRODE, 3/4 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OXYGEN PROBE, 25 MM SENSOR DIAMETER, 80 MM SENSOR LENGTH, PHARMACEUTICAL USAGE, LIFE SCIENCE PRODUCTION USAGE, STRAIGHT CONNECTION, PTFE WETTED MEMBRANE MATERIAL, ANALOG. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PASSIVE PROBE, 1.8 M LENGTH, 10 (MO) RESIST, 2.2 (PF) CAP, 1500 V, MONO TIP/HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PASSIVE PROBE, 100 MHZ 10X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PASSIVE PROBE, X1&X10,20MHZ-100MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PR-12-2-100-1/4-9-E- SL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE PROBE, FOR P7610, 4-INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE MOTORIZED HEAD, MP700 PROBE, 70 DEGREE OMP, SEE RI-5180-0001 FOR MP700 TO OMP600 UPGRADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE SENSING ELEMENT, 1 NPT, 30IN FLOUROPOLYMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE SENSOR TRANSDUCER, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE SENSOR, TEMP/HUMIDITY FOR HANDHELD, METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE TIP, ROLLER BALL TYPE, THREAD MOUNT, METALLIC, KNURLED GRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, 1-1/2" LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, 98MM PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, CALIBRATION FUNCTION, 5-PIN, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, CAST IRON PROTECTION HEAD, 1/4 IN PROBE DIAMETER, 2 WIRE LEAD, 6 IN SHEATH LENGTH, NB1 SCREW TOP CONNECTION HEAD STYLE, 1/2 IN CONDUIT CONNECTION. FREE...
DISCONTINUED BY MANUFACTURER, PROBE, DUAL LIQUID LEVEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 20IN X 24IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 23IN X 30IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, LF COMP, 10 M OHM, 10.8 PF, 1.5 M, FOR USE WITH 2400 OSCILLOSCOPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, PROXIMITY SENSOR, 3300 XL 8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, PROXIMITY, 3300 XL, 8 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, REVERSE MOUNT, 3300 XL 8MM, 4 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROBES, 2100 SERIES, 11 MM (0.43 IN.), 40 MM (1.57 IN.), 0MM UNTHREADED, 1.0 M (3.28 FT). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS PROBE 1501, TYPE K THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE SENSOR, 3300XL, 25MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 150 MM OVERALL CASE LENGTH, 0.5 (20 INCH) TOTAL LENGTH, 3300 NSV PROBE, M10X1 THREAD, WITH ARMOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL 8 MM, 4.1 INCH OVERALL CASE LENGTH, 1.5 M (4.9 FT) TOTAL LENGTH, 3/8-24 UNF THREAD, W/O ARMOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL 8 MM, 6.7 INCH OVERALL CASE LENGTH, 2.0 (6.6 FT) CABLE LENGTH, 3/8-24 UNF THREAD, WITHOUT ARMOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL 8 MM, 7.5 INCH OVERALL CASE LENGTH, 1.5 M (4.9 FT) TOTAL LENGTH, MINI COAXIAL CLICKLOC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL NSV, 0.5 M (20 INCH) TOTAL LENGTH, MINIATURE COAXIAL CLICKLOC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL NSV, 130 MM OVERALL CASE LENGTH, 0.5 M (20 INCH) TOTAL LENGTH, MINIATURE COAXIAL CLICKLOC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL NSV, 7.0 INCH OVERALL CASE LENGTH, 1.0 M (39 INCH ) TOTAL LENGTH, M10X1 THREAD, W/ ARMOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL NSV, 9.0 INCH OVERALL CASE LENGTH, 1.0 M (39 INCH) TOTAL LENGTH, M10X1 THREAD, WITH ARMOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL NSV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300 XL, 8 MM PROBE, 6.9 INCH OVERALL CASE LENGTH, 2.0 M (6.6 FT) OVERALL LENGTH, MINI COAXIAL CLICKLOC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 3300XL8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 8 MM, W/O ARMOR, 3/8-24 UNF THREAD, CASE LENGTH - 0.8", TOTAL LENGTH - 0.5 METER, MINIATURE COAXIAL CLICKLOC CONNECTOR, STANDARD CABLE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 8 MM, W/O ARMOR, 3/8-24 UNF THREAD, CASE LENGTH - 0.8", TOTAL LENGTH - 1 METER, MINIATURE COAXIAL CLICKLOC CONNECTOR, STANDARD CABLE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 8MM, 0.5M CABLE, 3/8-24 UNF THREAD, MINIATURE COAXIAL CLICKLOC CONNECTOR, STANDARD CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, 8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, SERIES 3300 XL, 8MM PROBE SIZE, 6INCH PROBE CASE LENGTH, 0.5M/1.6FT TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY PROBE, SERIES 3300 XL, EXTENDED TEMPERATURE RANGE/ETR, 60-120MM PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCREW IN CELL, BM 93517. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR PROBE, PENCIL PROBE, MODEL: H25, MEASURING RANGE: -2500/+2500 MICROMETERS, 5-PIN CONNECTION . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLDER TOOL, ESD SAFE, NYLON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUBMERSIBLE PROBE, FOR HIGHLY POLLUTED/AGGRESSIVE MEDIA, 12.5-32 VDC, 0-10 V OUTPUT, 4-20 MA, 0-0.6 MH2O GAUGE INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, 1FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, 2 PIN CONNECTOR, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, 6-FOOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST LEAD CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST LEAD SET, W/ TEST PROD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST LEAD, 51 INCH CABLE, W/ PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOUCH PROBE, END LOCATOR, E2A SERIES, FOR CNC MACHINE TOOLS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEST PROBE,BLACK. FREE 2 YEAR RADWELL WARRANTY
DJ/2/P ORBIT 3 DIGITAL PROBE, JET PNEUMATIC PUSH PUR AXIAL, T/C TIP, 2MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY
DUAL PROBE SENSOR, FERROUS METAL DETECTING,THICKNESS RANGE .050MM-.508MM. FREE 2 YEAR RADWELL WARRANTY
DUCT INSTALLATION KIT, FOR HMP7 PROBE, 12MM. FREE 2 YEAR RADWELL WARRANTY
DUCT STATIC PRESSURE PROBES AND PROBE ASSEMBLIES - 2 ALUMINUM STATIC PRESSURE TUBE ASSEMBLIES, 6” LONG, CONFIGURATION: 2 ALUMINUM STATIC PRESSURE TUBE ASSEMBLIES, 6” LONG. FREE 2 YEAR RADWELL WARRANTY...
ELECTRODE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
ELEMENT FOR TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
EVERETT CHARLES Test Equipment P2663G-1P1S
EVERETT CHARLES Test Equipment SPA-5H
FASTEST, JNL10540, INTERNAL CONNECTOR, 1000PSI. FREE 2 YEAR RADWELL WARRANTY
FIXED STOP IN GENERAL, FOR INDUCTIVE SENSORS BES M8; FOR INDUCTIVE SENSORS 8, (BAM009R) . FREE 2 YEAR RADWELL WARRANTY
FLAME IGNITOR SENSOR, 2.5 INCH PROBE, INCLUDES ELETRODE. FREE 2 YEAR RADWELL WARRANTY
FLUKE Test Equipment TL81A
GAUGE PROBE, ULTRA FEATHERTOUCH, DIGITAL, PNEUMATIC, 10 MM RANGE, SOLATRON METROLOGY, MODEL DW10P. FREE 2 YEAR RADWELL WARRANTY
GAUGING PROBE, W/2METER CABLE, 8PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
GENERAL TEMPERATURE PROBE, 213MM LENGTH, 3.2 MM DIAMETER, -320 TO 1944F, IMMERSION, 60 VDC. FREE 2 YEAR RADWELL WARRANTY
HIGH CURRENT PROBE, 100 AMPS, 7.6 MM GRID SIZE, 4.4 MM WORKING STROKE, 10 N SPRING FORCE, . FREE 2 YEAR RADWELL WARRANTY
HIGH VOLTAGE PROBE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RTD PROBE, -30 TO 250 DEGREES C, IMMERSION PROBE, 0.25 INCH PROBE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
INFRARED EMITTER PROBE, W/3.5 MM MINI PHONE PLUG, IR LED HOUSED IN A MINI SHELL, TWISTED PAIR CABLE, MINI WIRE LEAD 3 FT LENGTH, CABLE 7FT LENGTH, ENCL: BLACK INJ...
INGERSOLL RAND Test Equipment 38457412
INGUN Test Equipment GKS-112-214-130-A-22 02
INSULATED ALLIGATOR TEST LEAD, DOUBLE SET, 7 AMP, 22 AWG, PVC. FREE 2 YEAR RADWELL WARRANTY
INVALID-JACK CABLE FOR SANITRODE 3LEVEL CONT PROBE. FREE 2 YEAR RADWELL WARRANTY
ISCO Test Equipment 60-9004-126
KIT GUN RTD REPLACEMENT, WIRE PROBE AND COMPONENTS, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
LEAD REPLACEMENT FOR 14820/14825 TEMP TESTER. FREE 2 YEAR RADWELL WARRANTY
LEAD, USB2.0 A MALE-RT ANG USB B MALE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LEAD, USB2.0-LEFT ANGLE MINI B 0.9M ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL PROBE, 24 INCH, 304 STAINLESS STEEL, TRI-CLOVER, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL PROBE, 3/8 INCH, NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
M0 TS27R TDS L23 TIP12.7X8, TS27R DISC STYLUS STYLUS TYPE, 12.7MM TUNGSTEN CARBIDE BALL, TUNGSTEN CARBIDE STEM. FREE 2 YEAR RADWELL WARRANTY
M12 CONNECTOR, RTD PROBES WITH CLASS A ACCURACY 3-A SANITARY. FREE 2 YEAR RADWELL WARRANTY
M2 DSC D6R T2 L10 BR-Y, DISC STYLI STYLUS TYPE, RUBY BALL, 2MM STEM. FREE 2 YEAR RADWELL WARRANTY
M2 STY D1.5R L30 EWL25 D1TC, STRAIGHT STYLUS TYPE, 1.5MM RUBY BALL, 1MM TUNGSTEN CARBIDE STEM. FREE 2 YEAR RADWELL WARRANTY
M2 STY D2R L20 EWL14 D1.4SS, STRAIGHT STYLUS TYPE, 2MM RUBY BALL, 1.4MM STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
M2 STY D6R L50.5 EWL50.5 D3CF, STRAIGHT STYLUS TYPE, 6MM RUBY BALL, 3MM CARBON FIBER STEM. FREE 2 YEAR RADWELL WARRANTY
M3M-M2F ADAPTOR L5, STYLUS ADAPTOR STYLUS TYPE, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
MACRO HOOK TEST CONNECTOR BLACK. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PICKUP, 3.19" THREAD, LENGTH 7", WIRE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY
MANITOWOC ICE INC Test Equipment 000015209
MARPOSS Test Equipment Q4124013000
MINIATURE, MULTICOLOR, CLIP TEST LEADS, 14", 26AWG, (5PACK). FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 4.7K RING LUG, FREE HANGING, 150 MW MAX POWER. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Test Equipment PR-26A-3-1000-A-1/8- 0600-M12-1
OMEGA, HJQIN-116U-24, HJQIN116U24, MOLDED JUNCTION QUICK DISCONNECT PROBE. FREE 2 YEAR RADWELL WARRANTY
OMRON Test Equipment CGL125-3S4
OPTICAL MACHINE PROBE, HIGH ACCURACY, COMPACT, 3D TOUCH TRIGGER, OPTICAL SIGNAL TRANSMISSION, OMP60. FREE 2 YEAR RADWELL WARRANTY
PASSIVE PROBES, WS400 SERIES OSC, 500MHZ; TEST PROBE RATIO:10:1; INPUT VOLTAGE MAX:400V; TEST CONNECTOR TYPE A:BNC PLUG; TEST CONNECTOR TYPE B:0.5MM PR. FREE 2 YEAR RADWELL WARRANTY
PENCIL PROBE TRANSDUCER GAGING PROBE. FREE 2 YEAR RADWELL WARRANTY
PLUG 3.5MM W/ALLIGATOR CLIPS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE PROBE, ALUMINUM STATIC, 6INCH, CIRCULAR FOAM. FREE 2 YEAR RADWELL WARRANTY
PROBE / RADIO MACHINE, 15 M RANGE, 2400 - 2483.5 MHZ, RMP60 IS A COMPACT SPINDLE PROBE. FREE 2 YEAR RADWELL WARRANTY
PROBE / T1466 UEC, TEMP ICTD, 8.375 LG, 3/8 OD, 304 STAINLESS STEEL, -58 TO 302 F, ANALOG DEV, NOT CERT FOR HAZARDOUS AREAS. FREE 2 YEAR RADWELL WARRANTY
PROBE / VIBRATION GAUGE PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
PROBE 0-13PH ELECTRODE RYTON BODY SMOOTH TIP CERAMIC JUNCTION GLASS MEMBRANE. FREE 2 YEAR RADWELL WARRANTY
PROBE ACCESSORY KIT. FREE 2 YEAR RADWELL WARRANTY
PROBE ASSEMBLY, LOW WATER LEVEL, FLOAT. FREE 2 YEAR RADWELL WARRANTY
PROBE EDDY CURRENT 7MM PRB 2.25. FREE 2 YEAR RADWELL WARRANTY
PROBE GOUND LEAD BLACK. FREE 2 YEAR RADWELL WARRANTY
PROBE INDUCTIVE MILLIMAR IP64 4MM RANGE 5PIN PLUG. FREE 2 YEAR RADWELL WARRANTY
PROBE LEADS. FREE 2 YEAR RADWELL WARRANTY
PROBE LIQUID LEVEL SINGLE. FREE 2 YEAR RADWELL WARRANTY
PROBE LOGGER, MULTITRIP PLASTIC HANDLE, 1M CABLE, CALIBRATED ACCURACY FOR HACCP COMPLIANCE. FREE 2 YEAR RADWELL WARRANTY
PROBE OSCILLOSCOPE ,10MOHM, 10X 11.0PF. FREE 2 YEAR RADWELL WARRANTY
PROBE PROXIMITY VIBRATION. FREE 2 YEAR RADWELL WARRANTY
PROBE SANITRODE 2INCH CAP 24INCH PROBE W/O JACK. FREE 2 YEAR RADWELL WARRANTY
PROBE, 1 FT LENGTH, 316SS, 1/4IN MOUNTING, 20NC, 2A. FREE 2 YEAR RADWELL WARRANTY
PROBE, 10MM, STRAIGHT DIGITAL, W/ 5UM ACCURACY, 2 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
PROBE, 3 FT LENGTH, 1/4 INCH MOUNTING, 316 SS. FREE 2 YEAR RADWELL WARRANTY
PROBE, 3300 SERIES, 8 MM, REVERSE MOUNT, 0.5M, MINIATURE CLICKLOCTM COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROBE, 3300 XL 8 MM PROBE, 3/8-24 UNF THREAD, WITHOUT ARMOR. FREE 2 YEAR RADWELL WARRANTY
PROBE, 3300 XL, 8 MM, 3/8-24 UNF THREAD, WITHOUT ARMOR, 2.5 INCH CASE LENGTH, 1 METER TOTAL LENGTH, MINIATURE COAXIAL CLICKLOC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROBE, 6 INCH LEAD, METAL. FREE 2 YEAR RADWELL WARRANTY
PROBE, ACTIVE PROBE LENGTH 20", CONNECTION 3/4" MPT. FREE 2 YEAR RADWELL WARRANTY
PROBE, AT SERIES, GAUGING, ANALOG, PNEUMATIC PUSH, RADIAL BRAIDED CABLE, UNPLUGGED, T/C TIP, PLUS/MINUS 1MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY
PROBE, CORROSION RESISTANT, PVC SHIELD, 316SS PROBE TIP, 20FT. FREE 2 YEAR RADWELL WARRANTY
PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 20IN X 16IN. FREE 2 YEAR RADWELL WARRANTY
PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 24IN X 24IN. FREE 2 YEAR RADWELL WARRANTY
PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 32IN X 18IN. FREE 2 YEAR RADWELL WARRANTY
PROBE, FOR AIRFLOW AND TEMPERATURE MEASUREMENT, 40IN X 24IN. FREE 2 YEAR RADWELL WARRANTY
PROBE, FOR LIQUID LEVEL CONTROL, MAXIMUM OPERATING TEMPERATURE 100 °C. FREE 2 YEAR RADWELL WARRANTY
PROBE, GAUGE PROBE, ANALOG, 2.5 MM STROKE LENGTH, JET PNEUMATIC ACTUATION, 8 MM DIAMETER, 80G TIP FORCE, AXIAL, 4.48 CARBIDE TIP, FULL BRIDGE, AJ/2.5/P. FREE 2 YEAR RADWELL WARRANTY
PROBE, INDUCTIVE MEASURING PROBE, MILLIMAR P2004 FB, +/- 2 MM MEASURING RANGE, COMPRESSED AIR RETRACTION, 1 BAR MAX, FEDERAL COMPATIBILITY. FREE 2 YEAR RADWELL WARRANTY
PROBE, PT3000 SENSOR, 2 INCH PROBE LENGTH, WATER RESISTANT, 5 FOOT LEAD. FREE 2 YEAR RADWELL WARRANTY
PROBE, RETRACTABLE, HIGH VOLTAGE, 6 FT. FREE 2 YEAR RADWELL WARRANTY
PROBE, RTD, GLUE BAR. FREE 2 YEAR RADWELL WARRANTY
PROBE, THERMOCOUPLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
PROBE, THERMOCOUPLE, MOLDED, 32-1150 DEGREE F, IMMERSION, GROUNDED, 18 INCH PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
PROBE, THERMOCOUPLE, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
PROBE, TYPE A, 35IN X 19IN. FREE 2 YEAR RADWELL WARRANTY
PROBE,ICE THICKNESS CONTROL, 1/4 TERMINAL, REFRIGERATION PART. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY PROBE 5MM 1/4-28UNF. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY PROBE, 250 MM OVERALL CASE LENGTH, M10 X 1 THREAD, WITHOUT ARMOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY PROBE, 3300 XL 8 MM, 3/8 - 24 UNF THREAD, WITH ARMOR, 1.2 IN OVERALL CASE LENGTH, 3.3 FOOT TOTAL LENGTH, MINIATURE COAXIAL CLICKLOC CONNECTOR, STANDARD CABLE. FREE 2...
PROXIMITY PROBE, 3300 XL, 8 MM, UNTHREADED LENGTH: 0 MM, OVERALL CASE LENGTH: 360 MM, TOTAL LENGTH: 1.0 METRE (3.3 FEET), CONNECTOR AND CABLE TYPE: MINIATURE COAXIAL CLICKLOC, CSA /...
PROXIMITY PROBE, FOR 7200 SERIES RACK MONITOR, 8MM TIP DIAMETER, 3/8"-24 CASE THREAD, 0 UNTHREADED LENGTH, 40 INCH CASE LENGTH, 10 INCH PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
RAMER PRODUCT, 142-.495X.550, 142495X550, LEAK TESTER, 750PSI MAX. FREE 2 YEAR RADWELL WARRANTY
RAMER PRODUCT, 144-.775X.870, 144775X870, LEAK TESTER, 750PSI MAX. FREE 2 YEAR RADWELL WARRANTY
RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH ALLIGATORS TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
RED/BLACK ELECTRICAL TEST EQUIPMENT PROBE USE WITH DIGITAL MULTIMETERS. FREE 2 YEAR RADWELL WARRANTY
REMOTE PROBE, USE WITH BINDICATOR REMOTE, RF10000, RF11000, RF12000. FREE 2 YEAR RADWELL WARRANTY
RENISHAW Test Equipment A-2008-0382
RENISHAW Test Equipment A-5000-3712
RENISHAW Test Equipment A-5000-6352
ROOM STATIC PRESSURE SENSOR, WALL MOUNT PRESSURE TAP, STAINLESS STEEL MATERIAL, 2.75X4.5INCH DIMENSIONS, 0.25 BARB SNUBBER SIZE. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, KIT, 120 OHM, FOR NORDSON H20 AND H200 STYLE APPLICATOR HEADS. FREE 2 YEAR RADWELL WARRANTY
RUBY BALL, CERAMIC STEM, L 50 MM, EWL 38.5 MM. FREE 2 YEAR RADWELL WARRANTY
SCOPE PROBE, 10X/1X100MHZ, 600V. FREE 2 YEAR RADWELL WARRANTY
SENSOR CABLE, REDUCE RFI EFFECTS ON LOW POWER READINGS, 1.5 METERS, 30 VRMS. FREE 2 YEAR RADWELL WARRANTY
SENSOR HEAD, MEASURING RANGE 5 MM, OPERATING RANGE 7 MM, 20 HZ, LED RED/GREEN . FREE 2 YEAR RADWELL WARRANTY
SENSOR PROBE 3300 XL 8MM. FREE 2 YEAR RADWELL WARRANTY
SENSOR PROBE 7200 SERIES 2FT CABLE. FREE 2 YEAR RADWELL WARRANTY
SHROUDED RIGHT ANGLE EXTENDABLE. SET OF 2. FREE 2 YEAR RADWELL WARRANTY
SILICONE TEST LEAD WIRE, 50 FEET (15.2 METERS), BLACK, (2070577). FREE 2 YEAR RADWELL WARRANTY
STANDARD RESPONSE SPEED / FLANGE / 0.5UM RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
STATIC AIR PROBE, SHIELDED, 1/8 INCH NPT SIGNAL CONNECTION, STAINLESS STEEL FACEPLATE, RECESSED FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
STATIC PRESSURE PICK-UP,8 INCHES/200MM,ALUMINU M,1/4" BRASS HS BARB. FREE 2 YEAR RADWELL WARRANTY
STATIC PRESSURE PROBE, 6IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
STATIC PRESSURE PROBE, 6IN STAINLESS STEE STATIC. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT DIGITAL PROBE, W/5UM ACCURACY, LVDT, 12 MM. FREE 2 YEAR RADWELL WARRANTY
STYLUS PROBE, CERAMIC TIP, M4, D6R, L100, EWL88.5 D4.5CE. FREE 2 YEAR RADWELL WARRANTY
STYLUS, STYLI, M3 STAINLESS STELL EXTENSION, L35 MM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR FLUKE TL75, METER TEST LEADS, 1000V, 10A. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NORDSON 274783 (274783A), RTD SERVICE KIT, 120 OHM RTD REPLACEMENT RTD SERVICE KIT, FOR NORDSON HOT MELT TANKS / MODULE AND GUNS. FREE 2 YEAR RADWELL WARRANTY
TEKTRONIX, 010-6060-02, 010606002, OSCILLOSCOPE PROBE P6060. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROBE KIT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROBE, -50 TO 105 DEGREES C, IP68, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROBE, DESIGNED FOR USE WITH INGERSOLL AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROBE, PT100 RTD SENSOR, 6 MM PROBE DIA, 100 MM PROBE LENGTH, 0 - 500 C, 1 / 2 INCH PROCESS CONNECTION, 3 WIRE . FREE 2 YEAR RADWELL...
TEMPERATURE SENSOR AND TRANSMITTER, 10K OHM THERMISTOR, TYPE III, BULLET PROBE, 24 INCH LEAD, 1 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR PROBE, INDUSTRIAL TEMPERATURE SENSORS SENSOR NTC3 SILICONE. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER FOR 4MM PLUG ORANGE. FREE 2 YEAR RADWELL WARRANTY
TEST CLIP, 200 AMP, CONNECTOR TYPE:TEST CLIP, JAW OPENING MAX:1.625, CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TEST CONNECTION 2/2 WAY UH BEC POWER FEED. FREE 2 YEAR RADWELL WARRANTY
TEST GLO TESTER 80-600V AC/DC 24IN LEAD. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD CABLE ASSEMBLY SET 1.229M 18AWG. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD GREY 914.4MM 300V TYPE-A 4MM STACKABLE DOUBLE BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD LARGE EXTENDO. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD SET W/ INSULATED CLIP 5-PACK. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD SET, (855705), HARD POINT, 48IN, 1.22M, 10AMP, 1000V CAT II. 1000V CAT III, 600V CAT IV. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD SET, PREMIUM DMM, 1274382. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD SET, TEST TIP PROBE, 4MM RIGHT ANGLE BANANA PLUG, SHROUDED, 1 KV, 12 A, BLACK, RED, 1 M. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, 101MM, 300 VOLT, 5 AMP, TEST CONNECTOR TYPE A:BNC PLUG, TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUGS X 2, INSULATOR COLOUR:-, LEAD LENGTH - METRIC:101MM, LEAD LENGTH -...
TEST LEAD, 1892756, MODEL HB, HORIZONTAL STACKING BANANA PLUG PATCH CORD, BANANA PLUG EACH END, COLOR: BLACK, 5000 VDC MAX. HAND-HELD USE, 30VAC/60DC, OPERATING TEMPERATURE: +55°C (+131°F) MAX, 36 INCH...
TEST LEAD, 4MM BANANA PLUG-PLUG, 79, TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG, TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG, VOLTAGE RATING:600 VOLT, CURRENT RATING:45 AMP, INSULATOR COLOUR:BLACK, LEAD LENGTH...
TEST LEAD, 4MM BANANA PLUG-PLUG, 79, TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG, TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG, VOLTAGE RATING:600 VOLT, CURRENT RATING:45 AMP, INSULATOR COLOUR:WHITE, LEAD LENGTH...
TEST LEAD, 914.4MM, 300V, TEST CONNECTOR TYPE A: BNC PLUG, TEST CONNECTOR TYPE B: HOOK CLIPS X 2, VOLTAGE RATING: 300VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BANANA PLUG TO INSULATED SPADE LUG, STACKING, 60IN LONG, 15AMP, 5KV, BLACK PVC, 18AWG. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BANANA TO BANANA PLUG, 48 INCH, PIN TIP PLUG PATCH CORD. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BLACK, 609.6MM, 70V, 5A; TEST CONNECTOR TYPE A:ALLIGATOR CLIP; TEST CONNECTOR TYPE B:ALLIGATOR CLIP; VOLTAGE RATING:70V; CURRENT RATING:5A;. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BLACK, 914.4MM, 5A; TEST CONNECTOR TYPE A:ALLIGATOR CLIP; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING:-; CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BLACK, RED, 139.7MM, 60V; TEST CONNECTOR TYPE A:BNC JACK; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:-; INSULATOR. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BNC PLUG TO FREE END, 500 VRMS, 149.22 MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, INSULATED ALLIGATOR CLIPS EACH END, CURLY, 24", BLACK INSULATED ALLIGATOR CLIPS ON BOTH ENDS - COILED CORD, 2' COILED, 10' EXTENDED. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, INSULATED ALLIGATOR CLIPS EACH END, CURLY, 24", RED INSULATED ALLIGATOR CLIPS ON BOTH ENDS - COILED CORD, 2' COILED, 10' EXTENDED. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, MINIGRABBER, HOOK CLIP TO 4MM BANANA PLUG, BLACK, 60 V, 5 A, 1.219 M. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, MINIGRABBER, HOOK CLIP TO 4MM BANANA PLUG, BLACK, 60 V, 5 A, 914.4 MM. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, MINIGRABBER, HOOK CLIP TO 4MM BANANA PLUG, RED, 60 V, 5 A, 914.4 MM. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 1.524M, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR CO. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 304.8MM, 3KV, 5A; TEST CONNECTOR TYPE A:MINIATURE STACKING BANANA PLUG; TEST CONNECTOR TYPE B:MINIATURE STACKING BANANA PLUG; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 304.8MM, 5A; TEST CONNECTOR TYPE A:PIN TIP PLUG STACKABLE; TEST CONNECTOR TYPE B:PIN TIP PLUG STACKABLE; VOLTAGE RATING:-; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 457.2MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR C. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 609.6MM, TEST CONNECTOR TYPE A: ALLIGATOR CLIP, TEST CONNECTOR TYPE B: ALLIGATOR CLIP, CURRENT RATING: 5AMP, VOLTAGE RATING: 60V. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 914.4MM, 5A, TEST CONNECTOR TYPE A: ALLIGATOR CLIP, TEST CONNECTOR TYPE B: 4MM STACKABLE BANANA PLUG, CURRENT RATING:5, LEAD LENGTH - IMPERIAL: 36", ROHS COMPLIANT: YES. FREE...
TEST LEAD, RED, 914.4MM, 60V, 15A; TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING:60. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, YELLOW, 203.2MM, 60V, 15A; TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, YELLOW, 609.6MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATO. FREE 2 YEAR RADWELL WARRANTY
TEST LEADS FOR 61-065, 61-076. FREE 2 YEAR RADWELL WARRANTY
TEST LEADS LC-40 BASIC SET. FREE 2 YEAR RADWELL WARRANTY
TEST LEADS, CAT III 1000V, VAT IV 600V, STRAIGHT TO RIGHT, SHROUDED PLUG, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
TEST LEADS, TWISTGUARD, 2 MM DIAMETER PROBE TIPS, 4 MM ADAPTERS. FREE 2 YEAR RADWELL WARRANTY
TEST PLUG MALE 2.3MM DIAM. RED, 0180400000. FREE 2 YEAR RADWELL WARRANTY
TEST PROBE 20AMP. FREE 2 YEAR RADWELL WARRANTY
TEST PROBE ADAPTER; ACCESSORY TYPE:FINE POINT EXTENDED TEST PROBE ADAPTER; FOR USE WITH:POMONA DMM PROBES WITH 0.080 O.D TIPS; PRODUCT RANGE:- ;ROHS C. FREE 2 YEAR RADWELL WARRANTY
TEST PROBE SET, 10 AMP, 12M, BLABK/RED, TEST CONNECTOR TYPE A:TEST TIP PROBE, TEST CONNECTOR TYPE B:4MM RIGHT ANGLE BANANA PLUG, SHROUDED, VOLTAGE RATING:1KV, LEAD LENGTH - METRIC:1.2M, ROHS COMPLIANT:...
TEST PROBE W/BANANA JACK 3000V MAX. FREE 2 YEAR RADWELL WARRANTY
TEST PROBE W/BANANA JACK NO LEADS. FREE 2 YEAR RADWELL WARRANTY
TEST PROBE, SPRING LOADED, SCREW IN, 36.6MM. FREE 2 YEAR RADWELL WARRANTY
TEST PROBES SET, LEAD CONNECTORS; TEST PROBE TYPE:-; TEST PROBE FUNCTIONS:-; ACCURACY PERCENT:-; FOR USE WITH:TEST LEADS; PRODUCT RANGE:- ;ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
TEST ROD,30MM/1.18IN,BLAC K. FREE 2 YEAR RADWELL WARRANTY
TEST SPRING PROBE, PCB, PROBE CONNECTOR TYPE, 4.75MM CENTERLINE SPACING, WAFFLE CONNECTOR TIP STYLE, 8A CURRENT RATING, 36.07MM OVERALL LENGTH, 6.73OZ SPRING FORCE INITIAL, 16OZ SPRING FORCE WORKING TRAVEL, SPA...
THERMAL EDGE Test Equipment 52126-1-2
THERMO ELECTRIC, J3160G-304-0-40-0C, J3160G3040400C, PROBE, THERMOCOUPLE, TYPE-J. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE PRODUCTS COMPANY Test Equipment 1910-J-24-1/2-W2
THOMAS & BETT, ELASTIMOLD, 165LRR-GA-240, 165LRRGA240, LOADBREAK ELBOW CONNECTOR,. FREE 2 YEAR RADWELL WARRANTY
TONE SEEKER TONE TRACER PROBE. CLAMSHELL.. FREE 2 YEAR RADWELL WARRANTY
TOROIDAL CONDUCTIVITY SENSOR, ES-5 SERIES, 25 VDC, 1.5 INCH MNPT CONNECTION 600 OHM @ LOAD, 10 FT/SEC FLOW MAX FLOW RATE, 0-10 MS/CM MEASURING RANGE, 20 M CABLE. FREE 2...
TRANSDUCER, PNEUMATIC PUSH PROBE, DIGITAL GAUGE, 5 MM RANGE, M2.5 TIP THREAD, AXIAL CABLE OUTLET, 2M CABLE, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER BULLET PROBE, 1.0 INCH PROBE, 4-20 MAMP, 0 TO 100 DEG F SPAN, 2 WIRE, 10.0 INCH PLENUM CABLE, ADJUSTABLE, PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
TWISTGUARD TEST LEAD KIT, CONNECTOR TYPE SHROUDED, CURRENT RATING 10A, SAFETY LEVEL CAT III - CAT IV, 2MM DIA PROBE TIPS. FREE 2 YEAR RADWELL WARRANTY
USB, LEAD, MALE, A TO LEFT ANGLE B, 4 PIN, 2 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE LEADS, 208 VAC, SOLD IN SETS OF 3, 3/BX. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE PROBE, RTN, RETRACTABLE, 6 FEET SENSING. FREE 2 YEAR RADWELL WARRANTY
VOLUMETRIC PIPET 5ML. FREE 2 YEAR RADWELL WARRANTY
VULCAN HART 00-920883-00003 SENSOR, OVEN TEMPERATURE PROBE. FREE 2 YEAR RADWELL WARRANTY
WARRICK CONTROLS Test Equipment 3W2
WARRICK CONTROLS Test Equipment 3Y1C1
WARRICK CONTROLS Test Equipment 3Z1B
WIRE SUSPENDED PROBES, SERIES 3W, SINGLE PROBE, POLYETHYLENE BODY, 316 STAINLESS STEEL PROBE MATERIAL. FREE 2 YEAR RADWELL WARRANTY