STMicroelectronics, Inc. Single FETs, MOSFETs STW20NK50Z

Description
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3261-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3261-5-ND
Single FETs, MOSFETs 497-3261-5-ND
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
500V 17A MOSFET Transistor
278-STW20NK50Z
500V 17A MOSFET Transistor 278-STW20NK50Z
500V 17A N-CH MOSFET TO-247 270mR Product overview: STW20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NK50Z can be used for catalog matching and distributor lookup.

500V 17A N-CH MOSFET TO-247 270mR Product overview: STW20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK50Z - 090368-STW20NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK50Z
090368-STW20NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK50Z 090368-STW20NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 090368-STW20NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: STW20NK50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): IXTH36N50P; STW20NM50FD; STW20NK50Z; STW19NM50N; 2SK1628-E; 2SK3338-01; IRFP460LCPBF; IRFP460A; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China, Italy, Philippines, Singapore Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 090368-STW20NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: STW20NK50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 119nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): IXTH36N50P; STW20NM50FD; STW20NK50Z; STW19NM50N; 2SK1628-E; 2SK3338-01; IRFP460LCPBF; IRFP460A;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China, Italy, Philippines, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MOSFETs - 4863114 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4863114
MOSFETs 4863114
MOSFET N-Channel 500V 20A TO247

MOSFET N-Channel 500V 20A TO247

Supplier's Site
MOSFETs - 9206698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206698
MOSFETs 9206698
MOSFET N-Channel 500V 20A TO247

MOSFET N-Channel 500V 20A TO247

Supplier's Site
MOSFETs - 4863114P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4863114P
MOSFETs 4863114P
MOSFET N-Channel 500V 20A TO247

MOSFET N-Channel 500V 20A TO247

Supplier's Site
Single FETs, MOSFETs - STW20NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW20NK50Z
Single FETs, MOSFETs STW20NK50Z
MOSFET N-CH 500V 17A TO247-3

MOSFET N-CH 500V 17A TO247-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 17 A, 500 V, 0.23 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 26M3815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17 A, 500 V, 0.23 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
26M3815
Mosfet Transistor, N Channel, 17 A, 500 V, 0.23 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 26M3815
MOSFET Transistor, N Channel, 17 A, 500 V, 0.23 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17 A, 500 V, 0.23 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20NK50Z
MOSFET N-CH 500V 17A TO247-3

MOSFET N-CH 500V 17A TO247-3

Supplier's Site
Transistor - 16478017 - Radwell International
Willingboro, NJ, United States
Transistor
16478017
Transistor 16478017
POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S - 70014112 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S
70014112
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S 70014112
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S

MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 17 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 17 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3261-5-ND 278-STW20NK50Z 090368-STW20NK50Z 4863114 4863114P STW20NK50Z 26M3815 STW20NK50Z 16478017 70014112 STW20NK50Z
Product Name Single FETs, MOSFETs 500V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK50Z MOSFETs MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 17 A, 500 V, 0.23 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 17A;TO-247;PD 190W;VGS +/-30V;gFS 13S MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-3 TO-247; TO-247-3 TO-247
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data