Radwell International Datasheets for Protective Relays and Monitoring Relays

Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more

Product Name Notes
(2900525), SAFETY RELAY, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING UP TO SIL 3 OR CAT. 4, SINGLE OR TWO-CHANNEL OPERATION, 2 ENABLING CURRENT PATHS, 24 VAC/DC, 70 MA, PLUG-IN...
(547958), SAFETY RELAY, 2 N.O/N.C CONTACTS, START/RESTART INTERLOCK (RES), CONTACTOR MONITORING (EDM), "ERROR" SIGNAL OUTPUT, "SAFETY ON" SIGNAL OUTPUT, RESTART: AUTOMATIC, MANUAL, TYPE: 2, IEC/EN 61496, PERFORMANCE LE, PNP, 20MS,...
(549901), SAFETY RELAY, FUNCTIONS: START/RESTART INTERLOCK (RES), SELECTABLE, "SYSTEM ERROR" SIGNAL OUTPUT, CROSS CIRCUIT MONITORING, DYNAMIC CONTACTOR MONITORING (EDM), PC DIAGNOSTICS INTERFACE, RELAY SWITCHING CYCLE COUNTER FOR PREVENTIVE MAINTENANCE, S.
(549941), SAFETY RELAY, FUNCTIONS: START/RESTART INTERLOCK (RES), AUTOMATIC START/RESTART, STATIC CONTACTOR MONITORING (EDM), STOP FUNCTION ACCORDING TO CATEGORY STOP 0, RESTART: AUTOMATIC, MANUAL, PERFORMANCE LEVEL (PL): UP TO AND INCLUDING...
3-PHASE MONITORING RELAY, DIN RAIL, SPDT 10A, 3X220 VAC, CAN BE REPLACED BY PN PWRS220A. DIFFERENCE: 8-PIN CONNECTOR INSTEAD OF DIN RAIL MOUNT. NEEDED: AN 8-PIN DIN RAIL SOCKET. FREE...
549905, SAFETY RELAY, START/RESTART INTERLOCK (RES) FUNCTIONS, SELECTABLE, "MUTING" SIGNAL OUTPUT, "SYSTEM ERROR" SIGNAL OUTPUT, DEFECTIVE MUTING INDICATOR WARNING, DYNAMIC CONTACTOR MONITORING (EDM), MUTING TIME MONITORING (SELECTABLE/DESELECT ABLE), (549. FREE...
ABB VOLTAGE MONITORING RELAY, 1-PHASE, SERIES: CM-ESS.2S, 240 VAC, 60 VDC, 4 A, 50/60 HZ FREQUENCY, AGNI CONTACT, 2CO-SPDT CONTACT CONFIGURATION, SNAP-ON/DIN RAIL MOUNTING, LED DISPLAY, 0.1 TO 30 S...
ACCESSORY CIRCUIT-BREAKER 3WL5; ELECTRONIC TRIP UNIT ETU45B, LSIN PROTECTION ADJUSTABLE, WITHOUT METERING FUNCTION, WITHOUT RATING PLUG, WITHOUT DISPLAY, WITHOUT GROUND FAULT MODULE, WITH CUBICLE BUS CONNECTION; APPROVED ACCORDING TO UL489.
ASEA BROWN BOVERI Panel Accessories RXEG-21
ATC DIVERSIFIED ELECTRONICS Transmission Distribut. Relays SLA-440-ALE
ATC DIVERSIFIED ELECTRONICS Transmission Distribut. Relays SLA-440-ASA
CABLE, AUTOMATION, AUTOMATION SENSORS, TRANSMISSION DISTRIBUT. RELAYS, GROUND FAULT RELAY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MINIATURE, GROUND FAULT CIRCUIT INTERRUPTERS (GFCI), PANEL MOUNTING, WITH SELF TEST CAPABILITY, STANDARD TERMINAL, NONE, 120 VAC, 1 POLE, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT PROTECTOR SOCKET, 2POLE, 30AMP, 250VAC, 60VDC, AUX SWITCH WHEN CP IS OFF, ALARM SWITCH WHEN CP IS TRIP. FREE 2 YEAR RADWELL WARRANTY
COMBINATION PROTECTORERELAY AND HYDRONIC HEATING CONTROLLER, 120V 60 HZ, 45 SEC SW, CONSTANT IGNK, 180-240 DEG F HI LIMIT. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, STANDSTILL / SPEED MONITOR, EXPANSION MODULE, 2-AXIS, RJ45 FEMALE CONNECTOR, PNP TYPE, (773800). FREE 2 YEAR RADWELL WARRANTY
COPELAND OVERLOAD MOTOR PROTECTOR, EXTERNAL, FOR USE WITH: CRA1719-138 MODEL MOTOR PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
CR7310 - GROUND FAULT SENSING RELAY, SUPPLY VOLTAGE - 120 VAC, TRIP RANGE - 0.1 TO 1.0 AAC , TRIP ON DELAY - .1 TO 1 SEC, CALIBRATED DIAL, CRGFS-200...
CR7310 - GROUND FAULT SENSING RELAY, SUPPLY VOLTAGE 24 VDC, TRIP RANGE - 0.1 TO 1.0 AAC, TRIP ON DELAY - .5 TO 6 SEC, CALIBRATED DIAL, CRGFS-200 REMOTE CURRENT...
CT48A CONNECTOR, 8 PIN SCREW, MONITORING RELAY ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
CU2 STOP MOTION MONITOR KIT, CU2 24 VDC SUPPLIED BY CONTROL UNIT, 18MM SENSOR, 5MM SENSING, FIXED TERMINALS, AUTO/MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITOR / RELAY, CLB SERIES, CURRENT UNBALANCE / OVER CURRENT, 3 PHASE, SUPPLY 120VAC 50/60HZ, INPUT 2-10AMP ADJUSTABLE, OUTPUT 10AMP SPDT @ 240VAC RESISTIVE. FREE 2 YEAR RADWELL WARRANTY...
CURRENT MONITORING RELAY, CMG SERIES, 240 VAC, SPST - N.O., 5 AMP, QC TABS, PANEL MOUNT, 20 AMP CURRENT TRIP POINT. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITORING RELAY, CONTROLLED AC CURRENT PARAMETER, 100-240VAC SUPPLY, SPDT OUTPUT, 24VDC/5A 250VAC/5A OUTPUT PARAMETERS, SCREW TERMINAL, DIN RAIL MOUNT, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITORING RELAY, DIA53 SERIES, SPST-NO, 100 MA, DIN RAIL, SCREW. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITORING RELAY, DPDT, 1 PHASE, 0.15-15 AMP, 15 MA, LED DISPLAY, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITORING RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/20/2006, MONITORING RELAY, 3 PHASE, 230-400 VAC, 50/60 HZ, 8 AMP, 2 CHANGE OVER CONTACTS, 1/3 HP, 22.5 MM, SCREW CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 08/31/2011, MONITOR RELAY, LINE CURRENT, SOLID-STATE, SCREW TERMINAL, AUTO RESET, 120 VAC, 60 HZ, 5-10 AMP, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2016, ARCING GROUND FAULT DETECTION SYSTEM, CLASS II WITH HIGH CURRENT INHIBIT FEATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2016, ARCING GROUND FAULT DETECTION SYSTEM, NEMA, 460 VAC, 124 AMP, ARCING GF RELAY, CLASS II WITH HIGH CURRENT INHIBIT FEATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2010-06-23, SAFETY RELAY, TIMER, 24VDC, MONITORING, SINGLE-FUNCTION, RELAYS, SAFETY PRODUCTS, GUARDMASTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2015, AS-INTERFACE SAFETY MONITOR, 2 OUTPUT, 2 NO + 2 NO, SOLID STATE, 24 V DC, 200 MA, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2017-12-30, SAFETY RELAY,MSR121RT,115VA C,AUTOMATIC/MANUAL MONITORED,FIXED, 55MM HOUSING WIDTH,INFINITE,ONE 2 N.C. INPUT,1 SAFETY MAT INPUT,3 SAFETY OUTPUT,1 N.C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30.03.2016, SAFETY RELAY, MSR11R, 24 V AC/DC, MANUAL MONITORED, FIXED, 45MM, 0.5 SEC, ONE 2 N.C. INPUT, NO 1 N.O AND 1 N.C. INPUT, NO SAFETY MAT...
DISCONTINUED BY MANUFACTURER, 01/23/2021, VOLTAGE MONITORING RELAY, 3 PHASE, 3 POLE, 198-484 V MEASUREMENT RANGE, 250-440 VAC, 50/60 HZ W/O TIME DELAY, -40 TO +85 DEGREES C, IP20/50, REPLACED BY...
DISCONTINUED BY MANUFACTURER, 3-PHASE MONITORING RELAY, DIN RAIL, SPDT 10A, 3X220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC VOLTAGE RELAY, VOLTAGE MONITORING AND PROTECTION, BE3-27, UNDERVOLTAGE, SINGLE PHASE, 120 VAC INPUT, 50/60 HZ, DE-ENERGIZE TO TRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC VOLTAGE RELAY, VOLTAGE MONITORING AND PROTECTION, BE3-27, UNDERVOLTAGE, THREE PHASE, THREE WIRE, 120 VAC INPUT, 50/60 HZ, DE-ENERGIZE TO TRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CU2 STOP MOTION MONITOR KIT, CU2 24 VDC SUPPLIED BY CONTROL UNIT, 12MM SENSOR, 3MM SENSING, FIXED TERMINALS, AUTO/MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITOR RELAY, SPDT, 240 V AC, 50/60 HZ, 4 A OUTPUT, 0.3-15 A RANGE, (CM-SRS.22S). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITOR, 2.0...15 A AC/DC, 50/60 HZ (1-PHASE), 115 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITOR, 5AMP, 24V, 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, 5 AMP, 24-240 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, 6 AMP, 250 V AC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, DIN MOUNT, DPST NO OUTPUT 1, 230 VAC AT 4 AMPS/ 24 VDC AT 4 AMPS, SCREW TERMINALS, 106943, REPLACED BY EMR6-I15-A-1. FREE 2...
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, WITH SPDT CONTACTS, 1 PHASE, 10 AMP, 24 VAC SUPPLY VOLTAGE, DIN RAIL MOUNTING, SCREW RELAY TERMINALS, -20 TO +60°C, 48-63 HZ, IP20, 45150...
DISCONTINUED BY MANUFACTURER, EMERGENCY STOP RELAY, SAFETY GATE MONITORS, PNOZ 3, ORDER NR.: 474833, 110 VAC, 50/60 HZ, 9 VA, 5 SAFETY CONTACTS (N/O), 1 AUXILIARY CONTACT (N/C), 1 FLEETING...
DISCONTINUED BY MANUFACTURER, EMERGENCY STOP RELAY, SAFETY GATE MONITORS, PNOZ3, ORDER NR.: 474894, 24 VDC 4.5W, AC15: 230V 5A DC13: 24V 7A, AC1: 240V 8A/400V 5A, 5 SAFETY CONTACTS (N/O),...
DISCONTINUED BY MANUFACTURER, GROUND FAULT DETECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT RELAY, (P/N 255P156H06C), .125 AMPS, 120 VAC, 50/60 HZ, 28-125 VDC OUTPUT, 255P156H06C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT RELAY, OUTPUT CONTACTS RATED 10 AMP / 250 V AC, 5 AMP / 125 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT RELAY, SERIES C1, 8 TERMINAL SCREW, FRONT STATUS DISPLAY, FRONT RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT SENSOR WITH CRGFS-100, SUPPLY: 24+/-10% VDC, TRIP RANGE: 1.0-10A, TIME DELAY: NONE, TRIP STATUS: ENER. HIGH, OUTPUT TYPE: RELAY, N.O. 20A N.C. 10A. FREE 2...
DISCONTINUED BY MANUFACTURER, MODULAR SAFETY RELAY, MSR210P, 2 INDEPENDENT INPUTS, 2 N.O SAFETY OUTPUTS, 1 N.C AUX OUTPUTS, 2 PNP SOLID STATE OUTPUTS, AUTO/MANUAL OR MONITORED MANUAL RESET, 24 VDC,...
DISCONTINUED BY MANUFACTURER, MONITOR RELAY, 22.5 MM, .1-10 AMP, AC/DC, 1CO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITOR, GROUND FAULT, 24/32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, 3 PHASE, 300-500 VAC, 0.05-10S, 1SVR430884R3300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, 3-PHASE, 208/240V 50-400HZ., DIN RAIL HOUSING, M23 POWER SUPPLY, FREQUENCY 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, 480VAC, 3-PHASE, LOAD GUARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, 5 AMP MAX, 380 VAC MAX, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, THREE-PHASE, 1 - 30 SEC, 300 - 500 VAC 50/60HZ, CM-MPS.41S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, MSR220P, MINOTAUR, 2 INPUT CIRCUITS, 1 NC / 2 NC / 3 NC / SAFETY MAT, 24 VDC SUPPLY, REMOVABLE TERMINALS, DIN RAIL MOUNT,...
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, MSR320P, 1 NC / 2 NC / 3 NC / SAFETY MAT / LIGHT CURTAIN INPUT, 2 PNP AUX OUTPUTS, REMOVABLE TERMINALS, 24 VDC...
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, STANDSTILL, 24VDC, 2 SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTION RELAY, VERTICAL MOUNTING, 5 AMP, OVERLOAD CURVE NUMBER - 2, MECH JAM LEVEL - 300%, SHORT CIRCUIT DISABLE, 120 V AC, 50/60 HZ, GROUND FAULT,...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER RELAY MOTOR PROTECTOR, 4CR SERIES, 3 BLADE, FOR AC STARTER RELAYS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVER LOAD PROTECTOR, SINGLE PHASE, ROUND BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHASE MONITORING RELAY, DPDT CONTACTS, 3PHASE, 400VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROTECTOR RELAY, FLAME SAFETY, FLAME CONTROL, 120 VAC, 50/60HZ, UV BURNER CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROTECTORELAY, FLAME SAFETY, FLAME CONTROL, 120VAC 50/60HZ, 15SEC / 3SEC, IF STANDING PILOT USE 5004-890-S000, REPLACED BY: RM7890A1015 & Q7800F1004 & R7849A1023. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, RELAY GROUND FAULT OVERVOLTAGE, PROTECTION, 120PHASE, 60HZ, 1PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY GROUND FAULT, 10AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY GROUND FAULT, TYPE GRC-5, CONT, 125VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY INTERFACE ADAPTOR, XSLOT, AUTOMATIC SHUTDOWN, UPS MONITORING, SCREW TERMINALS, 1X 15 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OVER/UNDER, VOLTAGE MONITORING, 5-AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY PHASE MONITOR, 380-600V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY SAFETY, DUAL CHANNEL MONITORING, 110 VAC, SR11, REPLACED BY G9SA-301 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY VOLTAGE MONITOR, 110-130 VAC, OLD STYLE, CM-SRS TYPE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 3 PHASE, MONITOR, 10 AMP, 240 VAC, MODEL-258B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, CURRENT MONITOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, MONITORING RELAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, MONITORING, 220V, 50/440HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, PHASE FAILURE, 480VAC, 60HZ, MONITORING, 11 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, VOLTAGE MONITORING, 2-30 VDC, LENGTH: 75 MM, HEIGHT: 35 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, VOLTAGE PROTECTOR, 1 PHASE UNDERVOLTAGE, 120VAC, 6- HZ, 0-10SEC TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTATIONAL SPEED MONITOR, 110 VAC SUPPLY, 1 CHANNEL, 25 MHZ - 50 HZ, LINE MONITORED, REMOVABLE TERMINAL BLOCKS, LED INDICATORS, TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ROTATIONAL SPEED MONITOR, 220 VAC SUPPLY, 1 CHANNEL, 25 MHZ - 50 HZ, LINE MONITORED, REMOVABLE TERMINAL BLOCKS, LED INDICATORS, TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ROTATIONAL SPEED MONITOR, MULTISAFE, OVERSPEED/UNDERSPEED DETECTION, 1-CHANNEL, INSTRINSICALLY SAFE, 1 RELAY OUTPUT, 2 SPDT CONTACTS, LED INDICATOR, 115 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, ELAN, FAULTFINDER, 3 NO RELAY OUTPUTS, 1 NC AUX OUTPUT, FEEDBACK LOOP, EMERGENCY-STOP OR DOOR MONITORING, 45 MM WIDTH, DIN RAIL MOUNT, 115 VAC OPERATING...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, ELAN, FAULTFINDER, 3 NO RELAY OUTPUTS, 1 NC AUX OUTPUT, FEEDBACK LOOP, EMERGENCY-STOP OR DOOR MONITORING, 45 MM WIDTH, DIN RAIL MOUNT, 24 VAC/DC OPERATING...
DISCONTINUED BY MANUFACTURER, SAFETY EDGE CONTROLLER, SINGLE CHANNEL, 120 VAC/24VDC, EXTERNAL DEVICE MONITORING, DELAYED AUX OUTPUT, REPLACED BY SCC-1224A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EXPANDER, 110-115 V AC,1 INPUT, 3 OUTPUTS, 1 AUX, EXPANSION UNITS FOR SR1 SAFETY MONITORING RELAYS, (44510-1052). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY GATE MONITOR, E-STOP RELAY, 24VAC/DC, 787314. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING MODULE, 24 VDC, 6 AMP/AC, 3 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, 110/220 VAC, SINGLE CHANNEL N.C INPUT, 3 N.O OUTPUTS, 2 N.C AUX, LED INDICATORS, SR08A110/220, SR105E02 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, 2NO/1NC 2SO, 24VDC, 4.5W, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, STANDSTILL MONITORING, 110 VAC SUPPLY, 50/60 HZ, 6 VA, 2 NO INSTANTANEOUS CONTACTS, 1 NC AUXILIARY CONTACT, SEMICONDUCTOR OUTPUT FOR FAULT SIGNALING, SCREW TERMINALS,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MONITORING, 2 CHANNEL, 24 VAC/DC, 2 NC / 3 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6 AMP, 24-230VAC/DC, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING, UP TO SIL3 OR CAT4, SINGLE OR TWO-CHANNEL OPERATION, 3 ENABLING CURRENT PATHS, PLUG-IN SCREW...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 24VAC/DC, 120 VAC, 50/60 HZ, 5 MONITORED SAFETY CIRCUITS, 2 AUXILIARY (DATA) CIRCUITS, 5 MONITORED, 2 AUX CIRCUIT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MONITORING RELAY, 0.01 - 15 AMP, 24 VAC RANGE, (828035), 0, 40 - 400 HZ; WIDTH: 22.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MONITORING, 3 POLE, DUAL CHANNEL,120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MOTOR PROTECTOR, MODEL 100, 3 PHASE, 208 VAC, 60 HZ, CONTACT RATING / 480 VA AT 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MSR18T, 24V AC/DC 230V AC, AUTOMATIC/MANUAL MONITORED, FIXED, 90MM HOUSING WIDTH, 0.5SEC, ONE 2 N.C. INPUT, 1 N.O & 1 NC, REPLACEMENT: 440R-S13R2. FREE 2...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PNOZ SERIES, GATE MONITOR, 24 V DC, 1-/2 CHANNEL WIRING, DUAL SAFETY OUTPUTS, MONITORING E-STOP, LED INDICATORS, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TYPE GEK, PREVENTA, MONITORING DEVICE FOR 2 POSITION SWITCHES, 24 VDC, REPLACED BY XPSFB5111. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, VOLTAGE MONITOR, 120 VAC, 3 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAM, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 3 NO, 1 NC, 115 VAC, REPLACED BY XPSAK351144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAM, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 3 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 48 V AC/DC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 115 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 24 V AC/DC, REPLACED BY XPSUAT13A3AP.
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 24 V AC/DC, REPLACED BY XPSAR311144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 1-CHANNEL, 110VAC SUPPLY VOLTAGE, REVERSIBLE OPERATION, LEAD BREAKAGE/LB MONITORING, 1 RELAY CHANGE-OVER OUTPUT CONTACT, BLUE TERMINAL, RED LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TEMPERATURE MONITORING RELAY, K8AB-TH, COMPACT AND SLIM, LOW-TEMPERATURE NAGE (0 TO 399°C: SETTING IN INCREMENTS OF 1°C), ONE SPDT RELAY OUTPUT, 100 TO 240 VAC SUPPLY VOLTAGE,...
DISCONTINUED BY MANUFACTURER, TIME DELAY MOTOR PROTECTOR, 208/230VAC SUPPLY, 30K OHMS TRIP, 9K OHMS RESET, SERIES SENSOR TYPE, 240 SECOND TIME DELAY ON BREAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNDER VOLTAGE MONITOR, 120 V AC, 50/60 HZ, 114 V PICK UP, 102 V DROP OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE MONITOR, 250/600VAC, 2.5AMP, 60HZ, NEMA C300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE MONITOR, 3 PHASE, 380 VAC, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE MONITORING RELAY, 230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE MONITORING RELAY, 831 SERIES, SPDT, 15 A, DIN RAIL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE MONITORING RELAY, VOLTAGE RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE RELAY, UNDER / OVER MONITORING, 40/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT MONITORING RELAY, 230VAC, 1-3S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,GROUND FAULT RELAY, 30-300MA ,RESPONSE 0-1S, 90-132V. FREE 2 YEAR RADWELL WARRANTY
DISPLACEMENT RELAY / NEUTRAL VOLTAGE, 7000 SERIES, DEFINITE TIME, TIME DELAY RANGE / 1-10 SECOND, AUXILIARY SUPPLY / 220 V MAX, 1-5 AMP, SINGLE PHASE ONLY, 100-110 V, 50/60 HZ,...
DOLD SAFETY RELAY EXTENSION MODULE, 24 VAC/VDC, (5) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY, EMERGENCY STOP AND SAFETY GATES, 2-CHANNEL, 110 VAC, (3) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY, MOTOR STANDSTILL MONITORING, 20-400 MV, 2-CHANNEL, 24 VDC, (3) N.O. AND (1) N.C. SAFETY OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD Safety Systems LG5924-48-61-24
DOLD Safety Systems LG5925-48-900-61
EMERGENCY STOP RELAY, 24VDC, PRODUCT ID: 42010204 CUL LISTED, TRANSISTOR OUTPUT FOR PLC-MONITORING. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY STOP RELAY, SAFETY GATE MONITOR, 24VDC, 4.5W, 787504. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED RELAY, RESISTIVE MONITORED HOA SWITCH, SPST/NO, 10AMP, 250VAC, 30VDC. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, GUARDMASTER, GSR EM, MONITORING SAFETY RELAY, 1 SINGLE WIRE SAFE INPUT, 1 NC SOLID STATE AUX OUTPUT, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
EXTENDED SAFETY MONITOR, ASISAFE, 2 F-RO, 2 ENABLING CIRCUITS, SAFE OUTPUT RELAY, RESPONSE TIME MAX. 40 MS, WITH SCREW-TYPE TERMINALS (REMOVABLE), IP20. FREE 2 YEAR RADWELL WARRANTY
GROUND FAULT INTERFACE MODULE, USED ON: ,M/P/R FRAME, NS630B, NS3200 ,ELECTRONIC TRIP CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
GROUND FAULT RELAY, 24-115 V AC, 0-10 MA, 250K-2M, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
GROUND FAULT RELAY, RH10M, 1AMP, 120 VAC, DIN RIAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
GUARDMASTER LTD Safety Systems 440R-B23020
GUARDMASTER LTD Safety Systems 440R-C23139
GUARDMASTER LTD Safety Systems 440R-D22R2
GUARDMASTER LTD Safety Systems 440R-EM4R2
GUARDMASTER LTD Safety Systems 440R-M23092
GUARDMASTER LTD Safety Systems 440R-M23147
GUARDMASTER LTD Safety Systems 440R-N23132S
GUARDMASTER LTD Safety Systems 440R-N23135
GUARDMASTER LTD Safety Systems 440R-S13R2
GUARDMASTER LTD Safety Systems 440R-W23218
GUARDMASTER LTD Safety Systems 440R-W23221
H3USN 3-PHASE VOLTAGE MONITORING RELAY, DIN RAIL, 2XSPDT 5A, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Safety Systems RA890G-1260
IDEM SAFETY SWITCHES Safety Systems SCR21-280001-P
KOBEL, SPU-1-970, SPU1970, RELAY MONITORING, 230V 50HZ. FREE 2 YEAR RADWELL WARRANTY
LEUZE Safety Systems MSI-TR1B-01
LOAD MONITORING RELAY, ISOLATED SWITCH, ISO SERIES, 4 CHANNEL, 120 VAC, 5 AMP, SPST-NO CONTACT FORM. FREE 2 YEAR RADWELL WARRANTY
LUTZE Panel Accessories 716401
MAGNECRAFT Controls & Indicators 831VS-240A
MONITOR RELAY, 3 PHASE, 160-300 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MONITOR RELAY, ZAM CLASS B, IDNET, 18.9-32 VDC (NOMINAL 24 VDC) INPUT, PLATE MOUNTED, W/ DIP SWITCH. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY 100-115VAC 1PHASE. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, 1/3 HP @ 240 VAC, 8 AMP @240 VAC, 24 VDC, 1 CONTACT. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, 3 PHASE, 0.01-30S, 300-500 VAC, 50/60 HZ, 1SVR730884R3300. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, 3-PHASE, DIN RAIL, SPDT 5A, 208-480 VAC, 0.1-10 SECONDS, UNDERVOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, 300-500VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, DUAL-CHANNEL, DUAL-DEVICE, SAFETY, SR230DD00. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, LOCC-BOX-FB 7-6401, 10 AMP, 10-32 VDC. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, VOLTAGE RELAY, 3 PHASE, MACHINEALERT, 380-415 VAC, MAX MONITORING, CONTROL POWER, 400 HZ. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, VOLTAGE RELAY, SPDT, 230VAC, PLUG IN CONTROL MONITORING RELAY, VOLTAGE TYPE. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, ZELIO CONTROL, NFC ENABLED, 3-PHASE, 8 AMP, 2 C/O OUTPUT CONTACTS, MULTIFUNCTION, 208-480 VAC. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY FUSE, 500MA. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY MODULE, SUPPLY: 24VAC/24VDC 50/60HZ 3W, INPUTS: 1NC., 2NC OR LIGHT CURTAIN, SAFETY OUTPUTS: 5NO, AUXILIARY OUTPUTS: 1NC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY, 115 VAC, INPUT: 1 NC/2NC, OUTPUT: 2 NO SAFETY, 3 NO DELAYED SAFETY. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY, GSR CI, LEGACY COMPATIBLE INPUT, 1 DUAL CHANNEL UNIVERSAL INPUT, 3 NO IMMEDIATE SAFETY OUTPUTS, 1 NC IMMEDIATE AUX OUTPUT, 1 SINGLE WIRE SAFE OUTPUT, AUTOMATIC/MANUAL OR...
MONITORING SAFETY RELAY, GUARDMASTER, DUAL INPUT (DI), 1 N.C. SOLID STATE AUXILIARY OUTPUT, UNIVERSAL INPUTS, 2 CHANNEL, 1 N/C, SOLID STATE, 24 VDC, 2.5 WATTS. FREE 2 YEAR RADWELL WARRANTY...
MONITORING SAFETY RELAY,GUARDMASTER,MS R127,SAFETY INPUTS, 1 N.C. AUXILIARY OUTPUT, 24VAC/DC AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROLLER, RELAY DEVICE, RTD AND CURRENT MONITORING, 8.86" H X 6.19" W X 3.06" D. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTION ELEC. INC Panel Accessories PMR-2
MOTOR PROTECTOR W/TIME DELAY, 208/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTOR, 3PH, 190-480VAC, 8-PIN OCTAL BASE, SPDT OUTPUT, 10A MAX, PHASE LOSS/SEQ/REV/LOW VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTOR, KIT 120/240 V MODULE. FREE 2 YEAR RADWELL WARRANTY
MOTORTRONICS Panel Accessories TE-RTD12
MUTING CONTROLLER, 2-CHANNEL WIRING WITH/WITHOUT DETECTION OF SHORTS ACROSS CONTACTS, 4 MUTING SENSORS,OUTPUTS: 3 N/O, 1 N/C, 5 SC, AUTOMATIC/MONITORED START, UB = 24 V DC, WIDTH: 90 MM, (778010).
MWUA 3-PHASE MONITORING RELAY, DIN RAIL, SPDT 5A, 208-480 VAC. FREE 2 YEAR RADWELL WARRANTY
OMRON Safety Systems G9SA-321-T075 AC/DC24
OMRON Safety Systems G9SA-501
OVERLOAD PROTECTOR, 14 VAC. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, ELECTRONIC OVERLOAD RELAY, 1.0 - 5.0A ADJUSTABLE, SOLID STATE, GROUND FAULT PROTECTION, STAND-ALONE POWER CONNECTION(S), DIN RAIL OR PANEL MOUNT. FOR USE WITH ANY CONTACTOR.. FREE 2 YEAR...
PHASE MONITOR RELAY, 190 TO 500VAC, 10A @ 277V, 7A @ 30V, 8 PINS, SPDT. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITOR, MICROPROCESSOR CONTROLLED, 200-250 VAC, CONTACTS: 10 AMP @ 240 VAC. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITORING RELAY, 460 SERIES, SPDT, 10 A, DIN RAIL, SCREW, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITORING RELAY, 480 VAC, 10 A, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITORING RELAY, DPDT, 4 A, DIN RAIL, SCREW, 24 V. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITORING RELAY,8A,250VAC,. FREE 2 YEAR RADWELL WARRANTY
PHASE MONITORING/RELAY, PHASE SEQUENCE/LOSS MONITOR, 430-480 VAC, 3 PHASE SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PHASE SEQUENCE AND LOSS MONITOR, RELAY, E-MECH, SPDT, CUR-RTG 10 AMP, CTRL-V 430-480 VAC, VOL-RTG 240 VAC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
PHASE VOLTAGE MONITOR, SLD SERIES, 440/480 VAC, 370-460 V UNDERVOLTAGE DROPOUT RANGE, 3 VA, 10 VA, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
PILZ Safety Systems PNOZ S4 C 24VDC 3N/O 1N/C
PILZ Safety Systems PNOZ X2 24VAC/DC 2N/O
PILZ Safety Systems PNOZ X3 120VAC/24VAC/DC 3N/O 1N/C 1SO
PILZ Safety Systems PNOZ X3 230VAC 24VDC 3N/O 1N/C 1SO
PILZ Safety Systems PNOZ XV2 3/24VDC 2N/O 2N/OT
PILZ Safety Systems PNOZ-S4-24VDC-3N/O-1 N/C
PILZ Safety Systems PNOZ-X1-24VAC/DC-3N/ O-1N/C
PNOZSIGMA SAFETY RELAY (STANDALONE), INPUTS: 1/2-CHANNEL WIRING WITH/WITHOUT DETECTION OF SHORTS ACROSS CONTACTS, OUTPUTS: 3 N/O,1 N/C, 1 SC, UB 48 - 240 V AC/DC, WIDTH: 22.5 MM, PLUG-IN SCREW...
PROTECTION RELAY, SERIES ZVR/S, ZERO VOLTAGE MONITOR, RESTART DELAY 0.5 TO 40 SECONDS, 10AMP MAX, 120VAC 2W. FREE 2 YEAR RADWELL WARRANTY
PROTECTOR KIT. FREE 2 YEAR RADWELL WARRANTY
PROTECTOR RELAY CONTROLLER, INTERMITENT IGNITION, 120 VOLT, 60 HZ, 3 WIRE, 24 VOLT CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
PROTECTOR RELAY, 120-240V, . FREE 2 YEAR RADWELL WARRANTY
PUMP MONITOR RELAY, 8 AMP, 120/24 VAC / 24 VDC, INCLUDES SOCKET, LED INDICATOR FOR POWER, SEAL LEAKAGE ALARMS. FREE 2 YEAR RADWELL WARRANTY
R-K ELECTRONICS Panel Accessories DPM-24A-T
RADWELL VERIFIED SUBSTITUTE Transmission Distribut. Relays SLA-230-ASA-SUB
RELAY DPDT 230VAC 10A, AUTOMATION, AUTOMATION SENSORS, TRANSMISSION DISTRIBUT. RELAYS, GROUND FAULT RELAY. FREE 2 YEAR RADWELL WARRANTY
RELAY GROUND FAULT SENSOR 125AMP 125VDC 600VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY MONITORING 400VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT BLOCK, CONTACT OUTPUT FOR RELAY, 24 VDC, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT BLOCK, CONTACT OUTPUT FOR RELAY, 24 VDC, 16 POINTS,BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY PHASE MONITOR 8AMP 154-286VAC 3PHASE. FREE 2 YEAR RADWELL WARRANTY
RELAY, 0.033-1.65 A, 45MM FRAM SIZE, NO-NC CONTACT, SPACE-SAVINGS, GROUND FAULT WITH SELECTABLE CLASS (10/20), DIRECT TO CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, 35-175 A, SPACE-SAVINGS, GROUND FAULT WITH SELECTABLE CLASS (10/20), DIRECT TO CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, 4-20 A, SPACE-SAVINGS, GROUND FAULT WITH SELECTABLE CLASS (10/20), DIRECT TO CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, C512-24 SERIES, TEMPERATURE MONITORING, DIGITALLY ADJUSTABLE, 2 THRESHOLDS, WINDOW MONITORING, -50 TO 500 C RANGE, COIL: 24 VAC/DC, SINGLE POLE, TWO THROW, SCREW. FREE 2 YEAR RADWELL WARRANTY
RELAY, CURRENT MONITOR, 10AMP, 20.4-264VAC/DC. FREE 2 YEAR RADWELL WARRANTY
RELAY, CURRENT MONITORING, 24-240VAC/VDC, 10AMP, 50HZ. FREE 2 YEAR RADWELL WARRANTY
RELAY, ELECTRONIC MOTOR PROTECTOR, 160-400A, 240VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, GROUND FAULT PROTECTION, 8 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, INSULATION MONITO, EARTH FAULT MONITOR, SUPPLY VOLTAGE-42, 0 - 240, TERMINAL TYPE-SCREW TERMINAL, STYLE-FIXED, AUXILIARY CONTACTS-1, VOLTAGE TYPE-AC/DC, WIDTH-22.5MM, HEIGHT-87.0MM, DEPTH-121.0MM, AMBIENT TEMPERATURE- -10 DEGREES -55. FREE 2 YEAR...
RELAY, OUTPUT BLOCK, CONTACT OUTPUT FOR RELAY,, 24 VDC, 8 POINTS WITH BUILT - IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, PHASE SEQUENCE MONITORING, 200-500 V, 50/60 HZ, SCREW CLAMP, DIN RAIL MOUNT, 3 PHASE, SPDT. FREE 2 YEAR RADWELL WARRANTY
RELAY, PROTECTION RELAY, DPM SERIES, W/ VOLTAGE MONITOR, DIGITAL, MULTI-RANGE, 200-240 VAC (1-PHASE), 200-600 VAC (3-PHASE), 24VAC SUPPLY VOLTAGE, SURFACE MOUNT, SINGLE-POLE DOUBLE-THROW RELAY OUTPUT, NORMALLY-OPEN CONTACT, PUSH-ON TABS. FREE...
RELAY, TEMPERATURE MONITORING, DIGITAL, 1 SENSOR, 24-240VAC/DC, 2 X 1 CO/1 N.O., 45MM SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
RMS MONITORING RELAY, MULTIFUNCTION, 3 PHASE, (CM-MPS.21S). FREE 2 YEAR RADWELL WARRANTY
SAFETY GATE MONITOR, INSTANTANEOUS E-STOP MONITORING, LIMIT SWITCH, SINGLE-CHANNEL, AUTOMATIC / MANUAL RESET, FIXED TERMINAL STYLE, SCREW TERMINAL, 24 V AC/DC, 3 NO / 1 NC, (774300). FREE 2 YEAR...
SAFETY INTERFACE MODULE, 115 VAC SUPPLY, 5 VA, DIN RAIL MOUNT, AUTOMATIC / MANUAL RESET, (3) N/O FORGE GUIDED SAFETY RELAY OUTPUTS, (1) N/C MONITOR OUTPUT, <30 MS RESPONSE TIME.
SAFETY MONITORING MODULE, DIN RAIL MOUNT, LIGHT INDICATION, AC-15 250V/6A AC, DC-13 24V/3A DC, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY 6AMP 24VDC 4.5W 3.5VA. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, CROSS MONITORING, 2CHANNEL, INPUT 24VAC/DC, SAFETY OUTPUT 3NO, DIN RAIL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, EMERGENCY STOP, 3PST-NO SAFETY OUTPUT, SPST-NC AUX OUTPUT, 1-/2-CHANNEL INPUT, NO OFF-DELAY TIME, 5 AMP @ 250 VAC / 30 VDC RATED, 24 VAC/DC SUPPLY. FREE 2...
SAFETY MONITORING RELAY, EXPANSION UNIT, 24VAC/DC, 3N/O, 1 N/C, 44510-1051, REPLACES 44510-0530. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, MINOTAUR MSR5T, 24 VAC/DC, AUTOMATIC/MANUAL, FIXED, 22.5 MM WIDTH, 0.5 SEC, (1) 2 NC INPUT, 3 SAFETY OUTPUTS, 1 NC RELAY OUTPUT, CAT3 RATED. FREE 2 YEAR...
SAFETY MONITORING RELAY, MODEL SR103AM01, DUAL-CHANNEL, 2 N/C INPUTS, 3 N/O OUTPUTS, 1 N/C AUX OUTPUT, 24 VAC/DC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY TRUE POWER MONITOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY TRUE POWER MONITORING 415VAC 5A. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, (774318), STANDALONE, 1-/2-CHANNEL WIRING, 3 NO OUTPUTS, 1 NC OUTPUT, 1 SEMICONDUCTOR OUTPUT, AUTOMATIC/MONITORED START, 230 VAC / 24 VDC SUPPLY, 45 MM WIDTH, INTEGRAL SCREW TERMINALS. FREE...
SAFETY RELAY, (774500), (SAME AS: PNOZ XV2 30/24VDC 2S 2SZ), 1-/2-CHANNEL, 2 N/O SAFETY CONTACTS, 2 DELAYED N/O SAFETY CONTACTS, 24 VDC SUPPLY, 45 MM WIDTH, SCREW TERMINALS, E-STOP MONITORING,...
SAFETY RELAY, 1 INPUT FOR RESET PUSHBUTTON OR EXTERNAL DEVICE MONITORING, 2 SAFETY INPUTS, 2 APPLICATION DIAGNOSTIC OUTPUTS, 3 TEST PULSE OUTPUTS, 24 VDC, 4-6 MA INPUT, N/O CONTACTS, PNP,...
SAFETY RELAY, 1/2 CHANNEL WIRING, 3NO, AUTO, 24V DC, 45MM WIDTH, E STOP MONITOR, SCREW TERMINAL, (774730). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 1/2-CHANNEL WIRING INPUTS, 7 NO OUTPUTS, 2 NC OUTPUTS, 2 SEMICONDUCTOR OUTPUTS, AUTOMATIC/MONITORED START, 24-240 VAC/DC SUPPLY, 90MM WIDTH, PLUG-IN SCREW TERMINALS, (777606). FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, 230 VAC, 24 VDC, INPUTS: 1/2-CHANNEL WIRING WITH/WITHOUT DETECTION OF SHORTS ACROSS CONTACTS, OUTPUTS: 3 NO/1 NC, SCREW TERMINALS, MONITORING OF E-STOP, DIN RAIL MOUNT, (774309). FREE 2...
SAFETY RELAY, 5-8 AMP, 24 VAC/DC, INPUTS: 1/2 CHANNEL WIRING, POWER CONSUMPTION: 9 VA, OUTPUTS: 7 N/O, 1 N/C, 1 SC, AUTOMATIC/MANUAL/MON ITORED START, SCREW TERMINALS INTEGRATED, MONITORING OF E-STOP,...
SAFETY RELAY, 6 AMP, 230 VAC, 24 VAC/DC, 50/60 HZ, 2 NO, DPST, INTEGRAL SCREW TERMINALS, MONITORING E-STOP, DIN RAIL MOUNTABLE, -10 TO +55 DEGREES C, (774303). FREE 2 YEAR...
SAFETY RELAY, AUTOMATIC/MANUAL MONITORED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTROL VALTAGE 110VAC/24VDC, 3 NO/1 NC CONTACTS, INTEGRAL SCREW TERMINALS, MONITORING E-STOP, SAFETY GATES. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, E-STOP, UNIT/GATE, MONITOR, 4.5 W, 3 SECOND, 24 VDC, 8 AMP, DUAL CHANNEL, 4 N/O, 774502. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, ELECTONIC VOLTAGE MONITORING, 3 PHASE, OVER/UNDER VOLTAGE, 120/230 VAC, 50/60 HZ, 24 VDC, DIN RAIL MOUNTING, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP AND SAFETY DOOR MONITORING, 1-2 CHANNEL OPERATION, 3 N/O CONTACTS, 1 N/C CONTACT, 2 N/O CONTACTS WITH DROPOUT DELAY: 0.2-300 SECONDS, PLUGGABLE PUSH-IN TERMINAL BLOCK, UP...
SAFETY RELAY, EMERGENCY STOP AND SAFETY DOOR MONITORING, UP TO SIL 3 OR CAT. 4, ONE- OR TWO-CHANNEL OPERATION, AUTOMATIC OR MANUAL ACTIVATION, 3NO/1NC, 2N/O CONTACTS WITH DROPOUT DELAY OF...
SAFETY RELAY, EMERGENCY STOP AND SAFETY GATES, 2-CHANNEL, 24 VAC/VDC, (2) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), PLUGGABLE SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP, 1-CHANNEL, 24 VDC, (3) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FLEXISOFT MOTION MODULE, DRIVE MONITOR, ETHERNET/IPTM CIP, UP TO 6 SAFETY LASER SCANNERS, (1062344). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING, SINGLE OR TWO-CHANNEL OPERATION, 2 ENABLING CURRENT PATHS, 24 VDC, 6 AMP, PLUG-IN SCREW TERMINAL BLOCK, DIN RAIL MOUNT, (2963750). FREE...
SAFETY RELAY, FOR SIL 3 HIGH/LOW DEMAND APPLICATION, EMERGENCY STOP/ SAFETY DOOR MONITORING, SINGLE CHANNEL, PLUG IN TERMINAL BLOCK, 1 ALARM CONTACT, 2 ENABLING CURRENT PATH, 24 VDC, 230 VAC,...
SAFETY RELAY, FUNCTIONS: PERIODIC FUNCTION TEST, START/RESTART INTERLOCK (RES), SELECTABLE, CONTACTOR MONITORING (EDM), SELECTABLE, "ERROR" SIGNAL OUTPUT, "SAFETY ON" SIGNAL OUTPUT, RESTART: AUTOMATIC, MANUAL, TYPE 2, IEC/EN 61496, PERFORMANCE, 547960.
SAFETY RELAY, GUARDMASTER, MSR330P, GROUP 1, MODULAR MONITORING SAFETY, NO INPUTS, 3NO/1NC AUXILIARY, 24 VDC, 1.5 W, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, INPUTS: 1-/2-CHANNEL WIRING, OUTPUTS: 2 N/O, 2 N/O (T = 0 - 30 S). AUTOMATIC/MONITORED START, 24 VDC, WIDTH: 45 MM, PLUG-IN, SCREW TYPE TERMINALS, DIN RAIL MOUNT,...
SAFETY RELAY, LIGHT CURTAIN CONTROLLER, 2 CHANNEL, 24 VDC, 3 N.O. SAFETY OUTPUT, 1 N.C. MONITORING OUTPUT, FIXED SCREW TERMINAL, 0063278. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING RELAY, TYPE SR101A01, SINGLE CHANNEL, 2 OUTPUTS, VOLTAGE INPUT, ELECTROMECHANICAL OUTPUT, 24 V AC/DC, AC-15 4 AMP 250 V, DC-13 2 AMP 24 V, 1 NC, 2...
SAFETY RELAY, MONITORING, 1/5 AMP, 240/250 VAC, 24/30 VDC, 50/60 HZ, 1250 VA, DIMENSIONS: 4" X 5" X2", 11054-0002, REPLACES 44510-0170. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 24 VDC, 600 OHM, 5 AMP, 3PST-NO, (91 X 111 X 76) MM, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5 AMP, 250 VAC, 50/60 HZ, MOUNTING: DIN RAIL ,TERMINATION STYLE: SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5-AMP, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5PST-NO, 5 AMP, SCREW TERMINAL, DIN RAIL MOUNT, 30 MS OPERATE TIME, 10 MS RELEASE TIME, 40 MA COIL CURRENT, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, MONITORING, DUAL CHANNEL, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, EXPANSION UNIT, 1/5 AMP, 250 VAC, 30 VDC, REPLACES 44510-0170. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MSR117T, 24V AC/DC, AUTOMATIC/MANUAL MONITORED, FIXED, 22.5 MM HOUSING WIDTH, 3 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, 3 N.O. RELAY DELAY OUTPUT, CAT 4 RATED, RED, OPEN...
SAFETY RELAY, MSR127RP, 24 V AC/DC, RESET: MANUAL MONITORED, REMOVABLE SPRING CLAMPS, 22.5 MM WIDE, INPUTS: 1 N.C. OR 2 N.C. OR LIGHT CURTAIN, SAFETY OUTPUTS: 3 N.O., AUX. OUTPUT:...
SAFETY RELAY, MSR131RTP, 1 NC / 2 NC / LIGHT CURTAIN / SAFETY MAT INPUT, 3 N.O. SAFETY OUTPUTS, 2 N.C. / 2 PNP SOLID STATE AUX OUTPUTS, 45 MM...
SAFETY RELAY, MSR138.1DP, 24 VAC/DC, AUTOMATIC/MANUAL MONITORED, 45MM WIDTH, 1.5-30 SEC DELAY, ONE 2 N.C. INPUT, ONE LC INPUT, 2 SAFETY OUTPUT, 2 N.O. RELAY DELAY OUTPUT, 1 N.C. RELAY...
SAFETY RELAY, MSR138DP, 24 VAC/DC, AUTOMATIC/MANUAL MONITORED, REMOVABLE TERMINAL BLOCKS, 45 MM HOUSING WIDTH, 1.5-30 SEC DELAY, 2 N.O SAFETY OUTPUTS, 3 N.O. DELAYED SAFETY OUTPUTS, CAT 4 RATED. FREE...
SAFETY RELAY, MSR138DP, CONTROL VOLTAGE 115VAC, AUTOMATIC/MANUAL MONITORED, 45MM HOUSING WIDTH, 0.5 TO 10 SECONDS DELAY, 2 N.C. INPUT, ONE LC INPUT, 2 SAFETY OUTPUT, 3 N.O. RELAY DELAY OUTPUT,...
SAFETY RELAY, MSR138DP, SINGLE FUNCTION, 1 N.C. / 2 N.C. / LIGHT CURTAIN INPUT, 2 N.O. SAFETY OUTPUTS, 3 N.O. DELAYED SAFETY OUTPUTS, 0.5-10 SEC DELAY, AUTO/MANUAL MONITORED RESET, 24...
SAFETY RELAY, PNOZ SERIES, INPUTS: 1-/2-CHANNEL, OUTPUTS: 2 N/O, 2 N/O (T = 0.5 S FIXED), WIDTH: 45 MM, SCREW CLAMP TERMINALS, MONITORING E-STOP, SAFETY GATES. FREE 2 YEAR RADWELL...
SAFETY RELAY, PNOZ X SERIES, SINGLE / DUAL CHANNEL, SAFETY GATE MONITORING, E-STOP MONITORING LIMIT SWITCH MONITORING, PRESSURE SENSATIVE EDGE MONITORING, PRESSURE SENSITIVE MAT MONITORNG, 110VAC / 24VDC SUPPLY. FREE...
SAFETY RELAY, SINGLE FUNCTION, DUAL CHANNEL, 24 VAC/DC, 2 NO, FIXED, MONITORED MANUAL RESET, SCREW CONNECTION, MSR126. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDALONE INPUTS, 1-/2-CHANNEL WIRING, WITH / WITHOUT DETECTION OF SHORTS ACROSS CONTACTS OUTPUTS, 3 N/O, 1 N/C, 1 SEMICONDUCTOR. AUTOMATIC/MONITORED START UB 24 - 240 V AC/DC, WIDTH:...
SAFETY RELAY, STANDALONE, 2-CHANNEL INPUT, 24 VDC SUPPLY, 3 NORMALLY OPEN/1 NORMALLY CLOSED / 1 SEMICONDUCTOR OUTPUT, SPRING-LOADED TERMINALS, INSTANTANEOUS E-STOP MONITORING, DIN-RAIL MOUNT, 750104. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, STANDALONE, 2-CHANNEL INPUT, 24 VDC SUPPLY, 3 NORMALLY OPEN/1 NORMALLY CLOSED, 1 SEMICONDUCTOR OUTPUT, SPRING-LOADED TERMINALS, INSTANTANEOUS E-STOP MONITORING, DIN-RAIL MOUNT, 751104. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDALONE, SINGLE CHANNEL, AUTOMATIC RESET, DUAL-CHANNEL, MANUAL RESET, MONITORED MANUAL RESET, 7 N/O - 2 N/C - 2 SC OUTPUT, SCREW TERMINAL, 200-230 VAC / 24 VDC SUPPLY,...
SAFETY RELAY, STANDSTILL VARIMETER MONITORING, DOUBLE POLE SINGLE THROW, 2NO 2NC CONTACTS, 24-230VAC 50/60HZ AUX RATING, GREEN-RED LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TYPE MSR126R, MONITORED MANUAL RESET, 24 AC/DC SUPPLY, 50/60HZ, 4W, OUTPUT AC15, 250V, 6AMP, DC13, 24V, 3AMP, 2NO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TYPE MSR127RP, 24 VAC/DC, MONITORED MANUAL RESET, REMOVABLE TERMINALS, 22.5 MM HOUSING WIDTH, 3 NO IMMEDIATE SAFETY OUTPUTS, 1 NC IMMEDIATE AUX OUTPUT. FREE 2 YEAR RADWELL WARRANTY...
SICK Safety Systems RLY3-TIME100
SINCE 01.10.2022, SAFETY MONITOR RELAY, 300V, 4 KV, WITH REMOVEABLE SCREW TERMINALS, 40 MS MAXIUMUM RESPONSE TIME, IP20. FREE 2 YEAR RADWELL WARRANTY
SIRIUS SAFETY RELAY, SAFETY-ORIENTED SPEED MONITORING, 24 V DC, 45 MM OVERALL WIDTH SCREW TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0, SC: 2. FREE 2 YEAR RADWELL WARRANTY
SIRIUS SAFETY RELAY, SAFETY-ORIENTED SPEED MONITORING, 24 V DC, 45 MM OVERALL WIDTH SPRING-TYPE TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0, SC: 2. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY SAFETY RELAY, SPEED MONITORING, 5 X 1 N.C., 2.N.C., LC, 1 N.O. + 1 N.C. INPUTS, 4 N.O. SOLID STATE AUXILIARY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
SPEED MONITOR, SAFETY RELAY, SELECTABLE SPEED LIMIT: 0.5 TO 99HZ, SPRING TERMINAL, 24 VDC SUPPLY, DIN RAIL MOUNT, IP20 TERMINALS / IP40 HOUSING, (6034248). FREE 2 YEAR RADWELL WARRANTY
STI Safety Systems 44510-1031
STI Safety Systems G9SA-301 AC/DC24
SUBSTITUTE FOR ATC DIVERSIFIED SLA-230-ASA, PHASE MONITOR RELAY, 3-PHASE , PHASE LOSS, PHASE REVERSAL, UNDERVOLTAGE, 240VAC, 10A, SPDT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT PMRU-1C-480A, PHASE MONITORING RELAY, SPDT, 480VAC; CONTACT CONFIGURATION:SPDT; PHASE TYPE:3 PHASE; POWER CONSUMPTION:3VA; SUPPLY VOLTAGE MAX:480V AC; SWITCHING VOL. FREE 2 YEAR RADWELL WARRANTY
SURGE PROTECTOR, SPD T1 EMA 240KA 240/120V HLD SS IS 3P4W. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Safety Systems XPSAPF5142
TEMPERATURE MONITORING RELAY, PT100, 240 VAC/DC, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY
THREE PHASE MONITORING RELAY, 450-720 VAC RANGE, 50/60 HZ, 0.1-30 SECOND RANGE, DIN-RAIL MOUNTING, (CM-MPN.62P). FREE 2 YEAR RADWELL WARRANTY
THREE PHASE VOLTAGE MONITOR - 208 TO 240VAC 3Ø, SPECIAL 0001. FREE 2 YEAR RADWELL WARRANTY
TIME MARK CORP , 98A00327-02, 98A0032702, TIMER RELAY, POWER MONITOR, 15AMP, 240VAC, 3PH SPDT, 8PIN. FREE 2 YEAR RADWELL WARRANTY
TIME MARK CORP Panel Accessories 2681-240VAC
TRIP CIRCUIT MONITOR, RAW-1D, LED W/ DELAY DROP, 200 MILSEC, 90-125VDC. FREE 2 YEAR RADWELL WARRANTY
UNDER & OVER VOLTAGE 3 PHASE VOLTAGE MONITOR, UNDERVOLTAGE - OVER VOLTAGE - PHASE LOSS - PHASE ROTATION, ADJUSTABLE 410 TO 490VAC 3Ø, 10PCT, 2 SECOND PICK-UP & DROP-OUT DELAY,...
UNDER AND OVER VOLTAGE SINGLE PHASE VOLTAGE MONITOR 240VAC, ADJUSTABLE 200 TO 250VAC, 10PCT, SPDT CONTACTS, 8-PIN BASE, SOCKET #OT-08. FREE 2 YEAR RADWELL WARRANTY
UNDER-VOLTAGE MONITOR, SPDT, 24VDC, 8-PIN. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE BAND MONITOR,200-270VAC,8 PIN, . FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITOR, 3 PHASE, 240 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, 1 PHASE, 24/48 VAC/DC, 10 AMP, 813S MACHINEALERT,1-PHASE ,VOLTAGE MONITORING RELAY,2 V 500V AC/DC,24/48V AC/DC CONTROL POWER,UNDER & OVERVOLTAGE PROTECTION,SPDTCONTA CT,ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, 110-130V, 50/60HZ, 250V MAX. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, 3 PHASE / WIRE, 310-520 VAC, 17.5 MM MODULE, 1 CHANGEOVER, SELF POWERED. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, 3 PHASE, 40-400 HZ, 500/550 VAC MEASURING VOLTAGE, 24 VDC SUPPLY, 22.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, 65-260 VAC/DC, DIN RAIL, SPDT, 5-AMP, MUS260. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, CONTACT CONFIGURATION:SPDT, POWER CONSUMPTION:1.2VA, SUPPLY VOLTAGE MAX:240V AC, RELAY MOUNTING:DIN RAIL, CONT. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, DIN RAIL MOUNT, SPDT, 120VAC, 1.2VA, CONT. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, DIN RAIL, SPDT 10A, 220 VAC, CAN BE REPLACED BY PN DUR110A. DIFFERENCE: 110V INPUT INSTEAD OF 220V. NEEDED: A DIFFERENT INPUT POWER IS NEEDED. FREE 2...
VOLTAGE MONITORING RELAY, DPDT, 120VAC; CONTACT CONFIGURATION:DPDT; POWER CONSUMPTION:3.5VA; SUPPLY VOLTAGE MAX:120VAC; RELAY MOUNTING:PLUG IN; CONTRO. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, MAX 250V. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, OVER/UNDER,3PH, 3WIRE, . FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING RELAY, SPDT, 4 AMP, 250 VAC, 750 MW, 81-12 AWG, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (1SVR730830R0300). FREE 2 YEAR RADWELL WARRANTY
VOLTAGE MONITORING, AC/DC 0,5-500V DC24V. FREE 2 YEAR RADWELL WARRANTY