Radwell International Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EACH), DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT -... | |
| (PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE... | |
| (PRICE/TC), CHARGE PUMP, DOUBLER/INV, 150KHZ, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:200MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE... | |
| (PRICE/TC), CONVERTER, DC/DC CHARGE PUMP, SMD; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE... | |
| (PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING , SOIC-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, BOOST, 700KHZ, TSSOP-16; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:3.1V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, BUCK, 2.5MHZ, MSOP-10; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, BUCK, 500KHZ, SO POWERPAD-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:12V; SWITCHING... | |
| (PRICE/TC), DC/DC CONV, BUCK/SYNC BUCK, 1MHZ, TOPMOD; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:20V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:TO-PMOD; NO. OF... | |
| (PRICE/TC), DC/DC CONV, SYNC BUCK, 1MHZ, HTSSOP-20; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:20PINS; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-28; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, SYNC BUCK, 650KHZ, SOT-23-6; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:17V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT... | |
| (PRICE/TC), DC/DC CONV, SYNC BUCK, 700KHZ, HTSSOP-20; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:20PINS; OUTPUT... | |
| (PRICE/TC), IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:75V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:WSON; NO. OF PINS:10PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE... | |
| (PRICE/TC), IC, DC/DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:20V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:800MV; | |
| (PRICE/TC), IC, SWITCHER POWER MODULE, 1A, TO-PMOD-7; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:TO-PMOD; NO. OF... | |
| (PRICE/TC), SIMPLESWITCH, 1.0A 4.5~42VIN, 8PSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:1MHZ; | |
| 120W DIN RAIL DC/DC CONVERTER O/P +48V2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG CIRCUIT, DC/DC CONVERTER, 5VDC, 3W, SIP8, TRIPLE OUTPUT, INDUSTRIAL TEMPERATURE RANGE, 80% EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK CONVERTER, 0.8A 3.3V, 62056; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING... | |
| BUCK CONVERTER, 0.8A ADJ, SMD, 62050; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; | |
| BUCK, 60VIN, 52KHZ, 3A, 12V, 5TO263; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:12V; SWITCHING... | |
| CONVERTER 8A OUTPUT 130V INPUT DC-DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER, DC-DC CONVERTER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DC / DC CONVERTER, FIXED, 1 OUTPUT, INPUT: 7.5 W, 12-24 VDC, OUTPUT: 12 VDC / CURRENT 3, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER, 240P, 50/100/200 V PER 1000 RPM, 230 VAC, 300 VDC, 0-3 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER, ENCLOSED TYPE, 24V, 6.3A, 19-36V. FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER, ENCLOSED TYPE, INPUT 19-36 VDC 3A, OUTPUY 24VDC 2.1A. FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER, ISOLATED, 150 W OUTPUT, 21-32 V INPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DC DC CONVERTER, ISOLATED MODULE, 1 OUTPUT, 12V, 2.5A, 9V - 36V INPUT, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| DC DC CONVERTER, ISOLATED MODULE, 1 OUTPUT, 5V, 200MA, 21.6V - 26.4V INPUT, 8-SMD MODULE, 5 LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DC TO DC CONVERTER, 18-75 VDC INPUT, 24 VDC OUTPUT, 1A, 25W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINAL, REMOVABLE. DIN RAIL INSERT FOR PANEL MOUNTING INCLUDED.. FREE 2... | |
| DC-DC CONV, BUCK, 1.5MHZ, HTSSOP-14; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.85V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHINGROHS... | |
| DC-DC CONV, BUCK, 150KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:150KHZ;ROH... | |
| DC-DC CONV, BUCK, 260KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:260KHZ;ROH... | |
| DC-DC CONV, BUCK, 500KHZ, HSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING... | |
| DC-DC CONV, BUCK, 500KHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:75V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE... | |
| DC-DC CONV, BUCK, ADJ, 150KHZ, TO-263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT... | |
| DC-DC CONVERTER - ENCLOSED TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER - OPEN PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 1 O/P, 5V, 0.6A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 2 O/P, 20W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:20W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:667MA; OUTPUT VOLTAGE -... | |
| DC-DC CONVERTER, 2 OUTPUT, 5V, 9V-36V INPUT, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 20 AMP, 72-144 V. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 24 VDC INPUT, 3 AMP, 50 WATT, 12 VDC OUTPUT, 4.2 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 24V, 2.5A, 60W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:4:1; OUTPUT POWER MAX:60W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:24V; OUTPUT CURRENT - OUTPUT 1:2.5A; OUTPUT VOLTAGE -... | |
| DC-DC CONVERTER, 5V, 3A, 18-36V IN, ENCLOSED, THRU-HOLE, TELECOM, LES SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 600KHZ, SSOP28; SUPPLY VOLTAGE MIN:4V; SUPPLY VOLTAGE MAX:38V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):90%; CONTROLLER IC CASE STYLE:SSOP; NO. OF PINS:28PINS; SWITCHING FREQUENCY:710KHZ; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| DC-DC CONVERTER, 7-TO-263; TOPOLOGY:BUCK; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS... | |
| DC-DC CONVERTER, BUCK, ADJUSTABLE, 2.5MHZ, HSOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:5A ;ROHS... | |
| DC-DC CONVERTER, DIN RAIL, 1 O/P, 40 WATT, 3.33 AMP, 12V, 4:1. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ENCLOSED TYPE, 24 VDC, 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ENCLOSED TYPE, 36-72VDC, 0.6A, +24V, 0.625A. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ENCLOSED TYPE, INPUT: 36-72VDC, OUTPUT +24VDC AT 6.3A. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ENCLOSED TYPE, ITE, CHASSIS MOUNT, 2:1, 50 WATTS, 1 OUTPUT, 5 VOLTS, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ENCLOSED, INPUT: 19-36 VDC, OUTPUT: +5 VDC AT 5 AMP, FREE AIR CONVECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, INPUT 48VDC 7A, OUTPUT 5V 35A, . FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 5V, POWER SUPPLY APPROVALS:ITE, INPUT RATIO:4:1, OUTPUT POWER MAX:10W, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE - OUTPUT 1:5V, OUTPUT CURRENT - OUTPUT... | |
| DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:6W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT... | |
| DC-DC CONVERTER, ISO POL, 1 O/P, 750MW, 150MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:750MW; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:150MA; OUTPUT VOLTAGE - OUTPUT... | |
| DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT... | |
| DC-DC CONVERTER, ISOLATED BOARD MOUNT, TEN 8 SERIES, DIP, FIXED, THROUGH HOLE, 8 W, 5 V, 1.5 A, 18/36V, 20.3X10.2X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:200MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT... | |
| DC-DC CONVERTER, TO-PMOD-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:MODULE; NO. OF PINS:7PINS; OUTPUT CURRENT:5A; OUTPUT... | |
| DC-DC CONVERTER,12V DC STEP UP TO 24V, 30AMP, POWER MODULE VOLTAGE REGULATOR DC DC, BOOST CONVERTER, NON-ISOLATED . FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONV, BUCK, 1MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE... | |
| DC/DC CONV, BUCK, 52KHZ, SOIC-24; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:24PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE... | |
| DC/DC CONV, SYNC BUCK, 2.2MHZ, TSSOP-20; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT - OUTPUT 1:2A; | |
| DC/DC CONVERTER 1W 5V/+-5V, 10505; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:14PINS; OUTPUT CURRENT:100MA; SWITCHING FREQUENCY:800KHZ; OPERATING TEMPERATURE ROHS... | |
| DC/DC CONVERTER 28V INPUT 5V OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER IC; VOLTAGE REGULATOR TYPE:SYNCHRONOUS BUCK SWITCHING; INPUT VOLTAGE PRIMARY MAX:30V; OUTPUT VOLTAGE MAX:600MV; SUPPLY VOLTAGE MIN:4.5. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER OUT 5/10/15/20. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 1 WATT, 5 V INPUT/OUTPUT, 200 MA, SIP-7. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 20.8 AMP, 500 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 30W, DIN RAIL, O/P +12V2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 30W, DIN RAIL, O/P, +12V2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 40W, 18-36VDC IN, 4.5-5.5VDC OUT, 8A. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, BUCK, 52KHZ, TO-220-5, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, DC / DC CONVERTER IC CASE:TO-220, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE NOM.:15V, SWITCHING FREQUENCY:52KHZ,... | |
| DC/DC CONVERTER, ISOLATED MODULE, 1 OUTPUT, 24V, 2 WATT, 83MA, 4.5V - 5.5V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, ORDER NO.: 2320092, PRIMARY-SWITCHED, INPUT 24 V DC, OUTPUT 24 V DC/10 A, DIN RAIL MOUNT, SCREW TERMINAL, SELECTIVE FUSE BREAKING TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, SINGLE AND DUAL OUTPUT, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, Z SERIES, ISOLATED, 18-36 VDC INPUT, 5 VDC OUTPUT, 1.2 AMP, 6 WATT, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:10A; POWER RATING:50W; SUPPLY VOLTAGE:48V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL ISOLATED DC/DC CONVERTER, 5/16V, -25/85 C. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP DC-DC CONVERTER 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, 3.3V, 3A, TO263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:8V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:260KHZ; | |
| IC, BUCK, REG, 2.5A, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT VOLTAGE... | |
| IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT... | |
| IC, DC / DC CONVERTER, 700KHZ, 8-SOIC, SYNCHRONOUS BUCK (STEP DOWN), ADJUSTABLE, INPUT VOLTAGE: 4.5V ~ 18V, 1 OUTPUT, OUTPUT CURRENT: 3 A, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR... | |
| IC, DC DC CONVERTER; TOPOLOGY:BOOST, BUCK, INVERTING; INPUT VOLTAGE MIN:2V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:750MA; OUTPUT VOLTAGE MIN:1V; | |
| IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:52KHZ; OPERATING... | |
| IC, DC DC CONVERTER; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6V; INPUT VOLTAGE MAX:75V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:14PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:2.5V; | |
| IC, DC-DC CONVERTER, 2.5V TO 40V, SWITCHING REGULATOR IC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DC-DC CONVERTER, BUCK, 2.5MHZ, SO POWERPAD-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DC/DC CONVERTER, 1A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.2V; | |
| IC, DC/DC CONVERTER, 24 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DC/DC CONVERTER, 5A; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE MIN:1.23V; OUTPUT... | |
| IC, LOW VOLTAGE STEP UP, DC-DC CONVERTER, DIP-14, . FREE 2 YEAR RADWELL WARRANTY | |
| IC, SIMPLE SWITCHER, 52KHZ, SOIC-14; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:14PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING ROHS... | |
| IC, SWITCHING REG, DC/DC CONV, 3.3V, TOPOLOGY: BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4.5V, INPUT VOLTAGE MAX:40V, DC / DC CONVERTER IC CASE: TO-263, NO. OF PINS: 5 PINS, OUTPUT... | |
| IC, SYNC BUCK PWM SWITCHER, 28-HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; | |
| IC, VOLTAGE REGULATOR, 500KHZ, PSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE... | |
| INTEGRATED CIRCUIT, DC/DC CONVERTER, 5 V INPUT, 12 V OUTPUT, 1 WATT, DIP-7. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, FIXED, ADJUSTABLE, THROUGH HOLE, 10 W, 5 V, 2 A ROHS COMPLIANT: YES, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, FIXED, THROUGH HOLE, 15 W, 5.1 V, 3 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, THROUGH HOLE, FIXED, 26.4 V, 21.6 V, 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, THROUGH HOLE, FIXED, 9 V, 4.5 V, 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC-DC CONVERTER, THROUGH-HOLE MOUNT, 9-36V INPUT, 12V 500MA OUTPUT, 6W OUTPUT POWER, 1.5KV ISOLATION RATING. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 1 OUTPUT, 15 WATTS, 18-75 VOLTS, 3 AMP OUTPUT CURRENT, ISOLATED, DDR-15 SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 1 OUTPUT, 15W, 18-36VDC INPUT; 1.3A, OUTPUT COLTAGE CHANNEL 1; 5V, OUTPUT CURRENT CHANNEL 1; 3A. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 1 OUTPUT, 30 WATTS, 9-36 VOLTS, 1.25 AMP OUTPUT CURRENT, ISOLATED, DDR-30 SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 3 KV, 200 W, 48-24 V, 1 OUTPUT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, DIN RAIL MOUNT, 15 W, 9-36 VDC, 2.2 AMP, OUTPUT:12V, DC OUTPUT ADJUSTABLE: +/-10%. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, DPA4 SERIES, 1 OUTPUT, 400 KHZ, 24W, 36-75V, SMD-8, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, PRIMARY-SWITCHED, MINI, 1 PHASE, INPUT: 12-24 VDC, OUTPUT: 24 VDC / 1 AMP, 7.5 W, DIN RAIL MOUNT, (2866284). FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER,30W +/-15V, DC-DC DUAL,2 O/P SWPS, 800 MA,15 V. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTERS 3W DC/DC 1.6KV REG 2:1 9-18VIN +/-15OUT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED MODULE DC DC CONVERTER, 1W, 1 OUTPUT 5V, 150MA, 4.5V - 5.5V INPUT, 4-SIP. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED MODULE DC DC CONVERTER, 2 OUTPUT 12V -12V 500MA, 500MA 4.65V - 5.5V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT CONNECTOR FOR A SPELLMAN HIGH VOLTAGE MX8PLUS HIGH PERFORMANCE DC-DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGER, CORTEX-A8/A9, 1.8A, VQFN-48; SUPPLY VOLTAGE:5.5V; NO. OF STEP-IC, DOWN DC - DC CONVERTERS:5; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:VQFN; NO. OF PINS:48PINS; OPERATING... | |
| PWM TYPE DC/DC CONVERTER IC. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, SWITCHING VOLTAGE, DC CONVERTER CONTROLLER, 1.5 A, SOP8. FREE 2 YEAR RADWELL WARRANTY | |
| RHINO DC TO DC CONVERTER, 18-75 VDC INPUT, 5.1 VDC OUTPUT, 8A, 40W, PLASTIC HOUSING, ENCAPSULATED, CHASSIS MOUNT, SCREW TERMINAL.. FREE 2 YEAR RADWELL WARRANTY | |
| RHINO DC TO DC CONVERTER, 9.5-36 VDC INPUT, 5.1 VDC OUTPUT, 8A, 40W, PLASTIC HOUSING, ENCAPSULATED, CHASSIS MOUNT, SCREW TERMINAL.. FREE 2 YEAR RADWELL WARRANTY | |
| STEP-DOWN REGULATOR, TO-220-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; MSL:-... | |
| STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS... | |
| SWITCHING POWER SUPPLY, DC-DC CONVERTER, 20-72 INPUT, 30 WATT, 15 VDC OUTPUT, DIN RAIL/CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REG 0.5A 3.3V, 2574, DIP8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING... | |
| SWITCHING REG 0.5A 5.0V, SMD, 2597; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:5V; SWITCHING... | |
| SWITCHING REG 0.5A ADJ, SMD, 2597; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT... | |
| SWITCHING REG 1A 5.0V, 2672, DIP8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING... | |
| SWITCHING REG 1A 5.0V, SMD, 2575; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING... | |
| SWITCHING REG 2A 5.0V, 2592, TO-220; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:5V; SWITCHING... | |
| SWITCHING REG, ADJ, 100MA, 8SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT... | |
| SWITCHING REG, BUCK, 500KHZ, SO POWERPAD; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; | |
| SWITCHING VOLTAGE REGULATOR, 5 AMP, 500KHZ, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:42V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-263, NO. OF PINS:7PINS, OUTPUT CURRENT:5A, OUTPUT... | |
| VICOR, VI-J11-CY-B1, VIJ11CYB1, DC CONVERTER, INPUT 24VDC, OUTPUT 12VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| VICOR, VI-J33-CY-B1, VIJ33CYB1, DC CONVERTER, 24-48VDC, 50-75W, . FREE 2 YEAR RADWELL WARRANTY | |
| VICOR, VI-JT1-CY-B1, VIJT1CYB1, DC CONVERTER, 12-110VDC, 50-75W, . FREE 2 YEAR RADWELL WARRANTY | |
| VICOR, VI-JT3-CY-B1, VIJT3CYB1, ISOLATED DC/DC CONVERTER, INPUT 110VDC 75W, OUTPUT 24VDC 50W, . FREE 2 YEAR RADWELL WARRANTY | |
| VICOR, VI-JT3-EY-B1, VI-JT3-EY-B1, DC CONVERTER, 24-110VDC, 50-75W, . FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE CONVERTER, 24-VDC, 20-AMPS, 2.2-WATTS, NUMBER OF PHASES-1.00, INSULATION VOLTAGE1.5KV, TYPE-DC/DC CONVERTERS, DEGREE OF POLUTION-2, WIDTH-82MM, HEIGHT-130MM, DEPTH-125MM, DIN RAIL MOUNTING, MOUNTING POSITION-HORIZONTAL DIN RAIL, MATERIAL-METAL. FREE 2 YEAR RADWELL... | |
| WAGO DC TO DC CONVERTER, 10-30 VDC INPUT, 12 VDC OUTPUT, 0.5A, 6W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, CAGE CLAMP.. FREE 2 YEAR RADWELL WARRANTY |