Vishay Precision Group 100V 85A MOSFET Transistor SUP85N10-10-E3

Description
N-CH MOSFET 100V 85A 10.5mR TO-220AB Product overview: SUP85N10-10-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 100V 85A 10.5mR TO-220AB Product overview: SUP85N10-10-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 85A MOSFET Transistor
278-SUP85N10-10-E3
100V 85A MOSFET Transistor 278-SUP85N10-10-E3
N-CH MOSFET 100V 85A 10.5mR TO-220AB Product overview: SUP85N10-10-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 85A 10.5mR TO-220AB Product overview: SUP85N10-10-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-E3 - 133857-SUP85N10-10-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-E3
133857-SUP85N10-10-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-E3 133857-SUP85N10-10-E3
Manufacturer: Vishay Win Source Part Number: 133857-SUP85N10-10-E 3 Packaging: Cut Reel Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 6550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 133857-SUP85N10-10-E3
Packaging: Cut Reel
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 6550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Single FETs, MOSFETs - SUP85N10-10-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N10-10-E3-ND
Single FETs, MOSFETs SUP85N10-10-E3-ND
N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N10-10-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N10-10-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N10-10-E3
MOSFET N-CH 100V 85A TO220AB

MOSFET N-CH 100V 85A TO220AB

Supplier's Site
Transistor - 22259358 - Radwell International
Willingboro, NJ, United States
Transistor
22259358
Transistor 22259358
TRANSISTOR, MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.012OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION PD:250W; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.012OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION PD:250W; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SUP85N10-10-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUP85N10-10-E3
Single FETs, MOSFETs SUP85N10-10-E3
MOSFET N-CH 100V 85A TO220AB

MOSFET N-CH 100V 85A TO220AB

Supplier's Site
Transistor, Mosfet; Transistor Polarity Vishay - 74AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Mosfet; Transistor Polarity Vishay
74AC1984
Transistor, Mosfet; Transistor Polarity Vishay 74AC1984
TRANSISTOR, MOSFET; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation Pd:250W; RoHS Compliant: Yes

TRANSISTOR, MOSFET; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation Pd:250W; RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 100V, 85A, To-220Ab; Channel Type Vishay - 06J8578 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 85A, To-220Ab; Channel Type Vishay
06J8578
N Channel Mosfet, 100V, 85A, To-220Ab; Channel Type Vishay 06J8578
N CHANNEL MOSFET, 100V, 85A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 85A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-CH 175 DEG.C

MOSFET 100V N-CH 175 DEG.C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUP85N10-10-E3 133857-SUP85N10-10-E3 SUP85N10-10-E3-ND SUP85N10-10-E3 22259358 SUP85N10-10-E3 74AC1984 06J8578 SUP85N10-10-E3
Product Name 100V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs Transistor, Mosfet; Transistor Polarity Vishay N Channel Mosfet, 100V, 85A, To-220Ab; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 250000 milliwatts 3750 to 250000 milliwatts 3750 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data