NPN power transistor,TIP41C 6A TO-220
NPN power transistor,TIP41C 6A TO-220
NPN BJT Transistor 100V 6A 65W TO-220 Product overview: TIP41C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41C can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 6A 65W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 032188-TIP41C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 65W
Alternative Parts (Cross-Reference): TIP41CTU; TIP41C Lead Free; TIP41C Tin/Lead;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Bipolar Transistors - BJT NPN Gen Pur Power
POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 100 V, 65 W, 6 A, 75 RoHS Compliant: Yes
TRANSISTOR, DARLINGTON, NPN, 100V 6A TO-220
TRANS NPN 100V 6A TO220
TRANS NPN 100V 6A TO220
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4859812 | 276-TIP41C | 497-2622-5-ND | 032188-TIP41C | TIP41C | 16478349 | 89K1093 | 26M4156 | 70014125 | TIP41C | TIP41C |
| Product Name | Bipolar Transistors | 100V 6A 65W TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP41C | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics | Bipolar (Bjt) Single Transistor, Npn, 100 V, 65 W, 6 A, 75 Rohs Compliant Stmicroelectronics | TRANSISTOR, DARLINGTON, NPN, 100V 6A TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-3 | TO-220 | TO-220; TO-220-3 | ||||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |