onsemi Optoisolators - Transistor, Photovoltaic Output - TIL111 TIL111

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267357-TIL111 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 2mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 10μs, 10μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267357-TIL111 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 2mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 10μs, 10μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL111 - 1267357-TIL111 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111
1267357-TIL111
Optoisolators - Transistor, Photovoltaic Output - TIL111 1267357-TIL111
Manufacturer: ON Semiconductor Win Source Part Number: 1267357-TIL111 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 2mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Industrial, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 10μs, 10μs (Maximum) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1267357-TIL111
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 2mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 100mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Industrial, Signal Processing
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 10μs, 10μs (Maximum)
Voltage - Forward (Vf): 1.2V

Buy Now
Transistor - 67986327 - Radwell International
Willingboro, NJ, United States
Transistor
67986327
Transistor 67986327
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 1500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 1500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 1267357-TIL111 67986327
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL111 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details