Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3
Manufacturer: ON Semiconductor
Win Source Part Number: 138866-TIP35CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 5A, 25A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 15 @ 15A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
100V 25A NPN BJT Power Transistor, TO-247 Product overview: TIP35CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35CG can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOL, NPN, 100V, TO-218-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:125W; DC Collector Current:-25A; DC Current Gain hFE:15hFE; Transistor CaseRoHS Compliant: Yes
Bipolar Transistors - BJT 25A 100V 125W NPN
POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN TO-3P. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 100V 25A TO247-3
TRANS NPN 100V 25A TO247-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1841114 | 1841571P | TIP35CGOS-ND | 138866-TIP35CG | 276-TIP35CG | 82Y7308 | TIP35CG | 18730809 | TIP35CG | TIP35CG |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP35CG | 100V 25A Bipolar Transistor | Transistor, Bipol, Npn, 100V, To-218-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Package Type | Sot-93 | SOT-93 | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-3 | TO-247; TO-247-3 | ||||
| Number of units in IC | 1 | |||||||||
| IC(max) | 25000 milliamps | 25000 milliamps | 25000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts |