STMicroelectronics, Inc. Single FETs, MOSFETs STB140NF55T4

Description
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4321-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4321-1-ND
Single FETs, MOSFETs 497-4321-1-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4321-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4321-2-ND
Single FETs, MOSFETs 497-4321-2-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4321-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4321-6-ND
Single FETs, MOSFETs 497-4321-6-ND
N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 80A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
SMD 55V 80A MOSFET Transistor
278-STB140NF55T4
SMD 55V 80A MOSFET Transistor 278-STB140NF55T4
55V 80A N-CH MOSFET D2PAK 6.5mR SMD Product overview: STB140NF55T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB140NF55T4 can be used for catalog matching and distributor lookup.

55V 80A N-CH MOSFET D2PAK 6.5mR SMD Product overview: STB140NF55T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB140NF55T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF55T4 - 1102762-STB140NF55T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF55T4
1102762-STB140NF55T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF55T4 1102762-STB140NF55T4
Manufacturer: STMicroelectronics Win Source Part Number: 1102762-STB140NF55T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 142nC @ 10V Max Input Capacitance: 5300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102762-STB140NF55T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 142nC @ 10V
Max Input Capacitance: 5300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 55 Volt 80 Amp

MOSFET N-Ch 55 Volt 80 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB140NF55T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB140NF55T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB140NF55T4
MOSFET N-CH 55V 80A D2PAK

MOSFET N-CH 55V 80A D2PAK

Supplier's Site
Transistor - 38978706 - Radwell International
Willingboro, NJ, United States
Transistor
38978706
Transistor 38978706
TRANSISTOR, MOSFET, N-CHANNEL, 55V, 80A, 300W, TO-263-3, DPAK. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 55V, 80A, 300W, TO-263-3, DPAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STB140NF55T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB140NF55T4
Single FETs, MOSFETs STB140NF55T4
MOSFET N-CH 55V 80A D2PAK

MOSFET N-CH 55V 80A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-4321-1-ND 278-STB140NF55T4 1102762-STB140NF55T4 STB140NF55T4 STB140NF55T4 38978706 STB140NF55T4
Product Name Single FETs, MOSFETs SMD 55V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB140NF55T4 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data