Radwell International Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Product Name Notes
(10164671), INCREMENTAL ROTARY ENCODERS OPTICAL. FREE 2 YEAR RADWELL WARRANTY
60MM INCREMENTAL ENCODER 10-30V HTL BLIND HOLLOW CABLE 3600PPR. FREE 2 YEAR RADWELL WARRANTY
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 1.5 KW / 2 HP, 3.4 AMP, FRAME 1, IP20 / NEMA TYPE 1, W/ BRAKE, W/O RESISTOR, CE FILTER...
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE,...
BOSCH REXROTH CONTROLS, ENCODER, SINGLE-TURN, 2048 INCREMENTS PER REVOLUTION, 14 V SUPPLY, HOLLOW SHAFT, 17-POLE, FLANGE SOCKET CONNECTOR, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 1-CHANNEL ENCODER INTERFACE, INCREMENTAL, 5 V DC (DIFF RS422, TTL), 1 MHZ, 0.5 AMP, 16 BIT, IP20. FREE 2 YEAR RADWELL WARRANTY
CABLE, INCREMENTAL ENCODER, HI-FLEX, W/ DB-15 DRIVE END CONNECTOR, 20FT, FOR USE WITH TLY MOTORS, NOT FOR ULTRA 1500. FREE 2 YEAR RADWELL WARRANTY
CODE WHEEL, SHAFT ENCODER, INCREMENTAL, ROTARY, 3 CHANNEL, NO DETENT, 1000 PPR, ROTATIONAL SPEED MAX 30000 RPM, 100KHZ, 8 MM SHAFT, QUADRATURE WITH INDEX. FREE 2 YEAR RADWELL WARRANTY
ENCODER 2000PPR 8POLE INCREMENTAL AND COMMUNTATION. FREE 2 YEAR RADWELL WARRANTY
ENCODER CABLE, WITH CONNECTORS, 5M, FLEXIBLE, FOR INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
ENCODER INCREMENTAL 6MM SHAFT 360PPR FULL WAVE. FREE 2 YEAR RADWELL WARRANTY
ENCODER INCREMENTAL HEAVY DUTY 10PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ENCODER INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY
ENCODER OPTICAL INCREMENTAL 1/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
ENCODER ROTARY INCREMENTAL, 60-524902. FREE 2 YEAR RADWELL WARRANTY
ENCODER, INCREMENTAL SHAFT, 716 SERIES, 4.75-24/28 V DC MAX INPUT, 20 MA OUTPUT, 600 CPR, PULL-UP RESISTOR, INDUSTRIAL HOUSING, 3/8 SHAFT DIAMETER, SINGLE SHAFT, 6-PIN CONNECTOR, W/ MATING CONNECTOR. FREE...
ENCODER, INCREMENTAL, 12VDC, 10PIN CONNECT. FREE 2 YEAR RADWELL WARRANTY
ENCODER, INCREMENTAL, OPTICAL, 5-28 VDC, 3/8" SHAFT, 2500 CYCLES/TURN, 2-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
ENCODER, INCREMENTAL, OPTICAL, FLANGE OR SERVO MOUNT WITH VARIOUS BOLT HOLE PATTERNS, ALUMINUM, 5,000 RPM MAX, 1-2540 PPR, 5-26VDC, NON-HAZARDOUS. FREE 2 YEAR RADWELL WARRANTY
ENCODER, INCREMENTAL, STATOR COUPLING, 10MM BORE, PUSH-PULL/10-30V, 1M, 3600 PPR,. FREE 2 YEAR RADWELL WARRANTY
ENCODER, INCREMENTAL, THRU BORE, 8 MM BORE, SLOTTED FLEX MOUNT 40 MM, 2048 PULSES PER REVOLUTION, 6 POLE. FREE 2 YEAR RADWELL WARRANTY
ENCODER, ROTARY ENCODER, INCREMENTAL, 10-30V. FREE 2 YEAR RADWELL WARRANTY
ENCODER, ROTARY ENCODER, INCREMENTAL, 5V. FREE 2 YEAR RADWELL WARRANTY
ETHERCAT TERMINAL, 1 CHANNEL, INCREMENTAL ENCODER INTERFACE, 0.5 AMP, 5 VDC, (DIFF RS422 - TTL), 1/256 BIT MICROINCREMENTS RESOLUTION, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
ETHERCAT TERMINAL, 1-CHANNEL, INCREMENTAL ENCODER INTERFACE, 24 VDC HTL, 100 KHZ, 100 MA + LOAD, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERCAT TERMINAL, 2-CHANNEL, INCREMENTAL ENCODER INTERFACE, 24 VDC HTL, 100 KHZ, 2 X 16/32 BIT SWITCHABLE, 1/256 BIT MICROINCREMENTS. FREE 2 YEAR RADWELL WARRANTY
HUB SHAFT ENCODER, MOUNTING CONFIGURATION: SERVO, INCREMENTAL FEEDBACK TYPE, OPTICAL SENSING TYPE, RADIAL CONNECTION, MYLAR DISK, 5000 RPM, 15.875NN SHAFT/BORE SIZE, 10 FT SEALED CABLE, 5-26 VDC, 100 KHZ, 120...
INCREMENTAL ENCODER, .25IN DIA SHAFT, 500CPT, 15V, (#01039-1392). FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, 12 VDC, MW-1-B WHEEL, ONE OUTPUT, ANTI-JITTER FEATURE, PPI CURRENT SINKING, 3/8 INCH BORE ON MEASURING WHEEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, 128PPR, 8-26VDC SUPPLY, HTL LEVEL, PUSH-PULL, A B OUTPUT SIGNALS, 4-PIN CABLE CONNECTION, THROUGH HOLLOW SHAFT, 14MM SHAFT DIA, 11062237. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, 1800 PPR, 2 METER CABLE, ABC OPEN COLLECTOR. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, 2.5 INCH DIAMETER SOLID SHAFT, STANDARD SERVO MOUNT, 3/8 INCH DIAMETER SHAFT WITH FLAT, 4.5-5.5 VDC SUPPLY, 4.5-5.5 VDC LINE DRIVER OUTPUT, AXIAL EXIT, MS CONNECTOR, 10 PIN,...
INCREMENTAL ENCODER, 2.5"" DIAMETER, SOLID SHAFT, STANDARD SQUARE FLANGE, 3/8 DIAMETER SHAFT WITH FLAT, 4.5-5.5 V DC, 4.5-5.5 V LINE DRIVER (TTL), RADIAL EXIT, MS 10-PIN W/O MATING CONNECTOR, B...
INCREMENTAL ENCODER, 2CH, 120RPM; ENCODER TECHNOLOGY:OPTICAL; ENCODER TYPE:INCREMENTAL; ENCODER RESOLUTION:32PPR; NO. OF DETENTS:32 DETENTS; ORIENTATION:VERTICAL ; PUSH SWITCH:WITH PUSH SWITCH; ENCODER OUTPUT:QUADRATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
INCREMENTAL ENCODER, 9 PIN MALE CABLE. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, BEARINGLESS MAGNETIC RING KIT, HEAVY DUTY, SERIES R45, NO RING, 0060 PPR, DUAL CHANNEL (AB), BIDIRECTIONAL, 5-15 VDC IN, 5-15 VDC SINGLE ENDED OUT, WIRE LEADS. FREE 2...
INCREMENTAL ENCODER, COMMUTATED THRU-BORE, BLIND HOLLOW BORE, BORE SIZE: 10MM, 0 TO 70C, 250 CPR, QUADRATURE A&B, LINE DRIVER, 18" PRE-WIRED CABLE, 46MM BC FLEX-MOUNT, IP50. FREE 2 YEAR RADWELL...
INCREMENTAL ENCODER, DFS2X SERIES, BLIND HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 2 POINT, 1/2 INCH SHAFT DIAMETER, 8-30 VDC, HTL/PUSH PULL, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,...
INCREMENTAL ENCODER, DFS2X SERIES, SOLID SHAFT, 2.5 INCH, SQUARE FLANGE, 3/8 INCH SHAFT DIAMETER WITH FACE, 8-30 VDC, HTL/PUSH PULL, COUNTER-CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH BN, RADIAL...
INCREMENTAL ENCODER, DFS2X SERIES, THROUGH HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 2 POINT, 1/2 INCH SHAFT DIAMETER, 8-30 VDC, HTL/PUSH PULL, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,...
INCREMENTAL ENCODER, DFS2X SERIES, THROUGH HOLLOW SHAFT, 2 INCH, STATOR COUPLING, 3 POINT, 3/8 INCH SHAFT DIAMETER, 4.5-5.5 VDC, OPEN COLLECTOR, CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH A,...
INCREMENTAL ENCODER, DFS60 SERIES, 6 MM SHAFT/BORE SIZE, SOLID SHAFT TYPE, 10-32 VDC, (1057637). FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, BLIND HOLLOW SHAFT, 10 MM SHAFT DIAMETER, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, RADIAL 12 PIN M23 MALE CONNECTOR, 10000 PPR. FREE 2 YEAR RADWELL WARRANTY...
INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, 0-SET ON PIN 7 M23 CONNECTOR, RADIAL 12 PIN M23...
INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/HTL PROGRAMMABLE, RADIAL 8 PIN M12 MALE CONNECTOR, 10000 PPR. FREE 2...
INCREMENTAL ENCODER, DFS60 SERIES, BASIC TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 5000 PPR. FREE 2 YEAR...
INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 100 PPR. FREE 2 YEAR...
INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, FACE MOUNT FLANGE, 10 MM X 19 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 1000 PPR. FREE 2 YEAR...
INCREMENTAL ENCODER, DFS60 SERIES, ECO TYPE, SOLID SHAFT, SERVO FLANGE, 6 MM X 10 MM, 4.5-32 VDC, TTL/RS-422, RADIAL 12 PIN M23 MALE CONNECTOR, 2000 PPR. FREE 2 YEAR RADWELL...
INCREMENTAL ENCODER, DGS3X SERIES, THROUGH HOLLOW SHAFT, 8-24 VDC, OPEN COLLECTOR, T1 TETHER, 1 INCH BORE, 10 PIN MS RADIAL CONNECTOR, 8192 PPR. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, F18 SERIES, SERVO MOUNT, HOLLOWSHAFT, 5 VDC, 2500 PPR, 8 MM BORE SIZE / SHAFT. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, FOR HAZARDOUS LOCATIONS, SERIES X25, EXPLOSION PROOF, SHIELDED BEARINGS WITH SHAFT SEAL, 0360 PPR, 3/8" SHAFT, DIFFERENTIAL OUTPUT, NO INDEX, FORMAT C, 5-26V IN, 5-26V LINE DRIVER OUT.
INCREMENTAL ENCODER, H20 SERIES, EXPRESS, HEAVY DUTY, 2 INCH DIAMETER, 5-28 VDC, SHAFT SEAL, SINGLE ENDED SHAFT, 100 CPT. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, H25 SERIES, 5-15 VDC SUPPLY, 1024 PULSES PER REVOLUTION, SHAFT TYPE ACTUATOR, SERVO MOTOR MOUNT, 3/8" SHAFT, QUADRATURE OUTPUT TYPE, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, LINE DRIVER INPUT, PHASES A AND B, SINGLE-PHASE 4 MHZ, PHASE Z 1 MHZ, NPN, SCREWLESS PUSH-IN CONNECTORS, 24 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, MICRO SERIES, 5MM SHAFT, 10 TO 30 VDC, PUSH-PULL SHORT CIRCUIT PROOF, 500 PULSES, 5 MM DIAMETER, IP 64, CABLE 1 METER AXIAL. FREE 2 YEAR RADWELL WARRANTY...
INCREMENTAL ENCODER, MODEL 121, THRU-BORE, AUTO ALIGNING, NO COMMUTATION, MOUNTING STYLE A, INPUT VOLTAGE 5 VDC, BORE SIZE 12 INCH, 0 TO 100C HIGH OP TEMP (0 TO 85C FOR...
INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.575" (40 MM) SLOTTED FLEX MOUNT, 0500 CYLES PER REVOLUTION, 8 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B WITH...
INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.575" (40 MM) SLOTTED FLEX MOUNT, 2000 CYCLES REVOLUTION, 4 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B WITH INDEX,...
INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, 1.812" (46 MM) TWO HOLE FLEX MOUNT, 5000 CYCLES PER REVOLUTION, 4 POLE, INPUT VOLTAGE 5 VDC, QUADRATURE A AND B...
INCREMENTAL ENCODER, MODEL 15T, THRU-BORE, BORE SIZE 1/4 INCH, SLOTTED FLEX MOUNT 1.575 INCH (40MM), 1000 CYCLES/REV, 4 POLE COMMUTATION, INPUT VOLTAGE 5 VDC, QUADRATURE A & B W/ INDEX,...
INCREMENTAL ENCODER, MODEL 711, 0500 CYCLES PER REVOLUTION, PULL-UP RESISTOR, 2.25 INCH STANDARD CUBE HOUSING, SHAFT DIAMETER 3/8 INCH, SINGLE-ENDED, 6-PIN MS STYLE (STANDARD), NO MATING CONNECTOR (STANDARD). FREE 2...
INCREMENTAL ENCODER, MOTOR FEEDBACK, RESOLVER SUPPORT, 15-PIN RADIAL, 4096 LINES/REV, TTL / RS422, 4.5-5.5 VDC SUPPLY, 60 MA. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0012 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,...
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0060 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,...
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR, 1/4" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,...
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR, 3/8" SINGLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, 5-26V IN, 5-26V OC W 2.2 KOHM PULLUP OUT,...
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0600 PPR, 3/8" DOUBLE ENDED SHAFT, CURRENT SINK OUTPUT, 6 PIN SINGLE ENDED, WITH INDEX OUTPUTS, 5-26V IN, 5-26V OC W 2.2...
INCREMENTAL ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 1270 PPR, 1/4" SINGLE ENDED SHAFT, 7 PIN DIFFERENTIAL LINE DRIVER, 5-26V IN, 5-26V LINE DRIVER OUT, MS CONNECTOR. FREE 2 YEAR...
INCREMENTAL ENCODER, OPEN COLLECTOR, 7/8 INCH BORE, 0256 CPR, 0-100 DEGREE CELSIUS OPERATING TEMPERATURE, 7-PIN MS ON CONDUIT BOX, C-FACE GASKET KIT, NO CONNECTOR / CERTIFICATION, IP50 DUST SEAL, THRU-BORE...
INCREMENTAL ENCODER, QUBE ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR,, 3/8" SINGLE ENDED SHAFT, CABLE TERMINATION LINE DRIVER OUTPUT WITH MARKER, 5-26V IN, 5-26V LINE DRIVER OUT, 15'...
INCREMENTAL ENCODER, ROTARY, HOLLOW SHAFT, 1024 PPR, 6-30 V IN / OUT, 5/8 INCH BORE, 10 MIN MS CONNECTOR, WITH PLUG, UNIVERSAL THRU SHAFT. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 0250 PPR, SERVO MOUNT, 3/8" DIAMETER SHAFT W FLAT, 10-32 FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 1000 PPR, SERVO MOUNT, 1/4" DIAMETER SHAFT, 4-40 FACE MOUNT, 1.25" DIA MALE PILOT, 5-26V IN, 5V LINE DRIVER OUT, 8...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL W INDEX, 1024 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL, 0300 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN, 5-26V LINE...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, BIDIRECTIONAL, 0800 PPR, SERVO MOUNT, 1/4" DIAMETER SHAFT, 4-40 FACE MOUNT, 0.69" DIA MALE PILOT WITH SHAFT SEAL, 5-26V IN, 5V TOTEM POLE OUT,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, UNIDIRECTIONAL, 0500 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, 6-32 FACE MOUNT, 1.18" DIA. FEMALE PILOT, 5-26V IN, 5-26V OC W 2.2 KOHM...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES H20, UNIDIRECTIONAL, 1200 PPR, FLANGE MOUNT, 3/8" DIAMETER SHAFT W FLAT, NO FACE MOUNT, 1.25" DIA MALE PILOT W SHAFT SEAL, 5-26V IN, 5-26V OPEN...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 0512 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-15V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 0600 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 1024 PPR, 2.5" SERVO MOUNT/ 3 HOLE, 2" BC FACE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 1200 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, SHIELDED BEARINGS, GLASS DISK, 2400 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN,...
INCREMENTAL ENCODER, SHAFTED ENCODER, SERIES HA25, SIZE 25 ENCLOSED, WITH SHAFT SEAL, GLASS DISK, 0100 PPR, 2.5" SERVO MOUNT / 4 HOLE, 2" BC FACE MOUNT, 3/8" SHAFT, 10 PIN...
INCREMENTAL ENCODER, SHAFTED, SERIES HC25, SIZE 25 ENCLOSED, WITH SHAFT SEAL, 3600 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, SINGLE END, W INDEX, 5-26V IN, 5-26V...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 0100 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN, 5-26V LINE DRIVER...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 1000 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN, 5-26V LINE DRIVER...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, SHIELDED BEARINGS, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, SINGLE END, NO INDEX, 5-26V IN, 5-26V OC...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 0600 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-26V IN, 5-26V LINE...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 10 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, W INDEX, 5-26V IN, 5V LINE...
INCREMENTAL ENCODER, SHAFTED, SERIES HR25, SIZE 25, ENCLOSED, W SHAFT SEAL, 1024 PPR, FLANGE MOUNT, 3/8" SHAFT, 7 PIN MS CONNECTOR OR CABLE, DIFFERENTIAL, NO INDEX, 5-15V IN, 5-15V DIFFERENTIAL...
INCREMENTAL ENCODER, ULTRA-VERSATILE COMMUTATED THRU-BORE, 8 POLE, FRONT CLAMP THRU-BORE, 12MM BORE, -40 TO 70, 1000 PULSES, QUADRATURE A&B, LINE DRIVER, STANDARD FREQUENCY RESPONSE 100 KHZ, 18" CABLE, 40 MM...
INCREMENTAL ENCODER, WITH 1-V-SINUS, 2500PSYNC SIMODRIVE, SYNCHROFLANGE, 6 MM SHAFT, 5 V AXIAL/RADIAL, UNIVERSAL CABLE OUTLET CABLE, 1M WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER; NO. OF CHANNELS:2; ROTATIONAL SPEED MAX:60RPM; ENCODER RESOLUTION:24CPR; ENCODER TYPE:INCREMENTAL; NO. OF DETENTS:0; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ROTARY ENCODER (STANDARD). FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ROTARY ENCODER, KOYO TRDA-20 SERIES, QUADRATURE, MEDIUM DUTY, 5-30 VDC, RADIAL EXIT, PUSH-PULL (TOTEM) OUTPUT, 100 PPR, 3/8 INCH SOLID SHAFT, 2 INCH DIAMETER BODY, IP50, 2M CABLE LENGTH,...
INCREMENTAL ROTARY ENCODER, OPTICAL, 9-26 VDC SUPPLY VOLTAGE, 58MM DIA FLANGE, 6MM DIA SOLID SHAFT, (11049748). FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL SHAFT ENCODER, PUSH-PULL OUTPUT TYPE, 5-28 V, 6 MM SHAFT, 2.093 INCH SQUARE FLANGE, 0500 CYCLES PER REVOLUTION, NO COMMUTATION, QUADRATURE A / B WITH INDEX, 18 INCH CABLE...
INCREMENTAL SHAFT ENCODER, QUADRATURE CUBE, 100 CPR, PULL-UP RESISTOR, STANDARD 2.25" HOUSING, 3/8" SHAFT DIAMETER, SHAFT TYPE: DOUBLE-ENDED, 6-PIN MS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL SHAFT ENCODER, SIZE 5, STANDARD HOUSING, 3/8IN SHAFT, 0-70C OPERATING TEMP, 5000 CYCLES PER REV, REVERSE QUADRATURE A & B, PULL UP RESISTOR, 250KHZ, 2.62IN SERVO MOUNT, IP66, END...
INCREMENTAL SHAFT ENCODER, WHEELED, 24 PPR, RH SERIES, ANTI-JITTER, ONE OUTPUT, NPN OPEN COLLECTOR OUTPUT CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
KOYO INCREMENTAL (QUADRATURE) ENCODER, MEDIUM DUTY, 5-30 VDC, PUSH-PULL (TOTEM) OUTPUT, 5 PPR, 8 MM SOLID SHAFT, 50 MM DIAMETER BODY, IP65, 6.5 FT/ 2 M CABLE LENGTH, PIGTAIL. MOUNTING...
KOYO INCREMENTAL (QUADRATURE) ENCODER, MEDIUM DUTY, 5-30 VDC, RADIAL, PUSH-PULL (TOTEM) OUTPUT, 100 PPR, 8MM SOLID SHAFT, 50MM DIAMETER BODY, IP65, 6.5FT/2M CABLE LENGTH, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY...
KOYO TRD-GK SERIES INCREMENTAL (QUADRATURE) ROTARY ENCODER, HEAVY DUTY, 10-30 VDC, AXIAL EXIT, PUSH-PULL (TOTEM) OUTPUT, 360 PPR, 10MM SOLID SHAFT, 78MM DIAMETER BODY, IP65, 6.5FT/2M CABLE LENGTH, PIGTAIL.. FREE...
MACHINE PANEL MP6-M, MACHINE MOTION INTERFACE PANEL, SERVO DRIVE OUTPUTS, INCREMENTAL ENCODER INPUTS. FREE 2 YEAR RADWELL WARRANTY
OPTICAL ENCODER, INCREMENTAL, 2 CHANNELS, 256 CYCLES PER REVOLUTION, 4.5 V, OUTPUT SQUARE WAVE, DIGITAL PULSE. FREE 2 YEAR RADWELL WARRANTY
OPTICAL INCREMENTAL ENCODER, PROGRAMMABLE UP TO 1024 PPR, SIZE 25 ENCLOSED WITH SHAFT SEAL, FLANGE MOUNT, 3/8 SHAFT, 7 PIN M12 CONNECTOR – SINGLE ENDED, 8-30V IN; VOUT = VIN,...
OPTICAL INCREMENTAL ENCODER, PROGRAMMABLE UP TO 1024 PPR, SIZE 25 ENCLOSED WITH SHAFT SEAL, FLANGE MOUNT, 3/8 SHAFT, 7 PIN M12 CONNECTOR –DIFFERENTIAL, 8-30V IN; VOUT = VIN, SIDE MOUNT.
OPTICAL INCREMENTAL ENCODER, SUPPLY VOLTAGE 5-28 VDC, FREQUENCY RESPONSE 100 KHZ, 1024 PPR, ALTERNATIVE PART NUMBER 924-01072-081. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS , RVI50N-09BK0A3TN-020 00 , RVI50N09BK0A3TN02000 , PART-NR: 108216 , OBSOLETE, ROTARY ENCODER, INCREMENTAL, SOLID SHAFT, ALUMINUM, POWDER COATED, SHAFT Ø8 MM X 15 MM, NORMAL, 2000 PULSE,...
POSITION CONTROLLER, ACON SERIES, FOR RCA2/RCA SERIES ACTUATORS, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 30W MOTOR-COMPATIBLE, NPN, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, ACON SERIES, FOR RCA2/RCA SERIES ACTUATORS, INCREMENTAL ENCODER, 24 VDC, SOLENOID VALVE TYPE, 10W MOTOR-COMPATIBLE, PNP, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 42 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, SAFETY-COMPLIANT TYPE, 28 FRAME PULSE MOTOR (RCP2-RA3C ONLY), NPN (STANDARD), 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
RI32-O/1000AR.14KB RI32, INCREMENTAL INDUSTRIAL ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY
ROTARY ENCODER INCREMENTAL, 12-24VDC, OPEN, ABZ, 360 P/R, 2M LENGTH. FREE 2 YEAR RADWELL WARRANTY
SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 30W MOTOR, INCREMENTAL ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY
SENSOR MODULE, SMC20 BOARD, FOR EVALUATION OF INCREMENTAL ENCODER, 30 MM WIDTH, SUCESSOR TO: 6SL3055-0AA00-5BA2. FREE 2 YEAR RADWELL WARRANTY
SHAFT ENCODER,INCREMENTAL, PLASTIC,1/2IN SHAFT,1400 PULSES PER REVOLUTION,4 PIN. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR TERMINAL, WITH INCREMENTAL ENCODER, 50 VDC, 5AMP, 2 PHASES, 2 DIGITAL INPUTS, 24 VDC, 4 DIGITAL INPUTS FOR AN INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 48 V DC, 1.8 AMPS, TORQUE = 0.5 NM, 1740 RPM, 1.8 DEGREE STEP ANGLE, 7.75 OHM, INCREMENTAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DYNAPAR H2310240032X512, SHAFT ENCODER, INCREMENTAL, SIZ3 2.0", SHAFT SIZE: 3/8", 0 TO 70 C, 1024 CPR, REVERSE QUAD A & B W/ INDEX, LINE DRIVER, 100 KHZ, MOUNTING:...