STMicroelectronics, Inc. MOSFETs STD60NF06T4

Description
MOSFET N-Channel 60V 60A UltraFETII DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 60A UltraFETII DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875071
MOSFETs 6875071
MOSFET N-Channel 60V 60A UltraFETII DPAK

MOSFET N-Channel 60V 60A UltraFETII DPAK

Supplier's Site
MOSFETs - 9208802 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208802
MOSFETs 9208802
MOSFET N-Channel 60V 60A UltraFETII DPAK

MOSFET N-Channel 60V 60A UltraFETII DPAK

Supplier's Site
MOSFETs - 6875071P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875071P
MOSFETs 6875071P
MOSFET N-Channel 60V 60A UltraFETII DPAK

MOSFET N-Channel 60V 60A UltraFETII DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF06T4 - 006353-STD60NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF06T4
006353-STD60NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF06T4 006353-STD60NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 006353-STD60NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1810pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 006353-STD60NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1810pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
60V 60A DPAK MOSFET Transistor
278-STD60NF06T4
60V 60A DPAK MOSFET Transistor 278-STD60NF06T4
60V 60A N-Ch MOSFET, 16mR Rds(on), DPAK, STripFET II Product overview: STD60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60NF06T4 can be used for catalog matching and distributor lookup.

60V 60A N-Ch MOSFET, 16mR Rds(on), DPAK, STripFET II Product overview: STD60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-6195-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6195-1-ND
Single FETs, MOSFETs 497-6195-1-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6195-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6195-6-ND
Single FETs, MOSFETs 497-6195-6-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6195-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6195-2-ND
Single FETs, MOSFETs 497-6195-2-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Transistor - 38972749 - Radwell International
Willingboro, NJ, United States
Transistor
38972749
Transistor 38972749
POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 60V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 60V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 60 Amp

MOSFET N-Ch 60 Volt 60 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD60NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD60NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD60NF06T4
N-channel 60 V, 0.014 Ohm typ.

N-channel 60 V, 0.014 Ohm typ.

Supplier's Site
Mosfet, N, D-Pak; Channel Type Stmicroelectronics - 26M3529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Stmicroelectronics
26M3529
Mosfet, N, D-Pak; Channel Type Stmicroelectronics 26M3529
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD60NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD60NF06T4
Single FETs, MOSFETs STD60NF06T4
N-channel 60 V, 0.014 Ohm typ.,

N-channel 60 V, 0.014 Ohm typ.,

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6875071 6875071P 006353-STD60NF06T4 278-STD60NF06T4 497-6195-1-ND 38972749 STD60NF06T4 STD60NF06T4 26M3529 STD60NF06T4
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NF06T4 60V 60A DPAK MOSFET Transistor Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N, D-Pak; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data