Radwell International Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Product Name Notes
10-28VDC 4-20MA , PRESS GAUGE. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR 0-160 PS. FREE 2 YEAR RADWELL WARRANTY
AMMONIA GAUGE, 30-300 PSI, 3-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics 214-103
ASCO NUMATICS Pneumatics 214-212
ASHCROFT Pneumatics 20W1005-H-02L-30
AVENTICS Pneumatics 1-827-231-010
CLIPPARD Pneumatics PG-100
DIAL BORE GAUGE INDICATOR 0-5-0 2IN DIAL FACE. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM GAUGES. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE GAUGES, SCREW IN, HAND TIGHTEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTO DRAIN, 80 GPH, 100 PSIG, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAITER INDEPENDENT PNEUMATIC GAUGING PROBE, DJ/10/P JET SERIES, LVDT, HALF BRIDGE AND DIGITAL (ORBIT NETWORK) INTERFACE, ACCURACY TO 0.1% OF READING (FOR DIGITAL VERSION). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, GAUGE 2.5INCH 1/4 LOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE HEAD, TYPE IE10, MAX POWER WHEN BAKING OUT; 25MA, 600 V, SENSITIVITY FOR NITROGEN; .5 MBAR, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, 0-200, 0-30PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, 100-0-100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, 2 INCH, 1/4 INCH THD, 0-60 PSIG, 0-4 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, 2-1/2 INCH, 0-2000PSI, BACK MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, LIQUID FILLED, 1.5" 0/30#, 1/8" BACK, REPLACED BY KC202L15830. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGE, PNEUMATIC, 0-30 PSI, BRONZE TUBE, BRASS SOCKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAUGING PROBE DIGITAL, SPRING PUSH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENERAL SERVICE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE REGULATOR, MPA PRESSURE GAUGE, BUILT-IN BACKFLOW MECHANISM, CONNECTOR GASKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE GAUGE, 0-232 PSI, 0-16 BAR, (162836). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE GAUGE, GLYCERINE FILLED, 0-11BAR/0-160PSI, 10MM NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 20MA, 24VDC, 12BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REPLACEMENT PRESSUR GAUGE, 0-160 PSI, 2 INCH SIZE, 1/4-18 NPT THREAD TYE, CBM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-100PSI, 0-700 KPA, 2 INCH DIAL, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-145 PSI, 0-10 BAR, 1/8 INCH NPT, 1.5 INCH FACE, BACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-160 PSI, 1/8" NPT, CENTER BACK MOUNT, 1.5" DIAL FACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 0-34 PSI, THREADED, WHITE BACKGROUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 1-1/2INCH, 60PST/KPA, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 2 INCH, STEEL,1/4 NPT LOWER, 0-100PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, BOURDON, SINGLE POINTER, 0-650PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE,1-1/2IN, 0-30PSI, 1/8NPT, REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE,100 PSI, 1/4 INCH THREADED BACK CONNECTOR, MODUFLEX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GUAGE, 0-60 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR GAUGE, PORT SIZE 1/8 INCH/BACK, 0-60 PSIG PRESSURE RANGE, 0-400 KPA RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER PRESSURE GAUGE, 70MM RANGE, 30 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DIXON Pneumatics GC620
FESTO ELECTRIC, MA-63-1-B, MA631B, PRESSURE GAUGE, 0-14 PSI (0-1 BAR). FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics FMA-40-10-1/4-EN
FESTO Pneumatics MA-40-10-1/8-EN
FESTO Pneumatics VAM-40-V1/0-R1/8-EN
FISHER ROSEMOUNT Pneumatics 11B4040X032
FLOWMETER, MODEL RMB, 40-400 SCFH AIR, 5-IN. SCALE, +/-3% ACCURACY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RMA SERIES, 0.2-2 SCFH AIR, 2 INCH SCALE, 4% ACC, STAINLESS STEEL VALVE, 1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
GAGE 3.450MM X 5 TOOL STEEL CLASS Z. FREE 2 YEAR RADWELL WARRANTY
GAGE, 0-60 PSIG,. FREE 2 YEAR RADWELL WARRANTY
GAUGE 0-150 PSI 1/4IN BSPT. FREE 2 YEAR RADWELL WARRANTY
GAUGE 0-200PSI 0-14BAR. FREE 2 YEAR RADWELL WARRANTY
GAUGE 0-60PSI 1-1/2INCH 1/8CBM. FREE 2 YEAR RADWELL WARRANTY
GAUGE ATTACHMENT W/ RING COVER ASSY. FREE 2 YEAR RADWELL WARRANTY
GAUGE KIT, 0-120 PSI PERPENDICULAR, 1-1/2 INCH DIAL. FREE 2 YEAR RADWELL WARRANTY
GAUGE KIT, 0-160 PSIG, 2005 SERIES. FREE 2 YEAR RADWELL WARRANTY
GAUGE LIQUID LEVEL 1/4IN NPT 5-5/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
GAUGE LIQUID LEVEL 1/4IN NPT 6-7/8IN LONG. FREE 2 YEAR RADWELL WARRANTY
GAUGE PRESSURE 0-5PSI 2.5IN FACE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
GAUGE REM DP277 WP DIFFER. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 0-100 PSI, 0-7 BAR. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 1.5 DIA, 0-100PSIG. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 1.5 INCH DIAMETER, 0-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 1.5" FACE, 0-180PSI, 1/8 NPT, FOR SY1, SY2 TYPE, SYNTESI SERIES. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 2" 0/30#,1/8"CENTER BACK. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 2.5IN SIZE, 1/4 NPT, 0-100PSI. FREE 2 YEAR RADWELL WARRANTY
GAUGE, 2012 SERIES, 0-160PSIG, FOR 2035 SERIES ACTUATED VALVES, 7.9 X 7.9 X 5.9 IN.. FREE 2 YEAR RADWELL WARRANTY
GAUGE, AR REGULATOR, NO SIZE RAT/KI ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
GAUGE, AR REGULATOR, NO SIZE RATKIT/ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
GAUGE, G33 SERIES. FREE 2 YEAR RADWELL WARRANTY
GAUGE, MODEL R7, 0-160 PSI, 1/8 INCH NPT, NON-REFILLABLE, CENTER BACK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
GAUGE, PRESSURE, 0 TO 30 PSI, SIZE: 2-1/2", SOCKET: BRASS, 1/4NPT BACK. FREE 2 YEAR RADWELL WARRANTY
GAUGE, RANGE: 0 - 160 PSI, 0 - 11 BAR, 0 - 1.1MPA, 1/8 INCH X 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE GAUGE, MARSHALLTOWN VALUE SERIES, 2 INCH, CENTER BACK MOUNTING, 1/8 INCH NPT CONNECTION, 0 TO 160 PSI. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, 0- 30 PSI. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, 1-1/2 INCH SIZE, STEEL CASE MATERIAL, COPPER ALLOY, LOWER MOUNT CASE STYLE, 1/8 INCH NPT, 0-30 INCH HG VAC. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, 2.0 STD-C, 1/8 IN NPT, 0/300 PSI. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, 2.5 IN STD, 1/4 NPT, 0-100 PSI & KPA. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, 3-1/2 INCH SIZE, STEEL CASE MATERIAL, COPPER ALLOY INTERNALS, LOWER MOUNT CASE STYLE, 1/4 INCH NPT, 0-100 PSI. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE, SEVERE SERVICE SERIES, DIAL SIZE: 2.5 INCH, PLAIN, CASE MATERIAL: 304SS, 0-100 PSI, KPA, PRESSURE, BOTTOM, 1/4" NPT, POLYCARBONATE, GLYCERIN, COPPER, BRASS OR STAINLESS STEEL INTERNALS. FREE...
GENERAL SERVICE GAUGE,0-15 PSI, BOTTOM MOUNTKPA,1.5IN DIAL FACE,1/8NPT. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE GAUGE. FREE 2 YEAR RADWELL WARRANTY
GUAGE, 7511212B04, 1/2" PORT, ACRYLIC, BLOCK STYLE INLINE FLOWMETER. FREE 2 YEAR RADWELL WARRANTY
INDICATOR GAUGE. FREE 2 YEAR RADWELL WARRANTY
K40P-BP0.2-N01MS. FREE 2 YEAR RADWELL WARRANTY
K8-4-40. FREE 2 YEAR RADWELL WARRANTY
LINEAR BALL GUIDING MECHANISM, XY-AXIS STAGE, 255.8 MAXIMUM LOAD, 6.5 MM X/Y TRAVEL DISTANCE, FEED SCREW METHOD, FOR SYMMETRICAL USE, 440C STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
LUBRICATOR, HEAVY DUTY, 240CFM ,3/4IN NPT, 17BAR, 250PSI. FREE 2 YEAR RADWELL WARRANTY
MARSH BELLOFRAM, H2048, PRESSURE GAUGE, FRONT FLANGED, 0-100PSI, LOWER BACK MOUNT,. FREE 2 YEAR RADWELL WARRANTY
MARSH BELLOFRAM, P5105, PROCESS GAUGE, 4-1/2 INCH, LOWER MOUNT MOUNTING, TURRET CASE STYLE, 1/4 INCH NPT CONNECTION, STAINLESS STEEL, 0 TO 30 INCH HG VACUUM. FREE 2 YEAR RADWELL WARRANTY...
MARSH INSTRUMENTS Pneumatics J2005
MARSHALLTOWN VALUE SERIES 11/2" LM - 1/8" NPT- GAUGES. FREE 2 YEAR RADWELL WARRANTY
MARSHALLTOWN VALUE SERIES 2" UC - 1/4" NPT- GAUGES. FREE 2 YEAR RADWELL WARRANTY
MOISTURE LIQUID INDICATOR, 5/8 INCH MALE FLARE WITH SWIVEL NUT, 500 PSIG. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics 18-015-990
OIL GAUGE. FREE 2 YEAR RADWELL WARRANTY
OLD STYLE,PNEUMATIC PRESSURE GAUGE, DUAL RANGE: 0 - 60 PSI, 0 - 4 BAR, 1/4 INCH NPT, BRASS LOWER. FREE 2 YEAR RADWELL WARRANTY
PG1-ROB-G018-STD-D50 P(0-3). FREE 2 YEAR RADWELL WARRANTY
PG1-ROB-R018-STD-D40 P(0-6)BLENDE 0,3. FREE 2 YEAR RADWELL WARRANTY
PIAB VACUUM PRODUCTS Pneumatics 31.01.613
PNEUMATIC GAUGE, -40-160F, 3-15PSI, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, 0-100 PSI, 2IN DIAL FACE, LOWER MOUNT - 1/4IN NPTKPA0-700. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, 0-100PSI, PARALLEL, BACK MOUNT . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, 1/4-NPT, 160 PSI-MAX, 0-11 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, G46 SERIES, 0-1 MPA, R 1/8 R 1/4. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, LIQUID FILLED, 300 STAINLESS STEEL, 25PSI - DRY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 1-1/2 INCH DIAL, PORT TYPE: 1/8 INCH MALE BSPT THREADED, M5X0.8 FEMALE ISO THREADED, 0-60 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 1-1/2" DIAL, PORT TYPE: 1/4 MALE NPT THREADED", M5X0.8 FEMALE ISO THREADED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 2 INCH DIAL, 1/8 INCH MALE NPT THREADED, M5X0.8 INCH FEMALE ISO THREADED, 0-160 PSI, 0-1.1 MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 2" DIAL, PORT TYPE: 1/4 MALE BSPT THREADED", M5X0.8 FEMALE ISO THREADED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 2" DIAL, PORT TYPE: 1/4 MALE NPT THREADED", M5X0.8 FEMALE ISO THREADED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, 2" DIAL, PORT TYPE: 1/8 MALE NPT THREADED", M5X0.8 FEMALE ISO THREADED MI ITEM # 02083886. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PRESSURE GAUGE, PORT SIZE: 1/8", M5X0.8, THREAD STANDARD: NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC RECIEVER GAUGE,1.5INDIAL FACE,0-100 DEG F,BACK MOUNT, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE GAUGE, 0-16 BAR, BOURDON TUBE DESIGN, LINE INSTALLATION, IP43. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE 0-160PSI, 0 - 11 LBS, 1/8 INCH NPT REAR MOUNT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE 0-300PSI 4.5INCH 1/4NPT LOWER. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE ANALOG NEEDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0 BAR....2.5 BAR, MA, 00991463, EN 837-1, 50 NOMINAL SIZE OF PRESSURE GAUGE, IN-LINE INSTALLATION MOUNTING. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-10 BAR RANGE, IP43, CENTRED REAR SIDE CONNECTION, R1/4 CONNECTION, 40MM DIAMETER, 187079. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-10 BAR, 0-140 PSI, REAR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-100 PSI, 0-7 BAR, 2 INCH DISPLAY, 1/8 INCH BRASS BACK, CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-100PSI, 1-1/2IN FACE, 1/8IN NPT, CENTER BACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-160PSI, 0-11BAR, 1/8INCH NPT, 1.5INCH CASE, CENTER BACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-30PSI, 1.50DIAL, 1/8IN BACK CONNECT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 1522 CORROSION RESISTANT, SIZE 2" (50MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 1550 LIQUID FILLABLE, SIZE 2 1/2" (63MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 200, ACCURACY +/- 3-2-3%...
PRESSURE GAUGE, 1555 LIQUID FILLABLE, SIZE 4" (100MM), BRASS, STAINLESS STEEL, CONNECTION 1/2" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 100, ACCURACY +/- 1.6% OF SPAN, LIQUID...
PRESSURE GAUGE, 1559 LIQUID FILLABLE, SIZE 2" (50MM), BRASS, STAINLESS STEEL, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI/BAR/KPA, PRIMARY RANGE 0 - 1000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 1590 SPRINKLER, 3-1/2" (90MM), BRASS, STEEL, PAINTED BLACK, 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 250 "AIR ON DIAL", ACCURACY +/- 3-2-3% OF SPAN. FREE 2...
PRESSURE GAUGE, 1903 SOLFRUNT, SIZE 4-1/2" (115MM), BRASS, ALUMINUM, PAINTED BLACK, CONNECTION 1/4" NPT, LOW BACK MOUNT, PSI, PRIMARY RANGE 0 - 60, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 1980 SOLFRUNT, SIZE 4 1/2" (115MM), BRASS, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 1000, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 1980 SOLFRUNT, SIZE 4 1/2" (115MM), BRASS, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 200, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 1980 SOLFRUNT, SIZE 4 1/2" (115MM), BRASS, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 400, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 1981 SOLFRUNT EZ-FILL, 4 1/2 INCH DIAL SIZE, 0-160 PSI, 316 STAINLESS STEEL, PET TURRET, BLACK, 1/2 INCH NPT, LOWER MOUNT, ACCURACY +/- 0.5% OF SPAN. FREE 2...
PRESSURE GAUGE, 1981 SOLFRUNT SERIES, 4.5 INCH CASE SIZE, 316 STAINLESS STEEL, PET TURRET, 1/2 INCH NPT CONNECTION, LOWER MOUNT, 0-60 PSI, ACCURACY +/- 0.5% OF SPAN, BLACK. FREE 2...
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 0.5% OF SPAN,...
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 0.5% OF SPAN,...
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 0.5% OF SPAN,...
PRESSURE GAUGE, 2 1/2 INCH CASE SIZE, 316 STAINLESS STEEL, 1/4 INCH NPT CONNECTION, LOW MOUNT, 0-160 PSI, ACCURACY +/- 1.6% OF SPAN, LIQUID FILLABLE. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE GAUGE, 2 1/2 INCH SIZE, 316 STAINLESS STEEL MATERIAL, 1/4 INCH NPT CONNECTION, LOW MOUNT, PSI & BAR, 0-600 PSI PRIMARY RANGE, +/- 1.6% OF SPAN ACCURACY, LIQUID FILLABLE.
PRESSURE GAUGE, 2IN DIAL, 0-16 BAR, 0-200 PSI, G1/8 CONNECTION, CENTER BACK MOUNT, PG1-ROB-G014-SNL-D50 P. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4-1/2" DIAL, 0-300 PSI AND 0-21 KG/CM2, PLAIN CASE, 1/4" NPT BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 4.5 INCH DIAL, 0-60 PSI, 0-420 KPA, BOTTOM CONNECTION, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 500 GENERAL PURPOSE, 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 15, ACCURACY +/- 3-2-3% OF SPAN. FREE 2 YEAR...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, IN HG, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 200, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2" (50MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2" (50MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 30 - 0 - 30, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 4 1/2" (115MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 500 LOW LEAD GENERAL PURPOSE, 2 INCH CASE SIZE, STEEL CASE MATERIAL, PAINTED BLACK, 1/4 INCH NPT CONNECTION, LOWER MOUNT, 0-100 PSI PRIMARY RANGE, ACCURACY +/- 3-2-3% OF...
PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 1 1/2" (40MM), BRASS, ABS, GRAY, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID...
PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 2" (50MM), BRASS, ABS, GRAY, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO.
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 4000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE...
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2" (50MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO.
PRESSURE GAUGE, 656 LIQUID FILLABLE, 2 1/2" (63MM), 316 STAINLESS STEEL, STAINLESS STEEL, 1/4" NPT, LOW MOUNT, PSI & BAR, PRIMARY RANGE 0 - 5000, ACCURACY +/- 1.6% OF SPAN.
PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID...
PRESSURE GAUGE, 734 LOW PRESSURE, 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 5, ACCURACY +/- 3-2-3% OF SPAN. FREE 2 YEAR...
PRESSURE GAUGE, 734 LOW PRESSURE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, IN H2O, PRIMARY RANGE 0 - 60, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, 844U PANEL MOUNT, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, U-CLAMP & NUTS, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PRIMARY RANGE 0 - 60 PSI, ACCURACY +/-...
PRESSURE GAUGE, 844U PANEL MOUNT, SIZE 2" (50MM), BRASS, STEEL, PAINTED BLACK, U-CLAMP & NUTS, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3%...
PRESSURE GAUGE, 845FF SERIES, 2 1/2 INCH DIAL SIZE, BLACK FINISH, FRONT FLANGE, 1/8 INCH NPT CONNECTION, CENTER BACK MOUNT, 0-100 PSI PRIMARY RANGE, +/- 3-2-3% OF SPAN ACCURACY, GENERAL...
PRESSURE GAUGE, AR REGULATOR, 0-60 PSI, 1/4 INCH BRASS NPT THREADED BOTTOM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, FOR FRONT PANEL OR IN-LINE MOUNTING, 0/10 BAR, 140 PSI, 0/1 MPA, G1/4 INCH CONNECTION, (162838). FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, G59D SERIES, 0-1 MPA PRESSURE DISPLAY, R 1/4 INCH CONNECTION DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, GENERAL SERVICE, 4.50 INCH STEEL CASE, DUAL SCALE / PSI / KPA, 0-200 PSI, 1/4 INCH NPT, DRY FILLER, 4.9 X 4.55 X 1.3 INCH, LOWER MOUNT. FREE...
PRESSURE GAUGE, MA SERIES, 0-16 BAR INDICATING RANGE, 0-16 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, IP43, 345395. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, NOMINAL SIZE. 40, VAM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, P500 SERIES, GENERAL PURPOSE, SIZE: 3-1/2 INCHES, BRASS, STEEL, PAINTED BLACK, CONNECTION: 1/4 INCH NPT, LOW MOUNT, PSI PRIMARY RANGE: 0 - 30, ACCURACY +/- 3-2-3% OF SPAN,...
PRESSURE GAUGE, PANEL MOUNT, 1/8" NPT, 0 TO 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SERIES MA, SIZE 40, 0-10 BAR PRESSURE RANGE, R1/8 PNEUMATIC CONNECTION, PBT HOUSING MATERIAL, IP43, (162835). FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, SEVERE SERVICE, 2.50 INCH SIZE, 304 STAINLESS STEEL CASE, DUAL SCALE / PSI / KPA, 0-160 PSI, 1/4 INCH NPT, GLYCERINE FILLER, RUBBER PLUG, LOWER MOUNT. FREE 2...
PRESSURE GAUGE, SST, 63 MM, GAUGE RANGE: 0 - 100 PS,I 1/4 INCH NPT BRASS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE- RECALIBRATOR, 0-600 PSI, 3.5" DIAL, STEEL - BLACK, LOWER BACK MOUNT, GLASS LENS, DRY. FREE 2 YEAR RADWELL WARRANTY
PROCESS GAUGE, 41/2" FF/LBM, 1/2" NPT, SS INTERNALS. FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE COVER, FOR 3INCH PORTABLE TEST GAUGES, FOR MODELS 508/1408, BRASS, POLISHED CHROME FINISH. FREE 2 YEAR RADWELL WARRANTY
QUALITY GAUGE, PRECISION SERVICE, STEEL CASE MATERIAL, 3 1/2 INCH SIZE, 1/4 INCH NPT CONNECTION, 0-2000 PSI. FREE 2 YEAR RADWELL WARRANTY
RECEIVER GAUGE, ANALOG, INDICATES THE OUTPUT SIGNAL FROM A PNEUMATIC TRANSMITTER, 1/8 INCH NPT, 3-15 PSI. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics P0328401
SEVERE SERVICE GAUGE, 1/4 NPT, 100MM, 0-60PSI. FREE 2 YEAR RADWELL WARRANTY
SEVERE SERVICE GAUGE,100MM, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
SEVERE SERVICE GAUGE,63MM, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
SEVERE SERVICE GAUGE,63MM. FREE 2 YEAR RADWELL WARRANTY
SEVERE SERVICE, 40/50MM. FREE 2 YEAR RADWELL WARRANTY
SIGHT GLASS, D2 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics 4274777
SMC Pneumatics K40-MP0.4-N02MS
STICKER, PRESS GAUGE, SAFE RANGE, PRICE PER PIECE. FREE 2 YEAR RADWELL WARRANTY
STICKER, PRESS GAUGE, SAFE RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMP TRANSMITTER, INDUST PRESSURE SWITCH PARTS. FREE 2 YEAR RADWELL WARRANTY
TRIAC Pneumatics EPR-1000
US GAUGE Pneumatics 163274
US GAUGE Pneumatics 164417