Radwell International Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| (092025),ACTUATOR, SAFETY SWITCH, NON-CONTACT, 2.1" X 1.7" X .95". FREE 2 YEAR RADWELL WARRANTY | |
| 059226, ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 074077, ACTUATOR, EXTERNAL DEPTH:22MM, EXTERNAL LENGTH / HEIGHT:34MM, EXTERNAL WIDTH:29.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| 074080, ACTUATOR, STAINLESS STEEL, 2 SCREW HOLES, RUBBER BUSH. FREE 2 YEAR RADWELL WARRANTY | |
| 074130, ACTUATOR, FOR SAFETY SWITCH, WITH RUBBER BUSH. FREE 2 YEAR RADWELL WARRANTY | |
| 097861, ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 103386, NQ/TQ ACTUATOR Q-GT STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 1200INLB 115V ACTUATOR PROP.. FREE 2 YEAR RADWELL WARRANTY | |
| 120V ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 140# 90' , PINION ACTUATOR. 92-0830-11305. FREE 2 YEAR RADWELL WARRANTY | |
| 24V S/R ON/OFF ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 2:1 PNEUMODULAR RATIO/AMPLIFYING RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| 32MM CM2 OTHERS (COMBO), CM2/CM3 ROUND BODY CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, OPERATOR PB. FREE 2 YEAR RADWELL WARRANTY | |
| 360 LB CAPACITY, HORIZONTAL, U HOOK, FLANGED BASE, STAINLESS STEEL PULL ACTION LATCH CLAMP 1.18" DRAWING MOVEMENT, 3.88" OAL, THREADED U HOOK, STRAIGHT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| 6A,4-20MA,ELECTRO-PN EU POS,EXP. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING TERMINAL EQUIPMENT CONTROLLER, VAV W/ REHEAT, 44LB-IN, 90DEG, 108/90S, 28 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR / PNEUMATIC, PN SERIES, DOUBLE-ACTING, 179 IN LB, 80 PSI, ANADOZIED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR / PNEUMATIC, PN SERIES, DOUBLE-ACTING, 71 INLB, 80 PSI, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR 10SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR ASSEMBLY AIR TYPE12. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR BLOCK 4PORT DUAL OUTPUT W/12IN CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR CYLINDER ASSEMBLY, STROKE: 3IN, 301064010910. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR INK KEY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR PNEUMATIC 20MM BORE 44M. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR PNEUMATIC SIZE 60 NO6 SPRING SET 120PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR REBUILD KIT FOR VF591 FLOWRITE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR ROBOTARM 120PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR SERVICE KIT, 361/262. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR VALVE, 2 POSITION, NORMALLY OPEN, 208V,50/60HZ, 6.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 1 3/4IN BORE, 10IN STROKE, W/ ROD LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 10BAR, 63MM BORE, 265MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 150 PSIG (10.3 BAR) MAX. OPERATING PRESSURE, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 22.5 MM, 2-POSITION SWITCH, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24V, 180IN-LB, NSR, ON/OFF/FLOAT, PT NON-SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 30-116 PSI, -40 TO 80 DEGREE CELSIUS, 2-1/2 INCH BORE, 1000000 CYCLES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 90 SPRING RETURN, 125 PSIG, 9 BAR, 1/8 FEMALE NPT, 0 TO 400 F, REPLACES 0722A4. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CMS DESIGN E, CYLINDRICAL M30, IP67, 0.4 ... 0.5 NM, PPS HOUSING, 085636. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, COMPACT, ROTARY, SINGLE SHAFT, SIZE 40, M5 PORT SIZE, 90-100 DEGREE ROTATING ANGLE, W/ AIR CUSHION, W/ 2 AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CRB1 SERIES, 270 DEGREE, SINGLE VANE, ROTARY, MINI/VANE, AUTO-SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CRB2 SERIES, 30 SIZE, 90 DEGREE ANGLE, ROTARY, SINGLE VANE TYPE, AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CUBE SHAPED, 42X25MM, 2 SAFETY SCREWS M4X14 INCLUDED, 071840. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CYLINDER, DUAL ROD, BORE 15MM, STROKE 50MM, PORT M5X0.8, DOUBLE ACTING, CXS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CYLINDER, ROUND BODY, DOUBLE ACTING, S/S ROD, MAX PRESSURE 145 PSI, 1.000 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DAMPER/VALVE, TRI-STATE, 24 VDC, FLOATING POINT, NON SPRIONG RETURN, 44 INCH LBS,1/2" NPT CONDUIT, PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DOUBLE ACTING, VANE ACTUATION, 40-120 PSIG (2.7-8.2 BAR) OPERATING PRESSURE, 0-225 F TEMPERATURE RANGE, COMPACT, LIGHTWEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR SAFETY SWITCHES NP/GP/TP, STAINLESS STEEL, WITH RUBBER BUSH, (070046). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR SAFETY SWITCHES NZ.VZ, NZ.VZ.VS AND TZ, TWO STAINLESS-STEEL SAFETY SCREWS PER ACTUATOR, 4 MM, FOR DOORS WITH NORMAL PLAY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FREE MOUNT ROTARY, DOUBLE ACTION, 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, IMPEDENCE PROTECTED, .5AMP, 120VAC, 60HZ, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, INLINE SOLID NPN RAIL, AUTO-SWITCH ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, LOW SPEED, DUAL ACTING, BUILT-IN MAGNET, 1.0 MPA MAX, 50 MM BORE, 20 MM STROKE, ROD END MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PNEUMATIC ACTUATOR, RODLESS CYLINDER, LINEAR, 2002 SERIES, SINGLE PISTON, 50 MM BORE, 23 MM STROKE, FLOATING MOUNT PISTON TYPE, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PNEUMATIC, 2 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PNEUMATIC, DOUBLE ACTING, 125 PSI, TYPE CW-C, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, PNEUMATICS, 2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, RODLESS, LOW PROFILE, CY1F SERIES, MAGNETICALLY COUPLED, 15 MM BORE, 150 MM STROKE, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY *LQA A: CDRBU2WU20-270S. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, 0.7MPA, 7.1KGF/CM, 100PSI, ROHS: NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, DOUBLE SHAFT, PNEUMATIC, SIZE 30, M THREAD M5, 90 DEGREES ROTATING ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, SINGLE SHAFT, ANGLE ADJUSTABLE TYPE, SIZE 50, NPT 1/8 INCH PORT, 90 DEGREES ROTATING ANGLE, BOTH SIDES ANGLE ADJUSTABLE. FREE 2... | |
| ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, SINGLE SHAFT, PNEUMATIC, SIZE 50, RC 1/8 INCH PORT, 90 DEGREES ROTATING ANGLE, WITH AIR CUSHION. FREE 2 YEAR RADWELL WARRANTY... | |
| ACTUATOR, ROTARY, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, MINI/VANE, 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, MINI/VANE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, SW CAPABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, VANE TYPE,SIZE 20,SINGLE VANE,180 DEGREES, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, VANE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, WITH AUTO SWITCH, BASIC STYLE MOUNT, DOUBLE SHAFT, 100 MM BORE, 180 DEGREE ROTATING ANGLE, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SEAT VALVE ACTUATOR, PNEUMATIC, 2-8 BAR, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SERIES B, UNC MOUNTING THREADS, SYMMETRICAL YOKE, SPRING RETURN, 80 POUNDS SPRING, NO SPRING (DOUBLE-ACTING OR ACTUATOR ROTATES CLOCKWISE ON LOSS O F AIR), WITHOUT OPTIONS STAND CONFIGURATION, MAX... | |
| ACTUATOR, SINGLE SHAFT, 180" ROTATING ANGLE, RC PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPEED/SEC 12, 24 VDC, 500 IN/LBS, 4/4X NEMA ENCLOSURE, 0.80 FULL LOAD AMP, 2 POSITION ON/OFF INPUT SIGNAL, DUTY CYCLE 75 PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN FCW, 08 SPRINGS, BUNA SEALS, STANDARD HARD ANODIZED ALUMINUM, 2 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, 10 SPRING, PNEUAMTIC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, STAINLESS STEEL, WITH RUBBER BUSH NBR, TWO SAFETY SCREWS, OVERTRAVEL 5MM, DOOR RADIUS MINIMUM 300 MM, 095738. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SVHC:NO, EXTERNAL DEPTH 6MM, EXTERNAL LENGTH / HEIGHT 100MM, EXTERNAL WIDTH 15MM, (016849). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, VALV-PWR SERIES VPVL, COMPACT DOUBLE-ACTING RACK AND PINION ACTUATORS, 80 PSI, 47.3 FT/LBS, 5.5 BAR, 64 NM, 118 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS, TINY TIM SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR FOOT ACCESSORY, STAINLESS STEEL, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR ACTUATOR, HI- PERFORMANCE, NORMALLY OPEN, FOR BLEED VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR ACTUATOR,SR63,SPRING RETURN, 8 BAR MAX, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR BELLOWS, 3 CONVOLUTIONS, 70 MM DIAMETER, 2 3/4 X 3 TYPE, G1/4 PORT, 65 MM STROKE, HIGH TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, DOUBLE ACTING, 9.9 MAX PRESSURE, 4 BOLT MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, ISO 6432 MINI CYLINDER SERIES, MAGNETIC DOUBLE-ACTING CUSHIONED WITH 25MM BORE, 50 MM STROKE, BRONZE REAR HEAD BUSHING, AND POLYURETHANE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, PNEUMATIC, STANDARD TYPE, ROUND BODY, DOUBLE ACTING/SINGLE ROD, SINGLE CLEVIS TYPE MOUNT, 40 MM BORE, 20 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, ROUND BODY, COPPER FREE, DIRECT MOUNT, DOUBLE ACTING/SINGLE ROD, 1.0 MPA, AIR CUSHION, 32 MM BORE, 165 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, ROUND BODY, DOUBLE ACTING, SINGLE ROD, 40 MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER: STANDARD TYPE, DOUBLE ACTING, SINGLE ROD, SERIES: CM2, W/ AUTO SWITCH(BUILT-IN MAGNET), PNEUMATIC, SINGLE CLEVIS STYLE, 25MM BORE, RC PORT THREAD, MAX PRESS: 146PSI, 1.00MPA, 75MM CYLINDER STROKE,... | |
| APOLLO VALVES Pneumatics AE-200-10 | |
| ASSEMBLY SSV 5" VALVE & ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO REED SWITCH, 3 METER CABLE LENGTH, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCHING ACTUATOR, 80 MA, PNP, 3 WIRE, TIE-ROD, 5M LEADS, -10-60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO-SWITCH *LQA A:D-M9NWZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMAX Pneumatics B085D | |
| AUTOMAX Pneumatics B100D | |
| B1CU SERIES, DOUBLE-ACTING PNEUMATIC ACTUATOR/POSITIONER, MNTING CHRG 225, 8.5 BAR, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| B3S SCREW DRIVE ACTUATOR 1" SIZE, BALL NUT, PRECISION ROLLED, 8 TURN/INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BELIMO Pneumatics AFRB24-SR | |
| BELIMO Pneumatics AFRB24 | |
| BELIMO Pneumatics AFRX24-MFT | |
| BENT ACTUATOR, FOR SAFETY SWITCH NP/GP/TP, STAINLESS STEEL, TOVERTRAVEL MAX. 2 MM, DOOR RADIUS MIN. 1000 MM, (059227). FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Pneumatics D-110906-A | |
| BRAY Pneumatics 92-0630-11300-532 | |
| BRAY Pneumatics 92-0630-113A0-532 | |
| BRAY Pneumatics 92-0830-11300-532 | |
| BRAY Pneumatics 92-0830-11310-532 | |
| BRAY Pneumatics 92-0930-11300-532 | |
| BRAY Pneumatics 92-1190-11300-532 | |
| BRAY Pneumatics 92-1280-11300-532 | |
| BRAY Pneumatics D24-70 | |
| C(D)RA1*50-100, ROTARY ACTUATOR, RACK & PINION, STANDARD, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| C(D)RQ2B, COMPACT ROTARY ACTUATOR, RACK & PINION, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| CM2/CM3 ROUND BODY CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| COMP-ACT (CA). FREE 2 YEAR RADWELL WARRANTY | |
| COMP-ACT, ACTUATOR ROTARY, MODEL: 022, PNEUMATIC, SINGLE END- NO KEYWAY, 300 STAINLESS STEEL, FLANGE MOUNT- ROD END. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT AIR CYLINDER, 32MM PISTON DIAMETER, 10MM STROKE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, DOUBLE-ACTING, (156094). FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER DOUBLE ACTING SINGLE ROD, 12 MM BORE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, 25 MM, NON-ROTATING, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, 40MM BORE, 30MM STROKE, 145 PSI, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, DOUBLE ACTING, SINGLE ROD, AUTO SWITCH CAPABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, DOUBLE ACTING, W/AUTO-SWITCH/MAGNET , 25 MM BORE, 10 MM STROKE, COPPER FREE, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT CYLINDER, DOUBLE ACTING/SINGLE ROD, COPPER FREE, W/AUTO-SWITCH/MAGNET , 1.0 MPA, THROUGH-HOLE MOUNT, 40 MM BORE, 50 MM STROKE, SOLID STATE AUTO SWITCH:, 3-WIRE/GROMMET ENTRY/NPN/24 VDC LOAD. FREE 2 YEAR... | |
| COMPACT CYLINDER, SERIES: CQ2K, W/ AUTO SWITCH(BUILT-IN MAGNET), NON-ROTATING ROD, BOTH ENDS TAPPED (40, 50, 63)MOUNT, 50MM BORE, PORT THREAD TYPE: RC/M THREAD (12 TO 25-32 TO 63), 30MM CYLINDER... | |
| COMPACT CYLINDER, SINGLE ACTING/SINGLE ROD, AUTO-SWITCH/MAGNET, 25 MM BORE, THROUGH HOLE MOUNT, 35 MM STROKE, COPPER FREE, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PNEUMATIC CYLINDER, 32MM BORE, 100MM STROKE, MAX PRESSURE 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PNEUMATIC CYLINDER, STANDARD DOUBLE ACTIN, SINGLE ROD, W/AUTO SWITCH/BUILT-IN MAGNET, HEAD FLANGE MOUNT, 40 MM BORE, 15 MM STROKE, MAX PRESS, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ROTARTY ACTUATOR, RACK-AND-PINION TYPE, SINGLE SHAFT, SIZE 40, RC 1/8 INCH PORT, 80 DEGREE TO 100 DEGREE ROTATING ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ROTARY ACTUATOR, RACK & PINION ,SINGLE SHAFT,SIZE 20,90 DEGREE ROTATION ANGLE,AIR CUSHION,AUTO-SWITCH 3 WIRE 3M LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONFIGURABLE DAMPER ACTUATOR, 180 IN-LB [20 NM], NON FAIL-SAFE, AC 100...240 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONFIGURABLE DAMPER ACTUATOR, 180 IN-LB [20 NM], NON FAIL-SAFE, AC 100...240 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE ACTUATOR, SPRING RETURN, FAIL-SAFE, 24 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CPR ACTUATOR, SPARE, STANDARD FIELD, CPR COMPOSITE MAGNETIC INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CRA ROTARY ACTUATOR, 100 MM BORE SIZE, DOUBLE ACTING, AUTO-SW, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| CRA ROTARY ACTUATOR,50MM,190DEG ROTATION,DOUBLE ACTING,AUTO SWITCH, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| CUSTOM PART NUMBER, NUMBER ON PART IS REFRENCE NUMBER, PNEUMATIC ACTUATOR, WITH SOURCING HALL-EFFECT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, COMPACT, JPN SPL CLEAN RM. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, COMPACT, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, PIN, DBL ACT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, TIE ROD, POWER LOCK, A/S. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, 40MM, CM2, DOUBLE-ACTING, 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, BORE 050,STROKE 0075,. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, CLAMP, HIGH MAG, ACTUATOR . FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, MAX PRESS: 1,0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, PIN, DBL ACT, HIGH TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, ROUND BODY, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR 90DEG ROTATION 24VAC 15NM. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 180 IN-LB [20 NM], SPRING RETURN, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 180 IN-LB [20 NM], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 180 IN-LB, 20 NM, 24 VOLTS, 50/60 HZ, NEMA 4X, IP 66/67. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 8-13 PSI SPRING RANGE, INCLUDES D-9502 POSITIONER AND UNIVERSAL MOUNTING BRACKET, 3" STROKE, 0-20 PSIG CONTROL AIR PRESSURE, 1/8" NPT STRAIGHT BARBED FITTING AIR CONNECTION, 15" DIAPHRAGM, DIE... | |
| DAMPER ACTUATOR, 8-13# ,AUX. MTG. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 8-13#, UNIVMOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 8-13#, W/POS.. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, FLOOR MOUNTED, 18 INCH LEVER ARM, 8-13 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, REVERSIBLE, WITH CW/CCW MOUNTING, 180 IN-LB, 20 NM, 5 W, SPRING RETURN, AC/DC 24 V, ON/OFF, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, SPRING RETURN, MODULATING, 24V, 10 VDC, 4-20 MA, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, SPRING-RETURN, 24 VAC/DC, 2-10 VDC, 4-20 MA CONTROL SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER/VALVE ACTUATOR, 24 VAC, PROPORTIONAL, NON-SPRING RETURN, 44 IN-LB, PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Pneumatics 11166829 | |
| DIAPHRAGM ACTUATOR, F002590352, SIZE 34, INTERVEL 3/4, BENCH SET 10 - 23, PRESS UNITS PSI, OPERATING RANGE 0 -33. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, FOR D/A ACTUATOR 05. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, ELECTROPNEUMATIC POSITIONER, INTRINSICALLY SAFE, LIMIT SWITCH, HART CAPABLE, 4-20MA DC, FAULT INDICATOR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER PNEUMATIC ACTUATOR 890 TORK-MATE SERIES 125 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 100MMCRA, DBL-ACT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 120V PROP, W/AUX 600# 30S ACTR, 70-0061-113G0-536K IS THE DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2" STROKE DAMPER ACTUATOR,SPRING RANGE:8-13 PSIG,MOUNTING:RIGHT ANGLE,MAX. AIR PRESSURE:30 PSIG, ALL-METAL, EQUIPPED WITH A RIGHT ANGLE MOUNTING BRACKET (M693-5095). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3-1/4INCH BORE DIAMETER, CUSHION HEAD, SIDE LUG, SERIES 2H, HI LOAD PISTON, SAE STRAIGHT THREAD O-RING, 10-1/2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR , SWITCH, AUTO-SWITCH LQA, 0.5 METER CABLE LENGTH, 24VDC RELAY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR AUTO SWITCH, PNP, 3WIRE, DIRECT MT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR DRIVE CONTROLLER, UNIT VENTILATOR, SOLID STATE, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR PURE FLO VALVE, DIAPHRAGM TYPE-PTFE, MODEL .5-A103, 90 PSI MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR STEEL ROD, ADJUSTABLE, ROTARY ACUTATION, 13.25 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 12 VDC, 100% DUTY CYCLE, 2.0 A, 6 S CYCLE TIME, 150 F MAX AMB TEMP, RAUM MODEL, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 120PSI 8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 120V, W/ SERVO BRD, NEMA 4, MANUFACTURER SUGGESTED REPLACEMENT 70-0201-113G0-536K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 2 BOLT FLANGE, OPEN/CLOSE VIEW PORT, SINGLE PNEUMATIC 0.25 INC PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 24VAC/DC, 180LB/IN TORQUE, 7.5W, 10VA, REPLACED BY AFB24-MFT-S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, BTA SERIES, BRUSHLESS, TORQUE SOLENOID, (7741164). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, DOUBLE ACTING ROTA CLAMP, LH HELIX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, DOUBLE ACTING, 25 MM BORE, 30 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, DOUBLE-OPPOSED PISTON, 116PSI, 8-BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRAK PRO, ACME SCREW TYPE, 24 V, 4 INCH STROKE, 750 LBF, IP67, ANTI ROTATION, ELM / LINEAR POTENTIOMETER, CROSS HOLE IN STANDARD POSITION, SILVER POWDER... | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, MODULATOR, SPRING RETURN, MULTI-FUNCTION TECHNOLOGY, 24 VAC/DC, 50/60 HZ, REPLACED BY AFB24-MFT-X1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC ACTUATOR, 120 VAC, 150 IN/LBS TORQUE, 5 SECOND CYCLE TIME, .5 L.R. AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC ACTUATOR, AIR SPRING TYPE, 2-BOLT MOUNTING, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC DOUBLE ACTING ACTUATOR, SERIES 200, MAX 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC, LINEAR, 10IN TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PURE-FLO, 1". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, SINGLE SHAFT, PNEUMATIC, SIZE 80, RC 1/4 INCH PORT, 100 DEGREES ROTATING ANGLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, SMOOTH SHAFT, 4 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, SERIES 70, 600 TORQUE, 40 SPEED, 1 PHASE, 120 V, 50/60 HZ, 40 SECOND INTERVAL, 0.7/0.8 AMPS, REPLACED BY 70E061-113DA536/K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, SPRING- TO- CLOSE, 90PSI, PURE FLO, TYPE 5", 6.2 BAR, DIAPHRAGM TYPE PTFE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, STROKE DAMPENER, 2 INCH, 3-12 PSIG, RIGHT ANGLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, TANDUM, SINGLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO SWITCH ASSEMBLY, REPLACEMENT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, SNAP ACTION, 3A, 125-250VAC, 8G, 1.093IN +/- 0.015IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING, LINEAR, W/ 41IN RAIL, DOUBLE SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 3 INCH SIZE, LN200 SERIES LUG, 200 PSI, A351-CF8M, DUCTILE IRON, 416 SS STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYL, AIR, DBL ACTING, 145 PSI, 1.00 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, DIRECT MOUNT, DOUBLE ACTING, 0.7MPA, 10MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, PNEUMATIC, COMPACT, DUAL STK LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, ROUND BODY, R/CLVS, DBL/ACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, SERIES CM2, BASIC STYLE MOUNT, 32MM BORE, DUAL STROKE, DOUBLE ROD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, SLIDE, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 2 POINT, 24-48V, 90 SEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 24 VAC, 50/60 HZ, 90 SEC, IP 54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, PROPORTIONAL, 180 IN-LB, SUPPLY: 24V, 6W, OPERATING: 2-10 VDC / 4-20MA, REPLACEMENT: AFB24-SR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM ACTUATOR, SIZE 1 1/2, 1440 PSI, PORT SIZE: 1 7/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, SINGLE SHAFT, PNEUMATIC, SIZE 50, RC 1/8 INCH PORT, 90 DEGREES ROTATING ANGLE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, CRA1 RACK AND PINION ACTUATOR, BASIC STYLE, SINGLE SHAFT, PNEUMATIC, SIZE 80, RC 1/4 INCH PORT, 180 DEGREES ROTATING ANGLE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DOUBLE ACTING PNEUMATIC ACTUATOR,F89U-014 DA KEYSTONE, MODEL 014, 1/4" NPT AIR CONNECTION, STANDARD TEMP, DUAL SHAFTTRAVEL STOPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, HUB: 100 MM, 24 VDC, 0.08 AMP, 20 WATT, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END PLATE, FOR VALVE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOATING POINT CONTROL, NON-SPRING RETURN, NEMA4X, ON/OFF, DIRECT COUPLED, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FULL PORT BALL VALVE, WITH PNEUMATIC ACTUATOR, DOUBLE ACTING, 3/4 INCH ACTUATOR PORT, ACTUATOR: 145 PSI MAX PRESSURE, NPT THREADED ENDS, FULL PORT, 1 INCH THREADEDVALVE PORT,... | |
| DISCONTINUED BY MANUFACTURER, ISO CYLINDER, SERIES C92/STANDARD, DOUBLE ACTING, WITH AUTO SWITCH/BUILT-IN MAGNET, BASIC MOUNT W/O BRACKET, 125 MM BORE SIZE, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAS LINEAR ACTUATOR, MAX FORCE: 300 N, MAX SPPED: 46, 24 VOLTS, 3.6 AMPS, STROKE: 100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METERING DOSING VALVE, PNEMATIC VALVE, ADJUSTABLE SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR ACTUATOR, 24 VDC, 60 HZ, 1.5 WATTS, 3.9 MF, 300 RPM, REPLACED BY MOT5704. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PISTON ACTUATOR, 1 INCH VALVE, 90 PSI, FAIL CLOSE, O RING SEAL, HYGIENIC INTERNALS, AUTOCLAVABLE, SWITCH MOUNTING BOLT PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PISTON DAMPER ACTUATOR, ALL METAL, SPRING RANGE (PSIG) 5-10 WITH LINKAGE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACRUATOR BUTTERFLY VALVE, 12INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR 80PSI SERIES 390920IN LB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR AUTO SWITCH, D-A37 AUTO SWITCH REED MAGNETIC CYLINDER POSITION, 24 VDC, 10~60 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 115PSI, 21.5IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSI MAX OPERATING PRESSURE, WITH SPLINED SHAFT ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSI, UNC MOUNTING THREADS, DOUBLE ACTING, 0.9 L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSI, UNC MOUNTING THREADS, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120PAI MAX, 0.9L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120PSI, 180 DEG F MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 145 PSI (10 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 150 PSI MAX, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 4 PISTON, 30 - 120 PSI, 2 - 8 BAR, 1/4 INCH NPT PORT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 40R SERIES, SPRING RETURN, SIZE 10, RACK AND PINION DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 5 SPG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 8 BAR, 116 PSI, 1/4 INCH BSPP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 80 SERIES, DOUBLE ACTING, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 90 DEGREE. DOUBLE ACTING, 200PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, A2 SERIES, 60 DEGREE ROTATION ANGLE, TOP CENTERED KEYWAY, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, AIR-CON-II SERIES, MAX AIR SUPPLY 35-150 PSIG, OPERATING TEMP -5 F TO 180 F, STROKE 90 PLUS MINUS 5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, BLACK POWDER COAT, 025 ACTUATOR SIZE, UNC THEARD, DIRECT MOUNT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, H-BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, M SERIES, RACK AND PINION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, RACK & PINION, 120 PSIG MAX, TOP PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, RACK AND PINION, 120 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, REMOTE AIR, 120 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ROTARY, DOUBLE ACTING, 63 MM, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ROTARY, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ROUND FLAT ACTUATOR, 3/8 INCH PORT, 1-1/2 INCH BORE, 1/2 INCH STROKE, DOUBLE ACTION CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SERIES 39, R6, 80 PSI OUTPUT TORQUE, MAX OPERATING PRESSURE 120 PSI, ATTACHED TO 3 PIECE BALL VALVE A351CF3M, CWP 800, SEAT TFE, MAX TEMP... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SPRING RETURN, 10 BAR/145 PSI MAX PRESSURE, 2-3 INCH VALVE SIZE, 90 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SPRING RETURN, 150 PSI, RACK & PINION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SPRING RETURN, 5.6-8.4 BAR AIR SUPPLY, 0-80 DEGREES C TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, TIE ROD, END LOCK, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, TYPE PA11, W/ 2-WAY BALL VALVE, 7 BAR, 1/8" NPT PORT, OPTICAL INTEGRATED POSITION INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, VALV-POWER DOUBLE-OPPOSED PISTON ACTUATOR, DOUBLE ACTING/PNEUMATIC, 250 TORQUE, HARD-ANODIZED PTFE COATED BODY, POLYESTER-COATED END CAPS, 116 PSI MAX PRESSURE, 8 BAR MIN PRESSURE, BORE DIAMETER... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, W/O SPECIAL SERVICE, SPRING RETURN, NO SOLENOID, 80 PSI OUTPUT TORQUE, SUGGESTED REPLACEMENT IS 10F39SN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOTR, SERIES 93, 140PSIG, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC BALL VALVE, SPRING RETURN, SIZE: 1/2IN, 80PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTINUOUS ACTUATOR, 24 VOLTS, 3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL, ACTUATOR, 8-13 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, AIR, MAX 150 PSI, 9.9 KGF/CM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, C95 SERIES, BUILT-IN MAGNET, BASIC MOUNT, 80 MM BORE, 25 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, CQ SERIES, COMPACT, JAPAN SPECIAL, 25 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, ROUND BODY, DOUBLE ACTING, 145 PSI, 1.00 MPA, 18MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, ROUND BODY, DOUBLE ACTING/SINGLE ROD, 20 MM BORE, 75 MM STROKE, 145 PSI, 1 MPA, BOTTOM MOUNTING STYLE, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, TIE ROD, AUTO-SWITCHING, 1/2IN BORE, 10IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ESCAPEMENT, DOUBLE ROD, SERIES 160, 3/4 INCH BORE/STROKE, STANDARD MOUNTING HOLE, FLATS AND THREADED HOLES, CAP WITH FLOW CONTROL AND STROKE ADJUSTMENT, SERIES 5360 HALL EFFECT... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PIN CYLINDER, 15MM BORE, 30MM STROKE, CJP SERIES, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PIN CYLINDER, CJP2 SERIES,10 MM BORE, 30 MM STROKE, DOUBLE ACTING, SINGLE ROD, BUILT IN MAGNET, RUBBER CUSHIONING, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PIN CYLINDER: DOUBLE ACTING, SINGLE ROD, CJP SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ROTARY ACTUATOR, 36IN LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ROTARY VANE ACTUATOR, TA SERIES, 175 TORQUE AT 100 PSI, DOUBLE END KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SWING CLAMP, LEFT-HAND SWING, DOUBLE ACTING, 90 DEGREE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE POSITIONER, DOUBLE ACTING, SIMPLE CALIBRATION, EXTERNAL ZERO ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATICS ACTUATOR, 80PSI OUTPUT TORQUE, 120PSI MAX OPERATING PRESSURE, SERIES 39, CORRECT PN IS: 30HF39SN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC ROTARY ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROD COVER/SWITCH, CARBON STEEL/NICKEL PLATED MATERIAL, 1.5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, SINGLE SHAFT, FRONT FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT, SIZE 10, 270 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED, GROMMET / LEAD WIRE 0.5 M. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, ZERO BACKLASH,NO LOSS OF MOTION, PRECISE REPEATABILITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY FINGER ASSEMBLY, GFS 16-180. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RSF ELEKTRONIK MSA654 LINEAR ENCODER SCALE 237.5 MM TRAVEL CNC RSF, CONNECTOR: A3255003003. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEPARATOR MICRO MIST, 1/2IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, STANDARD TYPE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STOP GATE ASSEMBLY, PNEUMATIC CUSHIONED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIE ROD ROTARY ACTUATOR, SERIES: A752, SHAFT ROTATION: 90, TOP CENTERED, SINGLE END, .376 DIAMETER, CUSHION: 3C (BOTH) NEEDLE VALVE POSITION:1, PORT SIZE: 1/8. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR 120PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, 24 VAC, 1.8 VA, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, 24VAC,7/5VA,500N,60/ 120S,IP54,4FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VANE TYPE, ROTARTY ACTUATOR, FLANGE TYPE, DOUBLE SHAFT, SIZE 20, 90 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,ACTUATO R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CLAMP ,AIR/HYDRAULIC POWERED, OPEN ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC PIN CLAMP CYLINDER ,50MM BORE,145PSI,1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE ACTING PNEUMATIC ACTUATOR, DIRECT ACTING, 140 PSI, STANDARD: -4F TO 200F (-20C TO 93C), HIGH: 0F TO 300F (-18C TO 149C), 4 HOURS AT 482F (250C), COMPLETELY ENCLOSED AND... | |
| DOUBLE ROD ESCAPEMENT 3/4IN BORE STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, AIR CYCLINDER, BORE STROKE 020 0025, 1/8IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DUNGS Pneumatics 269223 | |
| DURA GRIPPER METRIC PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, 1500 IN/LBS TORQUE, NEMA 4X ENCLOSURE, BRAKE, 2 EXTRA SPDT RELAYS . FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, 24 VAC, 50/60 HZ, NON SPRING RETURN, 44 LN IN TORQUE, FLOATING CONTROL SIGNAL, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, AE SERIES, 11 AMP, 115 V, 200 IN-LB TORQUE, 25% DUTY CYCLE-OPTIMAL OPERATION, THERMAL PROTECTION/SELF-RESE TTING, (2) 1/2 IN NPT FEMALE CONDUIT CONNECTIONS, DIRECTION OF TRAVEL: CW TO... | |
| ELECTRIC ACTUATOR, SERIES 75, 120 VAC, SIZE 10, WITH HEATER/THERMOSTAT, 100% DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS , 646-279, 646279, ACTUATOR REPLACEMENT KIT, FOR SP VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Pneumatics BETAETIGER-M-GT | |
| EUCHNER Pneumatics BETAETIGER-P-G | |
| EUCHNER Pneumatics BETAETIGER-P-GNT | |
| EUCHNER Pneumatics BETAETIGER-P-GT | |
| EUCHNER Pneumatics BETAETIGER-P-W | |
| EUCHNER Pneumatics BETAETIGER-P-WN | |
| EUCHNER Pneumatics BETAETIGER-S-G-SN-C2 115 | |
| EUCHNER Pneumatics BETAETIGER-X-GQ | |
| EUCHNER Pneumatics BETAETIGER-Z-G | |
| EUCHNER Pneumatics CES-A-BBA-071840 | |
| EUCHNER Pneumatics CMS-M-BH | |
| FESTO Pneumatics DAPS-0060-090-R-F050 7 | |
| FESTO Pneumatics DFM-10-10-P-A-GF | |
| FESTO Pneumatics DFM-12-25-P-A-GF | |
| FESTO Pneumatics DFM-12-30-P-A-GF | |
| FESTO Pneumatics DFM-12-50-P-A-GF | |
| FLOW CONTROL W/FITTING , AS***F 1/4INCHSTANDARD (PT) , SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWSERVE, B-34W-120A, B34W120A, PNEUMATIC ACTUATOR, 3W, 120A, 125PSI, 800IN/LB TORQUE . FREE 2 YEAR RADWELL WARRANTY | |
| FOOT ACTUATOR, FOR USE WITH IP / NEMA RATING, PRODUCT RANGE EXTERNAL DIAMETER 93 MM, EXTERNAL LENGTH / HEIGHT 16.5 MM, LEAD LENGTH 2 M, OPERATING TEMPERATURE MAX 50 C,... | |
| GASKET, RUBBER, (CY1S) USE, 1.5 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| GEMINI VALVE Pneumatics A512D | |
| GMP 20-D, PARALLEL GRIPPER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, PARALLEL, MHL GRIPPERS, WIDE TYPE, 25MM, DOUBLE ACTING, AUTO SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| GRIPPER, SERIES MHZ2, PARALLEL STYLE, PNEUMATIC, STANDARD TYPE, 10 MM BORE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED ACTUATOR, 50MM STROKE, PISTON DIAMETER 12MM, SLIDING GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED ACTUATOR, SLIDING GUIDE, DOUBLE-ACTING, STROKE 40 MM, PISTON DIAMETER 12 MM, 2 TO 10 BAR, -5 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED DRIVE CYLINDER, DFM SERIES,12 MM BORE, 20 MM STROKE, DOUBLE ACTING, YOKE OPERATING MODE,M5 CONNECTION, COMPRESSED AIR, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, -20 TO +80 DEGREE C, 170825. | |
| GUIDED DRIVE, DOUBLE-ACTING, 12 MM PISTON, 40 MM STROKE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, PLAN-BEARING GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| HERGA ELECTRIC LTD Pneumatics 6448-AAAB-0000 | |
| HIGH SELECT RELAY, PASSES HIGHER OF TWO INPUT SIGNALS. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Pneumatics 30067438-890 | |
| JOHNSON CONTROLS Pneumatics D-4073-2 | |
| JOHNSON CONTROLS Pneumatics D-4073-5 | |
| JOKAB SAFETY Pneumatics 2TLA020046R0900 | |
| KINETROL / MODEL 090. FREE 2 YEAR RADWELL WARRANTY | |
| KINETROL Pneumatics 050-100Z | |
| KIT, SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| LINAK Pneumatics 121000-11001220 | |
| LINAK Pneumatics 121000-11002420 | |
| LINEAR ACTUATOR,24VDC, 6-STROKE, SUPERSEDES SP24-09A4-06. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC ACTUATOR, FOR BN SERIES, -METAL HOUSING, S-POLE MARKED RED, (101057534). FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL OVERRIDE CRANK ASSEMBLY,USED WITH SKB SERIES VALVE ACTUATORS.. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 1110200025XP | |
| METAL WORK PNEUMATIC Pneumatics 113U250050CJ | |
| MINI GUIDED ACTUATOR, DFC SERIES, 10 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189456. FREE... | |
| MINI GUIDED ACTUATOR, DFC SERIES, 30 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189460. FREE... | |
| MINI GUIDED ACTUATOR, DFC SERIES, 5 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189455. FREE... | |
| MINI ROTARTY ACTUATOR, RACK AND PINION, BASIC, SIZE 05, 90 DEGREES ROTATING ANGLE, FRONT PORTED, 2 PCS. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ROTARTY ACTUATOR, RACK AND PINION, BASIC, SIZE 05, 90 DEGREES ROTATING ANGLE, FRONT PORTED, PERPENDICULAR ENTRY AUTO SWITCH, 2 PCS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ACTUATOR, SPRING RETURN, 180 IN-LB, ON/OFF, 24 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ACTUATOR, SPRING-RETURN, 180 IN-LB, ON/OFF, WITH AUXILIARY SWITCH, 24-240VAC, 7WATT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR,ACTUATOR, SPRING RETURN, 180 IN-LB, 500 OHM FOR 4-20 MA, 1500 OHM FOR PWM, FLOATING POINT AND ON/OFF, 24 VAC/DC, REPLACEMENT FOR AFRB24-MFT. FREE 2 YEAR RADWELL WARRANTY | |
| NEOPRENE AIR SPRING, 3-4IN HEIGHT, 2.8IN MAX STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| NM STRAIGHT ACTUATOR,ACTUATOR MADE OF STAINLESS STEEL, BETAETIGER-M-G. FREE 2 YEAR RADWELL WARRANTY | |
| OHLHEISER CORPORATION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUAMTIC ACTUATOR, VOLTAGE 100-240V AC, POWER 30-48VA, CURRENT 0.3-0.2A. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR , FLOWRITE , 4 INCH, 10/1 5PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR .5BORE 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR AUTO SWITCH, D-A37 AUTO SWITCH REED MAGNETIC CYLINDER POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR DAMPER, SPRING, 8-13PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR FLAT, 3/4IN BORE, 3.34IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR MAX 120PSI -4F TO 185F STD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR W/ GUIDE SLIDE, LINEAR BALL BEARING, 25 MM BORE, 40 MM STROKE, DOUBLE ACTING, 145 PSI MAX, 2 G1/8 INCH THREADED PNEUMATIC PORTS, 4 M6 THREADED MOUNT HOLES,... | |
| PNEUMATIC ACTUATOR W/PILOT SOLENOID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 1/2IN, TORQUE 142/57, MAX PSI 150. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 1/8IN BORE, TOP CENTERED, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 120 MAX PSI, 575 INCH/LBS, SPRING RETURN, SERIES 39. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 120 PSI MAX, 2200 LB/IN TORQUE, CARBON STEEL, (MX200). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 180 IN LB / 20 NM, 24 VOLT AC/DC, SR PROP / AUX SW , INPUT 10 VOLT, SPRING RETURN, (2) SPDT 3 A (0.5 A INDUCTIVE) @... | |
| PNEUMATIC ACTUATOR, 180IN-LB, 20NM, 24VAC/DC, 90SEC, ON/OFF/FLT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 24VAC/DC, 62 IN#, 0/10VDC, S/R ACT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 3/8IN NPT, 2WATTS, NORMALLY CLOSED, VITON, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 4 INCH, 3-8 PSI, FLOWRITE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, A SERIES, VALVE SIZE = 1.0 INCH - 1/2 INCH, SPRING RETURN, 2 PIECE STAINLESS STEEL BALL VALVE, ISO5211 MOUNT, PORT SIZE = 1.0 INCH, CONNECTION = FEMALE... | |
| PNEUMATIC ACTUATOR, ALUMINUM HOUSING, 85.8NM POWER STOKE, 19.8NM RETURN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, AP SERIES, 526 IN-LB TORQUE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, ASM, ARO. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, BALL VALVE, 116PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, BUNA ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, 140 PSI, ALLOY STEEL, ACETAL, BUNA-N, DIRECT MOUNTING, CROSS FOR 90-080021310-532. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, 3 WAY 1/4 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, DIRECT MOUNT, 120 MAX PSI, DIE CAST ALUMINUM HOUSING, 601186, 601171. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, MAX PRESSURE 140 PSI (10 BAR), TORQUE 4.986 NM, FOR 2" BUTTERFLY VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE-ACTING, OPERATING PRESSURE 116 PSI, OUTPUT TORGUE 34-59 FT/LBS, TEMPERATURE STANDARD -40F TO +176F (-40C TO +80C). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, FAIL SAFE TO OPEN, 1-1/4-2IN, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, OPERATING PSI RANGE: 0-20PSI, NOMINAL SPRING RANGE: 8-13 PSI, 3 INCH STORKE. 25 PSI MAX AIR PRESSURE, AUXILIARY MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, PA50FC, 1SP, FC/FO, REPLACES 198800729. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, POWER LOCK, A/S, 250MM STROKE, 50MM BORE, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, RACK AND PINION, AIR SUPPLY 40 - 150 PSI, ROTATION 100 DEGRESS, 56 000 LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, RACK AND PINION, DOUBLE TRAVEL STOPS, ISO/DIN MOUNTING CONFIGURATION, ACTUATOR SIZE 500, 40-100 PSI AIR SUPPLY, SPRING RETURN, FAIL CLOCKWISE, 5 SPRINGS PER SIDE, 2.5 SECOND CYCLE TIME. | |
| PNEUMATIC ACTUATOR, ROTARY, 150MAX PRESSURE . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, SERIES F39, 80 PSI OUTPUT TORQUE, SPRING RETURN, TWIN PISTON, DOUBLE RACK AND PINION, FEMALE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, SPRING RETURN RACK/PINION, 38 LB-FT, 80 PSI, FAIL CLOSED FCW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, VALVE SIZE 1/8IN, OUTPUT TORQUE: 440 LBF, INS/50 NM AT 100 PSI/7 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR,NO.6, FOR FIRE & SMOKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR,SERIES 228, RACK AND PINION STYLE, SPRING RETURN, 40 - 150 PSI, 910 IN-LB START, 504 IN-LB END. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR/BALL VALVE, 2-WAY, DOUBLE ACTING, AUTOMATED,2R40SR SPRING RETURN ACTUATOR,316SST 22 SERIES 3/4IN FNPT BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS 2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS, 6 INCH CAST IRON BUTTERFLY, WAFER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS, NAMUR ACCESSORY MOUNTING, SPRING RETURN AND DOUBLE ACTING, VISUAL INDICATORS, OPTIONAL SS CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS, VF BUTTERFLY VALVE’S, DISC IN RESPONSE TO A PNEUMATIC SIGNAL FROM A CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR PILOT OPERATOR, 10-32IN NPT, THREAD DIRECTLY INTO COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC APPLICATOR, SUREBEAD A, .016 INCH ORIFICE, 2 MODULES, 240 VOLTAGE, COMMON AIR TYPE, BLUE SERIES, CORDSET POSITION LEFT BACK, SOLENOID: 4 PORT, 24 VDC, WHITE LED, LARGE SATURN CV,... | |
| PNEUMATIC CONTROL, #6ACT, 8-13 #W/POS, CLEVIS, CRANK ARM, U-M, W/P-R. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER ACTUATOR, DOUBLE ACTING, DOUBLE ROD, WITH MAGNETIC BAND AND BUILT-IN MAGNET, 1-1/16 INCH BORE, 2-1/2 INCH STROKE, NON-REPAIRABLE ROUND LINE M SERIES, 250 PSI MAX. FREE 2 YEAR... | |
| PNEUMATIC CYLINDER, COMPACT, BUILT-IN MAGNET, 32MM BORE, ADJUSTABLE STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, GUIDED DRIVE , DOUBLE-ACTING, PISTON DIAMETER 100. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DAMPER ACTUATOR, NO. 6, 8-13 PSI NOMINAL SPRING RANGE, 4 INCH STROKE, SPRING RETURN, INTEGRAL PIVOT WITH PIVOT POST, EXTENDED SHAFT MOUNT, 1/8" NPT AIR CONNECTION. FREE 2 YEAR... | |
| PNEUMATIC GEAR MOTOR HOUSING ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER 44N. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, ANGULAR, 87 PSI MIN, BORE SIZE: 12.7MM (.500 IN), SEALS: BUNA-N (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, NORMALLY CLOSED, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, PARALLEL, 190 SERIES, FULL MOUNTING, 19 MM BORE, JAW STYLE 1, HALL SENSOR READY, MAX FORCE ON OPEN, NO SPRING OPTIONS, BUNA-N SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC GRIPPER, PARALLEL, 191 SERIES, BOTTOM MOUNTING, JAW STYLE 1, 25.4 MM BORE, PROXIMITY AND SOLID STATE SWITCH READY, MAX FORCE ON OPEN, NO SPRING OPTION, BUNA-N SEALS. FREE 2... | |
| PNEUMATIC GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GUIDED MINI-CYLINDER, DFM SERIES, DOUBLE-ACTING, 12 MM PISTON, 30MM STROKE, 2-10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LINEAR ACTUATOR, 40PITCH, 2000SERIES, 14PIN, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PIN CYLINDER, DOUBLE ACTION, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLASTIC ACTUATOR, 87PSIG MAX, -14PSIG MIN, 32 - 158 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POWER CLAMP, 280LB-FT MAX HOLDING TORQUE, 89LB-FT CLAMP TORQUE @ 5BAR, U-ARM, 40MM CYLINDER, W/INDUCTIVE SENSOR CONNECTOR M12X1. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ROTARY ACTUATOR,PNEU-TURN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SILENCER MUFFLER, 1 NPT PORT SIZE, 4-5/8 IN OVERALL LENGTH, 1-5/8 IN HEX SIZE, ASQF HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ACTUATOR, 150 PSI, STAINLESS STEEL, RACK & PINION, DUAL ISO MOUNTING PAD, UPPER AND LOWER PINION BEARINGS, PRECISION DIE CAST PISTONS, SUPERIOR CHEMICAL RESISTANCE. FREE 2 YEAR RADWELL... | |
| PNEUMATIC VALVE AND ACTUATOR, VA SERIES, AIR PILOT, 1/2 INCH NPT, NORMALLY CLOSED, 29 INHG VACUUM TO 150 PSI, VITON SEAL, NICKLE-PLATED BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMODULAR REVERSING RELAY, REVERSES INPUT SIGNAL, 2-15 PSI RANGE, BIAS ADJUSTMENT +/-10 PSIG, MAX AIR PRESSURE 30 PSIG, SOCKET OR SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONER ,F/D-3073. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONER KIT, FOR D-3244 OR D-251 NO.5 ACTUATORS. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROL, PNEUMATIC DAMPER ACTUATOR, 4 IN, 8-13 PSI, NO.4 PNEUMATIC ACTUATOR, P-M. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, LANDIS & GYR, PNEUMATIC DAMPER ACTUATOR, 8-13PSI, 4IN, UNIVERSAL MOUNT, NO.4 PNEUMATIC ACTUATOR,8-13PSI, U-M. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, NO.3 PNEUMATIC ACTUATOR, 5-10,2 3/8"FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, NO.3 PNEUMATIC ACTUATOR, 5-10L 2 3/8"BASIC. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, NO.4PNEUMATIC ACTUATOR.3-7 PSI, P-M. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, TRAVEL STOP KIT FOR #6 ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| QUARTER TURN ACTUATOR, DAPS SERIES, 0015 VALVE ACTUATOR SIZE, F03 FLANGE HOLE PATTERN, 13.2 MM DEPTH SHAFT CONNECTION, CLOCKWISE CLOSING, 1-8.4 BAR OPERATING PRESSURE, T11 SHAFT CONNECTION, G1/8 PNEUMATIC CONNECTION,... | |
| QUARTER-TURN RACK AND PINION PNEUMATIC ACTUATOR WITH STANDARD SQUARE INSERT, 0025 ACTUATOR, 90 DEG STROKE, 119 TO 38510 LBF-IN OUTPUT, CAST ALUMINUM ALLOY BODY, DOMESTIC. FREE 2 YEAR RADWELL WARRANTY... | |
| RADWELL VERIFIED SUBSTITUTE Pneumatics 3SE5112-0CR01-SUB | |
| RM 012-RZ,, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RM 021-RZ, , ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR 145PSI 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 0.7MPA, 7.1KGF/CM, 100PSI, ROHS: NON COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 2-1/2 INCH TURN-ACT BORE, SIZE 2, 90 DEGREE ROTATION, STANDARD PNEUMATIC ENDCAPS, DOUBLE END-KEYWAY EACH END, 303 STAINLESS STEEL/ALUMINUM/STAIN LESS STEEL UNIT MATERIALS, URETHANE BUMPERS, ASC CAP END... | |
| ROTARY ACTUATOR, 30MM, DOUBLE ACTING, AUTO SWITCH, 1.0 MPA, 145 PSI, 180 DEGREE ROTATING ANGLE, SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 80 PSI, 1/4 INCH SHAFT, 50 DEGREE ANGLE, TOP CENTERED, SINGLE END, ADJUSTABLE ROTATION, WASHDOWN, COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 90 DEGREE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, COMPACT, 2-1/2 INCH BORE, 90 DEGREE ROTATION, EINGLE END, WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, CRBU SERIES, FREE MOUNT, WITH AUTO SWITCH, SIZE 20, 180 DEGREE ANGLE ROTATION, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, CRQ2 SERIES, COMPACT, 1/8 NPT, 350-370 DEGREE ROTATION ANGLE, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, OEM SERIES, 350 IN-LBS TORQUE, 90 DEGREE ROTATION, SINGLE END KEYWAY, CARBON STEEL SHAFT, ANODIZED ALUMINUM BODY, ADJUSTABLE STROKE CONTROL ON CAP END IN POSITION 5. FREE 2... | |
| ROTARY ACTUATOR, PNEUMATIC, COMPACT, RACK / PINION, BUILT IN MAGNET, SINGLE SHAFT, SIZE 40, M5 PORT SIZE, 80-100 DEGREE ROTATING ANGLE, W/ AIR CUSHION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SW CAPABLE, 63MM BORE, 180MM STROKE, 145PSI, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT WITH KEY, SIZE 80, 190 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT, SIZE 50, 180 DEGREES ROTATING ANGLE, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT, SIZE 80, 180 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, BASIC STYLE, DOUBLE SHAFT, SIZE 80, 90 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, FOOT STYLE, DOUBLE SHAFT WITH KEY, SIZE 50, 180 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, VANE TYPE, SINGLE SHAFT, SIZE 30, 180 DEGREES ROTATING ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, WITH AUTO SWITCH, BUILT-IN MAGNET, FLANGE MOUNTING, SINGLE SHAFT, 63 SIZE, M THREAD PORT, 100 DEGREE ROTATING, WITH AIR CUSHION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY TABLE, RMF SERIES, 0.81 NM, 90 DEGREE ROTATION ANGLE, 2 SENSOR BRACKET, 2 SENSOR SWITCH MARK. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Pneumatics AZ 15/16-B1 | |
| SCHMERSAL Pneumatics BPS 40S-1-C | |
| SENSOR, 1-3 PIN, 6-24 VDC, 24W, 1 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, ELECTRONIC (LED), SINKING NPN, 6-24 VDC, PRE-WIRED 9 FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pneumatics 331-2961 | |
| SIEMENS INDUSTRY Pneumatics 332-2973 | |
| SIEMENS INDUSTRY Pneumatics 426855048 | |
| SIEMENS, STAEFA CONTROL SYS, 588-507, 588507, PREDATOR VAV ACTUATOR, CLASS 2, 24 VAC, 50/60 HZ, 5VA , 44LB-IN. 90DEGREE, 108/90S. FREE 2 YEAR RADWELL WARRANTY | |
| SIPART PS2 SMART ELECTROPNEUMATIC POSITIONER FOR PNEUMATIC LINEAR AND PART-TURN ACTUATORS; 2-WIRE; 4...20MA; DOUBLE ACTION; POLYCARBONATE ENCLOSURE WITH FIXABLE SLIPPING CLUTCH WITHOUT EXPLOSION PROTECTION CONNECTION THREAD EL.: 1/2" NPT /... | |
| SLIDE ACTUATOR 4IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SMC CYL, COMPACT, DBL ROD *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics AS3000 | |
| SMC Pneumatics CRB2BW20-270SZ | |
| SOLENOID KIT, ELECTRIC ACTUATOR, 24 VDC, XV CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING RETURN DAMPER ACTUATOR, 24 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING RETURN PNEUMATIC ACTUATOR, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES, OPERATING FORCE MAX:6.2N, MOUNTING HOLE DIA 22.5MM, OVER TRAVEL MIN:5.8MM, ACTUATOR / CA. FREE 2 YEAR RADWELL WARRANTY | |
| SWIVEL ACTUATOR, 2-8 BAR, -20 C 80C, PNEUMATIC ACTUATOR, INTERCHANGABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TAC MINIATURE PUSH BUTTON VALVES, CAM OPERATOR ONE WAY ROLLER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEST ACCESSORY, SWITCH, 20 CHANNEL, ACTUATOR MODULE, KEYSIGHT 34970A DATA LOGGER. FREE 2 YEAR RADWELL WARRANTY | |
| VALBIA Pneumatics 82SR1310 | |
| VALVE ACTUATING MODULE, PVEM 32, 12VDC, REPLACES 157B4116. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, B SERIES, SPRING RETURN FCW, BUNA SEALS, HARD ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, ELECTRO-MECHANICAL, 1.6AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC/DC24V, ON/OFF, NORMALLY CLOSED, FAIL-SAFE POSITION CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, MODULATING, SPRING RETURN, MULTI FUNCTION, 24 VAC/DC, 7.5 WATTS (RUNNING) / 3 WATTS (HOLDING), (REPLACES: AFX24-MFT-X1). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, NORMALLY CLOSED, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT, TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, PNEUMATIC, 140 PSI, 2 SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, SPRING RETURN, ANGLE OF ROTATION: 90 DEGREE, MODULATING, 24 VAC/DC, CONTROL TYPE: 2-10 VDC, POWER CONSUMPTION (HOLDING): 3W, POWER CONSUMPTION (RUNNING): 5.5W, IP54, NEMA 2, UL ENCLOSURE TYPE... | |
| VANE TYPE, ROTARTY ACTUATOR, BASIC STYLE, DOUBLE SHAFT, SIZE 15, 180 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VANE TYPE, ROTARTY ACTUATOR, BASIC STYLE, DOUBLE SHAFT, SIZE 20, 180 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VANE TYPE, ROTARTY ACTUATOR, BASIC STYLE, DOUBLE SHAFT, SIZE 20, 270 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VANE TYPE, ROTARTY ACTUATOR, BASIC STYLE, DOUBLE SHAFT, SIZE 30, 180 DEGREES ROTATING ANGLE, SINGLE VANE, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| WOODWARD Pneumatics DC10502-000-024 | |
| WORCESTER CONTROLS Pneumatics 20F39SN |
| Next >> |