Manufacturer: STMicroelectronics
Win Source Part Number: 898323-STP2NK100Z
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 1.85A (Tc) 70W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP2NK100
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-7518-5, STP2NK100Z-ND, 497-STP2NK100Z, 497-7518-5-ND, -1138-STP2NK100Z
N-Channel 1000V 1.85A (Tc) 70W (Tc) Through Hole TO-220
1kV N-Ch MOSFET, 1.85A, 8.5R RdsOn, TO-220 Product overview: STP2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.85A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 1.85A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2NK100Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 1000V 1.85A TO220AB
MOSFET N-Channel 1000V Zener SuperMESH
MOSFET N-CH 1000V 1.85A TO220AB
N CH POWER MOSFET, SuperMESH, 1000V, 1.85A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:70W; MSL:- RoHS Compliant: Yes
TRANSISTOR, N CHANNEL, POWER MOSFET, 1000 V, 1.85 AMP, TO-220. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | RF Transistors |
| Product Number | 898323-STP2NK100Z | 497-STP2NK100Z-ND | 278-STP2NK100Z | STP2NK100Z | STP2NK100Z | STP2NK100Z | 57P1925 | 32255441 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2NK100Z | Single FETs, MOSFETs | 1kV 1.85A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Ch Power Mosfet, Supermesh, 1000V, 1.85A, To-220; Channel Type Stmicroelectronics | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | |||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts |