STMicroelectronics, Inc. Automotive N-Channel 600 V 0.085 Ohm MOSFET Transistor STB45N60DM2AG

Description
Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB45N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N60DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB45N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N60DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 600 V 0.085 Ohm MOSFET Transistor
278-STB45N60DM2AG
Automotive N-Channel 600 V 0.085 Ohm MOSFET Transistor 278-STB45N60DM2AG
Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB45N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N60DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB45N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 0.085 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 0.085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N60DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 986357-STB45N60DM2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
986357-STB45N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 986357-STB45N60DM2AG
Win Source Part Number: 986357-STB45N60DM2AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16129-1,497-1612 9-2,497-16129-6 Base Product Number: STB45 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 986357-STB45N60DM2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, MDmesh™ DM2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16129-1,497-16129-2,497-16129-6
Base Product Number: STB45
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-16129-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16129-1-ND
Single FETs, MOSFETs 497-16129-1-ND
N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16129-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16129-6-ND
Single FETs, MOSFETs 497-16129-6-ND
N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16129-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16129-2-ND
Single FETs, MOSFETs 497-16129-2-ND
N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Transistor - 110243674 - Radwell International
Willingboro, NJ, United States
Transistor
110243674
Transistor 110243674
(PRICE/TC), BOARD & REF DESIGN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), BOARD & REF DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 600V, 34A, To-263; Transistor Polarity Stmicroelectronics - 07AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 600V, 34A, To-263; Transistor Polarity Stmicroelectronics
07AH6950
Mosfet, Aec-Q101, N-Ch, 600V, 34A, To-263; Transistor Polarity Stmicroelectronics 07AH6950
MOSFET, AEC-Q101, N-CH, 600V, 34A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 600V, 34A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package

MOSFET Automotive-grade N-channel 600 V, 0.085 Ohm typ., 34 A MDmesh DM2 Power MOSFET in a D2PAK package

Buy Now Datasheet
Single FETs, MOSFETs - STB45N60DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB45N60DM2AG
Single FETs, MOSFETs STB45N60DM2AG
MOSFET N-CH 600V 34A D2PAK

MOSFET N-CH 600V 34A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB45N60DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB45N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB45N60DM2AG
MOSFET N-CH 600V 34A D2PAK

MOSFET N-CH 600V 34A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB45N60DM2AG 986357-STB45N60DM2AG 497-16129-1-ND 110243674 07AH6950 STB45N60DM2AG STB45N60DM2AG STB45N60DM2AG
Product Name Automotive N-Channel 600 V 0.085 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Transistor Mosfet, Aec-Q101, N-Ch, 600V, 34A, To-263; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data