Radwell International Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Product Name Notes
BUS TERMINAL, 2-CHANNEL ANALOG INPUT, 4-20 MA SIGNAL CURRENT, DIFFERENTIAL INPUT, 15 BIT CONFIGURABLE TO 16 BIT, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 2-CHANNEL ANALOG INPUT, CURRENT, 4…20 MA, 12 BIT, SINGLE-ENDED, BUS TERMINAL, ANALOG INPUT, K-BUS. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 2-CHANNEL ANALOG OUTPUT, TERMINAL 0-20 MA, 12 BIT PROCESS LEVEL RESOLUTION, SINGLE-ENDED, 24 VDC SUPPLY VIA POWER CONTACTS, LED INDICATORS, IP20/VARIABLE. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 2-CHANNEL MOTION INTERFACE, DC MOTOR, 24VDC, 1A. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 2-CHANNEL, RELAY OUTPUT, 230 VAC, 300 VDC, 5 AMP, 90 MA, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL ANALOG INPUT, TEMPERATURE, RTD (PT100), 16 BIT, BUS TERMINAL, ANALOG INPUT, K-BUS. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL, ANALOG INPUT, 2-WIRE, PT100 (RTD) FOR RESISTANCE SENSORS, 16 BIT, 500 V, 60 MA, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL, ANALOG INPUT, CURRENT, 0-20 MA, 12 BIT RESOLUTION, SINGLE-ENDED, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL, DIGITAL OUTPUT, 2-WIRE, 24 VDC, 2 AMP, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, ANALOG INPUT, 4-CHANNEL, 0-10 VDC, 12 BIT, SINGLE-ENDED, WITH SHIELD CONNECTOR, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, DIGITAL OUTPUT, 4-CHANNEL, 24 VDC, 0.5 AMP, 2-/3-WIRE, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, SIMATIC NET, RS485, PROFIBUS, TRANSFER RATE: 9.6 KBIT/S TO 1500 KBIT/S, 3M PLUG-IN CABLE, ADJUSTMENT DIAL. FREE 2 YEAR RADWELL WARRANTY
ETHERCAT COUPLER WITH ID SWITCH, SINGLE-MODE FIBER OPTIC FOR E-BUS TERMINALS (ELXXXX), DISTANCE BETWEEN STATIONS UP TO 20 KM, COUPLER, ETHERCAT. FREE 2 YEAR RADWELL WARRANTY
TWINSAFE BUS TERMINAL, COMMUNICATION INTERFACE, LED INDICATORS, POLYCARBONATE HOUSING, 4 OUTPUTS, 24 VDC, 0.5 AMP, 250 MA. FREE 2 YEAR RADWELL WARRANTY