Radwell International Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE... | |
| ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:-... | |
| ANALOG SWITCH, QUAD, SPST, SOIC-16; NO. OF CHANNELS:4CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:85OHM; SUPPLY VOLTAGE RANGE:5V TO 34V; ANALOG SWITCH CASE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40C ROHS... | |
| ANALOG SWITCH, TRIPLE, SPDT, SOIC-16, NO. OF CHANNELS:3CHANNELS, ANALOG SWITCH TYPE:SPDT, ON STATE RESISTANCE MAX:100OHM, SUPPLY VOLTAGE RANGE:2V TO 12V, ANALOG SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C ROHS... | |
| BUCK SWITCHING REGULATOR IC, POSITIVE ADJUSTABLE, 5V, 2 OUTPUT 1.7A, 500MA, 8-SOIC.. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 1.7A, MOS, SOIC-8, HIGH SIDE POWER SWITCH, 62 V OVERVOLTAGE, 6-52 V OPERATING, 200 MOHM ON-STATE RESISTANCE, TOP MARKING 752R. FREE 2 YEAR RADWELL... | |
| DC DC SWITCHING REGULATOR, BUCK, STEP DOWN, ADJUSTABLE, 8V-35V IN, 1V-28V OUT, 1.5 AMP OUT, TO-252-5. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, INPUT: 4.4-36V, OUTPUT: 1.2-35V (1A), 275KHZ SWITCHING FREQUENCY, 10MV LINE REGULATION, 15MV LOAD REGULATION, SOIC CASE STYLE, 8 PIN, -40/150C OPERATING TEMP, ROHS... | |
| DISCONTINUED BY MANUFACTURER, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 5.1V, 1 OUTPUT, 5A, MULTIWATT-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, ANALOG SWITCH, SPST, 4 FUNC, PDIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, TV SWITCHING POWER SUPPLY, SIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFFLINE SWITCHING REGULATOR, MODULE, SIP-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PERIPHERAL DRIVER, DUAL USB HIGH-SIDE POWER SWITCH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER, CURRENT-MODE, 1.5A, 150KHZ SWITCHING FREQ-MAX, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, SWITCHING VOLTAGE, 40V, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, VOLTAGE-MODE, 1.65A, 110KHZ SWITCHING FREQ-MAX, CMOS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SWITCH IC, 4 OUTPUT, 3 A, 350 MOHMS, SMD, DSO-22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SWITCHING REGULATORS, 1 FUNC, SIP-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 300KHZ SWITCHING FREQ-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, MSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 3.85A, 73KHZ SWITCHING FREQ-MAX, TO-220-6 U-FORMING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT/VOLTAGE-MODE , 0.25A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.07A, 100KHZ SWITCHING FREQ-MAX, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 550KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.8A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 4A, 1000KHZ SWITCHING FREQ-MAX, MSOP-8, S29B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 1A, 3.3V, 2825, DIP24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 72.6KHZ SWITCHING FREQ-MAX, CMOS, SMD-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 0.9A, 200KHZ SWITCHING FREQ-MAX, MOS, POWER SO-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 0.9A, 200KHZ SWITCHING FREQ-MAX, MOS, SOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 1A, 107KHZ SWITCHING FREQ-MAX, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 6A, 435KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 8A, 600KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 600KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER , CURRENT-MODE, 0.01A, 1000KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER , CURRENT-MODE, 0.1A, 1115KHZ SWITCHING FREQ-MAX, VSSOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL SWITCHING CONTROLLER, CURRENT-MODE, 226KHZ SWITCHING FREQ-MAX, TSSOP-28. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL SWITCHING CONTROLLER, VOLTAGE-MODE, 0.05A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL SWITCHING CONTROLLER, VOLTAGE-MODE, 0.12A, 800KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.22V, 1 OUTPUT, 2 AMP, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A TO-263-8, D²PAK (7 LEADS + TAB), TO-263CA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A, THROUGH HOLE, TO-220-5, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A, TO-263-8, D²PAK (7 LEADS + TAB), TO-263CA, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR, POSITIVE, FIXED, 12V, 1 OUTPUT, 500MA, 8-DIP (0.300", 7.62MM). FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, BOOST, SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, ADJUSTABLE, 1.25V, 1 OUTPUT, 1.5A (SWITCH,) 8-SOIC . FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, SWITCHING REGULATOR IC, POSITIVE ADJUSTABLE, 0.8V, 1 OUTPUT, 600MA, 10-TFSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.23V, 1 OUTPUT, 1A, SURFACE MOUNT, TO-263-6, D²PAK (5 LEADS + TAB), TO-263BA, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| IC, CHARGE PUMP SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, FIXED -VIN, 2V IN, 1 OUTPUT, 45MA , 8-DIP . FREE 2 YEAR RADWELL WARRANTY | |
| IC, DUAL SWITCHING CONTROLLER, 420KHZ, PQCC24. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PMIC, SWITCHING CONTROL, TRANSISTOR DRIVER, STEP-DOWN, BUCK, 1.4MHZ, 35V, 4A, 100% DUTY CYCLE, 8-VSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SWITCH, MINIPROFET SERIES, N-CHANNEL, CURRENT LIMIT SWITCH, 8-IN 8-OUT, RATIO 1:1, 11V TO 45V, 1.4A, 36-BSSOP, 3.25X15.9X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SWITCH, SMART, HIGHSIDE, 4.7V-42V OPERATING VOLTAGE, 5 AMP MAX, SMD, TO-220AB/5 OR TO-263, 9.9X10.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, 1 OUTPUT, 400 KHZ, 19V INPUT, 700MV OUTPUT, 1.5A OUTPUT, 72%, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, CURRENT-MODE, 1.5 AMP, SWITCHING FREQ-MAX: 1M HZ, VOLTAGE SUPPLY: 10V ~ 20V, BCDMOS, 16-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, FORWARD, 1 OUTPUT, 500 KHZ, 28V INPUT, 25MA INPUT, 5V OUTPUT, 200MA OUTPUT, 50NS FALL/RISE, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, FORWARD, SMD, SOIC, 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT/VOLTAGE-MODE , 0.1A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, STEP-UP/STEP-DOWN, BUCK-BOOST, 1 OUTPUT, 1 PHASE, 30V, 500KHZ, 1A, 48%, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.25A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 400KHZ SWITCHING FREQ-MAX, CMOS, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLERS CURRENT MODE PWMS, MSOP-8, OFFLINE SWITCH FLYBACK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLERS, 100-V, ACTIVE CLAMP, CURRENT MODE, PWM CONTROLLER, WITH P OR N-CHANNEL CLAMP, FET AND CS RESTART TIMER 1, 6-WSON, LLP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING REGULATOR, STEP-DOWN DC/DC CONVERTER, 3.3V, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY | |
| IC,SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, LOAD SWITCH, 8 CHANNEL, 0.5A, 18-SOIC, SMD/SMT, 8 DRIVER, 500MA, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, REGULATOR, PMW CONTROLLED SWITCHING, 5 V, 600 KHZ, 0.3 MA, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, SWITCHING CONTROLLER, 1 OUTPUT, 100 KHZ, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Integrated Circuits M51977FP | |
| MOSFET DRIVER, HALF BRIDGE, DIP-8, NO. OF CHANNELS: 2 CHANNELS, POWER SWITCH TYPE: IGBT, MOSFET, NO. OF PINS: 8 PINS, DRIVER CASE STYLE: DIP, INPUT TYPE: NON-INVERTING, SOURCE CURRENT: 210MA. | |
| POWER FACTOR CONTROLLER, CURRENT-MODE, 2A, 115KHZ SWITCHING FREQ-MAX, BCDMOS, SO-20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, DC SWITCHING BUCK, REGULATOR, 300 KHZ, 8-55 V IN, 0.5-50 V, 1 AMP, 1 INPUT, 500 MV. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, DC SWITCHING CONTROLLER, TRANSISTOR DRIVER, 10 ~ 30 V, 500 KHZ, SOIC-8, SURFACE MOUNT, UC2844A SERIES, 50 NS, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING CONTROLLER, 25 V, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING CONTROLLER, BOOST, BUCK, FLYBACK, FORWARD, 1 OUTPUT, 1 MHZ, 50 %, 12 V, 1 A, PDIP-8, UCC3805 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING, PDIP16, 40 V, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGMENT IC, OFF LINE SWITCHER, 6 AMP, SUPPLY VOLTAGE, 265 VAC, TO-220-7C, 6 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, 16-SOIC, 5.5 V, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, SMD, 1 OUTPUT, 3/24 A, 50 MOHMS, 100 US, SOT-223-4, HITFET SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, SMD, 2 OUTPUT, 5.5 A, 30 MOHMS, 1560 US, 5 ~ 34 V, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH/DRIVER, 1:1, N-CHANNEL, 4A, PG-TDSO-14-31. FREE 2 YEAR RADWELL WARRANTY | |
| SMART HIGH-SIDE POWER SWITCH, 4 INPUTS, 4 OUTPUTS, OPERATING SUPPLY VOLTAGE 5V - 34V, SURFACE MOUNT, PG-DSO-20. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Integrated Circuits VIPER20ASP | |
| SWITCHING CONTROLLER IC, 1 OUTPUT, 500 KHZ, 50 %, 16 ~ 28 V, 1 AMP, SMD, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER IC, DC-DC, FULL-BRIDGE, PUSH-PULL REGULATOR, SOIC-24, 3 OUTPUT, 450 KHZ, 1 A, 50%. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.7A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 113KHZ SWITCHING FREQ-MAX, BICMOS, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, PDSO8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 275KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8, MARKING CODE 3843. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14 3.9 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2.5A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2A, 1000KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 500KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 6A, 400KHZ SWITCHING FREQ-MAX, DDR TERMINATION REGULATOR, 3A, SUPPLY VOLTAGE MIN:4.5V - MAX:28V, VQFN-24, ROHS COMPLIANCE YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2 AMP, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 350KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.4A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 200KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 430KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1.2A, 700KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1000KHZ SWITCHING FREQ-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 2000KHZ SWITCHING FREQ-MAX, BICMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 20A, 1000KHZ SWITCHING FREQ-MAX, HTSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 3A, 1000KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLERS 42V PWM BUCK CONTROLLER SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, 0.4A, 48KHZ SWITCHING FREQ-MAX, PDIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 0.588A, 140KHZ SWITCHING FREQ-MAX, PDIP7/8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 190KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.7A, 750KHZ SWITCHING FREQ-MAX, SOT-6. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1A, 2000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.44A, 140KHZ SWITCHING FREQ-MAX, CMOS, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 4.08A, 145KHZ SWITCHING FREQ-MAX, CMOS, TO-220-6. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR IC, DC DC CONVERTER, 500KHZ, BUCK REGULATOR, SMD/SMT, 2 AMP, 1.235 TO 35V. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR, 3A, 28V, 385KHZ, STEP-DOWN CONVERTER . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR, SMD, SOIC-8, 40 V, 1.5 AMP, 100 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA, TBD62783AFG,EL, TBD62783AFGEL, DESCRIPTIONINTEGRATE D CIRCUIT, LOAD SWITCH 8CHANNEL, 0.5A, 18-SOIC (0.276", 7.00MM WIDTH). FREE 2 YEAR RADWELL WARRANTY |