N-Channel 500V 60A (Tc) 560W (Tc) Through Hole MAX247™
Manufacturer: STMicroelectronics
Win Source Part Number: 349036-STY60NM50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 266nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
500V 60A N-Channel MOSFET TO-247 50mR Power Transistor Product overview: STY60NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY60NM50 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 60 A, 500 V, 50 mohm, 10 V, 4 V RoHS Compliant: Yes
N CHANNEL MOSFET, 500V, 60A, MAX247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 500V 60A MAX247
MOSFET N-CH 500V 60A MAX247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-2775-5-ND | 349036-STY60NM50 | 278-STY60NM50 | 24M7999 | 16478081 | STY60NM50 | STY60NM50 | STY60NM50 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY60NM50 | N-Channel 500V 60A MOSFET Transistor | Mosfet Transistor, N Channel, 60 A, 500 V, 50 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; MAX247 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |||
| V(BR)DSS | 500 volts | 500 volts | ||||||
| PD | 560000 milliwatts | 560000 milliwatts | 560000 milliwatts |